- Manufacturer
- Series
- Material
- Type
- RoHS
- Color
- Length
- Manufacturer
- Product Type
- Subcategory
- Brand
- Product Category
- Factory Pack QuantityFactory Pack Quantity
Attribute column
Categories
Rivets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Material | Contact Materials | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Color | Hole Diameter | Outside Diameter | Head Diameter | Rivet Length | Grip Range | Rivet Diameter | Features | Length | Thickness | Panel Thickness | Head Height | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3303 Keystone Electronics | In Stock | - | Datasheet | 6 Weeks | - | Rivet | - | Nylon | - | - | - | Active | 1 (Unlimited) | Mounting Button | Black | 0.125 (3.18mm) 1/8 | - | 0.250 (6.35mm) 1/4 | - | 0.187 (4.75mm) 3/16 | 0.125 (3.18mm) 1/8 | - | - | - | 4.7498mm | 0.063 1.60mm 1/16 | - | ROHS3 Compliant | - | ||
![]() 167207069902 Essentra Components | In Stock | - | - | 10 Weeks | - | - | - | Nylon | - | - | Skiffy | Active | 1 (Unlimited) | Barbed Fastener | Black | 0.102 ~ 0.252 (2.60mm ~ 6.40mm) | - | 0.512 (13.00mm) | 1.260 32.00mm | 0.039 ~ 1.063 (0.99mm ~ 27.00mm) | - | - | - | - | - | 0.059 1.50mm | - | RoHS Compliant | - | ||
![]() 167201000002 Essentra Components | In Stock | - | - | 10 Weeks | - | - | - | Nylon | - | - | Skiffy, 167-2 | Active | 1 (Unlimited) | Barbed Fastener | Natural | 0.106 ~ 0.130 (2.69mm ~ 3.30mm) | - | 0.236 (5.99mm) | 0.276 7.01mm | 0.059 ~ 0.157 (1.50mm ~ 4.00mm) | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() SR-2056B Essentra Components | In Stock | - | Datasheet | 16 Weeks | - | Rivet | - | Nylon | - | 2007 | Richco, SR | Active | 1 (Unlimited) | Snap Rivet | Black | 0.085 (2.16mm) | 4.2 mm | 0.165 (4.19mm) | 0.220 5.59mm | 0.146 ~ 0.173 (3.71mm ~ 4.39mm) | 0.079 (2.01mm) | - | 7.2mm | - | 4.3942mm | 0.047 1.19mm 3/64 | No SVHC | RoHS Compliant | - | ||
![]() SR-2648B Essentra Components | In Stock | - | Datasheet | 16 Weeks | - | Rivet | - | Nylon | - | 2007 | Richco, SR | Active | Not Applicable | Snap Rivet | Black | 0.108 (2.74mm) | 5 mm | 0.197 (5.00mm) | 0.189 4.80mm | 0.106 ~ 0.142 (2.69mm ~ 3.61mm) | 0.102 (2.59mm) | - | 7.5mm | - | 3.6068mm | 0.055 1.40mm | No SVHC | RoHS Compliant | Lead Free | ||
![]() SR-4050W Essentra Components | In Stock | - | Datasheet | 15 Weeks | - | Rivet | - | Nylon | - | 2007 | Richco, SR | Active | Not Applicable | Snap Rivet | White | 0.163 (4.14mm) | 8 mm | 0.315 (8.00mm) | 0.197 5.00mm | 0.098 ~ 0.138 (2.50mm ~ 3.51mm) | 0.158 (4.01mm) | - | 8.9mm | - | 3.5052mm | 0.071 1.80mm | No SVHC | RoHS Compliant | Lead Free | ||
![]() 3240498 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | - | Screw | - | Plastic | - | 2011 | - | Active | 1 (Unlimited) | Push Rivet | White | 0.158 (4.01mm) | - | 0.256 (6.50mm) | 0.311 7.90mm | 0.059 ~ 0.236 (1.50mm ~ 5.99mm) | - | - | 2m | - | - | 0.059 1.50mm | - | RoHS Compliant | Lead Free | ||
![]() SLP-2-177-01 Essentra Components | In Stock | - | Datasheet | 3 Weeks | - | - | - | Nylon | - | 2007 | Richco, SLP-2 | Active | Not Applicable | Snap Lock Pin | Natural | 0.098 (2.49mm) | - | 0.210 (5.33mm) | 0.247 6.27mm | 0.177 (4.50mm) | 0.090 (2.29mm) | - | - | - | - | 0.051 1.30mm | - | RoHS Compliant | - | ||
![]() SRVO-3100B Essentra Components | In Stock | - | Datasheet | 15 Weeks | - | Rivet | - | Nylon | - | 2009 | Richco, SR | Active | Not Applicable | Snap Rivet | Black | 0.124 (3.15mm) | - | 0.252 (6.40mm) | 0.390 9.91mm | 0.295 ~ 0.335 (7.49mm ~ 8.51mm) | 0.118 (3.00mm) | Flame Retardant | 11mm | - | 8.509mm | 0.063 1.60mm 1/16 | - | RoHS Compliant | Lead Free | ||
![]() SRVO-3055B Essentra Components | In Stock | - | Datasheet | 15 Weeks | - | Rivet | - | Nylon | - | 2009 | Richco, SR | Active | Not Applicable | Snap Rivet | Black | 0.124 (3.15mm) | - | 0.252 (6.40mm) | 0.220 5.59mm | 0.118 ~ 0.158 (3.00mm ~ 4.01mm) | 0.118 (3.00mm) | Flame Retardant | 6.4008mm | 4.0132mm | 4.0132mm | 0.063 1.60mm 1/16 | - | RoHS Compliant | Lead Free | ||
![]() SR-2064W Essentra Components | In Stock | - | Datasheet | 15 Weeks | - | Rivet | - | Nylon | - | 2007 | Richco, SR | Active | Not Applicable | Snap Rivet | White | 0.085 (2.16mm) | 4.2 mm | 0.165 (4.19mm) | 0.252 6.40mm | 0.173 ~ 0.197 (4.39mm ~ 5.00mm) | 0.079 (2.01mm) | - | 7.1mm | - | 5.0038mm | 0.047 1.19mm 3/64 | No SVHC | RoHS Compliant | Lead Free | ||
![]() 36 Keystone Electronics | In Stock | - | Datasheet | 6 Weeks | Tin | - | - | Brass, Tin Plated | Brass | - | - | Active | 1 (Unlimited) | Eyelets | - | 0.093 (2.36mm) | - | 0.150 (3.81mm) | 0.187 4.75mm 3/16 | - | 0.089 (2.26mm) | Requires Installation Tool | 4.7498mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 3313 Keystone Electronics | In Stock | - | Datasheet | 6 Weeks | - | Rivet | - | Nylon | - | - | - | Active | 1 (Unlimited) | Mounting Button | Black | 0.158 (4.01mm) | - | 0.313 (7.95mm) 5/16 | - | 0.187 (4.75mm) 3/16 | 0.158 (4.01mm) | - | - | - | 4.7498mm | 0.063 1.60mm 1/16 | - | ROHS3 Compliant | - | ||
![]() SR-5045B Essentra Components | In Stock | - | Datasheet | 16 Weeks | - | Rivet | 197 | Nylon | - | 2007 | Richco, SR | Active | Not Applicable | Snap Rivet | Black | 0.203 (5.16mm) | 9 mm | 0.354 (8.99mm) | 0.177 4.50mm | 0.059 ~ 0.098 (1.50mm ~ 2.49mm) | 0.197 (5.00mm) | - | 6.5mm | - | 2.4892mm | 0.087 2.21mm | No SVHC | RoHS Compliant | Lead Free | ||
![]() MPLE-3.2M-01 Essentra Components | In Stock | - | Datasheet | 10 Weeks | - | - | - | Nylon | - | - | Richco | Active | 1 (Unlimited) | Barbed Fastener | Natural | 0.126 (3.20mm) | - | 0.190 (4.83mm) | 0.190 4.83mm | 0.073 (1.85mm) | - | - | - | - | 1.8542mm | 0.040 1.02mm | - | RoHS Compliant | Lead Free | ||
![]() TR-4 Essentra Components | In Stock | - | Datasheet | 11 Weeks | - | Rivet | - | Nylon | - | - | Richco, TR | Active | 1 (Unlimited) | Snap Rivet | Black | 0.315 ~ 0.325 (8.00mm ~ 8.26mm) | - | - | 0.830 21.08mm | 0.118 ~ 0.315 (3.00mm ~ 8.00mm) | - | - | - | - | - | 0.106 2.69mm | - | RoHS Compliant | - | ||
![]() RBF-7.1-11.1-12 Essentra Components | In Stock | - | - | 3 Weeks | - | Rivet | - | Nylon | - | - | Richco, RBF | Active | 1 (Unlimited) | Barbed Fastener | Black | 0.281 (7.14mm) | 12 mm | 0.470 (11.94mm) | 0.440 11.18mm | 0.080 ~ 0.280 (2.03mm ~ 7.11mm) | - | - | 11.1mm | - | 7.112mm | 0.060 1.52mm | No SVHC | RoHS Compliant | - | ||
![]() RBF-4.8-8.6-16 Essentra Components | In Stock | - | - | 3 Weeks | - | Rivet | - | Nylon | - | - | Richco, RBF | Active | 1 (Unlimited) | Barbed Fastener | Black | 0.187 (4.75mm) 3/16 | - | 0.630 (16.00mm) | 0.340 8.64mm | 0.080 ~ 0.170 (2.03mm ~ 4.32mm) | - | - | 8.6mm | - | 4.318mm | 0.080 2.03mm | - | RoHS Compliant | Lead Free | ||
![]() MMB-125-01BK Essentra Components | In Stock | - | Datasheet | 3 Weeks | - | - | 100 | Nylon | - | 2005 | Richco, MMB | Active | Not Applicable | Mounting Button | Black | 0.125 (3.18mm) 1/8 | 6.9 mm | 0.270 (6.86mm) | 0.330 8.38mm | 0.080 ~ 0.100 (2.03mm ~ 2.54mm) | - | - | 9.4mm | - | 2.54mm | 0.040 1.02mm | No SVHC | RoHS Compliant | - | ||
![]() BHF-8 Essentra Components | In Stock | - | - | 3 Weeks | - | - | - | Nylon | - | 2009 | Richco, BHF | Active | 1 (Unlimited) | Barbed Fastener | Black | 0.250 (6.35mm) 1/4 | - | 0.650 (16.51mm) | 1.087 27.60mm | 0.525 ~ 0.825 (13.33mm ~ 20.96mm) | - | - | - | - | 20.955mm | 0.070 1.78mm | - | RoHS Compliant | - |