- Manufacturer
- Series
- Material
- Type
- RoHS
- Color
- Length
- Manufacturer
- Product Type
- Subcategory
- Brand
- Product Category
- Factory Pack QuantityFactory Pack Quantity
Attribute column
Categories
Rivets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Material | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Color | Hole Diameter | Outside Diameter | Head Diameter | Rivet Length | Grip Range | Rivet Diameter | Features | Length | Panel Thickness | Head Height | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RBF-4.8-11.1-12 Essentra Components | In Stock | - | - | 3 Weeks | Rivet | - | Nylon | - | Richco, RBF | Active | 1 (Unlimited) | Barbed Fastener | Black | 0.187 (4.75mm) 3/16 | - | 0.470 (11.94mm) | 0.440 11.18mm | 0.080 ~ 0.280 (2.03mm ~ 7.11mm) | - | - | 11.1mm | 7.112mm | 0.060 1.52mm | - | RoHS Compliant | UL94 V-2 | - | ||
![]() XT1880500A Essentra Components | In Stock | - | - | 3 Weeks | - | 062 | Nylon | 2014 | Alliance Plastics, XT | Active | 1 (Unlimited) | Barbed Fastener | Black | 0.187 (4.75mm) 3/16 | - | 0.500 (12.70mm) 1/2 | 0.598 15.19mm | 0.062 ~ 0.500 (1.57mm ~ 12.70mm) | - | - | - | - | 0.078 1.98mm | - | RoHS Compliant | - | - | ||
![]() XT2811500A Essentra Components | In Stock | - | - | 3 Weeks | - | 062 | Nylon | 2014 | Alliance Plastics, XT | Active | 1 (Unlimited) | Barbed Fastener | Black | 0.281 (7.14mm) | - | 0.787 (19.99mm) | 1.650 41.91mm | 0.062 ~ 1.500 (1.57mm ~ 38.10mm) 1/16 ~ 1 1/2 | - | - | - | - | 0.100 2.54mm | - | RoHS Compliant | - | - | ||
![]() TRM-4 Essentra Components | In Stock | - | Datasheet | 11 Weeks | Rivet | - | Nylon | - | Richco | Active | 1 (Unlimited) | Snap Rivet | Black | 0.125 (3.18mm) 1/8 | - | 0.218 (5.54mm) | 0.346 8.80mm | 0.130 ~ 0.155 (3.30mm ~ 3.94mm) | - | - | - | - | 0.060 1.52mm | - | RoHS Compliant | - | - | ||
![]() CR40-2-1 Essentra Components | In Stock | - | Datasheet | 16 Weeks | Rivet | - | Nylon | 2002 | Richco, CR | Active | 1 (Unlimited) | Blind Rivet | Black | 0.161 (4.09mm) | - | 0.315 (8.00mm) | 0.378 9.60mm | 0.157 ~ 0.276 (4.00mm ~ 7.00mm) | 0.158 (4.01mm) | Requires Installation Tool | - | - | 0.071 1.80mm | - | RoHS Compliant | - | - | ||
![]() MMB-250-01BK Essentra Components | In Stock | - | Datasheet | 3 Weeks | - | - | Nylon | 2012 | Richco, MMB | Active | Not Applicable | Mounting Button | Black | 0.250 (6.35mm) 1/4 | 12.7 mm | 0.500 (12.70mm) 1/2 | 0.640 16.26mm | 0.098 ~ 0.220 (2.50mm ~ 5.59mm) | - | - | 18.5mm | 5.588mm | 0.087 2.21mm | No SVHC | RoHS Compliant | - | - | ||
![]() CR32-2-1 Essentra Components | In Stock | - | Datasheet | 16 Weeks | Rivet | - | Nylon | 2002 | Richco, CR | Active | 1 (Unlimited) | Blind Rivet | Black | 0.130 (3.30mm) | - | 0.252 (6.40mm) | 0.378 9.60mm | 0.157 ~ 0.276 (4.00mm ~ 7.00mm) | 0.126 (3.20mm) | Requires Installation Tool | - | - | 0.055 1.40mm | - | RoHS Compliant | - | - | ||
![]() RBF-4.8-11.1-8 Essentra Components | In Stock | - | - | 3 Weeks | Rivet | - | Nylon | - | Richco, RBF | Active | 1 (Unlimited) | Barbed Fastener | Black | 0.187 (4.75mm) 3/16 | 8 mm | 0.320 (8.13mm) | 0.440 11.18mm | 0.080 ~ 0.280 (2.03mm ~ 7.11mm) | - | - | 11.1mm | 7.112mm | 0.040 1.02mm | No SVHC | RoHS Compliant | - | - | ||
![]() SR-2040B Essentra Components | In Stock | - | Datasheet | 16 Weeks | Rivet | - | Nylon | 2009 | Richco, SR | Active | Not Applicable | Snap Rivet | Black | 0.085 (2.16mm) | 4.2 mm | 0.165 (4.19mm) | 0.157 4.00mm | 0.083 ~ 0.110 (2.11mm ~ 2.79mm) | 0.079 (2.01mm) | - | 5.5mm | 2.794mm | 0.047 1.19mm 3/64 | No SVHC | RoHS Compliant | - | Lead Free | ||
![]() DF-137-010 Essentra Components | In Stock | - | Datasheet | 3 Weeks | External | - | Acetal | 2009 | Richco, DF | Active | Not Applicable | Mounting Button | White | 0.126 (3.20mm) | 8 mm | 0.315 (8.00mm) | 0.512 13.00mm | 0.039 ~ 0.177 (0.99mm ~ 4.50mm) | 0.106 (2.69mm) | - | 14.5mm | 4.4958mm | 0.059 1.50mm | No SVHC | RoHS Compliant | - | Lead Free | ||
![]() SRVO-4090B Essentra Components | In Stock | - | Datasheet | 15 Weeks | Rivet | - | Nylon | 2009 | Richco, SR | Active | Not Applicable | Snap Rivet | Black | 0.163 (4.14mm) | - | 0.315 (8.00mm) | 0.350 8.89mm | 0.256 ~ 0.295 (6.50mm ~ 7.49mm) | 0.158 (4.01mm) | Flame Retardant | 11mm | 7.493mm | 0.071 1.80mm | - | RoHS Compliant | - | Lead Free | ||
![]() 497396 Essentra Components | In Stock | - | - | 10 Weeks | - | - | Polypropylene | - | Skiffy, SR1965 | Active | 1 (Unlimited) | Barbed Fastener | Clear | 0.236 (5.99mm) | - | 0.630 (16.00mm) | 0.591 15.01mm | 0.098 ~ 0.315 (2.50mm ~ 8.00mm) | - | - | - | - | 0.079 2.01mm | - | RoHS Compliant | - | - | ||
![]() 468852 Essentra Components | In Stock | - | - | 10 Weeks | - | - | Nylon | - | Skiffy, SR1965 | Active | 1 (Unlimited) | Barbed Fastener | Natural | 0.276 ~ 0.283 (7.01mm ~ 7.20mm) | - | 0.626 (15.90mm) | 0.744 18.90mm | 0.094 ~ 0.469 (2.39mm ~ 11.90mm) | - | - | - | - | 0.039 0.99mm | - | RoHS Compliant | - | - | ||
![]() 497397 Essentra Components | In Stock | - | - | 10 Weeks | - | - | Polypropylene | - | Skiffy, SR1965 | Active | 1 (Unlimited) | Barbed Fastener | Clear | 0.283 (7.20mm) | - | 0.748 (19.00mm) | 0.835 21.20mm | 0.059 ~ 0.551 (1.50mm ~ 14.00mm) | - | - | - | - | 0.094 2.40mm | - | RoHS Compliant | - | - | ||
![]() SRVO-2672B Essentra Components | In Stock | - | Datasheet | 16 Weeks | Rivet | 201 | Nylon | 2009 | Richco, SR | Active | 1 (Unlimited) | Snap Rivet | Black | 0.107 (2.72mm) | - | 0.197 (5.00mm) | 0.280 7.11mm | 0.201 ~ 0.236 (5.11mm ~ 5.99mm) | 0.102 (2.59mm) | Flame Retardant | - | 5.9944mm | 0.055 1.40mm | - | RoHS Compliant | - | Lead Free | ||
![]() SR-3550W Essentra Components | In Stock | - | Datasheet | 15 Weeks | Rivet | 197 | Nylon | 2009 | Richco, SR | Active | Not Applicable | Snap Rivet | White | 0.144 (3.66mm) | 6.4 mm | 0.252 (6.40mm) | 0.197 5.00mm | 0.106 ~ 0.142 (2.69mm ~ 3.61mm) | 0.138 (3.51mm) | - | 7.7mm | 3.6068mm | 0.063 1.60mm 1/16 | No SVHC | RoHS Compliant | - | Lead Free | ||
![]() FQT-1BK Essentra Components | In Stock | - | Datasheet | 3 Weeks | Rivet | - | Acetal | 2008 | Richco | Active | 1 (Unlimited) | Push Rivet | Black | - | - | - | 0.470 11.94mm | - | - | - | - | - | 0.250 6.35mm 1/4 | - | RoHS Compliant | - | - | ||
![]() RBF-4.8-11.1-16 Essentra Components | In Stock | - | - | 3 Weeks | Rivet | - | Nylon | - | Richco, RBF | Active | 1 (Unlimited) | Barbed Fastener | Black | 0.187 (4.75mm) 3/16 | - | 0.630 (16.00mm) | 0.440 11.18mm | 0.080 ~ 0.280 (2.03mm ~ 7.11mm) | - | - | 13.1mm | 7.112mm | 0.080 2.03mm | - | RoHS Compliant | - | - | ||
![]() RBF-4.8-15-12 Essentra Components | In Stock | - | - | 3 Weeks | External | - | Nylon | - | Richco, RBF | Active | 1 (Unlimited) | Barbed Fastener | Black | 0.187 (4.75mm) 3/16 | 12 mm | 0.470 (11.94mm) | 0.590 14.99mm | 0.220 ~ 0.420 (5.59mm ~ 10.67mm) | - | - | 15mm | 10.668mm | 0.060 1.52mm | No SVHC | RoHS Compliant | - | Lead Free | ||
![]() RBF-7.1-19-12 Essentra Components | In Stock | - | - | 3 Weeks | - | - | Nylon | - | Richco, RBF | Active | 1 (Unlimited) | Barbed Fastener | Black | 0.281 (7.14mm) | - | 0.470 (11.94mm) | 0.750 19.05mm 3/4 | 0.270 ~ 0.560 (6.86mm ~ 14.22mm) | - | - | 19mm | 14.224mm | 0.060 1.52mm | - | RoHS Compliant | - | - |