- Manufacturer
- Series
- Material
- Type
- RoHS
- Color
- Length
- Manufacturer
- Product Type
- Subcategory
- Brand
- Product Category
- Factory Pack QuantityFactory Pack Quantity
Attribute column
Categories
Rivets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Material | Contact Materials | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Color | Hole Diameter | Outside Diameter | Head Diameter | Rivet Length | Grip Range | Rivet Diameter | Features | Length | Diameter - Inside | Panel Thickness | Head Height | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RBF-6.4-8.6-8 Essentra Components | In Stock | - | - | 3 Weeks | - | Rivet | - | Nylon | - | - | Richco, RBF | Active | 1 (Unlimited) | Barbed Fastener | Black | 0.250 (6.35mm) 1/4 | - | 0.320 (8.13mm) | 0.340 8.64mm | 0.080 ~ 0.170 (2.03mm ~ 4.32mm) | - | - | 8.6mm | - | 4.318mm | 0.040 1.02mm | - | RoHS Compliant | - | - | ||
![]() 45 Keystone Electronics | In Stock | - | Datasheet | 6 Weeks | Tin | - | - | Brass, Tin Plated | Brass | - | - | Active | 1 (Unlimited) | Eyelets | - | 0.125 (3.18mm) 1/8 | - | 0.200 (5.08mm) | 0.156 3.96mm | - | 0.121 (3.07mm) | Requires Installation Tool | 3.96mm | 2.59 mm | - | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() 495210 Essentra Components | In Stock | - | - | 10 Weeks | - | - | - | Nylon | - | - | Skiffy | Active | Not Applicable | Snap Rivet | Black | 0.315 (8.00mm) | - | 0.591 (15.01mm) | 0.866 22.00mm | - | - | - | - | - | - | 0.102 2.59mm | - | RoHS Compliant | - | - | ||
![]() 468835 Essentra Components | In Stock | - | - | 10 Weeks | - | - | - | Nylon | - | - | Skiffy, SR1965 | Active | 1 (Unlimited) | Barbed Fastener | Natural | 0.138 (3.50mm) | - | 0.358 (9.10mm) | 0.374 9.50mm | 0.028 ~ 0.197 (0.70mm ~ 5.00mm) | - | - | - | - | - | 0.059 1.50mm | - | RoHS Compliant | - | - | ||
![]() BHF-10 Essentra Components | In Stock | - | - | 3 Weeks | - | - | - | Nylon | - | 2009 | Richco, BHF | Active | 1 (Unlimited) | Barbed Fastener | Black | 0.281 (7.14mm) | - | 0.650 (16.51mm) | 1.134 28.80mm | 0.475 ~ 0.875 (12.07mm ~ 22.22mm) | - | - | - | - | 22.225mm | 0.063 1.60mm 1/16 | - | RoHS Compliant | - | - | ||
![]() SR-2655W Essentra Components | In Stock | - | Datasheet | 16 Weeks | - | Rivet | - | Nylon | - | 2007 | Richco, SR | Active | Not Applicable | Snap Rivet | White | 0.108 (2.74mm) | 5 mm | 0.197 (5.00mm) | 0.220 5.59mm | 0.134 ~ 0.169 (3.40mm ~ 4.29mm) | 0.102 (2.59mm) | - | 7.5mm | - | - | 0.055 1.40mm | No SVHC | RoHS Compliant | - | Lead Free | ||
![]() MMB-187-01BK Essentra Components | In Stock | - | Datasheet | 3 Weeks | - | - | - | Nylon | - | 2012 | Richco, MMB | Active | Not Applicable | Mounting Button | Black | 0.187 (4.75mm) 3/16 | 12.7 mm | 0.500 (12.70mm) 1/2 | 0.430 10.92mm | 0.098 ~ 0.157 (2.50mm ~ 4.00mm) | - | - | 13.1mm | - | 4.064mm | 0.087 2.21mm | No SVHC | RoHS Compliant | - | - | ||
![]() DF-137-040 Essentra Components | In Stock | - | Datasheet | 3 Weeks | - | External | - | Acetal | - | 2009 | Richco, DF | Active | Not Applicable | Mounting Button | White | 0.252 (6.40mm) | 12 mm | 0.472 (11.99mm) | 0.669 16.99mm | 0.059 ~ 0.256 (1.50mm ~ 6.50mm) | 0.153 (3.89mm) | - | 19mm | - | 6.5024mm | 0.079 2.01mm | No SVHC | RoHS Compliant | - | Lead Free | ||
![]() CR32-1-1 Essentra Components | In Stock | - | Datasheet | 16 Weeks | - | Rivet | - | Nylon | - | 2002 | Richco, CR | Active | 1 (Unlimited) | Blind Rivet | Black | 0.130 (3.30mm) | - | 0.252 (6.40mm) | 0.252 6.40mm | 0.039 ~ 0.157 (0.99mm ~ 4.00mm) | 0.126 (3.20mm) | Requires Installation Tool | - | - | - | 0.055 1.40mm | - | RoHS Compliant | - | - | ||
![]() SR-5055B Essentra Components | In Stock | - | Datasheet | 16 Weeks | - | Rivet | - | Nylon | - | 2007 | Richco, SR | Active | Not Applicable | Snap Rivet | Black | 0.203 (5.16mm) | 9 mm | 0.354 (8.99mm) | 0.217 5.50mm | 0.098 ~ 0.138 (2.50mm ~ 3.51mm) | 0.197 (5.00mm) | - | 6.5mm | - | 3.5052mm | 0.087 2.21mm | No SVHC | RoHS Compliant | - | Lead Free | ||
![]() SR-6080B Essentra Components | In Stock | - | Datasheet | 16 Weeks | - | Rivet | 217 | Nylon | - | 2007 | Richco, SR | Active | Not Applicable | Snap Rivet | Black | 0.242 (6.15mm) | 12 mm | 0.472 (11.99mm) | 0.315 8.00mm | 0.138 ~ 0.217 (3.51mm ~ 5.51mm) | 0.236 (5.99mm) | - | 10mm | - | 5.5118mm | 0.118 3.00mm | No SVHC | RoHS Compliant | - | Lead Free | ||
![]() RBF-7.1-19-8 Essentra Components | In Stock | - | - | 3 Weeks | - | Rivet | - | Nylon | - | - | Richco, RBF | Active | 1 (Unlimited) | Barbed Fastener | Black | 0.281 (7.14mm) | - | 0.320 (8.13mm) | 0.750 19.05mm 3/4 | 0.270 ~ 0.560 (6.86mm ~ 14.22mm) | - | - | 19mm | - | 14.224mm | 0.040 1.02mm | - | RoHS Compliant | - | - | ||
![]() 468815 Essentra Components | In Stock | - | - | 10 Weeks | - | - | - | Nylon | - | - | Skiffy, SR1965 | Active | 1 (Unlimited) | Barbed Fastener | Black | 0.189 (4.80mm) | - | 0.438 (11.13mm) 7/16 | 0.480 12.20mm | 0.067 ~ 0.315 (1.70mm ~ 8.00mm) | - | - | - | - | - | 0.039 0.99mm | - | RoHS Compliant | - | - | ||
![]() 3240512 Phoenix Contact | In Stock | - | Datasheet | 7 Weeks | - | - | - | Aluminum | - | 2011 | - | Active | 1 (Unlimited) | Blind Rivet | - | 0.130 (3.30mm) | - | - | 0.472 11.99mm | - | 0.126 (3.20mm) | Requires Installation Tool | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() BHF-7 Essentra Components | In Stock | - | - | 3 Weeks | - | - | - | Nylon | - | 2009 | Richco, BHF | Active | 1 (Unlimited) | Barbed Fastener | Black | 0.250 (6.35mm) 1/4 | - | 0.650 (16.51mm) | 0.886 22.50mm | 0.325 ~ 0.625 (8.25mm ~ 15.88mm) | - | - | - | - | 15.875mm | 0.070 1.78mm | - | RoHS Compliant | - | - | ||
![]() USR-1 Essentra Components | In Stock | - | Datasheet | 11 Weeks | - | Rivet | - | Nylon | - | - | Richco, USR | Active | 1 (Unlimited) | Snap Rivet | Black | 0.315 (8.00mm) | - | 0.787 (19.99mm) | 0.866 22.00mm | 0.276 ~ 0.315 (7.01mm ~ 8.00mm) | - | Unscrewing | - | - | 8.001mm | 0.142 3.61mm | - | RoHS Compliant | UL94 V-2 | - | ||
![]() SRVO-2664B Essentra Components | In Stock | - | Datasheet | 16 Weeks | - | Rivet | - | Nylon | - | 2009 | Richco, SR | Active | 1 (Unlimited) | Snap Rivet | Black | 0.107 (2.72mm) | - | 0.197 (5.00mm) | 0.250 6.35mm 1/4 | 0.169 ~ 0.205 (4.29mm ~ 5.21mm) | 0.102 (2.59mm) | Flame Retardant | - | - | 5.207mm | 0.055 1.40mm | - | RoHS Compliant | - | Lead Free | ||
![]() SLP-2-413-01 Essentra Components | In Stock | - | Datasheet | 3 Weeks | - | - | - | Nylon | - | 2007 | Richco, SLP-2 | Active | Not Applicable | Snap Lock Pin | Natural | 0.098 (2.49mm) | - | 0.210 (5.33mm) | 0.483 12.27mm | 0.413 (10.49mm) | 0.090 (2.29mm) | - | - | - | 10.4902mm | 0.051 1.30mm | - | RoHS Compliant | - | - | ||
![]() MB-7-156 Essentra Components | In Stock | - | Datasheet | 3 Weeks | - | - | - | Nylon | - | 2008 | Richco, MB | Active | Not Applicable | Mounting Button | Natural | 0.156 (3.96mm) 5/32 | - | 0.390 (9.91mm) | - | 0.219 ~ 0.281 (5.56mm ~ 7.14mm) 7/32 ~ 9/32 | - | - | - | - | - | 0.188 4.78mm 3/16 | - | RoHS Compliant | - | Lead Free | ||
![]() SRVO-3560B Essentra Components | In Stock | - | Datasheet | 16 Weeks | - | Rivet | - | Nylon | - | 2009 | Richco, SR | Active | Not Applicable | Snap Rivet | Black | 0.144 (3.66mm) | - | 0.252 (6.40mm) | 0.240 6.10mm | 0.146 ~ 0.181 (3.71mm ~ 4.60mm) | 0.138 (3.51mm) | Flame Retardant | 7.1mm | - | 4.5974mm | 0.063 1.60mm 1/16 | - | RoHS Compliant | - | Lead Free |