- Manufacturer
- Series
- Material
- Type
- RoHS
- Color
- Length
- Manufacturer
- Product Type
- Subcategory
- Brand
- Product Category
- Factory Pack QuantityFactory Pack Quantity
Attribute column
Categories
Rivets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Material | Contact Materials | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Color | Hole Diameter | Outside Diameter | Head Diameter | Rivet Length | Grip Range | Rivet Diameter | Features | Length | Diameter - Inside | Panel Thickness | Head Height | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PPR-9 Essentra Components | In Stock | - | Datasheet | 16 Weeks | - | Rivet | - | Nylon | - | 2011 | Richco, PPR | Active | Not Applicable | Push Rivet | Natural | 0.252 (6.40mm) | - | 0.438 (11.13mm) 7/16 | 0.366 9.30mm | 0.059 ~ 0.252 (1.50mm ~ 6.40mm) | - | Requires Installation Tool | 9.14mm | - | 6.4008mm | 0.185 4.70mm | - | RoHS Compliant | - | Lead Free | ||
![]() BHF-14 Essentra Components | In Stock | - | - | 3 Weeks | - | - | - | Nylon | - | 2009 | Richco, BHF | Active | 1 (Unlimited) | Barbed Fastener | Black | 0.281 (7.14mm) | - | 0.650 (16.51mm) | 1.980 50.30mm | 0.775 ~ 1.725 (19.70mm ~ 43.80mm) | - | - | - | - | 43.815mm | 0.063 1.60mm 1/16 | - | RoHS Compliant | - | - | ||
![]() 167206069902 Essentra Components | In Stock | - | - | 10 Weeks | - | - | - | Nylon | - | - | Skiffy, 167-2 | Active | 1 (Unlimited) | Barbed Fastener | Black | 0.220 ~ 0.252 (5.59mm ~ 6.40mm) | - | 0.512 (13.00mm) | 0.472 11.99mm | 0.079 ~ 0.276 (2.01mm ~ 7.00mm) | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 3240548 Phoenix Contact | In Stock | - | Datasheet | 7 Weeks | - | Screw | - | Aluminum | - | 2013 | - | Active | 1 (Unlimited) | Blind Rivet | - | 0.098 (2.49mm) | - | - | 0.315 8.00mm | - | 0.094 (2.39mm) 3/32 | Requires Installation Tool | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 3240511 Phoenix Contact | In Stock | - | Datasheet | 7 Weeks | - | Screw | Aluminum | Aluminum | - | 2011 | - | Active | 1 (Unlimited) | Blind Rivet | - | 0.130 (3.30mm) | - | - | 0.394 10.01mm | - | 0.126 (3.20mm) | Requires Installation Tool | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 3240515 Phoenix Contact | In Stock |
| Datasheet | 7 Weeks | - | Screw | - | Aluminum | - | 2011 | - | Active | 1 (Unlimited) | Blind Rivet | - | 0.161 (4.09mm) | - | - | 0.394 10.01mm | - | 0.158 (4.01mm) | Requires Installation Tool | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 3240517 Phoenix Contact | In Stock | - | Datasheet | 7 Weeks | - | Screw | - | Aluminum | - | 2011 | - | Active | 1 (Unlimited) | Blind Rivet | - | 0.161 (4.09mm) | - | - | 0.551 14.00mm | - | 0.158 (4.01mm) | Requires Installation Tool | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 22 Keystone Electronics | In Stock | - | Datasheet | 6 Weeks | - | - | - | Brass, Tin Plated | - | - | - | Active | 1 (Unlimited) | Eyelets | - | 0.062 (1.57mm) 1/16 | - | 0.105 (2.67mm) | 0.062 1.57mm 1/16 | - | 0.059 (1.50mm) | Requires Installation Tool | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() MMB-125-01 Essentra Components | In Stock | - | Datasheet | 3 Weeks | - | Hardware | 100 | Nylon | - | 2005 | Richco, MMB | Active | Not Applicable | Mounting Button | Natural | 0.125 (3.18mm) 1/8 | 6.9 mm | 0.270 (6.86mm) | 0.330 8.38mm | 0.080 ~ 0.100 (2.03mm ~ 2.54mm) | - | - | 9.4mm | - | 2.54mm | 0.040 1.02mm | No SVHC | RoHS Compliant | - | Lead Free | ||
![]() 27 Keystone Electronics | In Stock | - | Datasheet | 6 Weeks | Tin | - | - | Brass, Tin Plated | Brass | - | - | Active | 1 (Unlimited) | Eyelets | - | 0.062 (1.57mm) 1/16 | - | 0.105 (2.67mm) | 0.219 5.56mm | - | 0.059 (1.50mm) | Requires Installation Tool | 5.5626mm | - | - | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() 3312 Keystone Electronics | In Stock | - | Datasheet | 6 Weeks | - | Rivet | - | Nylon | - | 2013 | - | Active | 1 (Unlimited) | Mounting Button | Black | 0.158 (4.01mm) | - | 0.313 (7.95mm) 5/16 | - | 0.156 (3.96mm) | 0.158 (4.01mm) | - | - | - | 3.9624mm | 0.063 1.60mm 1/16 | - | ROHS3 Compliant | - | - | ||
![]() 3311 Keystone Electronics | In Stock | - | Datasheet | 6 Weeks | - | Rivet | - | Nylon | - | 2013 | - | Active | 1 (Unlimited) | Mounting Button | Black | 0.158 (4.01mm) | - | 0.313 (7.95mm) 5/16 | - | 0.125 (3.18mm) 1/8 | 0.158 (4.01mm) | - | - | - | 3.175mm | 0.063 1.60mm 1/16 | - | ROHS3 Compliant | - | - | ||
![]() RBF-4-15-8 Essentra Components | In Stock | - | - | 3 Weeks | - | Rivet | - | Nylon | - | 2004 | Richco, RBF | Active | 1 (Unlimited) | Barbed Fastener | Black | 0.157 (3.99mm) | 8 mm | 0.320 (8.13mm) | 0.590 14.99mm | 0.220 ~ 0.420 (5.59mm ~ 10.67mm) | - | - | 15mm | - | 10.6934mm | 0.040 1.02mm | No SVHC | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() SLP-1-221-01 Essentra Components | In Stock | - | Datasheet | 3 Weeks | - | - | - | Nylon | - | 2007 | Richco, SLP-1 | Active | Not Applicable | Snap Lock Pin | Natural | 0.098 (2.49mm) | - | 0.210 (5.33mm) | 0.300 7.62mm | 0.220 (5.59mm) | 0.090 (2.29mm) | - | - | - | 5.588mm | 0.051 1.30mm | - | RoHS Compliant | - | Lead Free | ||
![]() RRR-1 Essentra Components | In Stock | - | - | 11 Weeks | - | Rivet | 315 | Nylon | - | 2006 | Richco | Active | 1 (Unlimited) | Push Rivet | Black | 0.197 (5.00mm) | - | - | 0.315 8.00mm | 0.059 ~ 0.138 (1.50mm ~ 3.51mm) | - | - | - | - | 3.5052mm | 0.080 2.03mm | - | RoHS Compliant | - | - | ||
![]() 3450 Keystone Electronics | In Stock | - | Datasheet | 6 Weeks | - | Screw | - | Nylon | - | - | - | Active | 1 (Unlimited) | Snap Rivet | Black | 0.162 (4.12mm) | 8 mm | 0.315 (8.00mm) | 0.390 9.91mm | 0.295 ~ 0.335 (7.49mm ~ 8.51mm) | 0.158 (4.01mm) | - | 10mm | - | 8.509mm | 0.071 1.80mm | - | ROHS3 Compliant | - | - | ||
![]() 23 Keystone Electronics | In Stock | - | Datasheet | 6 Weeks | Tin | - | - | Brass, Tin Plated | Brass | 2003 | - | Active | 1 (Unlimited) | Eyelets | - | 0.062 (1.57mm) 1/16 | - | 0.105 (2.67mm) | 0.093 2.36mm | - | 0.059 (1.50mm) | Requires Installation Tool | 2.36mm | 1.14 mm | - | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() MB-5-187 Essentra Components | In Stock | - | Datasheet | 3 Weeks | - | - | - | Nylon | - | 2008 | Richco, MB | Active | Not Applicable | Mounting Button | Natural | 0.187 (4.75mm) 3/16 | - | 0.484 (12.29mm) 31/64 | - | 0.156 ~ 0.219 (3.96mm ~ 5.56mm) 5/32 ~ 7/32 | - | - | - | - | 5.5626mm | 0.188 4.78mm 3/16 | - | RoHS Compliant | - | Lead Free | ||
![]() 3446 Keystone Electronics | In Stock | - | Datasheet | 6 Weeks | - | Screw | - | Nylon | - | - | - | Active | 1 (Unlimited) | Snap Rivet | Black | 0.144 (3.66mm) | 6.4 mm | 0.252 (6.40mm) | 0.310 7.87mm | 0.217 ~ 0.256 (5.51mm ~ 6.50mm) | 0.138 (3.51mm) | - | 7.9mm | - | 6.5024mm | 0.063 1.60mm 1/16 | - | ROHS3 Compliant | - | - | ||
![]() XT1880375A Essentra Components | In Stock | - | - | 3 Weeks | - | - | - | Nylon | - | 2014 | Alliance Plastics, XT | Active | 1 (Unlimited) | Barbed Fastener | Black | 0.187 (4.75mm) 3/16 | - | 0.500 (12.70mm) 1/2 | 0.473 12.01mm | 0.062 ~ 0.374 (1.57mm ~ 9.50mm) | - | - | - | - | - | 0.078 1.98mm | - | RoHS Compliant | - | - |