- Manufacturer
- Series
- Material
- Type
- RoHS
- Color
- Length
- Manufacturer
- Product Type
- Subcategory
- Brand
- Product Category
- Factory Pack QuantityFactory Pack Quantity
Attribute column
Categories
Rivets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Material | Contact Materials | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Color | Plating | Hole Diameter | Outside Diameter | Head Diameter | Rivet Length | Grip Range | Rivet Diameter | Features | Length | Diameter - Inside | Panel Thickness | Head Height | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CR48-3-1 Essentra Components | In Stock | - | Datasheet | 16 Weeks | - | Rivet | - | Nylon | - | 2002 | Richco, CR | Active | 1 (Unlimited) | Blind Rivet | Black | - | 0.193 (4.90mm) | - | 0.378 (9.60mm) | 0.567 14.40mm | 0.315 ~ 0.433 (8.00mm ~ 11.00mm) | 0.189 (4.80mm) | Requires Installation Tool | - | - | - | 0.079 2.01mm | - | RoHS Compliant | - | ||
![]() SR-3560B Essentra Components | In Stock | - | Datasheet | 16 Weeks | - | Rivet | - | Nylon | - | 2007 | Richco, SR | Active | Not Applicable | Snap Rivet | Black | - | 0.144 (3.66mm) | 6.4 mm | 0.252 (6.40mm) | 0.236 5.99mm | 0.146 ~ 0.181 (3.71mm ~ 4.60mm) | 0.138 (3.51mm) | - | 8.7mm | - | 4.5974mm | 0.063 1.60mm 1/16 | No SVHC | RoHS Compliant | Lead Free | ||
![]() 495224 Essentra Components | In Stock | - | - | 10 Weeks | - | - | - | Polypropylene | - | - | Skiffy, SR1965 | Active | 1 (Unlimited) | Barbed Fastener | Clear | - | 0.252 (6.40mm) | - | 0.701 (17.81mm) | 1.382 35.10mm | 0.421 ~ 1.134 (10.70mm ~ 28.80mm) | - | - | - | - | - | 0.098 2.49mm | - | RoHS Compliant | - | ||
![]() 3386 Keystone Electronics | In Stock | - | Datasheet | 6 Weeks | - | Rivet | - | Brass | - | - | - | Active | 1 (Unlimited) | Semi-Tubular Rivet | Natural | Nickel | 0.093 (2.36mm) | 3.7338 mm | 0.147 (3.73mm) | 0.218 5.54mm | - | 0.087 (2.21mm) | - | 5.5372mm | 2.2606 mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() SRH-3080 Essentra Components | In Stock | - | Datasheet | 16 Weeks | - | Rivet | 197 | Nylon | - | 2002 | Richco, SRH | Active | Not Applicable | Snap Rivet | Black | - | 0.124 (3.15mm) | - | 0.236 (5.99mm) | 0.315 8.00mm | 0.197 ~ 0.256 (5.00mm ~ 6.50mm) | 0.118 (3.00mm) | - | 10mm | - | - | 0.039 0.99mm | - | RoHS Compliant | Lead Free | ||
![]() TRM-3 Essentra Components | In Stock | - | Datasheet | 11 Weeks | - | Rivet | - | Nylon | - | - | Richco | Active | 1 (Unlimited) | Snap Rivet | Black | - | 0.125 (3.18mm) 1/8 | - | 0.218 (5.54mm) | 0.320 8.13mm | 0.105 ~ 0.130 (2.67mm ~ 3.30mm) | - | - | - | - | - | 0.060 1.52mm | - | RoHS Compliant | - | ||
![]() 3381 Keystone Electronics | In Stock | - | Datasheet | 6 Weeks | - | Rivet | 125 | Brass | - | - | - | Active | 1 (Unlimited) | Semi-Tubular Rivet | Natural | Nickel | 0.067 (1.70mm) | 2.7686 mm | 0.109 (2.77mm) | 0.125 3.18mm 1/8 | - | 0.059 (1.50mm) | - | 3.175mm | 1.5494 mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 552180078 Altech Corporation | In Stock | - | - | 6 Weeks | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 3240499 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | - | Rivet | - | Plastic | - | 2011 | - | Active | 1 (Unlimited) | Push Rivet | - | - | 0.237 (6.02mm) | - | 0.394 (10.01mm) | 0.413 10.50mm | 0.059 (1.50mm) | - | - | - | - | - | 0.087 2.21mm | - | RoHS Compliant | - | ||
![]() 3444 Keystone Electronics | In Stock | - | Datasheet | 6 Weeks | - | Screw | - | Nylon | - | - | - | Active | 1 (Unlimited) | Snap Rivet | Black | - | 0.144 (3.66mm) | 6.4 mm | 0.252 (6.40mm) | 0.240 6.10mm | 0.146 ~ 0.181 (3.71mm ~ 4.60mm) | 0.138 (3.51mm) | - | 6.1mm | - | 4.5974mm | 0.063 1.60mm 1/16 | - | ROHS3 Compliant | - | ||
![]() 3384 Keystone Electronics | In Stock | - | Datasheet | 6 Weeks | - | Rivet | - | Brass | - | - | - | Active | 1 (Unlimited) | Semi-Tubular Rivet | Natural | Nickel | 0.093 (2.36mm) | 3.7338 mm | 0.147 (3.73mm) | 0.156 3.96mm | - | 0.087 (2.21mm) | - | 3.9624mm | 2.2606 mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 47 Keystone Electronics | In Stock | - | Datasheet | 6 Weeks | Tin | - | - | Brass, Tin Plated | Brass | - | - | Active | 1 (Unlimited) | Eyelets | - | - | 0.125 (3.18mm) 1/8 | - | 0.200 (5.08mm) | 0.219 5.56mm | - | 0.121 (3.07mm) | Requires Installation Tool | 5.56mm | 2.59 mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() SRT-4100B Essentra Components | In Stock | - | Datasheet | 16 Weeks | - | Rivet | - | Nylon | - | 2005 | Richco, SRT | Active | Not Applicable | Snap Rivet | Black | - | 0.163 (4.14mm) | - | 0.472 (11.99mm) | 0.440 11.18mm | 0.295 ~ 0.335 (7.49mm ~ 8.51mm) | 0.157 (3.99mm) | - | - | - | - | 0.315 8.00mm | - | RoHS Compliant | - | ||
![]() PPR-3 Essentra Components | In Stock | - | Datasheet | - | - | Rivet | - | Nylon | - | 2011 | Richco, PPR | Obsolete | Not Applicable | Push Rivet | Natural | - | 0.189 (4.80mm) | - | 0.280 (7.11mm) | 0.535 13.59mm | 0.311 ~ 0.437 (7.90mm ~ 11.10mm) | - | Requires Installation Tool | 13.6mm | - | - | 0.079 2.01mm | - | RoHS Compliant | Lead Free | ||
![]() 3331 Keystone Electronics | In Stock | - | Datasheet | 6 Weeks | - | Rivet | - | Nylon | - | - | - | Active | 1 (Unlimited) | Mounting Button | Black | - | 0.219 (5.56mm) | - | 0.343 (8.71mm) | - | 0.187 (4.75mm) 3/16 | 0.219 (5.56mm) | - | - | - | 4.7498mm | 0.063 1.60mm 1/16 | - | ROHS3 Compliant | - | ||
![]() MBRP1-187-01 Essentra Components | In Stock | - | Datasheet | 3 Weeks | - | - | - | Nylon | - | 2009 | Richco, MBR | Active | Not Applicable | Barbed Fastener | Natural | - | 0.125 (3.18mm) 1/8 | - | 0.400 (10.16mm) | 0.291 7.39mm | 0.187 (4.75mm) 3/16 | 0.118 (3.00mm) | Requires Mini-Cap | 5.59mm | - | 4.7498mm | 0.090 2.29mm | - | RoHS Compliant | Lead Free | ||
![]() 3330 Keystone Electronics | In Stock | - | Datasheet | 6 Weeks | - | Rivet | - | Nylon | - | - | - | Active | 1 (Unlimited) | Mounting Button | Black | - | 0.219 (5.56mm) | - | 0.343 (8.71mm) | - | 0.156 (3.96mm) | 0.219 (5.56mm) | - | - | - | 3.9624mm | 0.063 1.60mm 1/16 | - | ROHS3 Compliant | - | ||
![]() 3324 Keystone Electronics | In Stock | - | Datasheet | 6 Weeks | - | Rivet | - | Nylon | - | - | - | Active | 1 (Unlimited) | Mounting Button | Black | - | 0.187 (4.75mm) 3/16 | - | 0.313 (7.95mm) 5/16 | - | 0.250 (6.35mm) 1/4 | 0.187 (4.75mm) 3/16 | - | - | - | 6.35mm | 0.063 1.60mm 1/16 | - | ROHS3 Compliant | - | ||
![]() 3448 Keystone Electronics | In Stock | - | Datasheet | 6 Weeks | - | Rivet | - | Nylon | - | - | - | Active | 1 (Unlimited) | Snap Rivet | Black | - | 0.162 (4.12mm) | 8 mm | 0.315 (8.00mm) | 0.310 7.87mm | 0.217 ~ 0.256 (5.51mm ~ 6.50mm) | 0.158 (4.01mm) | - | 7.9mm | - | 6.5024mm | 0.071 1.80mm | - | ROHS3 Compliant | - | ||
![]() MMB-210-01 Essentra Components | In Stock | - | Datasheet | 10 Weeks | - | External | - | Nylon | - | 2012 | Richco, MMB | Active | 1 (Unlimited) | Mounting Button | Natural | - | 0.203 (5.16mm) | 14 mm | 0.551 (14.00mm) | 0.551 14.00mm | 0.098 ~ 0.157 (2.50mm ~ 4.00mm) | - | - | 17mm | - | 4.0132mm | 0.118 3.00mm | No SVHC | RoHS Compliant | - |