- Manufacturer
- Series
- Material
- Type
- RoHS
- Color
- Length
- Manufacturer
- Product Type
- Subcategory
- Brand
- Product Category
- Factory Pack QuantityFactory Pack Quantity
Attribute column
Categories
Rivets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Material | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Color | Hole Diameter | Head Diameter | Rivet Length | Grip Range | Rivet Diameter | Features | Head Height | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 700974100 Würth Elektronik | In Stock | - | Datasheet | 13 Weeks | Nylon | WA-EXRV | Active | 1 (Unlimited) | Snap Rivet | Black | 0.157 (4.00mm) | 0.307 (7.80mm) | 0.197 5.00mm | - | 0.157 (4.00mm) | Flame Retardant | 0.075 1.90mm | ROHS3 Compliant | ||
![]() 27PIF0056 Essentra Components | In Stock | - | - | 7 Weeks | Nylon | MicroPlastics, PIF | Active | 1 (Unlimited) | Snap Lock Pin | Natural | 0.095 (2.41mm) | 0.141 (3.57mm) | 0.390 9.91mm | 0.315 (8.00mm) | 0.135 (3.43mm) | - | 0.060 1.52mm | ROHS3 Compliant | ||
![]() 27PIF0015 Essentra Components | In Stock | - | - | 7 Weeks | Nylon | MicroPlastics, PIF | Active | 1 (Unlimited) | Snap Lock Pin | Natural | 0.152 (3.86mm) | 0.328 (8.33mm) | 0.160 4.06mm | 0.030 (0.76mm) | 0.162 (4.12mm) | - | 0.040 1.02mm | ROHS3 Compliant | ||
![]() 27PIF0048 Essentra Components | In Stock | - | - | 7 Weeks | Nylon | MicroPlastics, PIF | Active | 1 (Unlimited) | Snap Lock Pin | Natural | 0.160 (4.06mm) | 0.391 (9.92mm) 25/64 | 0.428 10.87mm | 0.315 (8.00mm) | 0.208 (5.28mm) | - | 0.060 1.52mm | ROHS3 Compliant | ||
![]() 27PIF0010 Essentra Components | In Stock | - | - | 7 Weeks | Nylon | MicroPlastics, PIF | Active | 1 (Unlimited) | Snap Lock Pin | Natural | 0.148 (3.76mm) | 0.500 (12.70mm) 1/2 | 0.330 8.38mm | 0.220 (5.59mm) | 0.200 (5.08mm) | - | 0.070 1.78mm | ROHS3 Compliant | ||
![]() 700974600 Würth Elektronik | In Stock | - | Datasheet | 13 Weeks | Nylon | WA-EXRV | Active | 1 (Unlimited) | Snap Rivet | Black | 0.157 (4.00mm) | 0.315 (8.00mm) | 0.394 10.00mm | - | 0.157 (4.00mm) | Flame Retardant | 0.079 2.00mm | ROHS3 Compliant | ||
![]() 27SNC1250062 Essentra Components | In Stock | - | - | 7 Weeks | Acetal | MicroPlastics | Active | 1 (Unlimited) | Mounting Button | Natural | 0.125 (3.18mm) 1/8 | 0.250 (6.35mm) 1/4 | 0.281 7.14mm 9/32 | 0.062 (1.58mm) | - | - | 0.060 1.52mm | ROHS3 Compliant | ||
![]() 27AC0001B Essentra Components | In Stock | - | - | 7 Weeks | Nylon | MicroPlastics, AC | Active | 1 (Unlimited) | Mounting Button | Black | - | 0.360 (9.14mm) | 0.400 10.16mm | 0.062 ~ 0.125 (1.58mm ~ 3.18mm) | - | - | 0.060 1.52mm | ROHS3 Compliant | ||
![]() 27AC0005B Essentra Components | In Stock | - | - | 7 Weeks | Nylon | MicroPlastics, AC | Active | 1 (Unlimited) | Mounting Button | Black | - | 0.370 (9.40mm) | 0.540 13.72mm | 0.125 ~ 0.187 (3.18mm ~ 4.75mm) | - | - | 0.060 1.52mm | ROHS3 Compliant | ||
![]() 27AC0020B Essentra Components | In Stock | - | - | 7 Weeks | Nylon | MicroPlastics, AC | Active | 1 (Unlimited) | Mounting Button | Black | - | 0.270 (6.86mm) | 0.330 8.38mm | 0.062 ~ 0.125 (1.58mm ~ 3.18mm) | - | - | 0.040 1.02mm | ROHS3 Compliant | ||
![]() 27PIF0026 Essentra Components | In Stock | - | - | 7 Weeks | Nylon | MicroPlastics, PIF | Active | 1 (Unlimited) | Snap Lock Pin | Natural | 0.124 (3.15mm) | 0.234 (5.95mm) | 0.150 3.81mm | 0.080 (2.03mm) | 0.180 (4.57mm) | - | 0.055 1.40mm | ROHS3 Compliant | ||
![]() 61PR700100 Essentra Components | In Stock | - | - | 7 Weeks | Nylon | MicroPlastics, PR | Active | 1 (Unlimited) | Push Rivet | Natural | 0.187 (4.75mm) 3/16 | 0.437 (11.10mm) 7/16 | 0.380 9.65mm | 0.156 ~ 0.281 (3.96mm ~ 7.14mm) 5/32 ~ 9/32 | - | Requires Installation Tool | 0.075 1.91mm | ROHS3 Compliant | ||
![]() 27QB625750B Essentra Components | In Stock | - | - | 7 Weeks | Nylon | MicroPlastics, QB | Active | Not Applicable | Barbed Fastener (2 Piece) | Black | 0.250 (6.35mm) 1/4 | 0.625 (15.88mm) | 0.500 12.70mm 1/2 | 0.500 ~ 0.812 (12.70mm ~ 20.63mm) | - | - | - | RoHS Compliant | ||
![]() 61PR200200 Essentra Components | In Stock | - | - | 7 Weeks | Nylon | MicroPlastics, PR | Active | 1 (Unlimited) | Push Rivet | Natural | 0.187 (4.75mm) 3/16 | 0.435 (11.05mm) | 0.281 7.14mm 9/32 | 0.125 ~ 0.187 (3.18mm ~ 4.75mm) | - | Requires Installation Tool | 0.075 1.91mm | ROHS3 Compliant | ||
![]() 27SNC1870093 Essentra Components | In Stock | - | - | 7 Weeks | Acetal | MicroPlastics | Active | 1 (Unlimited) | Mounting Button | Natural | 0.187 (4.75mm) 3/16 | 0.313 (7.94mm) | 0.375 9.53mm 3/8 | 0.093 (2.36mm) | - | - | 0.060 1.52mm | ROHS3 Compliant | ||
![]() 27PIF0063 Essentra Components | In Stock | - | - | 7 Weeks | Nylon | MicroPlastics, PIF | Active | 1 (Unlimited) | Snap Lock Pin | Natural | 0.240 (6.10mm) | 0.453 (11.51mm) | 0.418 10.62mm | 0.276 (7.01mm) | 0.295 (7.49mm) | - | 0.042 1.07mm | ROHS3 Compliant | ||
![]() 27XT2810625 Essentra Components | In Stock | - | - | 7 Weeks | Nylon | MicroPlastics, XT | Active | 1 (Unlimited) | Barbed Fastener | Black | 0.281 (7.14mm) 9/32 | 0.787 (19.99mm) | 0.767 19.48mm | 0.062 ~ 0.625 (1.58mm ~ 15.88mm) | - | - | 0.100 2.54mm | ROHS3 Compliant | ||
![]() 27SNC2190187 Essentra Components | In Stock | - | - | 7 Weeks | Acetal | MicroPlastics | Active | 1 (Unlimited) | Mounting Button | Natural | 0.219 (5.56mm) 7/32 | 0.344 (8.73mm) 11/32 | 0.547 13.89mm 35/64 | 0.187 (4.75mm) 3/16 | - | - | 0.060 1.52mm | ROHS3 Compliant | ||
![]() 27PIF0083 Essentra Components | In Stock | - | - | 7 Weeks | Nylon | MicroPlastics, PIF | Active | 1 (Unlimited) | Snap Lock Pin | Natural | 0.243 (6.17mm) | 0.500 (12.70mm) 1/2 | 0.202 5.13mm | 0.064 (1.63mm) | 0.280 (7.11mm) | - | 0.060 1.52mm | ROHS3 Compliant | ||
![]() 401007B Essentra Components | In Stock | - | - | 7 Weeks | Nylon | MicroPlastics | Active | 1 (Unlimited) | Snap Rivet | Black | 0.250 (6.35mm) 1/4 | 0.594 (15.09mm) 19/32 | 0.421 10.69mm | 0.093 ~ 0.156 (2.36mm ~ 3.96mm) | - | Unscrewing | 0.094 2.39mm 3/32 | ROHS3 Compliant |