- Manufacturer
- Type
- Material
- Thread Size
- Product
- RoHS
- Factory Pack QuantityFactory Pack Quantity
- Screw Head
- Length
- Part # Aliases
- Series
- Tradename
- Outside Diameter
Attribute column
Categories
Screws, Bolts
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Material | Body Material | Base/Housing Material | Body Orientation | Brand | Capacitance Tolerance | Contact Materials | Input Voltage Range | Manual Reset | Manufacturer | Maximum Input Voltage | Maximum Operating Supply Voltage | Mfr | Minimum Operating Supply Voltage | Mounting | Number of Supervisors | Package | Product Status | Qualification | RoHS | Supplier Package | Termination Method | Watchdog Timers | Operating Temperature | Series | Temperature Coefficient | Type | Resistance | Color | Gender | Capacitance | Subcategory | Power Rating | Resistor Type | Pin Count | Function | Number of Outputs | Number of Contacts | Output Voltage | Output Type | Polarity | Interface | Plating | Output Current | Program Memory Size | Data Bus Width | Thread Size | Product Type | Resistance Tolerance | Line Regulation | Head Diameter | Drive Type | Screw Head Type | Load Regulation | Features | Product Category | Product Length | Product Width | Device Core | Length - Overall | Length (in) | Length - Below Head | Head Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0621-SS RAF | In Stock | - | - | - | Stainless Steel | - | - | - | - | - | - | - | - | - | - | - | RAF Electronic Hardware | - | - | - | Bulk | Active | - | - | - | - | - | - | - | - | Panel Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | #8-32 | - | - | - | 0.500 (12.70mm) 1/2 | Slotted | Knob | - | - | - | - | - | - | 1.250 (31.75mm) | - | 1.063 (26.99mm) | 0.188 (4.76mm) | ||
![]() M0286-S-26 RAF | In Stock | - | - | - | Steel | - | - | - | - | - | - | - | - | - | - | - | RAF Electronic Hardware | - | - | - | Bulk | Active | - | - | - | - | - | - | - | - | Panel Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Oxide, Black | - | - | - | M3x0.5 | - | - | - | 0.169 (4.30mm) | Slotted | Knob | - | - | - | - | - | - | 0.539 (13.70mm) | - | 0.433 (11.00mm) | 0.106 (2.70mm) | ||
![]() 0835-SS-26 RAF | In Stock | - | - | - | Stainless Steel | - | - | - | - | - | - | - | - | - | - | - | RAF Electronic Hardware | - | - | - | Bulk | Active | - | - | - | - | - | - | - | - | Panel Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Oxide, Black | - | - | - | #6-32 | - | - | - | 0.219 (5.56mm) | Slotted | Knob | - | - | - | - | - | - | 0.757 (19.23mm) | - | 0.625 (15.88mm) 5/8 | 0.132 (3.35mm) | ||
![]() 7104-S-26 RAF | In Stock | - | - | - | Steel | - | - | - | - | - | - | - | - | - | - | - | RAF Electronic Hardware | - | - | - | Bulk | Active | - | - | - | - | - | - | - | - | Thumb Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | - | I2C/SPI/UART | Oxide, Black | - | 256 Kb | 32 Bit | #6-32 | - | - | - | 0.375 (9.53mm) 3/8 | - | Knob | - | - | - | - | - | ARM Cortex M0+ | 0.750 (19.05mm) 3/4 | - | 0.562 (14.27mm) | 0.188 (4.76mm) | ||
![]() 0134-B-5 RAF | In Stock | - | - | - | Brass | - | - | - | - | - | - | - | - | - | - | - | RAF Electronic Hardware | - | - | - | Bulk | Active | - | - | - | - | - | - | - | - | Panel Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Nickel | - | - | - | #8-32 | - | - | - | 0.438 (11.11mm) | Slotted | Knob | - | - | - | - | - | - | 2.063 (52.40mm) | - | 1.813 (46.04mm) | 0.250 (6.35mm) 1/4 | ||
![]() 7104-B-5 RAF | In Stock | - | - | - | Brass | - | - | - | - | - | - | - | - | - | - | - | RAF Electronic Hardware | - | - | - | Bulk | Active | - | - | - | - | - | - | - | - | Thumb Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Nickel | - | - | - | #6-32 | - | - | - | 0.375 (9.53mm) 3/8 | - | Knob | - | - | - | - | - | - | 0.750 (19.05mm) 3/4 | - | 0.562 (14.27mm) | 0.188 (4.76mm) | ||
![]() 7109-S RAF | In Stock | - | - | - | Steel | - | - | - | - | - | - | - | - | - | - | - | RAF Electronic Hardware | - | - | - | Bulk | Active | - | - | - | - | - | - | - | - | Thumb Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | #10-32 | - | - | - | 0.438 (11.11mm) | - | Knob | - | - | - | - | - | - | 0.688 (17.46mm) | - | 0.500 (12.70mm) 1/2 | 0.188 (4.76mm) | ||
![]() 0686-SS RAF | In Stock | - | - | - | Stainless Steel | - | - | - | - | - | - | - | - | - | - | - | RAF Electronic Hardware | - | - | - | Bulk | Active | AEC-Q200 | - | - | - | - | - | - | 50 ppm/K | Panel Screw | 2.61 kOhm | - | - | - | - | 0.125 W | Sulfur Resistant | - | - | - | - | - | - | - | - | - | - | - | - | #10-32 | - | 1 | - | 0.500 (12.70mm) 1/2 | Slotted | Knob | - | - | - | 1.55 mm | 0.85 mm | - | 1.063 (26.99mm) | - | 0.875 (22.23mm) 7/8 | 0.188 (4.76mm) | ||
![]() M3449-SS-20 RAF | In Stock | - | - | - | Stainless Steel | - | - | - | - | - | - | - | No | - | - | 10 V | RAF Electronic Hardware | 0.95 V | Surface Mount | 1 | Bulk | Active | - | - | SOT-89 | - | No | -40 to 85 °C | - | - | Voltage Detector | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | Passivated | - | - | - | M5x0.8 | - | - | - | 0.433 (11.00mm) | - | Knob | - | - | - | - | - | - | 0.669 (17.00mm) | - | 0.472 (12.00mm) | 0.197 (5.00mm) | ||
![]() 6932-B RAF | In Stock | - | - | - | Brass | - | - | - | - | - | - | - | No | - | - | 10 V | RAF Electronic Hardware | 0.95 V | Surface Mount | 1 | Bulk | Active | - | - | SOT-23 | - | No | -40 to 85 °C | - | - | Voltage Detector With Built In Delay Circuit | - | - | - | - | - | - | - | 5 | - | - | - | - | - | - | - | - | - | - | - | #8-32 | - | - | - | 0.313 (7.94mm) | Hex | Cheese Head | - | - | - | - | - | - | 1.594 (40.48mm) | - | 1.438 (36.53mm) | 0.156 (3.97mm) | ||
![]() 0109-S-5 RAF | In Stock | - | - | - | Steel | - | - | - | - | - | - | - | - | - | - | - | RAF Electronic Hardware | - | - | - | Bulk | Active | - | - | - | - | - | - | - | - | Panel Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Nickel | - | - | - | #6-32 | - | - | - | 0.313 (7.94mm) | Slotted | Knob | - | - | - | - | - | - | 1.094 (27.78mm) | - | 0.906 (23.01mm) | 0.188 (4.76mm) | ||
![]() M3407-SS RAF | In Stock | - | - | - | Stainless Steel | - | - | - | - | - | - | - | No | - | - | 10 V | RAF Electronic Hardware | 0.95 V | Surface Mount | 1 | Bulk | Active | - | - | SC-82AB | - | No | -40 to 85 °C | - | - | Voltage Detector | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | M5x0.8 | - | - | - | 0.394 (10.00mm) | Hex | Cheese Head | - | - | - | - | - | - | 0.937 (23.80mm) | - | 0.748 (19.00mm) | 0.189 (4.80mm) | ||
![]() M3388-SS-20 RAF | In Stock | - | - | - | Stainless Steel | - | - | - | - | - | - | 6.5, 2 V | - | - | 6.5 V | - | RAF Electronic Hardware | - | Surface Mount | - | Bulk | Active | - | - | SOT-89 | - | - | -40 to 85 °C | - | - | Shoulder Screw | - | - | - | - | - | - | - | 6 | LDO | 1 | - | 5 V | Fixed | Positive | - | Passivated | 0.4 A | - | - | M4x0.7 | - | - | 0.2 %/V | 0.315 (8.00mm) | Hex | Cheese Head | 40 mV | - | - | - | - | - | 0.468 (11.89mm) | - | 0.312 (7.92mm) | 0.156 (3.96mm) 5/32 | ||
![]() 0403-SS RAF | In Stock | - | - | - | Stainless Steel | Fluoropolymer | - | - | RAF Electronic Hardware | - | - | - | - | RAF Electronic Hardware | - | - | RAF Electronic Hardware | - | - | - | Bulk | Active | - | Details | - | - | - | -55 to 175 °C | - | - | Panel Screw | - | Clear | - | - | Hardware | - | - | - | - | - | - | - | - | - | - | - | - | - | - | #8-32 | Screws & Fasteners | - | - | 0.313 (7.94mm) | Slotted | Knob | - | - | Screws & Fasteners | - | - | - | 0.750 (19.05mm) 3/4 | - | 0.438 (11.11mm) | 0.313 (7.94mm) | ||
![]() 0306-S RAF | In Stock | - | - | - | Steel | - | - | - | - | - | - | - | - | - | - | - | RAF Electronic Hardware | - | - | - | Bulk | Active | - | - | - | - | - | - | - | - | Panel Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5/16-18 | - | - | - | 0.563 (14.29mm) | Slotted | Knob | - | - | - | - | - | - | 1.688 (42.88mm) | - | 1.438 (36.53mm) | 0.250 (6.35mm) 1/4 | ||
![]() 7164-AL RAF | In Stock | - | - | - | Aluminum | - | - | - | - | - | - | - | - | - | - | - | RAF Electronic Hardware | - | - | - | Bulk | Active | - | - | - | - | - | - | - | - | Thumb Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | #8-32 | - | - | - | 0.188 (4.76mm) | - | Knob | - | - | - | - | - | - | 1.250 (31.75mm) | - | 0.875 (22.23mm) 7/8 | 0.375 (9.53mm) 3/8 | ||
![]() 0134-B-12 RAF | In Stock | - | - | - | Brass | - | - | - | - | - | - | - | - | - | - | - | RAF Electronic Hardware | - | - | - | Bulk | Active | - | - | - | - | - | -10 to 65 °C | - | - | Cap | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Zinc, Clear Chromate | - | - | - | #8-32 | - | - | - | 0.438 (11.11mm) | Slotted | Knob | - | - | - | - | - | - | 2.063 (52.40mm) | - | 1.813 (46.04mm) | 0.250 (6.35mm) 1/4 | ||
![]() 0376-SS-26 RAF | In Stock | - | - | Tin | Stainless Steel | - | PBT (Polybutylene Terephthalate)/PPO (Polyphenylene Oxide) | Right Angle | - | - | Brass | - | - | - | - | - | RAF Electronic Hardware | - | Through Hole | - | Bulk | Active | - | - | - | Solder | - | -25 to 75 °C | - | - | Panel Screw | - | - | Receptacle | - | - | - | - | - | - | - | 3 POS | - | - | - | - | Oxide, Black | - | - | - | #4-40 | - | - | - | 0.250 (6.35mm) 1/4 | Slotted | Knob | - | - | - | 20 mm | - | - | 1.188 (30.16mm) | 15/16 | 0.938 (23.81mm) | 0.250 (6.35mm) 1/4 | ||
![]() M0117-B-5 RAF | In Stock | - | - | - | Brass | - | - | - | - | 20% | - | - | - | - | - | - | RAF Electronic Hardware | - | - | - | Bulk | Active | - | - | - | - | - | - | - | - | Panel Screw | - | - | - | 0.39 uF | - | - | - | - | - | - | - | - | - | - | - | Nickel | - | - | - | M4x0.7 | - | - | - | 0.433 (11.00mm) | Slotted | Knob | - | - | - | 3.2 mm | 3.2 x 2.5 x 1.7 mm | - | 1.004 (25.50mm) | - | 0.748 (19.00mm) | 0.256 (6.50mm) | ||
![]() 0390-SS-20 RAF | In Stock | - | - | - | Stainless Steel | - | - | - | - | - | - | - | - | - | - | - | RAF Electronic Hardware | - | - | - | Bulk | Active | - | - | - | - | - | - | - | - | Panel Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Passivated | - | - | - | #6-32 | - | - | - | 0.313 (7.94mm) | Slotted | Knob | - | - | - | - | - | - | 0.813 (20.64mm) | 1/2 | 0.500 (12.70mm) 1/2 | 0.313 (7.94mm) |