- Manufacturer
- Type
- Material
- Thread Size
- Product
- RoHS
- Factory Pack QuantityFactory Pack Quantity
- Screw Head
- Length
- Part # Aliases
- Series
- Tradename
- Outside Diameter
Attribute column
Categories
Screws, Bolts
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Weight | Brand | Content | ECCN | Factory Pack QuantityFactory Pack Quantity | Harmonized Code | Itar Registered | Manufacturer | Mfr | Package | Product Status | RoHS | Unit Weight | Voltage, Rating | Series | Temperature Coefficient | Type | Resistance | Subcategory | Power Rating | Resistor Type | Current Rating | Max Voltage Rating (AC) | Plating | Max Voltage Rating (DC) | Thread Size | Product Type | Resistance Tolerance | Head Diameter | Drive Type | Screw Head Type | Number of Pieces | Features | Product Category | Product Length | Length - Overall | Length (in) | Length - Below Head | Head Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() M0356-S RAF | In Stock | - | - | Steel | - | - | - | - | - | - | - | - | RAF Electronic Hardware | Bulk | Active | - | - | - | - | - | Panel Screw | - | - | - | - | - | - | - | - | M4x0.7 | - | - | 0.315 (8.00mm) | Slotted | Knob | - | - | - | - | 0.878 (22.30mm) | - | 0.720 (18.30mm) | 0.157 (4.00mm) | ||
![]() M3387-B RAF | In Stock | - | - | Brass | - | - | - | - | - | - | - | - | RAF Electronic Hardware | Bulk | Active | - | - | - | - | - | Shoulder Screw | - | - | - | - | - | - | - | - | M3.5x0.6 | - | - | 0.276 (7.00mm) | Hex | Cheese Head | - | - | - | - | 1.062 (26.97mm) | - | 0.937 (23.80mm) | 0.125 (3.18mm) 1/8 | ||
![]() M3501-B RAF | In Stock | - | - | Brass | - | - | - | - | - | - | - | - | RAF Electronic Hardware | Bulk | Active | - | - | - | - | - | Thumb Screw | - | - | - | - | - | - | - | - | M3.5x0.6 | - | - | 0.177 (4.50mm) | - | Knob | - | - | - | - | 1.102 (28.00mm) | - | 0.748 (19.00mm) | 0.354 (9.00mm) | ||
![]() M3419-B RAF | In Stock | - | - | Brass | - | - | - | - | - | - | - | - | RAF Electronic Hardware | Bulk | Active | - | - | - | - | - | Shoulder Screw | - | - | - | - | - | - | - | - | M6x1 | - | - | 0.433 (11.00mm) | Hex | Cheese Head | - | - | - | - | 1.461 (37.10mm) | - | 1.245 (31.62mm) | 0.217 (5.50mm) | ||
![]() 6941-S-26 RAF | In Stock | - | - | Steel | - | - | - | - | - | - | - | - | RAF Electronic Hardware | Bulk | Active | - | - | - | - | - | Shoulder Screw | - | - | - | - | - | - | Oxide, Black | - | #10-32 | - | - | 0.375 (9.53mm) 3/8 | Hex | Cheese Head | - | - | - | - | 0.938 (23.81mm) | - | 0.750 (19.05mm) 3/4 | 0.188 (4.76mm) | ||
![]() 0407-B RAF | In Stock | - | - | Brass | - | - | - | - | - | - | - | - | RAF Electronic Hardware | Bulk | Active | - | - | - | - | - | Panel Screw | - | - | - | - | - | - | - | - | #8-32 | - | - | 0.313 (7.94mm) | Slotted | Knob | - | - | - | - | 1.000 (25.40mm) 1 | - | 0.688 (17.46mm) | 0.313 (7.94mm) | ||
![]() 0768-B RAF | In Stock | - | - | Brass | - | - | - | - | - | - | - | - | RAF Electronic Hardware | Bulk | Active | - | - | - | - | - | Panel Screw | - | - | - | - | - | - | - | - | 1/4-28 | - | - | 0.625 (15.88mm) 5/8 | Slotted | Knob | - | - | - | - | 1.125 (28.58mm) | - | 0.938 (23.81mm) | 0.188 (4.76mm) | ||
![]() 0216-S RAF | In Stock | - | - | Steel | - | - | - | - | - | - | - | - | RAF Electronic Hardware | Bulk | Active | - | - | - | - | - | Panel Screw | - | - | - | - | - | - | - | - | 1/4-20 | - | - | 0.563 (14.29mm) | Slotted | Knob | - | - | - | - | 1.438 (36.51mm) | - | 1.188 (30.16mm) | 0.250 (6.35mm) 1/4 | ||
![]() 7069-SS RAF | In Stock | - | - | Stainless Steel | - | - | - | - | - | - | - | - | RAF Electronic Hardware | Bulk | Active | - | - | - | - | - | Shoulder Screw | - | - | - | - | - | - | - | - | 5/16-18 | - | - | 0.500 (12.70mm) 1/2 | Hex | Cheese Head | - | - | - | - | 1.031 (26.19mm) | - | 0.813 (20.64mm) | 0.219 (5.56mm) 7/32 | ||
![]() 0645-SS RAF | In Stock | - | - | Stainless Steel | - | - | - | - | - | - | - | - | RAF Electronic Hardware | Bulk | Active | - | - | - | - | - | Panel Screw | - | - | - | - | - | - | - | - | #8-32 | - | - | 0.625 (15.88mm) 5/8 | Slotted | Knob | - | - | - | - | 1.688 (42.88mm) | - | 1.500 (38.10mm) | 0.188 (4.76mm) | ||
![]() M0265-S RAF | In Stock | - | - | Steel | - | - | - | - | - | - | - | - | RAF Electronic Hardware | Bulk | Active | - | - | - | - | - | Panel Screw | - | - | - | - | - | - | - | - | M2x0.4 | - | - | 0.126 (3.20mm) | Slotted | Knob | - | - | - | - | 0.335 (8.50mm) | - | 0.256 (6.50mm) | 0.079 (2.00mm) | ||
![]() 0809-S RAF | In Stock | - | - | Steel | - | - | - | - | - | - | - | - | RAF Electronic Hardware | Bulk | Active | - | - | - | - | - | Panel Screw | - | - | - | - | - | - | - | - | #3-48 | - | - | 0.157 (4.00mm) | Slotted | Knob | - | - | - | - | 0.408 (10.36mm) | - | 0.313 (7.94mm) | 0.095 (2.41mm) | ||
![]() 0837-S-12 RAF | In Stock | - | - | Steel | - | - | - | - | - | - | - | - | RAF Electronic Hardware | Bulk | Active | - | - | - | - | - | Panel Screw | - | - | - | - | - | - | Zinc, Clear Chromate | - | #6-32 | - | - | 0.219 (5.56mm) | Slotted | Knob | - | - | - | - | 0.882 (22.40mm) | - | 0.750 (19.05mm) 3/4 | 0.132 (3.35mm) | ||
![]() 7127-SS-20 RAF | In Stock | - | - | Stainless Steel | - | - | - | - | - | - | - | - | RAF Electronic Hardware | Bulk | Active | - | - | - | - | - | Thumb Screw | - | - | - | - | - | - | Passivated | - | #6-32 | - | - | 0.313 (7.94mm) | - | Knob | - | - | - | - | 0.688 (17.46mm) | 11/16 | 0.500 (12.70mm) 1/2 | 0.188 (4.76mm) | ||
![]() 0583-SS RAF | In Stock | - | - | Stainless Steel | - | - | - | - | - | - | - | - | RAF Electronic Hardware | Bulk | Active | - | - | - | - | - | Panel Screw | - | - | - | - | - | - | - | - | #4-40 | - | - | 0.313 (7.94mm) | Slotted | Knob | - | - | - | - | 1.000 (25.40mm) 1 | - | 0.875 (22.23mm) 7/8 | 0.125 (3.18mm) 1/8 | ||
![]() 4010.10 Littelfuse | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | 10 A | 125 V | - | 60 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T4360 C&K | In Stock | - | - | Metal | 0.4kg | - | 1pc(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Spanner Recess | - | 10 | - | - | - | - | - | - | - | ||
![]() 6007 HEYCO PRODUCTS | In Stock | - | - | Alloy 260 Brass (70% Cu, 30% Zn. Higher Cu content resists dezincification) | - | Heyco | - | EAR99 | 1000 | - | Unavailable | Heyco | - | - | - | - | 1 oz | - | Heavy Duty Male Blades | - | - | - | Terminals | - | - | - | - | - | - | - | Terminals | - | - | - | - | - | - | Terminals | - | - | - | - | - | ||
![]() 6005 HEYCO PRODUCTS | In Stock | - | - | Alloy 260 Brass (70% Cu, 30% Zn. Higher Cu content resists dezincification) | - | Heyco | - | EAR99 | 4000 | - | Unavailable | Heyco | - | - | - | - | 4.021232 oz | 200 V | Heavy Duty Male Blades | 50.0000 ppm/°C | - | 16.2 | Terminals | 0.125 W | High Reliability, MIL-PRF-55182 | - | - | - | - | - | Terminals | 1 | - | - | - | - | - | Terminals | 7.62 mm | - | - | - | - | ||
![]() 6001 HEYCO PRODUCTS | In Stock | - | - | Alloy 260 Brass (70% Cu, 30% Zn. Higher Cu content resists dezincification) | - | Heyco | - | - | 2000 | - | - | Heyco | - | - | - | - | 1 oz | - | - | 100.0000 ppm/°C | - | 301 Ohm | Terminals | 0.25 W | - | - | - | - | - | - | Terminals | 1 | - | - | - | - | - | Terminals | 10.8 | - | - | - | - |