- Manufacturer
- Type
- Material
- Thread Size
- Product
- RoHS
- Factory Pack QuantityFactory Pack Quantity
- Screw Head
- Length
- Part # Aliases
- Series
- Tradename
- Outside Diameter
Attribute column
Categories
Screws, Bolts
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | For Use With/Related Products | Mfr | Package | Product Status | Series | Type | Plating | Thread Size | Specifications | Head Diameter | Drive Type | Screw Head Type | Features | Hardware Type | Length - Overall | Length - Below Head | Head Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() M3537-S RAF | In Stock | - | - | Steel | - | RAF Electronic Hardware | Bulk | Active | - | Thumb Screw | - | M6x1 | - | 0.315 (8.00mm) | - | Knob | - | - | 1.260 (32.00mm) | 0.748 (19.00mm) | 0.512 (13.00mm) | ||
![]() M3533-S RAF | In Stock | - | - | Steel | - | RAF Electronic Hardware | Bulk | Active | - | Thumb Screw | - | M5x0.8 | - | 0.256 (6.50mm) | - | Knob | - | - | 2.205 (56.00mm) | 1.693 (43.00mm) | 0.512 (13.00mm) | ||
![]() M3522-AL RAF | In Stock | - | - | Aluminum | - | RAF Electronic Hardware | Bulk | Active | - | Thumb Screw | - | M4x0.7 | - | 0.177 (4.50mm) | - | Knob | - | - | 2.165 (55.00mm) | 1.811 (46.00mm) | 0.354 (9.00mm) | ||
![]() M3515-S RAF | In Stock | - | - | Steel | - | RAF Electronic Hardware | Bulk | Active | - | Thumb Screw | - | M4x0.7 | - | 0.177 (4.50mm) | - | Knob | - | - | 1.339 (34.00mm) | 0.984 (25.00mm) | 0.354 (9.00mm) | ||
![]() M3516-SS RAF | In Stock | - | - | Stainless Steel | - | RAF Electronic Hardware | Bulk | Active | - | Thumb Screw | - | M4x0.7 | - | 0.177 (4.50mm) | - | Knob | - | - | 1.457 (37.00mm) | 1.102 (28.00mm) | 0.354 (9.00mm) | ||
![]() M3514-SS RAF | In Stock | - | - | Stainless Steel | - | RAF Electronic Hardware | Bulk | Active | - | Thumb Screw | - | M4x0.7 | - | 0.177 (4.50mm) | - | Knob | - | - | 1.220 (31.00mm) | 0.866 (22.00mm) | 0.354 (9.00mm) | ||
![]() M3473-B RAF | In Stock | - | - | Brass | - | RAF Electronic Hardware | Bulk | Active | - | Thumb Screw | - | M4x0.7 | - | 0.394 (10.00mm) | - | Knob | - | - | 0.551 (14.00mm) | 0.354 (9.00mm) | 0.197 (5.00mm) | ||
![]() M3472-AL RAF | In Stock | - | - | Aluminum | - | RAF Electronic Hardware | Bulk | Active | - | Thumb Screw | - | M3.5x0.6 | - | 0.315 (8.00mm) | - | Knob | - | - | 0.709 (18.00mm) | 0.512 (13.00mm) | 0.197 (5.00mm) | ||
![]() M3455-AL RAF | In Stock | - | - | Aluminum | - | RAF Electronic Hardware | Bulk | Active | - | Thumb Screw | - | M6x1 | - | 0.512 (13.00mm) | - | Knob | - | - | 1.102 (28.00mm) | 0.866 (22.00mm) | 0.236 (6.00mm) | ||
![]() M3453-S RAF | In Stock | - | - | Steel | - | RAF Electronic Hardware | Bulk | Active | - | Thumb Screw | - | M6x1 | - | 0.512 (13.00mm) | - | Knob | - | - | 0.866 (22.00mm) | 0.630 (16.00mm) | 0.236 (6.00mm) | ||
![]() M0426-1-B RAF | In Stock | - | - | - | Panels | RAF Electronic Hardware | Bulk | Active | - | - | - | - | Brass, 9.8mm ID, M6x1 Thread | - | - | - | - | Retainer, Panel Screw | - | - | - | ||
![]() M0427-5-S RAF | In Stock | - | - | - | Panels | RAF Electronic Hardware | Bulk | Active | - | - | - | - | Steel, 5.3mm ID, M3x0.5 Thread | - | - | - | - | Retainer, Panel Screw | - | - | - | ||
![]() M0430-1-SS RAF | In Stock | - | - | - | Panels | RAF Electronic Hardware | Bulk | Active | - | - | - | - | Stainless Steel, 9.8mm ID, M5x0.8 Thread | - | - | - | - | Retainer, Panel Screw | - | - | - | ||
![]() M0425-5-B RAF | In Stock | - | - | - | Panels | RAF Electronic Hardware | Bulk | Active | - | - | - | - | Brass, 9.8mm ID, M5x0.8 Thread | - | - | - | - | Retainer, Panel Screw | - | - | - | ||
![]() M0420-1-B RAF | In Stock | - | - | - | Panels | RAF Electronic Hardware | Bulk | Active | - | - | - | - | Brass, 9.8mm ID, M5x0.8 Thread | - | - | - | - | Retainer, Panel Screw | - | - | - | ||
![]() M0420-5-SS RAF | In Stock | - | - | - | Panels | RAF Electronic Hardware | Bulk | Active | - | - | - | - | Stainless Steel, 9.8mm ID, M5x0.8 Thread | - | - | - | - | Retainer, Panel Screw | - | - | - | ||
![]() M0418-2-SS RAF | In Stock | - | - | - | Panels | RAF Electronic Hardware | Bulk | Active | - | - | - | - | Stainless Steel, 5.3mm ID, M3.5x0.6 Thread | - | - | - | - | Retainer, Panel Screw | - | - | - | ||
![]() M0419-5-B RAF | In Stock | - | - | - | Panels | RAF Electronic Hardware | Bulk | Active | - | - | - | - | Brass, 9.8mm ID, M4x0.7 Thread | - | - | - | - | Retainer, Panel Screw | - | - | - | ||
![]() M0412-3-S RAF | In Stock | - | - | - | Panels | RAF Electronic Hardware | Bulk | Active | - | - | - | - | Steel, 5.3mm ID, M3x0.5 Thread | - | - | - | - | Retainer, Panel Screw | - | - | - | ||
![]() M0414-2-B RAF | In Stock | - | - | - | Panels | RAF Electronic Hardware | Bulk | Active | - | - | - | - | Brass, 9.8mm ID, M4x0.7 Thread | - | - | - | - | Retainer, Panel Screw | - | - | - |