- Manufacturer
- Type
- Material
- Thread Size
- Product
- RoHS
- Factory Pack QuantityFactory Pack Quantity
- Screw Head
- Length
- Part # Aliases
- Series
- Tradename
- Outside Diameter
Attribute column
Categories
Screws, Bolts
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Material | For Use With/Related Products | Memory Types | Mfr | MSL | Package | Product Status | RoHS | Operating Temperature | Series | Type | Supply Voltage | Note | Interface | Plating | Memory Size | Clock Frequency | Access Time | Thread Size | Specifications | Head Diameter | Drive Type | Screw Head Type | Features | Hardware Type | Length - Overall | Length - Below Head | Head Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() M0408-2-S RAF | In Stock | - | - | - | - | Panels | - | RAF Electronic Hardware | - | Bulk | Active | - | - | - | - | - | - | - | - | - | - | - | - | Steel, 3.8mm ID, M3.5x0.6 Thread | - | - | - | - | Retainer, Panel Screw | - | - | - | ||
![]() M0407-1-SS RAF | In Stock | - | - | - | - | Panels | - | RAF Electronic Hardware | - | Bulk | Active | - | - | - | - | - | - | - | - | - | - | - | - | Stainless Steel, 3.8mm ID, M3x0.5 Thread | - | - | - | - | Retainer, Panel Screw | - | - | - | ||
![]() M0352-SS RAF | In Stock | - | - | - | Stainless Steel | - | - | RAF Electronic Hardware | - | Bulk | Active | - | - | - | Panel Screw | - | - | - | - | - | - | - | M3.5x0.6 | - | 0.280 (7.10mm) | Slotted | Knob | - | - | 0.657 (16.70mm) | 0.531 (13.50mm) | 0.126 (3.20mm) | ||
![]() M0342-B RAF | In Stock | - | - | - | Brass | - | - | RAF Electronic Hardware | - | Bulk | Active | - | - | - | Panel Screw | - | - | - | - | - | - | - | M5x0.8 | - | 0.315 (8.00mm) | Slotted | Knob | - | - | 1.677 (42.60mm) | 1.496 (38.00mm) | 0.181 (4.60mm) | ||
![]() M0334-SS RAF | In Stock | - | - | - | Stainless Steel | - | - | RAF Electronic Hardware | - | Bulk | Active | - | - | - | Panel Screw | - | - | - | - | - | - | - | M5x0.8 | - | 0.315 (8.00mm) | Slotted | Knob | - | - | 1.185 (30.10mm) | 1.004 (25.50mm) | 0.181 (4.60mm) | ||
![]() M0325-B RAF | In Stock | - | - | - | Brass | - | - | RAF Electronic Hardware | - | Bulk | Active | - | - | - | Panel Screw | - | - | - | - | - | - | - | M5x0.8 | - | 0.315 (8.00mm) | Slotted | Knob | - | - | 0.614 (15.60mm) | 0.433 (11.00mm) | 0.181 (4.60mm) | ||
![]() M0309-B RAF | In Stock | - | - | - | Brass | - | - | RAF Electronic Hardware | - | Bulk | Active | - | - | - | Panel Screw | - | - | - | - | - | - | - | M4x0.7 | - | 0.252 (6.40mm) | Slotted | Knob | - | - | 0.531 (13.50mm) | 0.374 (9.50mm) | 0.157 (4.00mm) | ||
![]() M0287-B RAF | In Stock | - | - | - | Brass | - | - | RAF Electronic Hardware | - | Bulk | Active | - | - | - | Panel Screw | - | - | - | - | - | - | - | M3x0.5 | - | 0.169 (4.30mm) | Slotted | Knob | - | - | 0.618 (15.70mm) | 0.512 (13.00mm) | 0.106 (2.70mm) | ||
![]() M0281-S RAF | In Stock | - | - | - | Steel | - | - | RAF Electronic Hardware | - | Bulk | Active | - | - | - | Panel Screw | - | - | - | - | - | - | - | M2.5x0.45 | - | 0.157 (4.00mm) | Slotted | Knob | - | - | 0.787 (20.00mm) | 0.689 (17.50mm) | 0.098 (2.50mm) | ||
![]() M0281-B RAF | In Stock | - | - | - | Brass | - | - | RAF Electronic Hardware | - | Bulk | Active | - | - | - | Panel Screw | - | - | - | - | - | - | - | M2.5x0.45 | - | 0.157 (4.00mm) | Slotted | Knob | - | - | 0.787 (20.00mm) | 0.689 (17.50mm) | 0.098 (2.50mm) | ||
![]() M0219-B RAF | In Stock | - | - | - | Brass | - | - | RAF Electronic Hardware | - | Bulk | Active | - | - | - | Panel Screw | - | - | - | - | - | - | - | M4x0.7 | - | 0.315 (8.00mm) | Slotted | Knob | - | - | 1.575 (40.00mm) | 1.260 (32.00mm) | 0.315 (8.00mm) | ||
![]() M0218-S RAF | In Stock | - | - | - | Steel | - | - | RAF Electronic Hardware | - | Bulk | Active | - | - | - | Panel Screw | - | - | - | - | - | - | - | M4x0.7 | - | 0.315 (8.00mm) | Slotted | Knob | - | - | 1.516 (38.50mm) | 1.201 (30.50mm) | 0.315 (8.00mm) | ||
![]() M0205-B RAF | In Stock | - | - | - | Brass | - | - | RAF Electronic Hardware | - | Bulk | Active | - | - | - | Panel Screw | - | - | - | - | - | - | - | M3.5x0.6 | - | 0.315 (8.00mm) | Slotted | Knob | - | - | 1.575 (40.00mm) | 1.260 (32.00mm) | 0.315 (8.00mm) | ||
![]() M0199-SS RAF | In Stock | - | - | - | Stainless Steel | - | - | RAF Electronic Hardware | - | Bulk | Active | - | - | - | Panel Screw | - | - | - | - | - | - | - | M3.5x0.6 | - | 0.315 (8.00mm) | Slotted | Knob | - | - | 1.181 (30.00mm) | 0.866 (22.00mm) | 0.315 (8.00mm) | ||
![]() M0135-S RAF | In Stock | - | - | - | Steel | - | - | RAF Electronic Hardware | - | Bulk | Active | - | - | - | Panel Screw | - | - | - | - | - | - | - | M5x0.8 | - | 0.433 (11.00mm) | Slotted | Knob | - | - | 1.457 (37.00mm) | 1.201 (30.50mm) | 0.256 (6.50mm) | ||
![]() 101403 Microchip | In Stock | - | - | Through Hole | - | - | FLASH - NOR | - | n/a | - | - | Yes | -40...+85°C | n/a | - | 4,5-5,5V | n/a | Parallel | - | 128kx8 | n/a | 70ns | - | - | - | - | - | - | - | - | - | - | ||
![]() 106233 Microchip | In Stock | - | - | SMD | - | - | EEPROM | - | n/a | - | - | Yes | -40...+85°C | n/a | - | 2,5-5,5V | n/a | I2C | - | 512kb | n/a | 900ns | - | - | - | - | - | - | - | - | - | - | ||
![]() M5-6-PHP CIT | In Stock | - | - | - | - | - | - | Motor City Fastener | - | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M4-12-PHP CIT | In Stock | - | - | - | - | - | - | Motor City Fastener | - | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4-40X3/4-PHS CIT | In Stock | - | - | - | - | - | - | Motor City Fastener | - | Box | Active | - | - | - | - | - | - | - | - | - | - | - | #4-40 | - | - | Slotted | Pan Head | - | - | - | 0.750 (19.05mm) 3/4 | - |