- Manufacturer
- Type
- Material
- Thread Size
- Product
- RoHS
- Factory Pack QuantityFactory Pack Quantity
- Screw Head
- Length
- Part # Aliases
- Series
- Tradename
- Outside Diameter
Attribute column
Categories
Screws, Bolts
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Material | Brand | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Memory Types | Mfr | Mounting Hole Size | MSL | Package | Product Status | RoHS | Tradename | Operating Temperature | Series | Type | Color | Subcategory | Supply Voltage | Note | Interface | Plating | Memory Size | Clock Frequency | Access Time | Thread Size | Product Type | Head Diameter | Drive Type | Screw Head Type | Product | Features | Product Category | Length | Length - Overall | Length - Below Head | Head Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0893-SS-20 RAF | In Stock | - | - | - | Stainless Steel | - | - | - | - | RAF Electronic Hardware | - | - | Bulk | Active | - | - | - | - | Panel Screw | - | - | - | - | - | Passivated | - | - | - | #10-32 | - | 0.313 (7.94mm) | Slotted | Knob | - | - | - | - | 1.555 (39.50mm) | 1.375 (34.93mm) | 0.180 (4.57mm) | ||
![]() 0874-SS RAF | In Stock | - | - | - | Stainless Steel | - | - | - | - | RAF Electronic Hardware | - | - | Bulk | Active | - | - | - | - | Panel Screw | - | - | - | - | - | - | - | - | - | #10-24 | - | 0.313 (7.94mm) | Slotted | Knob | - | - | - | - | 1.555 (39.50mm) | 1.375 (34.93mm) | 0.180 (4.57mm) | ||
![]() CCKEZBZZZAAZZ APM Hexseal | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 9028-P HEYCO PRODUCTS | In Stock | - | - | - | Nylon | Heyco | 100 | Heyco | - | - | 3.1 mm | - | - | - | Details | HEYClip | - | HEYClip Snap Rivets | Snap In | Black | Hardware | - | - | - | - | - | - | - | - | Screws & Fasteners | - | - | - | Rivets | - | Screws & Fasteners | 3.5 mm | - | - | - | ||
![]() 9082-P HEYCO PRODUCTS | In Stock | - | - | - | Nylon | Heyco | 50 | Heyco | - | - | 5.1 mm | - | - | - | Details | HEYClip | - | HEYClip Snap Rivets | Snap In | Black | Hardware | - | - | - | - | - | - | - | - | Screws & Fasteners | - | - | - | Rivets | - | Screws & Fasteners | 10.4 mm | - | - | - | ||
![]() 9064-P HEYCO PRODUCTS | In Stock | - | - | - | Nylon | Heyco | 50 | Heyco | - | - | 4.1 mm | - | - | - | Details | HEYClip | - | HEYClip Snap Rivets | Snap In | Black | Hardware | - | - | - | - | - | - | - | - | Screws & Fasteners | - | - | - | Rivets | - | Screws & Fasteners | 8.1 mm | - | - | - | ||
![]() 138642 Microchip | In Stock | - | - | SMD | - | - | - | - | FLASH - NOR | - | - | n/a | - | - | Yes | - | -40...+85°C | n/a | - | - | - | 2,7-3,6V | n/a | SPI | - | 16Mb | n/a | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 113999 Microchip | In Stock | - | - | SMD | - | - | - | - | EEPROM | - | - | n/a | - | - | Yes | - | -40...+85°C | n/a | - | - | - | 1,7-5,5V | n/a | I2C | - | 2K (256x8) | n/a | 3500ns | - | - | - | - | - | - | MAC Address | - | - | - | - | - | ||
![]() 236424 Microchip | In Stock | - | - | SMD | - | - | - | - | FLASH - NOR | - | - | n/a | - | - | Yes | - | -40...+85°C | n/a | - | - | - | 2,7-3,6V | n/a | Parallel | - | 16Mb | n/a | 70ns | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 6564 Microchip | In Stock | - | - | Through Hole | - | - | - | - | EEPROM | - | - | n/a | - | - | Yes | - | -40...+85°C | n/a | - | - | - | 2,5-5,5V | n/a | I2C | - | 2kx8 | n/a | 900ns | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 9420 STMicroelectronics | In Stock | - | Datasheet | SMD | - | - | - | - | EEPROM | - | - | n/a | - | - | Yes | - | -40...+85°C | n/a | - | - | - | 2,5-5,5V | n/a | SPI | - | 64kb | n/a | 60ns | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 42607 Microchip | In Stock | - | - | Through Hole | - | - | - | - | EEPROM | - | - | n/a | - | - | Yes | - | -40...+85°C | n/a | - | - | - | - | n/a | Parallel | - | 8kx8 | n/a | 150ns | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 49912 STMicroelectronics | In Stock | - | - | SMD | - | - | - | - | EEPROM | - | - | n/a | - | - | Yes | - | - | n/a | - | - | - | - | n/a | Microwire | - | 256x8 | n/a | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 52523 Microchip | In Stock | - | - | SMD | - | - | - | - | EEPROM | - | - | n/a | - | - | Yes | - | -40...+85°C | n/a | - | - | - | 1,8-5,5V | n/a | SPI | - | 4kx8 | n/a | 50ns | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 56771 STMicroelectronics | In Stock | - | - | SMD | - | - | - | - | FLASH - NOR | - | - | n/a | - | - | Yes | - | -40...+130°C | n/a | - | - | - | 4,5-5,5V | n/a | n/a | - | 4Mb x8/x16 | n/a | 90ns | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 57022 STMicroelectronics | In Stock | - | - | Through Hole | - | - | - | - | NVSRAM | - | - | n/a | - | - | Yes | - | - | n/a | - | - | - | - | n/a | Parallel | - | 32kx8 | n/a | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 56418 Microchip | In Stock | - | - | SMD | - | - | - | - | FLASH - NOR | - | - | n/a | - | - | Yes | - | -40...+85°C | n/a | - | - | - | 2,5-5,5V | n/a | Parallel | - | 32kx8 | n/a | 200ns | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 57635 Microchip | In Stock | - | - | SMD | - | - | - | - | EEPROM | - | - | n/a | - | - | Yes | - | -40...+85°C | n/a | - | - | - | 4,5-5,5V | n/a | SPI | - | 1kb | n/a | 250ns | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 60501 Microchip | In Stock | - | - | SMD | - | - | - | - | EEPROM | - | - | n/a | - | - | Yes | - | -40...+85°C | n/a | - | - | - | 2,5-5,5V | n/a | I2C | - | 2kx8 | n/a | 900ns | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 61907 Microchip | In Stock | - | - | SMD | - | - | - | - | FLASH - NOR | - | - | n/a | - | - | Yes | - | -40...+85°C | n/a | - | - | - | 2,7-5,5V | n/a | Parallel | - | 64Mb (4Mx16) | n/a | 70ns | - | - | - | - | - | - | - | - | - | - | - | - |