- Manufacturer
- Type
- Material
- Thread Size
- Product
- RoHS
- Factory Pack QuantityFactory Pack Quantity
- Screw Head
- Length
- Part # Aliases
- Series
- Tradename
- Outside Diameter
Attribute column
Categories
Screws, Bolts
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Mfr | Package | Product Status | Series | Type | Color | Plating | Thread Size | Head Diameter | Drive Type | Screw Head Type | Features | Length - Overall | Length (in) | Length - Below Head | Head Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 7141-SS RAF | In Stock | - | - | Stainless Steel | RAF Electronic Hardware | Bulk | Active | - | Thumb Screw | - | - | 1/4-20 | 0.500 (12.70mm) 1/2 | - | Knob | - | 0.938 (23.81mm) | - | 0.688 (17.46mm) | 0.250 (6.35mm) 1/4 | ||
![]() M0101-B RAF | In Stock | - | - | Brass | RAF Electronic Hardware | Bulk | Active | - | Panel Screw | - | - | M3x0.5 | 0.315 (8.00mm) | Slotted | Knob | - | 0.906 (23.00mm) | - | 0.709 (18.00mm) | 0.197 (5.00mm) | ||
![]() 7004-S-12 RAF | In Stock | - | - | Steel | RAF Electronic Hardware | Bulk | Active | - | Shoulder Screw | - | Zinc, Clear Chromate | #4-40 | 0.250 (6.35mm) 1/4 | Hex | Cheese Head | - | 0.594 (15.08mm) | - | 0.469 (11.90mm) | 0.125 (3.18mm) 1/8 | ||
![]() 0671-SS RAF | In Stock | - | - | Stainless Steel | RAF Electronic Hardware | Bulk | Active | - | Panel Screw | - | - | #10-24 | 0.625 (15.88mm) 5/8 | Slotted | Knob | - | 1.188 (30.16mm) | - | 1.000 (25.40mm) 1 | 0.188 (4.76mm) | ||
![]() 0186-SS-20 RAF | In Stock | - | - | Stainless Steel | RAF Electronic Hardware | Bulk | Active | - | Panel Screw | - | Passivated | #12-24 | 0.563 (14.29mm) | Slotted | Knob | - | 1.000 (25.40mm) 1 | - | 0.750 (19.05mm) 3/4 | 0.250 (6.35mm) 1/4 | ||
![]() M0317-SS RAF | In Stock | - | - | Stainless Steel | RAF Electronic Hardware | Bulk | Active | - | Panel Screw | - | - | M4x0.7 | 0.252 (6.40mm) | Slotted | Knob | - | 1.024 (26.00mm) | - | 0.866 (22.00mm) | 0.157 (4.00mm) | ||
![]() 0857-B RAF | In Stock | - | - | Brass | RAF Electronic Hardware | Bulk | Active | - | Panel Screw | - | - | #8-32 | 0.250 (6.35mm) 1/4 | Slotted | Knob | - | 1.406 (35.71mm) | - | 1.250 (31.75mm) | 0.156 (3.96mm) 5/32 | ||
![]() 0327-SS RAF | In Stock | - | - | Stainless Steel | RAF Electronic Hardware | Bulk | Active | - | Panel Screw | - | - | 5/16-18 | 0.750 (19.05mm) 3/4 | Slotted | Knob | - | 1.938 (49.21mm) | - | 1.688 (42.86mm) | 0.250 (6.35mm) 1/4 | ||
![]() M0244-SS RAF | In Stock | - | - | Stainless Steel | RAF Electronic Hardware | Bulk | Active | - | Panel Screw | - | - | M6x1 | 0.492 (12.50mm) | Slotted | Knob | - | 1.634 (41.50mm) | - | 1.063 (27.00mm) | 0.571 (14.50mm) | ||
![]() M0170-S-5 RAF | In Stock | - | - | Steel | RAF Electronic Hardware | Bulk | Active | - | Panel Screw | - | Nickel | M3x0.5 | 0.256 (6.50mm) | Slotted | Knob | - | 0.630 (16.00mm) | - | 0.374 (9.50mm) | 0.256 (6.50mm) | ||
![]() 7060-B RAF | In Stock | - | - | Brass | RAF Electronic Hardware | Bulk | Active | - | Shoulder Screw | - | - | 1/4-20 | 0.500 (12.70mm) 1/2 | Hex | Cheese Head | - | 0.906 (23.02mm) | - | 0.688 (17.46mm) | 0.219 (5.56mm) 7/32 | ||
![]() 84425 Greenlee Tempo | In Stock | - | - | - | Tempo Communications | Bulk | Obsolete | * | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 7158-SS-20 RAF | In Stock | - | - | Stainless Steel | RAF Electronic Hardware | Bulk | Active | - | Thumb Screw | - | Passivated | #6-32 | 0.188 (4.76mm) | - | Knob | - | 2.000 (50.80mm) | 2 | 1.625 (41.28mm) | 0.375 (9.53mm) 3/8 | ||
![]() M3440-AL-24 RAF | In Stock | - | - | Aluminum | RAF Electronic Hardware | Bulk | Active | - | Thumb Screw | - | Anodized, Black | M3x0.5 | 0.394 (10.00mm) | - | Knob | - | 0.630 (16.00mm) | - | 0.433 (11.00mm) | 0.197 (5.00mm) | ||
![]() 0658-B RAF | In Stock | - | - | Brass | RAF Electronic Hardware | Bulk | Active | - | Panel Screw | - | - | #10-24 | 0.500 (12.70mm) 1/2 | Slotted | Knob | - | 1.438 (36.51mm) | - | 1.250 (31.75mm) | 0.188 (4.76mm) | ||
![]() 0763-SS RAF | In Stock | - | - | Stainless Steel | RAF Electronic Hardware | Bulk | Active | - | Panel Screw | - | - | 1/4-20 | 0.750 (19.05mm) 3/4 | Slotted | Knob | - | 1.938 (49.21mm) | - | 1.688 (42.86mm) | 0.250 (6.35mm) 1/4 | ||
![]() M0238-S-12 RAF | In Stock | - | - | Steel | RAF Electronic Hardware | Bulk | Active | - | Panel Screw | - | Zinc, Clear Chromate | M6x1 | 0.492 (12.50mm) | Slotted | Knob | - | 1.260 (32.00mm) | - | 0.689 (17.50mm) | 0.571 (14.50mm) | ||
![]() 7115-S-4 RAF | In Stock | - | - | Steel | RAF Electronic Hardware | Bulk | Active | - | Thumb Screw | - | Chrome over Nickel | 1/4-20 | 0.500 (12.70mm) 1/2 | - | Knob | - | 1.125 (28.58mm) | - | 0.875 (22.23mm) 7/8 | 0.250 (6.35mm) 1/4 | ||
![]() M0175-SS-26 RAF | In Stock | - | - | Stainless Steel | RAF Electronic Hardware | Bulk | Active | - | Panel Screw | - | Oxide, Black | M3x0.5 | 0.256 (6.50mm) | Slotted | Knob | - | 0.945 (24.00mm) | - | 0.689 (17.50mm) | 0.256 (6.50mm) | ||
![]() 010632B075 Micro Plastics | In Stock | - | - | UL94 V-2 Nylon 6/6 | - | - | - | - | Binder Screw | Natural | - | - | - | - | - | - | - | 3/4 | - | - |