- Manufacturer
- Type
- Material
- Thread Size
- Product
- RoHS
- Factory Pack QuantityFactory Pack Quantity
- Screw Head
- Length
- Part # Aliases
- Series
- Tradename
- Outside Diameter
Attribute column
Categories
Screws, Bolts
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Material | Base/Housing Material | Body Orientation | Brand | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Mfr | Mode of Oscillation | Mounting | Package | Product Status | Qualification | RoHS | Standard Frequency | Supplier Package | Termination Method | Voltage, Rating | Operating Temperature | Packaging | Series | Part Status | Temperature Coefficient | Type | Resistance | Gender | Subcategory | Power Rating | Pitch | Resistor Type | Pin Count | Plating | Thread Size | Product Type | Series Resistance | Resistance Tolerance | Head Diameter | Drive Type | Screw Head Type | Features | Product Category | Product Length | Product Width | Length - Overall | Length - Below Head | Head Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() M3503-B RAF | In Stock | - | - | - | Brass | - | - | - | - | - | - | RAF Electronic Hardware | - | - | Bulk | Active | - | - | - | - | - | - | - | - | - | - | - | Thumb Screw | - | - | - | 100 mW | - | High Reliability, MIL-PRF-55182 | - | - | M3.5x0.6 | - | - | 1 | 0.177 (4.50mm) | - | Knob | - | - | - | - | 1.339 (34.00mm) | 0.984 (25.00mm) | 0.354 (9.00mm) | ||
![]() 0972-B RAF | In Stock | - | - | - | Brass | - | - | - | - | - | - | RAF Electronic Hardware | - | - | Bulk | Active | MIL-PRF-55182 | - | - | - | - | - | - | - | - | - | 50.0000 ppm/°C | Panel Screw | 76.8 kOhm | - | - | 0.1 W | - | High Reliability, MIL-PRF-55182 | - | - | #10-32 | - | - | 1 | 0.363 (9.22mm) | Slotted | Knob | - | - | 4.75 | - | 0.912 (23.17mm) | 0.750 (19.05mm) 3/4 | 0.162 (4.12mm) | ||
![]() 6920-B RAF | In Stock | - | - | - | Brass | - | - | - | - | - | - | RAF Electronic Hardware | Fundamental | Surface Mount | Bulk | Active | - | - | 30 MHz | SMD | - | - | -40 to 85 °C | - | - | - | - | Crystal | - | - | - | - | - | - | 2 | - | #8-32 | - | 30 Ohm | - | 0.313 (7.94mm) | Hex | Cheese Head | - | - | - | - | 0.531 (13.49mm) | 0.375 (9.53mm) 3/8 | 0.156 (3.97mm) | ||
![]() 0571-B RAF | In Stock | - | - | - | Brass | - | - | - | - | - | - | RAF Electronic Hardware | - | - | Bulk | Active | - | - | - | - | - | - | - | - | - | - | - | Panel Screw | - | - | - | - | - | - | - | - | #4-40 | - | - | - | 0.250 (6.35mm) 1/4 | Slotted | Knob | - | - | - | - | 0.813 (20.64mm) | 0.688 (17.46mm) | 0.125 (3.18mm) 1/8 | ||
![]() 0942-S RAF | In Stock | - | - | - | Steel | - | - | - | - | - | - | RAF Electronic Hardware | - | - | Bulk | Active | - | - | - | - | - | - | - | - | - | - | 100.0000 ppm/°C | Panel Screw | 576 Ohm | - | - | 0.25 W | - | - | - | - | #8-32 | - | - | 1 | 0.312 (7.93mm) 5/16 | Slotted | Knob | - | - | 10.8 | - | 1.639 (41.63mm) | 1.500 (38.10mm) | 0.139 (3.53mm) | ||
![]() M3405-SS RAF | In Stock | - | - | - | Stainless Steel | - | - | - | - | - | - | RAF Electronic Hardware | - | - | Bulk | Active | - | - | - | - | - | 250 V | - | - | - | - | - | Shoulder Screw | - | - | - | - | - | - | - | - | M5x0.8 | - | - | - | 0.394 (10.00mm) | Hex | Cheese Head | - | - | - | - | 0.812 (20.63mm) | 0.623 (15.82mm) | 0.189 (4.80mm) | ||
![]() 0432-B RAF | In Stock | - | - | - | Brass | - | - | - | - | - | - | RAF Electronic Hardware | - | - | Bulk | Active | - | - | - | - | - | - | - | - | - | - | 100.0000 ppm/°C | Panel Screw | 36.5 kOhm | - | - | 0.125 W | - | - | - | - | #10-24 | - | - | 1 | 0.375 (9.53mm) 3/8 | Slotted | Knob | - | - | 7.06 | - | 1.875 (47.63mm) | 1.438 (36.53mm) | 0.438 (11.11mm) | ||
![]() 0785-S RAF | In Stock | - | - | - | Steel | - | - | - | - | - | - | RAF Electronic Hardware | - | - | Bulk | Active | AEC-Q200 | - | - | - | - | - | - | - | - | - | 100 ppm/K | Panel Screw | 2.26 kOhm | - | - | 0.0625 W | - | General Purpose | - | - | 1/4-28 | - | - | 1 | 0.750 (19.05mm) 3/4 | Slotted | Knob | - | - | 1 mm | 0.5 mm | 1.188 (30.16mm) | 0.938 (23.81mm) | 0.250 (6.35mm) 1/4 | ||
![]() 0612-SS RAF | In Stock | - | - | - | Stainless Steel | - | - | - | - | - | - | RAF Electronic Hardware | - | - | Bulk | Active | - | - | - | - | - | - | - | - | - | - | 100 ppm/K | Panel Screw | 182 Ohm | - | - | 0.0625 W | - | General Purpose | - | - | #8-32 | - | - | 1 | 0.500 (12.70mm) 1/2 | Slotted | Knob | - | - | - | - | 0.688 (17.46mm) | 0.500 (12.70mm) 1/2 | 0.188 (4.76mm) | ||
![]() 0346-SS RAF | In Stock | - | - | - | Stainless Steel | - | - | - | - | - | - | RAF Electronic Hardware | - | - | Bulk | Active | - | - | - | - | - | - | - | - | - | - | - | Panel Screw | - | - | - | 100 mW | - | High Reliability, MIL-PRF-55182 | - | - | 5/16-24 | - | - | 1 | 0.563 (14.29mm) | Slotted | Knob | - | - | - | - | 2.063 (52.40mm) | 1.813 (46.04mm) | 0.250 (6.35mm) 1/4 | ||
![]() 7112-AL-24 RAF | In Stock | - | - | - | Aluminum | - | - | - | - | - | - | RAF Electronic Hardware | - | - | Bulk | Active | - | - | - | - | - | - | - | - | - | - | 25 ppm/°C | Thumb Screw | 1.24 kOhm | - | - | 0.25 W | - | High Reliability | - | Anodized, Black | 1/4-20 | - | - | 0.1 | 0.500 (12.70mm) 1/2 | - | Knob | - | - | 3.2 | 1.6 | 0.750 (19.05mm) 3/4 | 0.500 (12.70mm) 1/2 | 0.250 (6.35mm) 1/4 | ||
![]() RSLP210W Essentra Components | In Stock | - | - | - | - | - | - | Essentra | - | 1000 | Essentra | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | Hardware | - | - | - | - | - | - | Screws & Fasteners | - | - | - | - | - | - | Screws & Fasteners | - | - | - | - | - | ||
![]() RSLG135W Essentra Components | In Stock | - | - | - | - | - | - | Essentra | - | 1000 | Essentra | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | Hardware | - | - | - | - | - | - | Screws & Fasteners | - | - | - | - | - | - | Screws & Fasteners | - | - | - | - | - | ||
![]() RSLG135B Essentra Components | In Stock | - | - | - | - | - | - | Essentra | - | 1000 | Essentra | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | Hardware | - | - | - | - | - | - | Screws & Fasteners | - | - | - | - | - | - | Screws & Fasteners | - | - | - | - | - | ||
![]() RSLP210B Essentra Components | In Stock | - | - | - | - | - | - | Essentra | - | 1000 | Essentra | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | Hardware | - | - | - | - | - | - | Screws & Fasteners | - | - | - | - | - | - | Screws & Fasteners | - | - | - | - | - | ||
![]() 256X125C RAF | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() R6-32X3/8 2701 W/R APM Hexseal | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Gold | - | Polyester | Straight | - | Phosphor Bronze | - | - | 3M | - | Through Hole | Box | Active | - | - | - | - | Solder | - | -55 to 105 °C | - | - | - | - | - | - | Receptacle | - | - | 2.7600 mm | - | - | - | - | - | - | - | - | - | - | - | - | 53.1 mm | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | 3M | - | - | Box | Active | - | - | - | - | - | - | - | - | - | - | ± 15ppm/°C | - | 15.4 kOhm | - | - | 500 mW | - | Precision | - | - | - | - | - | ± 0.5% | - | - | - | - | - | 10.5 mm | - | - | - | - | ||
![]() 100-111-WRK Austin Hardware | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Retail Package | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |