- Manufacturer
- Type
- Material
- Thread Size
- Product
- RoHS
- Factory Pack QuantityFactory Pack Quantity
- Screw Head
- Length
- Part # Aliases
- Series
- Tradename
- Outside Diameter
Attribute column
Categories
Screws, Bolts
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Brand | Country of Origin | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Mfr | Package | Product Status | RoHS | Standards Met | Series | Connector Type | Type | Subcategory | Plating | Thread Size | Product Type | Head Diameter | Drive Type | Screw Head Type | Product | Features | Product Category | UL Listed | Length - Overall | Length (mm) | Width (mm) | Length - Below Head | Head Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 7124-B-12 RAF | In Stock | - | - | Brass | - | - | - | - | RAF Electronic Hardware | Bulk | Active | - | - | - | - | Thumb Screw | - | Zinc, Clear Chromate | #6-32 | - | 0.313 (7.94mm) | - | Knob | - | - | - | - | 0.500 (12.70mm) 1/2 | - | - | 0.313 (7.94mm) | 0.188 (4.76mm) | ||
![]() 6924-S RAF | In Stock | - | - | Steel | - | - | - | - | RAF Electronic Hardware | Bulk | Active | - | - | - | - | Shoulder Screw | - | - | #8-32 | - | 0.313 (7.94mm) | Hex | Cheese Head | - | - | - | - | 0.781 (19.84mm) | - | - | 0.625 (15.88mm) 5/8 | 0.156 (3.97mm) | ||
![]() M0277-B RAF | In Stock | - | - | Brass | - | - | - | - | RAF Electronic Hardware | Bulk | Active | - | - | - | - | Panel Screw | - | - | M2.5x0.45 | - | 0.157 (4.00mm) | Slotted | Knob | - | - | - | - | 0.531 (13.50mm) | - | - | 0.433 (11.00mm) | 0.098 (2.50mm) | ||
![]() 7158-S RAF | In Stock | - | - | Steel | - | - | - | - | RAF Electronic Hardware | Bulk | Active | - | - | - | - | Thumb Screw | - | - | #6-32 | - | 0.188 (4.76mm) | - | Knob | - | - | - | - | 2.000 (50.80mm) | - | - | 1.625 (41.28mm) | 0.375 (9.53mm) 3/8 | ||
![]() 0100-S RAF | In Stock | - | - | Steel | - | - | - | - | RAF Electronic Hardware | Bulk | Active | - | - | - | - | Panel Screw | - | - | #4-40 | - | 0.313 (7.94mm) | Slotted | Knob | - | - | - | - | 0.844 (21.43mm) | - | - | 0.656 (16.67mm) | 0.188 (4.76mm) | ||
![]() 0219-SS-26 RAF | In Stock | - | - | Stainless Steel | - | - | - | - | RAF Electronic Hardware | Bulk | Active | - | - | - | - | Panel Screw | - | Oxide, Black | 1/4-20 | - | 0.563 (14.29mm) | Slotted | Knob | - | - | - | - | 1.625 (41.28mm) | - | - | 1.375 (34.93mm) | 0.250 (6.35mm) 1/4 | ||
![]() M3473-S-12 RAF | In Stock | - | - | Steel | - | - | - | - | RAF Electronic Hardware | Bulk | Active | - | - | - | - | Thumb Screw | - | Zinc, Clear Chromate | M4x0.7 | - | 0.394 (10.00mm) | - | Knob | - | - | - | - | 0.551 (14.00mm) | - | - | 0.354 (9.00mm) | 0.197 (5.00mm) | ||
![]() M3380-S RAF | In Stock | - | - | Steel | - | - | - | - | RAF Electronic Hardware | Bulk | Active | - | - | - | - | Shoulder Screw | - | - | M3.5x0.6 | - | 0.276 (7.00mm) | Hex | Cheese Head | - | - | - | - | 0.625 (15.87mm) | - | - | 0.500 (12.70mm) | 0.125 (3.18mm) 1/8 | ||
![]() M3545-SS RAF | In Stock | - | - | Stainless Steel | - | - | - | - | RAF Electronic Hardware | Bulk | Active | - | - | - | - | Thumb Screw | - | - | M6x1 | - | 0.315 (8.00mm) | - | Knob | - | - | - | - | 2.205 (56.00mm) | - | - | 1.693 (43.00mm) | 0.512 (13.00mm) | ||
![]() M0192-SS-20 RAF | In Stock | - | - | Stainless Steel | - | - | - | - | RAF Electronic Hardware | Bulk | Active | - | - | - | - | Panel Screw | - | Passivated | M3.5x0.6 | - | 0.315 (8.00mm) | Slotted | Knob | - | - | - | - | 0.748 (19.00mm) | - | - | 0.433 (11.00mm) | 0.315 (8.00mm) | ||
![]() 7188-AL-24 RAF | In Stock | - | - | Aluminum | - | - | - | - | RAF Electronic Hardware | Bulk | Active | - | - | - | - | Thumb Screw | - | Anodized, Black | #10-32 | - | 0.250 (6.35mm) 1/4 | - | Knob | - | - | - | - | 1.375 (34.93mm) | - | - | 0.875 (22.23mm) 7/8 | 0.500 (12.70mm) | ||
![]() M0125-SS RAF | In Stock | - | - | Stainless Steel | RAF Electronic Hardware | - | - | RAF Electronic Hardware | RAF Electronic Hardware | Bulk | Active | Details | - | - | - | Panel Screw | Hardware | - | M4x0.7 | Screws & Fasteners | 0.433 (11.00mm) | Slotted | Knob | - | - | Screws & Fasteners | - | 1.516 (38.50mm) | - | - | 1.260 (32.00mm) | 0.256 (6.50mm) | ||
![]() 0727-B RAF | In Stock | - | - | Brass | - | - | - | - | RAF Electronic Hardware | Bulk | Active | - | - | - | - | Panel Screw | - | - | #12-24 | - | 0.625 (15.88mm) 5/8 | Slotted | Knob | - | - | - | - | 1.500 (38.10mm) | - | - | 1.313 (33.34mm) | 0.188 (4.76mm) | ||
![]() 0335-SS-20 RAF | In Stock | - | - | Stainless Steel | - | - | - | - | RAF Electronic Hardware | Bulk | Active | - | - | - | - | Panel Screw | - | Passivated | 5/16-24 | - | 0.563 (14.29mm) | Slotted | Knob | - | - | - | - | 1.375 (34.93mm) | - | - | 1.125 (28.58mm) | 0.250 (6.35mm) 1/4 | ||
![]() 6906-S-12 RAF | In Stock | - | - | Steel | - | - | - | - | RAF Electronic Hardware | Bulk | Active | - | - | - | - | Shoulder Screw | - | Zinc, Clear Chromate | #4-40 | - | 0.250 (6.35mm) 1/4 | Hex | Cheese Head | - | - | - | - | 0.719 (18.26mm) | - | - | 0.594 (15.08mm) | 0.125 (3.18mm) 1/8 | ||
![]() 0623-S-10 RAF | In Stock | - | - | Steel | - | - | - | - | RAF Electronic Hardware | Bulk | Active | - | - | - | - | Panel Screw | - | Chrome, Bright | #8-32 | - | 0.500 (12.70mm) 1/2 | Slotted | Knob | - | - | - | - | 1.375 (34.93mm) | - | - | 1.188 (30.16mm) | 0.188 (4.76mm) | ||
![]() 6904-SS-20 RAF | In Stock | - | - | Stainless Steel | RAF Electronic Hardware | - | 1 | RAF Electronic Hardware | RAF Electronic Hardware | Bulk | Active | Details | - | - | - | - | Hardware | Passivated | #4-40 | Screws & Fasteners | 0.250 (6.35mm) 1/4 | Hex | Cheese Head | Screws | - | Screws & Fasteners | - | 0.594 (15.08mm) | - | - | 0.469 (11.90mm) | 0.125 (3.18mm) 1/8 | ||
![]() 0276-SS RAF | In Stock | - | - | Stainless Steel | - | - | - | - | RAF Electronic Hardware | Bulk | Active | - | - | - | - | Panel Screw | - | - | 1/4-28 | - | 0.750 (19.05mm) 3/4 | Slotted | Knob | - | - | - | - | 0.875 (22.23mm) 7/8 | - | - | 0.625 (15.88mm) 5/8 | 0.250 (6.35mm) 1/4 | ||
![]() 9537 Norgren | In Stock | - | - | Copper | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | 1016 mm | 102 mm | - | - | ||
![]() SC-25 Norgren | In Stock | - | - | - | - | MX | - | - | - | - | - | - | UL467 | - | Braid | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |