- Manufacturer
- Type
- Material
- Thread Size
- Product
- RoHS
- Factory Pack QuantityFactory Pack Quantity
- Screw Head
- Length
- Part # Aliases
- Series
- Tradename
- Outside Diameter
Attribute column
Categories
Screws, Bolts
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mounting Feature | Contact Shape | Shell Material | Supplier Device Package | Material | Insert Material | Backshell Material, Plating | Thermal Resistance of Package | Approvals | Base Product Number | CCT(K) | Contact Finish Mating | Contact Materials | Contact Sizes | Current Transfer Ratio-Min | Data Converters | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Mfr | Number of I/Os | Package | Primary Material | Product Status | RoHS | Voltage Rated | Voltage-Input | Voltage-Output 1 | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Termination | Temperature Coefficient | Connector Type | Type | Number of Positions | Color | Applications | Power (Watts) | Capacitance | Fastening Type | Contact Type | Current Rating (Amps) | Voltage - Supply | Orientation | Shielding | Ingress Protection | Current Rating | Frequency | Frequency Stability | Base Part Number | Output | Shell Finish | Shell Size - Insert | Function | Base Resonator | Current - Supply (Max) | Number of Outputs | Efficiency | Voltage - Isolation | Housing Color | Output Type | ESR (Equivalent Series Resistance) | Failure Rate | Lead Spacing | Current - Supply (Disable) (Max) | Note | Number of Channels | Inductance | Plating | DC Resistance (DCR) | Oscillator Type | Current - Output (Max) | Load Capacitance | Speed | RAM Size | Operating Mode | Shell Size, MIL | Lead Style | Voltage - Supply (Vcc/Vdd) | Voltage - Forward (Vf) (Typ) | Core Processor | Viewing Angle | Frequency Tolerance | Peripherals | Program Memory Type | Core Size | Program Memory Size | Spread Spectrum Bandwidth | Connectivity | Input Type | Q @ Freq | Cable Opening | Current - Test | Voltage - Output 2 | Lumens/Watt @ Current - Test | CRI (Color Rendering Index) | Current - Saturation | Thread Size | Current - Max | Voltage - Output 3 | Includes | EEPROM Size | Rise / Fall Time (Typ) | Current - Output / Channel | Voltage - Output (Max) | Voltage - Output 4 | Minimum Load Required | Flux @ 25°C, Current - Test | Flux @ 85°C, Current - Test | Current - DC Forward (If) (Max) | Indicator | Absolute Pull Range (APR) | Current Transfer Ratio (Max) | Turn On / Turn Off Time (Typ) | Vce Saturation (Max) | Head Diameter | Drive Type | Screw Head Type | Features | Height Seated (Max) | Thickness (Max) | Contact Finish Thickness - Mating | Length - Overall | Length (in) | Length - Below Head | Head Height | Material Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 7177-S-12 RAF | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | Steel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SiTime | - | Tape & Reel (TR) | - | Active | - | - | - | - | - | -20°C ~ 70°C | - | SiT8208 | 0.106 L x 0.094 W (2.70mm x 2.40mm) | - | - | - | - | - | XO (Standard) | - | - | - | - | - | - | - | - | 2.5V | - | - | - | - | 12.288 MHz | ±10ppm | - | LVCMOS, LVTTL | - | - | Standby (Power Down) | MEMS | 33mA | - | - | - | - | - | - | - | - | 70µA | - | - | - | Zinc, Clear Chromate | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | #10-24 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.250 (6.35mm) 1/4 | - | Knob | - | 0.031 (0.80mm) | - | - | 1.500 (38.10mm) | - | 1.000 (25.40mm) 1 | 0.500 (12.70mm) | - | - | ||
![]() 2501 Elesa USA Corporation | In Stock | - | - | Surface Mount | 1515 (3838 Metric) | - | - | - | 3-SMD | - | - | - | 6°C/W | - | - | - | - | - | - | - | - | - | - | - | OSRAM Opto (ams OSRAM) | - | Tape & Reel (TR) | - | Obsolete | - | - | - | - | - | - | - | OSLON® Black Flat | 0.148 L x 0.148 W (3.75mm x 3.75mm) | - | - | - | - | - | Knurled, Straight | - | White | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.15V | - | 120° | - | - | - | - | - | - | - | - | - | - | 700mA | - | 114 lm/W | - | - | - | 1.2A | - | - | - | - | - | - | - | - | 252lm (224lm ~ 280lm) | - | - | - | - | - | - | - | - | - | - | - | 0.024 (0.60mm) | - | - | - | - | - | - | - | - | ||
![]() 0467-S RAF | In Stock | - | - | Free Hanging (In-Line) | - | - | Circular | Composite | - | Steel | - | - | - | - | D38999/26MG | - | - | - | 16 | - | - | - | - | - | Amphenol Aerospace Operations | - | Bulk | - | Active | - | - | - | - | - | -65°C ~ 200°C | - | Military, MIL-DTL-38999 Series III, Tri-Start™ TV | - | - | - | - | - | Plug Housing | For Female Sockets | 16 | - | - | - | - | Threaded | Crimp | - | - | D | Shielded | Environment Resistant | - | - | - | - | - | Electroless Nickel | 21-16 | - | - | - | - | - | - | Silver | - | - | - | - | - | Contacts Not Included | - | - | - | - | - | - | - | - | - | - | G | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1/4-20 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.500 (12.70mm) 1/2 | Slotted | Knob | Coupling Nut, Self Locking | - | - | - | 1.188 (30.16mm) | - | 0.625 (15.88mm) 5/8 | 0.563 (14.29mm) | - | - | ||
![]() 0440-SS RAF | In Stock | - | - | - | - | - | - | - | - | Stainless Steel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PEI-Genesis | - | Bulk | - | Active | - | - | - | - | - | - | - | * | - | - | - | - | - | - | Panel Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | #10-24 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.375 (9.53mm) 3/8 | Slotted | Knob | - | - | - | - | 2.375 (60.33mm) | - | 1.938 (49.23mm) | 0.438 (11.11mm) | - | - | ||
![]() 0473-SS-26 RAF | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | Stainless Steel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Suntsu Electronics, Inc. | - | Bulk | - | Active | - | - | - | - | - | -30°C ~ 85°C | - | SXT324 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | - | - | - | - | MHz Crystal | - | - | - | - | - | - | - | - | - | - | - | - | - | 16.384 MHz | ±15ppm | - | - | - | - | - | - | - | - | - | - | - | - | 70 Ohms | - | - | - | - | - | - | Oxide, Black | - | - | - | 10pF | - | - | Fundamental | - | - | - | - | - | - | ±15ppm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1/4-20 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.500 (12.70mm) 1/2 | Slotted | Knob | - | 0.031 (0.80mm) | - | - | 1.563 (39.69mm) | - | 1.000 (25.40mm) 1 | 0.563 (14.29mm) | - | - | ||
![]() 0831-S-12 RAF | In Stock | - | - | - | - | - | - | - | - | Steel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PEI-Genesis | - | Bulk | - | Active | - | - | - | - | - | - | - | * | - | - | - | - | - | - | Panel Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Zinc, Clear Chromate | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | #6-32 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.219 (5.56mm) | Slotted | Knob | - | - | - | - | 0.507 (12.88mm) | - | 0.375 (9.53mm) 3/8 | 0.132 (3.35mm) | - | - | ||
![]() 4768-S-28 RAF | In Stock | - | - | - | - | - | - | - | - | Steel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Glenair | - | Retail Package | - | Active | - | - | - | - | - | - | - | * | - | - | - | - | - | - | Shoulder Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Zinc, Yellow Chromate | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | #4-40 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.172 (4.37mm) | Slotted | Pan Head | Bowtie Clip Included | - | - | - | 0.671 (17.05mm) | - | 0.562 (14.28mm) 9/16 | 0.109 (2.78mm) | - | - | ||
![]() 2402 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 010632R062 Micro Plastics | In Stock | - | - | - | - | - | - | - | - | UL94 V-2 Nylon 6/6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Round Slotted Headstyle Screw | - | Natural | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5/8 | - | - | - | - | ||
![]() 0637-B RAF | In Stock | - | - | - | 20-SSOP (0.209, 5.30mm Width) | - | - | - | - | Brass | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | RAF Electronic Hardware | 16 | Bulk | - | Active | - | - | - | - | - | -40°C ~ 125°C (TA) | Tube | Z8® GP™ | - | - | Obsolete | - | - | - | Panel Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ZGP323L | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Internal | - | - | 8MHz | 237 x 8 | - | - | - | 2 V ~ 3.6 V | - | Z8 | - | - | HLVD, POR, WDT | OTP | 8-Bit | 8KB (8K x 8) | - | -- | - | - | - | - | - | - | - | - | #8-32 | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.625 (15.88mm) 5/8 | Slotted | Knob | - | - | - | - | 1.188 (30.16mm) | - | 1.000 (25.40mm) 1 | 0.188 (4.76mm) | - | - | ||
![]() 6963-S-26 RAF | In Stock | - | - | - | 68-LCC (J-Lead) | - | - | - | - | Steel | - | - | - | - | - | - | - | - | - | - | A/D 12x10b | - | - | - | RAF Electronic Hardware | 46 | Bulk | - | Active | - | - | - | - | - | 0°C ~ 70°C (TA) | Tape & Reel (TR) | Encore!® XP® | - | - | Obsolete | - | - | - | Shoulder Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Z8F6422 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Oxide, Black | - | Internal | - | - | 20MHz | 4K x 8 | - | - | - | 3 V ~ 3.6 V | - | eZ8 | - | - | Brown-out Detect/Reset, DMA, POR, PWM, WDT | FLASH | 8-Bit | 64KB (64K x 8) | - | I²C, IrDA, SPI, UART/USART | - | - | - | - | - | - | - | - | 1/4-20 | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.500 (12.70mm) 1/2 | Hex | Cheese Head | - | - | - | - | 1.219 (30.96mm) | - | 1.000 (25.40mm) 1 | 0.219 (5.56mm) 7/32 | - | - | ||
![]() M3444-S RAF | In Stock | - | - | Chassis Mount | - | - | - | - | - | Steel | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | RAF Electronic Hardware | - | Bulk | - | Active | - | - | 85 ~ 132 VAC | 15V | - | -10°C ~ 70°C (With Derating) | - | VSC | 5.22 L x 1.97 W x 0.98 H (132.5mm x 50.0mm x 25.0mm) | - | Active | - | - | - | Open Frame | - | - | ITE (Commercial) | 30W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | 81% | 2kV | - | - | - | - | - | - | - | - | - | - | - | - | 2A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | M3.5x0.6 | - | -- | - | - | - | - | - | -- | -- | - | - | - | - | - | - | - | - | 0.394 (10.00mm) | - | Knob | Adjustable Output, DC Input Capable | - | - | - | 0.748 (19.00mm) | - | 0.551 (14.00mm) | 0.197 (5.00mm) | - | - | ||
![]() M8 10 HS45KC S25 TR Fastenings | In Stock | - | - | Free Hanging (In-Line) | - | - | - | Aluminum | - | - | Thermoplastic | - | - | - | TV06RQDZ | - | Gold | Copper Alloy | - | - | - | - | - | - | Amphenol Aerospace Operations | - | Bulk | Metal | Active | - | - | - | - | - | -65°C ~ 175°C | - | MIL-DTL-38999 Series III, Tri-Start™ TV | - | - | - | Crimp | - | Plug, Female Sockets | - | 15 (13 + 2 Quadrax) | Black | Aviation, Marine, Military | - | - | Threaded | - | - | - | N (Normal) | Unshielded | Environment Resistant | - | - | - | - | - | Black Zinc Nickel | 19-31 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Coupling Nut, Self Locking | - | - | 50.0µin (1.27µm) | - | - | - | - | - | - | ||
![]() 3.5 X 16 PPA2DX S50 DIN7504 TR Fastenings | In Stock | - | - | Panel Mount, Through Hole | - | Flange | - | Stainless Steel | - | - | - | - | - | - | - | - | Gold | Copper Alloy | - | - | - | - | - | - | Glenair | - | Retail Package | Metal | Active | - | - | - | - | - | -65°C ~ 175°C | - | 806 | - | - | - | Solder | - | Receptacle, Female Sockets | - | - | Silver | - | - | - | Threaded | - | - | - | A | - | - | - | - | - | - | - | Passivated | 38-28 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ground | - | - | - | - | - | - | - | - | - | ||
![]() 4.8 X 25 FLSTDX Z100 DIN7504 TR Fastenings | In Stock | - | - | Through Hole | Radial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | KYOCERA AVX | - | Bulk | - | Active | - | 100V | - | - | - | -55°C ~ 125°C | - | SkyCap® SR | 0.200 L x 0.125 W (5.08mm x 3.18mm) | ±2% | - | - | C0G, NP0 | - | - | - | - | General Purpose | - | 1000 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.100 (2.54mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | Straight | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.260 (6.60mm) | - | - | - | - | - | - | - | - | ||
![]() 7090-S-5 RAF | In Stock | - | - | Surface Mount | Nonstandard | - | - | - | -- | Steel | - | - | - | - | - | - | - | - | - | - | - | -- | 100kHz | -- | RAF Electronic Hardware | - | Bulk | - | Active | - | - | - | - | - | -- | Tape & Reel (TR) | THIN-PAC™ | 0.480 L x 0.370 W (12.20mm x 9.40mm) | ±20% | Obsolete | - | - | - | Toroidal | - | - | - | - | - | - | - | - | - | - | Unshielded | - | 1.3A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.2µH | Nickel | 187.6 mOhm Max | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | 1.8A | #8-32 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.313 (7.94mm) | Slotted | Knob | - | 0.071 (1.80mm) | - | - | 0.938 (23.81mm) | - | 0.781 (19.84mm) 25/32 | 0.156 (3.97mm) | - | -- | ||
![]() 6903-S RAF | In Stock | - | - | Surface Mount | 6-SMD, Gull Wing | - | - | - | 6-SMD | Steel | - | - | - | - | - | - | - | - | - | 63% @ 10mA | - | - | - | - | RAF Electronic Hardware | - | Bulk | - | Active | - | - | - | - | - | -55°C ~ 100°C | Tape & Reel (TR) | -- | - | - | Active | - | - | - | Shoulder Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5300Vrms | - | Transistor with Base | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | 1.25V | - | - | - | - | - | - | - | - | - | DC | - | - | - | - | - | - | - | #4-40 | - | - | - | - | 2µs, 2µs | 50mA | 100V | - | - | - | - | 60mA | - | - | 125% @ 10mA | 3µs, 2.3µs | 400mV | 0.250 (6.35mm) 1/4 | Hex | Cheese Head | - | - | - | - | 0.531 (13.49mm) | - | 0.406 (10.30mm) | 0.125 (3.18mm) 1/8 | - | - | ||
![]() 7049-S RAF | In Stock | - | - | - | - | - | - | - | - | UL94 V-2 Nylon 6/6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RAF Electronic Hardware | - | Bulk | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Shoulder Screw | - | Natural | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | #10-32 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.375 (9.53mm) 3/8 | Hex | Cheese Head | - | - | - | - | 1.813 (46.05mm) | - | 1.625 (41.28mm) | 0.188 (4.76mm) | - | - | ||
![]() M3467-S RAF | In Stock | - | - | - | - | - | - | - | - | UL94 V-2 Nylon 6/6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RAF Electronic Hardware | - | Bulk | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Binder Screw | - | Natural | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | M3x0.5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.315 (8.00mm) | - | Knob | - | - | - | - | 0.630 (16.00mm) | 1 | 0.433 (11.00mm) | 0.197 (5.00mm) | - | - | ||
![]() 0236-SS-26 RAF | In Stock | - | - | - | - | - | - | - | - | Stainless Steel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RAF Electronic Hardware | - | Bulk | - | Active | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | Panel Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Oxide, Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1/4-20 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.750 (19.05mm) 3/4 | Slotted | Knob | - | - | - | - | 1.250 (31.75mm) | - | 1.000 (25.40mm) 1 | 0.250 (6.35mm) 1/4 | - | - |