- Manufacturer
- Type
- Material
- Thread Size
- Product
- RoHS
- Factory Pack QuantityFactory Pack Quantity
- Screw Head
- Length
- Part # Aliases
- Series
- Tradename
- Outside Diameter
Attribute column
Categories
Screws, Bolts
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Package / Case | Mounting Feature | Shell Material | Supplier Device Package | Material | Housing Material | Insert Material | Backshell Material, Plating | Thermal Resistance of Package | Number of Positions or Pins (Grid) | Contact Material - Mating | Contact Material - Post | Base Product Number | Brand | CCT(K) | Contact Finish Mating | Contact Materials | Manufacturer | Mfr | Package | Primary Material | Product Status | RoHS | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Part Status | Termination | Connector Type | Type | Number of Positions | Color | Applications | Fastening Type | Subcategory | Current Rating (Amps) | Pitch | Voltage - Supply | Orientation | Shielding | Ingress Protection | Current Rating | Frequency | Pitch - Mating | Frequency Stability | Output | Shell Finish | Shell Size - Insert | Function | Base Resonator | Current - Supply (Max) | Contact Finish - Post | Contact Resistance | Current - Supply (Disable) (Max) | Number of Circuits | Plating | Shell Size, MIL | Voltage - Forward (Vf) (Typ) | Viewing Angle | Spread Spectrum Bandwidth | Cable Opening | Current - Test | Lumens/Watt @ Current - Test | CRI (Color Rendering Index) | Thread Size | Current - Max | Product Type | Flux @ 25°C, Current - Test | Flux @ 85°C, Current - Test | Indicator | Termination Post Length | Pitch - Post | Absolute Pull Range (APR) | Head Diameter | Drive Type | Screw Head Type | Features | Product Category | Height Seated (Max) | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Length - Overall | Length (in) | Length - Below Head | Head Height | Material Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() M3467-S RAF | In Stock | - | - | - | - | - | - | - | - | UL94 V-2 Nylon 6/6 | - | - | - | - | - | - | - | - | - | - | - | - | - | RAF Electronic Hardware | Bulk | - | Active | - | - | - | - | - | - | - | - | - | Binder Screw | - | Natural | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | M3x0.5 | - | - | - | - | - | - | - | - | 0.315 (8.00mm) | - | Knob | - | - | - | - | - | 0.630 (16.00mm) | 1 | 0.433 (11.00mm) | 0.197 (5.00mm) | - | - | ||
![]() 0236-SS-26 RAF | In Stock | - | - | - | - | - | - | - | - | Stainless Steel | - | - | - | - | - | - | - | - | - | - | - | - | - | RAF Electronic Hardware | Bulk | - | Active | Non-Compliant | - | - | - | - | - | - | - | - | Panel Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Oxide, Black | - | - | - | - | - | - | - | - | 1/4-20 | - | - | - | - | - | - | - | - | 0.750 (19.05mm) 3/4 | Slotted | Knob | - | - | - | - | - | 1.250 (31.75mm) | - | 1.000 (25.40mm) 1 | 0.250 (6.35mm) 1/4 | - | - | ||
![]() 0558-SS RAF | In Stock | - | - | - | - | - | - | - | - | Stainless Steel | - | - | - | - | - | - | - | - | RAF Electronic Hardware | - | - | - | RAF Electronic Hardware | RAF Electronic Hardware | Bulk | - | Active | Compliant | - | - | - | - | - | - | - | - | Panel Screw | - | - | - | - | Hardware | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3/8-16 | - | Screws & Fasteners | - | - | - | - | - | - | 0.625 (15.88mm) 5/8 | Slotted | Knob | - | Screws & Fasteners | - | - | - | 2.125 (53.98mm) | - | 1.438 (36.53mm) | 0.688 (17.46mm) | - | - | ||
![]() M3450-SS-26 RAF | In Stock | - | - | - | - | - | - | - | - | Stainless Steel | - | - | - | - | - | - | - | - | - | - | - | - | - | RAF Electronic Hardware | Bulk | - | Active | - | - | - | - | - | - | - | - | - | Thumb Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Oxide, Black | - | - | - | - | - | - | - | - | M5x0.8 | - | - | - | - | - | - | - | - | 0.433 (11.00mm) | - | Knob | - | - | - | - | - | 0.827 (21.00mm) | - | 0.630 (16.00mm) | 0.197 (5.00mm) | - | - | ||
![]() 0778-SS RAF | In Stock | - | - | Tin | - | - | - | - | - | Stainless Steel | - | - | - | - | - | - | - | - | - | - | - | - | - | RAF Electronic Hardware | Bulk | - | Active | Non-Compliant | - | - | - | - | - | - | - | - | Panel Screw | - | - | - | - | - | - | 9.53 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 14 | - | - | - | - | - | - | - | - | - | 1/4-28 | - | - | - | - | - | - | - | - | 0.625 (15.88mm) 5/8 | Slotted | Knob | - | - | - | - | - | 1.750 (44.45mm) | - | 1.563 (39.69mm) | 0.188 (4.76mm) | - | - | ||
![]() 7196-SS RAF | In Stock | - | - | - | - | - | - | - | - | Stainless Steel | - | - | - | - | - | - | - | - | - | - | - | - | - | RAF Electronic Hardware | Bulk | - | Active | Non-Compliant | - | - | - | - | - | - | - | - | Thumb Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | #10-32 | - | - | - | - | - | - | - | - | 0.250 (6.35mm) 1/4 | - | Knob | - | - | - | - | - | 2.375 (60.33mm) | - | 1.875 (47.63mm) | 0.500 (12.70mm) | - | - | ||
![]() 0199-B RAF | In Stock | - | - | - | - | - | - | - | - | Brass | - | - | - | - | - | - | - | - | - | - | - | - | - | RAF Electronic Hardware | Bulk | - | Active | - | - | - | - | - | - | - | - | - | Panel Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | #12-24 | - | - | - | - | - | - | - | - | 0.563 (14.29mm) | Slotted | Knob | - | - | - | - | - | 1.813 (46.05mm) | - | 1.563 (39.69mm) | 0.250 (6.35mm) 1/4 | - | - | ||
![]() 7151-S RAF | In Stock | - | - | - | - | - | - | - | - | Steel | - | - | - | - | - | - | - | - | - | - | - | - | - | RAF Electronic Hardware | Bulk | - | Active | Non-Compliant | - | - | - | - | - | - | - | - | Thumb Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | #6-32 | - | - | - | - | - | - | - | - | 0.188 (4.76mm) | - | Knob | - | - | - | - | - | 1.125 (28.58mm) | - | 0.750 (19.05mm) 3/4 | 0.375 (9.53mm) 3/8 | - | - | ||
![]() M0121-S-26 RAF | In Stock | - | - | - | - | - | - | - | - | Steel | - | - | - | - | - | - | - | - | - | - | - | - | - | RAF Electronic Hardware | Bulk | - | Active | Non-Compliant | - | - | - | - | - | - | - | - | Panel Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Oxide, Black | - | - | - | - | - | - | - | - | M4x0.7 | - | - | - | - | - | - | - | - | 0.433 (11.00mm) | Slotted | Knob | - | - | - | - | - | 1.260 (32.00mm) | - | 1.004 (25.50mm) | 0.256 (6.50mm) | - | - | ||
![]() 0240-S RAF | In Stock | - | - | - | Through Hole | - | - | - | - | Steel | Polyamide (PA46), Nylon 4/6, Glass Filled | - | - | - | 14 (2 x 7) | Beryllium Copper | Brass | - | - | - | Tin | - | - | RAF Electronic Hardware | Bulk | - | Active | - | - | -55°C ~ 105°C | Bulk | EJECT-A-DIP™ | - | Active | Solder | - | DIP, 0.3 (7.62mm) Row Spacing | - | - | - | - | - | - | - | - | - | - | - | 3A | - | 0.100 (2.54mm) | - | - | - | - | - | - | - | Tin | -- | - | - | - | - | - | - | - | - | - | - | - | 1/4-20 | - | - | - | - | - | 0.125 (3.18mm) | 0.100 (2.54mm) | - | 0.750 (19.05mm) 3/4 | Slotted | Knob | Closed Frame | - | - | 200.0µin (5.08µm) | 200.0µin (5.08µm) | 1.500 (38.10mm) | - | 1.250 (31.75mm) | 0.250 (6.35mm) 1/4 | UL94 V-0 | - | ||
![]() 0391-S-12 RAF | In Stock | - | - | - | Through Hole | - | - | - | - | Steel | Polyamide (PA46), Nylon 4/6, Glass Filled | - | - | - | 17 (1 x 17) | Beryllium Copper | Brass | - | - | - | Gold | - | - | RAF Electronic Hardware | Bulk | - | Active | - | - | -- | Bulk | 0513 | - | Active | Solder | - | SIP | - | - | - | - | - | - | - | - | - | - | - | 3A | - | 0.100 (2.54mm) | - | - | - | - | - | - | - | Gold | -- | - | - | Zinc, Clear Chromate | - | - | - | - | - | - | - | - | #6-32 | - | - | - | - | - | 0.125 (3.18mm) | 0.100 (2.54mm) | - | 0.313 (7.94mm) | Slotted | Knob | -- | - | - | 10.0µin (0.25µm) | 10.0µin (0.25µm) | 0.875 (22.23mm) 7/8 | - | 0.563 (14.29mm) | 0.313 (7.94mm) | UL94 V-0 | - | ||
![]() 0831-S-12 RAF | In Stock | - | - | - | - | - | - | - | - | Steel | - | - | - | - | - | - | - | - | - | - | - | - | - | PEI-Genesis | Bulk | - | Active | - | - | - | - | * | - | - | - | - | Panel Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Zinc, Clear Chromate | - | - | - | - | - | - | - | - | #6-32 | - | - | - | - | - | - | - | - | 0.219 (5.56mm) | Slotted | Knob | - | - | - | - | - | 0.507 (12.88mm) | - | 0.375 (9.53mm) 3/8 | 0.132 (3.35mm) | - | - | ||
![]() 4768-S-28 RAF | In Stock | - | - | - | - | - | - | - | - | Steel | - | - | - | - | - | - | - | - | - | - | - | - | - | Glenair | Retail Package | - | Active | - | - | - | - | * | - | - | - | - | Shoulder Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Zinc, Yellow Chromate | - | - | - | - | - | - | - | - | #4-40 | - | - | - | - | - | - | - | - | 0.172 (4.37mm) | Slotted | Pan Head | Bowtie Clip Included | - | - | - | - | 0.671 (17.05mm) | - | 0.562 (14.28mm) 9/16 | 0.109 (2.78mm) | - | - | ||
![]() 0371-S-42 RAF | In Stock | - | - | - | - | - | - | - | - | Steel | - | - | - | - | - | - | - | - | - | - | - | - | - | PEI-Genesis | Bulk | - | Active | - | - | - | - | * | - | - | - | - | Panel Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Zinc | - | - | - | - | - | - | - | - | #4-40 | - | - | - | - | - | - | - | - | 0.250 (6.35mm) 1/4 | Slotted | Knob | - | - | - | - | - | 0.875 (22.23mm) 7/8 | - | 0.625 (15.88mm) 5/8 | 0.250 (6.35mm) 1/4 | - | - | ||
![]() 7131-S-11 RAF | In Stock | - | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | Steel | - | - | - | - | - | - | - | SG-8101 | - | - | - | - | - | EPSON | Tape & Reel (TR) | - | Active | - | - | -40°C ~ 105°C | - | SG-8101 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | - | XO (Standard) | - | - | - | - | - | - | - | 1.8V ~ 3.3V | - | - | - | - | 41.6 MHz | - | ±20ppm | CMOS | - | - | Enable/Disable | Crystal | 6.8mA (Typ) | - | - | 3.5mA | - | Chrome, Satin | - | - | - | - | - | - | - | - | #8-32 | - | - | - | - | - | - | - | - | 0.375 (9.53mm) 3/8 | - | Knob | - | - | 0.055 (1.40mm) | - | - | 0.750 (19.05mm) 3/4 | - | 0.563 (14.29mm) | 0.188 (4.76mm) | - | - | ||
![]() M3518-B RAF | In Stock | - | - | - | - | - | - | - | - | Brass | - | - | - | - | - | - | - | - | - | - | - | - | - | PEI-Genesis | Bulk | - | Active | - | - | - | - | * | - | - | - | - | Thumb Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | M4x0.7 | - | - | - | - | - | - | - | - | 0.177 (4.50mm) | - | Knob | - | - | - | - | - | 1.693 (43.00mm) | - | 1.339 (34.00mm) | 0.354 (9.00mm) | - | - | ||
![]() 7115-B-5 RAF | In Stock | - | - | - | - | - | - | - | - | Brass | - | - | - | - | - | - | - | - | - | - | - | - | - | Banner Engineering Corporation | Bulk | - | Active | - | - | - | - | * | - | - | - | - | Thumb Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Nickel | - | - | - | - | - | - | - | - | 1/4-20 | - | - | - | - | - | - | - | - | 0.500 (12.70mm) 1/2 | - | Knob | - | - | - | - | - | 1.125 (28.58mm) | - | 0.875 (22.23mm) 7/8 | 0.250 (6.35mm) 1/4 | - | - | ||
![]() 7177-S-12 RAF | In Stock | - | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | Steel | - | - | - | - | - | - | - | - | - | - | - | - | - | SiTime | Tape & Reel (TR) | - | Active | - | - | -20°C ~ 70°C | - | SiT8208 | 0.106 L x 0.094 W (2.70mm x 2.40mm) | - | - | - | XO (Standard) | - | - | - | - | - | - | - | 2.5V | - | - | - | - | 12.288 MHz | - | ±10ppm | LVCMOS, LVTTL | - | - | Standby (Power Down) | MEMS | 33mA | - | - | 70µA | - | Zinc, Clear Chromate | - | - | - | - | - | - | - | - | #10-24 | - | - | - | - | - | - | - | - | 0.250 (6.35mm) 1/4 | - | Knob | - | - | 0.031 (0.80mm) | - | - | 1.500 (38.10mm) | - | 1.000 (25.40mm) 1 | 0.500 (12.70mm) | - | - | ||
![]() 2501 Elesa USA Corporation | In Stock | - | - | - | Surface Mount | 1515 (3838 Metric) | - | - | 3-SMD | - | - | - | - | 6°C/W | - | - | - | - | - | - | - | - | - | OSRAM Opto (ams OSRAM) | Tape & Reel (TR) | - | Obsolete | - | - | - | - | OSLON® Black Flat | 0.148 L x 0.148 W (3.75mm x 3.75mm) | - | - | - | Knurled, Straight | - | White | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.15V | 120° | - | - | 700mA | 114 lm/W | - | - | 1.2A | - | 252lm (224lm ~ 280lm) | - | - | - | - | - | - | - | - | - | - | 0.024 (0.60mm) | - | - | - | - | - | - | - | - | ||
![]() M8 10 HS45KC S25 TR Fastenings | In Stock | - | - | - | Free Hanging (In-Line) | - | - | Aluminum | - | - | - | Thermoplastic | - | - | - | - | - | TV06RQDZ | - | - | Gold | Copper Alloy | - | Amphenol Aerospace Operations | Bulk | Metal | Active | - | - | -65°C ~ 175°C | - | MIL-DTL-38999 Series III, Tri-Start™ TV | - | - | Crimp | Plug, Female Sockets | - | 15 (13 + 2 Quadrax) | Black | Aviation, Marine, Military | Threaded | - | - | - | - | N (Normal) | Unshielded | Environment Resistant | - | - | - | - | - | Black Zinc Nickel | 19-31 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Coupling Nut, Self Locking | - | - | 50.0µin (1.27µm) | - | - | - | - | - | - | - |