- Manufacturer
- Type
- Material
- Thread Size
- Product
- RoHS
- Factory Pack QuantityFactory Pack Quantity
- Screw Head
- Length
- Part # Aliases
- Series
- Tradename
- Outside Diameter
Attribute column
Categories
Screws, Bolts
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Approvals | Bezel Style | Lens Shape | Manufacturer | Manufacturer Part Number | Mfr | Mounting | Package | Product Status | Series | Type | Current Rating | Voltage | Plating | Bit Size | Thread Size | Terminal Type | Lens Color | Max Frequency | Depth Behind Panel | Power | Head Diameter | Drive Type | Screw Head Type | Disconnect Type | Lamp Type | Features | Nominal Input Voltage (AC) | IP Rating | Length - Overall | Length (in) | Length - Below Head | Head Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0513-SS-20 RAF | In Stock | - | - | Stainless Steel | - | - | - | Pepperl Fuchs | 542106 | RAF Electronic Hardware | - | Bulk | Active | - | Panel Screw | - | - | Passivated | - | 5/16-18 | - | - | - | - | - | 0.625 (15.88mm) 5/8 | Slotted | Knob | - | - | - | - | - | 1.563 (39.69mm) | - | 0.875 (22.23mm) 7/8 | 0.688 (17.46mm) | ||
![]() 0468-S-12 RAF | In Stock | - | - | Steel | CSA, UL | - | - | Hubbell | EZP170A3 | RAF Electronic Hardware | Pendant | Bulk | Active | - | Panel Screw | - | 120 VAC, 208 VAC, 240 VAC, 277 VAC | Zinc, Clear Chromate | - | 1/4-20 | - | - | - | - | 175 W | 0.500 (12.70mm) 1/2 | Slotted | Knob | - | Metal Halide Pulse | - | - | - | 1.250 (31.75mm) | - | 0.688 (17.46mm) | 0.563 (14.29mm) | ||
![]() 7177-SS RAF | In Stock | - | - | Stainless Steel | - | - | - | ABB | ACH580-BDR-02A1-4+B056+E213+F267 | RAF Electronic Hardware | - | Bulk | Active | - | Thumb Screw | - | - | - | - | #10-24 | - | - | - | - | - | 0.250 (6.35mm) 1/4 | - | Knob | - | - | - | - | - | 1.500 (38.10mm) | - | 1.000 (25.40mm) 1 | 0.500 (12.70mm) | ||
![]() M3534-AL RAF | In Stock | - | - | Aluminum | - | - | - | - | - | RAF Electronic Hardware | - | Bulk | Active | - | Thumb Screw | - | - | - | - | M5x0.8 | - | - | - | - | - | 0.256 (6.50mm) | - | Knob | - | - | - | - | - | 2.323 (59.00mm) | - | 1.811 (46.00mm) | 0.512 (13.00mm) | ||
![]() 0508-B RAF | In Stock | - | - | Brass | - | - | - | Miscellaneous | - | RAF Electronic Hardware | - | Bulk | Active | - | Panel Screw | - | - | - | - | 1/4-28 | - | - | - | - | - | 0.500 (12.70mm) 1/2 | Slotted | Knob | - | - | - | - | - | 2.313 (58.75mm) | - | 1.750 (44.45mm) | 0.563 (14.29mm) | ||
![]() 0473-S-5 RAF | In Stock | - | - | Steel | - | - | - | Cutler Hammer, Div of Eaton Co | XTCEXFBG11 | RAF Electronic Hardware | - | Bulk | Active | - | Panel Screw | - | - | Nickel | - | 1/4-20 | - | - | - | - | - | 0.500 (12.70mm) 1/2 | Slotted | Knob | - | - | - | - | - | 1.563 (39.69mm) | - | 1.000 (25.40mm) 1 | 0.563 (14.29mm) | ||
![]() 0410-S-12 RAF | In Stock | - | - | Steel | CE, CSA, UL | Plastic Round | Round Flush | ABB | G1MP1-KLFPT8Y | RAF Electronic Hardware | - | Bulk | Active | - | Panel Screw | - | - | Zinc, Clear Chromate | - | #8-32 | Screw | Yellow | - | 1.91 | - | 0.313 (7.94mm) | Slotted | Knob | - | Incandescent | - | - | IP66 | 1.188 (30.16mm) | - | 0.875 (22.23mm) 7/8 | 0.313 (7.94mm) | ||
![]() 0345-SS RAF | In Stock | - | - | Stainless Steel | - | - | - | Allen Bradley Control | - | RAF Electronic Hardware | - | Bulk | Active | - | Panel Screw | - | - | - | - | 5/16-24 | - | - | - | - | - | 0.563 (14.29mm) | Slotted | Knob | - | - | - | - | - | 2.000 (50.80mm) | - | 1.750 (44.45mm) | 0.250 (6.35mm) 1/4 | ||
![]() 7125-AL-24 RAF | In Stock | - | - | Aluminum | CE, CSA, UL | - | - | Cutler Hammer, Div of Eaton Corp | PDG24M0150B2NL | RAF Electronic Hardware | Panel | Bulk | Active | - | Thumb Screw | 150 A | - | Anodized, Black | - | #6-32 | - | - | - | - | - | 0.313 (7.94mm) | - | Knob | - | - | - | - | - | 0.563 (14.29mm) | - | 0.375 (9.53mm) 3/8 | 0.188 (4.76mm) | ||
![]() M0316-SS RAF | In Stock | - | - | Stainless Steel | - | - | - | Brady | WM-379 | RAF Electronic Hardware | - | Bulk | Active | - | Panel Screw | - | - | - | - | M4x0.7 | - | - | - | - | - | 0.252 (6.40mm) | Slotted | Knob | - | - | - | - | - | 0.965 (24.51mm) | - | 0.807 (20.50mm) | 0.157 (4.00mm) | ||
![]() 7107-B-25 RAF | In Stock | - | - | Brass | - | - | - | Cooper | 78101161821 | RAF Electronic Hardware | - | Bulk | Active | - | Thumb Screw | - | - | Oxide, Black | - | #8-32 | - | - | - | - | - | 0.438 (11.11mm) | - | Knob | - | - | - | - | - | 0.813 (20.64mm) | - | 0.625 (15.88mm) 5/8 | 0.188 (4.76mm) | ||
![]() M0129-S RAF | In Stock | - | - | Steel | - | - | - | Paladin | PA1907 | RAF Electronic Hardware | - | Bulk | Active | - | Panel Screw | - | - | - | - | M5x0.8 | - | - | - | - | - | 0.433 (11.00mm) | Slotted | Knob | - | - | - | - | - | 1.063 (27.00mm) | - | 0.807 (20.50mm) | 0.256 (6.50mm) | ||
![]() M3545-AL RAF | In Stock | - | - | High Speed Steel | - | - | - | Cully-Minerallac | 91614 | RAF Electronic Hardware | - | Bulk | Active | - | Thumb Screw | - | - | - | 17/64 in | M6x1 | - | - | - | - | - | 0.315 (8.00mm) | - | Knob | - | - | - | - | - | 2.205 (56.00mm) | - | 1.693 (43.00mm) | 0.512 (13.00mm) | ||
![]() 0703-SS-20 RAF | In Stock | - | - | Stainless Steel | - | - | - | Cooper | 78101152172 | RAF Electronic Hardware | - | Bulk | Active | - | Panel Screw | - | - | Passivated | - | #10-32 | - | - | - | - | - | 0.625 (15.88mm) 5/8 | Slotted | Knob | - | - | - | - | - | 1.063 (26.99mm) | - | 0.875 (22.23mm) 7/8 | 0.188 (4.76mm) | ||
![]() 7153-S-26 RAF | In Stock | - | - | Steel | - | - | - | ABB | ACH580-BDR-031A-2 | RAF Electronic Hardware | Panel | ACH580BX12 | Active | - | Thumb Screw | - | - | Oxide, Black | - | #6-32 | - | - | 500 Hz | - | - | 0.188 (4.76mm) | - | Knob | Disconnect Switch | - | - | 240 VAC | IP21 | 1.375 (34.93mm) | - | 1.000 (25.40mm) 1 | 0.375 (9.53mm) 3/8 | ||
![]() 7041-S-1 RAF | In Stock | - | - | Steel | - | - | - | ABB | - | RAF Electronic Hardware | - | Bulk | Active | - | Shoulder Screw | - | - | Cadmium, Clear Chromate | - | #10-32 | - | - | - | - | - | 0.375 (9.53mm) 3/8 | Hex | Cheese Head | - | - | - | - | - | 0.938 (23.81mm) | - | 0.750 (19.05mm) 3/4 | 0.188 (4.76mm) | ||
![]() 0833-B-5 RAF | In Stock | - | - | Brass | - | - | - | ABB | - | RAF Electronic Hardware | - | Bulk | Active | - | Panel Screw | - | - | Nickel | - | #6-32 | - | - | - | - | - | 0.219 (5.56mm) | Slotted | Knob | - | - | - | - | - | 0.632 (16.05mm) | 1/2 | 0.500 (12.70mm) 1/2 | 0.132 (3.35mm) | ||
![]() 0610-B RAF | In Stock | - | - | Brass | - | - | - | - | - | RAF Electronic Hardware | - | Bulk | Active | - | Panel Screw | - | - | - | - | #6-32 | - | - | - | - | - | 0.375 (9.53mm) 3/8 | Slotted | Knob | - | - | - | - | - | 1.313 (33.34mm) | - | 1.188 (30.16mm) | 0.125 (3.18mm) 1/8 | ||
![]() 0274-B RAF | In Stock | - | - | Brass | - | - | - | Miscellaneous | - | RAF Electronic Hardware | - | Bulk | Active | - | Panel Screw | - | - | - | - | 1/4-28 | - | - | - | - | - | 0.563 (14.29mm) | Slotted | Knob | - | - | - | - | - | 2.188 (55.58mm) | - | 1.938 (49.23mm) | 0.250 (6.35mm) 1/4 | ||
![]() 0246-B RAF | In Stock | - | - | Brass | - | - | - | - | - | RAF Electronic Hardware | - | Bulk | Active | - | Panel Screw | - | - | - | - | 1/4-20 | - | - | - | - | - | 0.750 (19.05mm) 3/4 | Slotted | Knob | - | - | - | - | - | 1.875 (47.63mm) | - | 1.625 (41.28mm) | 0.250 (6.35mm) 1/4 |