- Manufacturer
- Type
- Material
- Thread Size
- Product
- RoHS
- Factory Pack QuantityFactory Pack Quantity
- Screw Head
- Length
- Part # Aliases
- Series
- Tradename
- Outside Diameter
Attribute column
Categories
Screws, Bolts
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Mounting Feature | Shell Material | Material | Base Product Number | Contact Finish Mating | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Mfr | Package | Part # Aliases | Primary Material | Product Status | RoHS | Screw Head | Operating Temperature | Series | Termination | Connector Type | Type | Color | Fastening Type | Orientation | Shell Finish | Plating | Thread Size | Outside Diameter | Head Diameter | Drive Type | Screw Head Type | Product | Features | Length | Length - Overall | Length - Below Head | Head Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0819-B-25 RAF | In Stock | - | - | Panel Mount, Through Hole | Flange | Aluminum | Brass | - | Gold | Copper Alloy | - | Glenair | Retail Package | - | Metal | Active | - | - | -65°C ~ 175°C | 806 | Solder | Plug, Male Pins | Panel Screw | Silver | Threaded | D | Nickel/PTFE | Oxide, Black | #4-40 | - | 0.172 (4.37mm) | Slotted | Knob | - | Ground | - | 0.482 (12.24mm) | 0.375 (9.53mm) 3/8 | 0.107 (2.72mm) | ||
![]() 3425200250B Essentra | In Stock | - | - | - | - | - | Nylon | - | - | - | 500 | - | - | - | - | - | Details | Hex Socket | - | - | - | - | Cap Screw | Black | - | - | - | - | 1/4-20 | - | - | - | - | Screws | - | 63.5 mm | - | - | - | ||
![]() 332520A100 Essentra | In Stock | - | - | - | - | - | Nylon | - | - | - | 500 | - | - | - | - | - | Details | Slotted Hex | - | - | - | - | Slotted Countersunk | Natural | - | - | - | - | 1/4-20 | - | - | - | - | Screws | - | 25.4 mm | - | - | - | ||
![]() 3237516450 Essentra | In Stock | - | - | - | - | - | Nylon | - | - | - | 250 | - | - | - | - | - | Details | Slotted Hex | - | - | - | - | Slotted Hex | Natural | - | - | - | - | 3/8-16 | - | - | - | - | Screws | - | 114.3 mm | - | - | - | ||
![]() 3237516075 Essentra | In Stock | - | - | - | - | - | Nylon | - | - | - | 500 | Essentra Components | Bulk | - | - | Active | Details | Slotted Hex | - | MicroPlastics | - | - | Slotted Hex | Natural | - | - | - | - | 3/8-16 | - | 0.562 (14.28mm) 9/16 | Slotted | Hex Head | Screws | - | 19.1 mm | 1.018 (25.86mm) | 0.750 (19.05mm) 3/4 | - | ||
![]() 50M035060P020 Essentra | In Stock | - | - | - | - | - | Nylon | - | - | - | 1000 | - | - | 561-60P020 | - | - | Details | Phillips Pan | - | - | - | - | Phillips | Natural | - | - | - | - | M3.5 x 0.6 | 6.6 mm to 7 mm | - | - | - | Screws | - | 20 mm | - | - | - | ||
![]() 50M035060L016 Essentra | In Stock | - | - | - | - | - | Nylon | - | - | - | 1000 | - | - | - | - | - | Details | Oval | - | - | - | - | Slotted Countersunk | Natural | - | - | - | - | M3.5 x 0.6 | - | - | - | - | Screws | - | 0.63 in | - | - | - | ||
![]() 50M040070F006 Essentra | In Stock | - | - | - | - | - | Nylon | - | - | - | 1000 | - | - | - | - | - | Details | Slotted Fillister | - | - | - | - | Machine Screw | Natural | - | - | - | - | M4 x 0.7 | 8 mm | - | - | - | Screws | - | 6 mm | - | - | - | ||
![]() 50M020040K004 Essentra | In Stock | - | - | - | - | - | Polyamide (PA) | - | - | - | 1000 | - | - | - | - | - | Details | Slotted Hex | - | - | - | - | Hex Slotted | Natural | - | - | - | - | M2 x .4 | 3.02 mm to 3.2 mm | - | - | - | Screws | - | 4 mm | - | - | - | ||
![]() 3404400087B Essentra | In Stock | - | - | - | - | - | Nylon | - | - | - | 1000 | - | - | - | - | - | Details | Hex Socket | - | - | - | - | Cap Screw | Black | - | - | - | - | #4-40 | 4.5 mm | - | - | - | Screws | - | 22.2 mm | - | - | - | ||
![]() 50M030050I005 Essentra | In Stock | - | - | - | - | - | Polyamide (PA) | 50M030050 | - | - | 1000 | Essentra Components | Bulk | - | - | Active | Details | Flat | - | MicroPlastics | - | - | Phillips | Natural | - | - | - | - | M3 x 0.5 | - | 0.248 (6.30mm) 1/4 | Phillips | Flat Head | Screws | - | 0.197 in | 0.197 (5.00mm) | 0.130 (3.30mm) | 0.067 (1.70mm) | ||
![]() 3850013400SD Essentra | In Stock | - | - | - | - | - | Nylon | - | - | - | 250 | - | - | - | - | - | Details | Round | - | - | - | - | Threaded Rod | Natural | - | - | - | - | 1/2-13 | - | - | - | - | Stud | - | 101.6 mm | - | - | - | ||
![]() 50M020040G016 Essentra | In Stock | - | - | - | - | - | Nylon | - | - | - | 1000 | - | - | - | - | - | Details | Phillips Fillister | - | - | - | - | Phillips | Natural | - | - | - | - | M2 x .4 | 3.8 mm | - | - | - | Screws | - | 16 mm | - | - | - | ||
![]() 50M035060G020 Essentra | In Stock | - | - | - | - | - | Nylon | - | - | - | 1000 | - | - | - | - | - | Details | Phillips Fillister | - | - | - | - | Phillips | Natural | - | - | - | - | M3.5 x 0.6 | 7 mm | - | - | - | Screws | - | 20 mm | - | - | - | ||
![]() 50M050080H016B Essentra | In Stock | - | - | - | - | - | Nylon | - | - | - | 1000 | - | - | - | - | - | Details | Slotted Flat | - | - | - | - | Slotted Countersunk | Black | - | - | - | - | M5 x 0.8 | 10.4 mm | - | - | - | Screws | - | 16 mm | - | - | - | ||
![]() 50M060100L025 Essentra | In Stock | - | - | - | - | - | Nylon | - | - | - | 500 | - | - | - | - | - | Details | Slotted Oval | - | - | - | - | Slotted Countersunk | Natural | - | - | - | - | M6 x 1 | - | - | - | - | Screws | - | 25 mm | - | - | - | ||
![]() 50M035060N008 Essentra | In Stock | - | - | - | - | - | Nylon | 50M035060 | - | - | 1000 | Essentra Components | Bulk | - | - | Active | Details | Slotted Pan | - | MicroPlastics | - | - | Pan Slotted | Natural | - | - | - | - | M3.5 x 0.6 | - | 0.276 (7.00mm) | Slotted | Pan Head | Screws | - | 8 mm | 0.398 (10.10mm) | 0.315 (8.00mm) | - | ||
![]() 50M030050H030 Essentra | In Stock | - | - | - | - | - | Nylon | 50M030050 | - | - | 1000 | Essentra Components | Bulk | - | - | Active | Details | Flat | - | MicroPlastics | - | - | Slotted Countersunk | Natural | - | - | - | - | M3 x 0.5 | - | 0.248 (6.30mm) 1/4 | Slotted | Flat Head | Screws | - | 1.181 in | 1.181 (30.00mm) | 1.114 (28.30mm) | 0.067 (1.70mm) | ||
![]() 50M060100T022 Essentra | In Stock | - | - | - | - | - | Nylon | - | - | - | 500 | - | - | - | - | - | Details | Slotted Round | - | - | - | - | Slotted Thumb | Natural | - | - | - | - | M6 x 1 | 12.2 mm | - | - | - | Screws | - | 22 mm | - | - | - | ||
![]() 50M060100F010 Essentra | In Stock | - | - | - | - | - | Nylon | - | - | - | 500 | - | - | - | - | - | Details | Slotted Fillister | - | - | - | - | Machine Screw | Natural | - | - | - | - | M6 x 1.0 | 12 mm | - | - | - | Screws | - | 10 mm | - | - | - |