- Manufacturer
- Type
- Material
- Color
- Thickness (mm)
- Series
- Manufacturer
- RoHS
- Package Quantity
- Shape
- Mfr
- Product Status
- Package
Attribute column
Categories
Washers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Material | Base/Housing Material | Body Orientation | Certificates | CoilResistance | Contact Materials | Kind of washer | Mfr | Minimum Dropout Voltage | Mounting | Package | Product Status | Relay Construction | Termination Method | Thread | Type of spacer | Operating Temperature | Packaging | Series | Part Status | Type | Gender | Pitch | Housing Color | Plating | Operate Time | Thread/Screw/Hole Size | Contact Arrangement | Product Length | Height | Thickness | Diameter - Outside | Diameter - Inside | Length (in) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CDM-703630CS Century Spring Corp | In Stock | - | - | - | Steel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Box | - | Active | Flat | - | - | - | - | - | - | - | - | - | 0.118" (3.00mm) | 2.760" (70.10mm) | 1.398" (35.51mm) | - | ||
![]() CDM-402023CS Century Spring Corp | In Stock | - | - | - | Steel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Box | - | Active | Flat | - | - | - | - | - | - | - | - | - | 0.089" (2.26mm) | 1.570" (39.88mm) | 0.803" (20.40mm) | - | ||
![]() CDS-623122CS Century Spring Corp | In Stock | - | - | - | Steel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Box | - | Active | Flat | - | - | - | - | - | - | - | - | - | 0.022" (0.56mm) | 0.625" (15.88mm) 5/8" | 0.317" (8.05mm) | - | ||
![]() CDS-753231CS Century Spring Corp | In Stock | - | - | - | Steel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Box | - | Active | Flat | - | - | - | - | - | - | - | - | - | 0.032" (0.81mm) | 0.750" (19.05mm) 3/4" | 0.320" (8.13mm) | - | ||
![]() CDM-168206CS Century Spring Corp | In Stock | - | - | - | Steel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Box | - | Active | Flat | - | - | - | - | - | - | - | - | - | 0.024" (0.61mm) | 0.630" (16.00mm) | 0.323" (8.20mm) | - | ||
![]() CDM-401615CS Century Spring Corp | In Stock | - | - | - | Steel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Box | - | Active | Flat | - | - | - | - | - | - | - | - | - | 0.059" (1.50mm) | 1.570" (39.88mm) | 0.642" (16.31mm) | - | ||
![]() CDM-713620CS Century Spring Corp | In Stock | - | - | - | Steel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Box | - | Active | Flat | - | - | - | - | - | - | - | - | - | 0.079" (2.01mm) | 2.800" (71.12mm) | 1.420" (36.07mm) | - | ||
![]() CDM-104205CS Century Spring Corp | In Stock | - | - | - | Steel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Box | - | Active | Flat | - | - | - | - | - | - | - | - | - | 0.020" (0.51mm) | 0.394" (10.01mm) | 0.165" (4.19mm) | - | ||
![]() CDM-208206CS Century Spring Corp | In Stock | - | - | - | Steel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Box | - | Active | Flat | - | - | - | - | - | - | - | - | - | 0.024" (0.61mm) | 0.787" (19.99mm) | 0.323" (8.20mm) | - | ||
![]() CDM-321613CS Century Spring Corp | In Stock | - | - | - | Steel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Box | - | Active | Flat | - | - | - | - | - | - | - | - | - | 0.049" (1.25mm) | 1.240" (31.50mm) | 0.642" (16.31mm) | - | ||
![]() CDM-361809CS Century Spring Corp | In Stock | - | - | - | Steel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Box | - | Active | Flat | - | - | - | - | - | - | - | - | - | 0.035" (0.89mm) | 1.400" (35.56mm) | 0.720" (18.29mm) | - | ||
![]() CDM-501813CS Century Spring Corp | In Stock | - | - | - | Steel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Box | - | Active | Flat | - | - | - | - | - | - | - | - | - | 0.049" (1.25mm) | 1.970" (50.04mm) | 0.724" (18.39mm) | - | ||
![]() CDM-321618CS Century Spring Corp | In Stock | - | - | - | Steel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Box | - | Active | Flat | - | - | - | - | - | - | - | - | - | 0.069" (1.75mm) | 1.240" (31.50mm) | 0.642" (16.31mm) | - | ||
![]() CDS-251212CS Century Spring Corp | In Stock | - | - | - | Steel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Box | - | Active | Flat | - | - | - | - | - | - | - | - | - | 0.120" (3.05mm) | 2.500" (63.50mm) | 1.250" (31.75mm) | - | ||
![]() CDS-431322CS Century Spring Corp | In Stock | - | - | - | Steel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Box | - | Active | Flat | - | - | - | - | - | - | - | - | - | 0.022" (0.56mm) | 0.437" (11.10mm) 7/16" | 0.138" (3.51mm) | - | ||
![]() CDS-683827CS Century Spring Corp | In Stock | - | - | - | Steel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Box | - | Active | Flat | - | - | - | - | - | - | - | - | - | 0.028" (0.71mm) | 0.688" (17.48mm) | 0.382" (9.70mm) | - | ||
![]() 1340107 ESSENTRA | In Stock | - | - | - | polyamide | - | - | RoHS compliant | - | - | round | - | - | - | - | - | - | - | M3 | washer | - | - | - | - | - | - | - | - | - | - | - | - | - | 1mm | - | - | - | - | ||
![]() 0040062001VR ESSENTRA | In Stock | - | - | - | - | - | - | RoHS compliant | - | - | round | - | - | - | - | - | - | - | M3 | washer | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.8mm | - | - | - | - | ||
![]() 1057-SS-20 RAF | In Stock | - | - | - | Stainless Steel | - | - | - | 950 Ohm | Silver-Tin-Indium Oxide | - | RAF Electronic Hardware | 12 Vac | Panel Mount | Bulk | Active | Non-Latching | Quick Connect | - | - | -55 to 65 °C | - | - | - | Flat | - | - | - | Passivation | 25 ms | #4-40 | DPST-NO | 68.58 mm | - | 0.010 (0.25mm) | 0.171 (4.34mm) | 0.093 (2.36mm) | 0.010 | ||
Tiny WHSL | In Stock | - | - | Gold | - | Thermoplastic | Straight | - | - | Brass | - | 3M | - | Panel Mount | Box | Active | - | - | - | - | - | - | - | - | - | Receptacle | 4.3600, 1.5000 mm | Gray | - | - | M4 | - | 59.7 mm | - | - | - | - | - |