- Manufacturer
- Type
- Material
- Color
- Thickness (mm)
- Series
- Manufacturer
- RoHS
- Package Quantity
- Shape
- Mfr
- Product Status
- Package
Attribute column
Categories
Washers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Number of Pins | Supplier Device Package | Material | Weight | Shape | Package Quantity | Base Product Number | Category | Manufacturer | Manufacturer Part Number | Memory Types | Mfr | Overall Height (in) | Package | Product Status | RoHS | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Number of Terminations | Temperature Coefficient | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Color | Power (Watts) | Power Rating | Max Power Dissipation | Frequency | Lead Length | Operating Supply Voltage | Failure Rate | Plating | Memory Size | Data Bus Width | Operating Force | Halogen Free | Size | Max Frequency | Ethernet | USB | Number of Cores | Thread/Screw/Hole Size | GPIO | Features | Height | Height Seated (Max) | Length | Width | Thickness | Diameter - Outside | Diameter - Inside | Length (in) | REACH SVHC | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 17M06DIN34815 Micro Plastics | In Stock | - | - | - | - | - | - | - | Round | 1000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flat Washer | - | - | - | - | Natural | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 16FW010032 Micro Plastics | In Stock | - | - | - | - | - | - | - | Round | 1000 | - | - | - | - | - | - | - | - | - | - | 50 V | - | - | - | - | 0.5 % | - | - | 50 ppm/°C | Flat Washer | 6.57 kΩ | 155 °C | -55 °C | Thin Film | Natural | - | 100 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 550 µm | - | - | - | - | - | - | - | - | - | - | ||
![]() 16FWRT010032 Micro Plastics | In Stock | - | - | - | - | - | Nylon | - | Round | 1000 | - | - | - | - | - | - | 0.032 | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Natural | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 16FW250032 Micro Plastics | In Stock | - | - | - | - | - | - | - | Round | 1000 | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | Flat Washer | - | - | - | - | Natural | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 16M03080080 Micro Plastics | In Stock | - | - | - | 480 | - | - | 10.163049 g | Round | 1000 | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | Flat Washer | - | 105 °C | 0 °C | - | Natural | - | - | - | 200 MHz | - | 2.7 V | - | - | - | 32 b | - | Not Halogen Free | - | 200 MHz | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | Contains Lead | - | ||
![]() 16FWRT004062 Micro Plastics | In Stock | - | - | - | - | - | Nylon | - | Round | 1000 | - | - | - | - | - | - | 0.062 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Natural | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 16FW375093 Micro Plastics | In Stock | - | - | - | - | - | - | - | Round | 1000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flat Washer | - | - | - | - | Natural | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.047 | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | 70 °C | -25 °C | - | White | - | - | - | - | - | - | - | - | - | - | 5 N | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.062 | No SVHC | - | IP67, IP69K | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | Bulk | - | - | 1 % | - | 2 | 20 ppm/°C | - | 80.6 Ω | - | - | Wirewound | - | - | 2 W | 2 W | - | 38.1 mm | - | 0.001 % | - | - | - | - | - | - | - | - | - | - | - | - | Military, Moisture Resistant | - | - | 10.3124 mm | 2.39 mm | - | - | - | 0.062 | - | Contains Lead | - | ||
![]() 5792400000 Molex | In Stock | - | - | - | - | - | - | - | - | - | MIKQ6 | - | - | - | - | ITT Cannon, LLC | - | Bulk | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SWM16NBL FLEx | In Stock | - | - | - | - | - | - | - | - | - | - | - | Adaptaflex, a Division of T&B | SWM16NBL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | M16 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1061-SS-4 RAF | In Stock | - | - | Axial | - | Axial | Stainless Steel | - | - | - | - | - | - | - | - | RAF Electronic Hardware | - | Bulk | Active | - | - | -55°C ~ 175°C | Bulk | CMF | 0.090 Dia x 0.240 L (2.29mm x 6.10mm) | ±1% | Active | 2 | ±50ppm/°C | Flat | 3.48 MOhms | - | - | Metal Film | - | 0.5W, 1/2W | - | - | - | - | - | -- | Chrome over Nickel | - | - | - | - | - | - | - | - | - | #10-32 | - | Flame Retardant Coating, Moisture Resistant, Safety | - | -- | - | - | 0.012 (0.31mm) | 0.312 (7.92mm) 5/16 | 0.166 (4.22mm) | - | - | - | - | ||
![]() 205820-3 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | Processor Tools | - | - | DDR3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SABRE Board | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 GB | - | - | - | - | - | Yes | USB Host | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SWPG21 FLEx | In Stock | - | - | - | - | - | - | - | - | - | - | - | Adaptaflex, a Division of T&B | SWPG21 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PG21 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0997-S RAF | In Stock | - | - | - | - | - | Steel | - | - | - | - | - | - | - | - | RAF Electronic Hardware | - | Bulk | Active | - | - | - | - | - | - | - | - | - | - | Sealing | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | #10-32 | - | - | - | - | - | - | 0.218 (5.54mm) | 0.625 (15.88mm) 5/8 | 0.390 (9.91mm) | - | - | - | - | ||
![]() 0995-N RAF | In Stock | - | - | - | - | - | Nylon | - | - | - | - | - | - | - | - | RAF Electronic Hardware | - | Bulk | Active | - | - | - | - | - | - | - | - | - | - | Sealing | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | #8-32 | - | - | - | - | - | - | 0.203 (5.16mm) | 0.563 (14.30mm) | 0.343 (8.71mm) | - | - | - | - | ||
![]() 1058-SS-26 RAF | In Stock | - | - | - | - | - | Stainless Steel | - | - | - | - | - | - | - | - | RAF Electronic Hardware | - | Bulk | Active | - | - | - | - | - | - | - | - | - | - | Flat | - | - | - | - | - | - | - | - | - | - | - | - | Oxide, Black | - | - | - | - | - | - | - | - | - | #6-32 | - | - | - | - | - | - | 0.010 (0.25mm) | 0.171 (4.34mm) | 0.112 (2.85mm) | - | - | - | - | ||
![]() 1058-SS-20 RAF | In Stock | - | - | - | - | - | Stainless Steel | - | - | - | - | - | - | - | - | RAF Electronic Hardware | - | Bulk | Active | - | - | - | - | - | - | - | - | - | - | Flat | - | - | - | - | - | - | - | - | - | - | - | - | Passivated | - | - | - | - | - | - | - | - | - | #6-32 | - | - | - | - | - | - | 0.010 (0.25mm) | 0.171 (4.34mm) | 0.112 (2.85mm) | - | - | - | - | ||
![]() 0997-S-26 RAF | In Stock | - | - | - | - | - | Steel | - | - | - | - | - | - | - | - | RAF Electronic Hardware | - | Bulk | Active | - | - | - | - | - | - | - | - | - | - | Sealing | - | - | - | - | - | - | - | - | - | - | - | - | Oxide, Black | - | - | - | - | - | - | - | - | - | #10-32 | - | - | - | - | - | - | 0.218 (5.54mm) | 0.625 (15.88mm) 5/8 | 0.390 (9.91mm) | - | - | - | - |