- Manufacturer
- Material
- Color
- Type
- Thickness (mm)
- Length (in)
- Series
- Diameter - Inside
- Diameter - Outside
- Diameter - Shoulder
- Length - Below Head
- Thickness - Overall
- Thread/Screw/Hole Size
Attribute column
Categories
Washers - Bushing, Shoulder
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Series | Part Status | Moisture Sensitivity Level (MSL) | Thread/Screw/Hole Size | Thickness | Diameter - Outside | Diameter - Inside | Length - Below Head | Thickness - Overall | Diameter - Shoulder | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() WS1110A Essentra Components | In Stock | - | - | Nylon | Alliance Plastics, WS | Active | 1 (Unlimited) | M5 | 2.3876mm | 0.438 (11.13mm) 7/16 | 0.201 (5.10mm) | 0.046 1.17mm | 0.094 2.39mm 3/32 | 0.280 (7.10mm) | RoHS Compliant | ||
![]() WS1810A Essentra Components | In Stock | - | - | Nylon | Alliance Plastics, WS | Active | 1 (Unlimited) | M12 | 6.2992mm | 0.752 (19.10mm) | 0.512 (13.00mm) | 0.185 4.70mm | 0.248 6.30mm | 0.626 (15.90mm) | RoHS Compliant | ||
![]() WS0950A Essentra Components | In Stock | - | - | Nylon | Alliance Plastics, WS | Active | 1 (Unlimited) | M5 | 6.7056mm | 0.390 (9.91mm) | 0.197 (5.00mm) | 0.185 4.70mm | 0.264 6.70mm | 0.287 (7.30mm) | RoHS Compliant | ||
![]() WS1700A Essentra Components | In Stock | - | - | Nylon | Alliance Plastics, WS | Active | 1 (Unlimited) | M8 | 9.4996mm | 0.626 (15.90mm) | 0.380 (9.65mm) | 0.311 7.91mm | 0.374 9.50mm | 0.500 (12.70mm) 1/2 | RoHS Compliant | ||
![]() WS1510A Essentra Components | In Stock | - | - | Nylon | Alliance Plastics, WS | Active | 1 (Unlimited) | M6 | 22.3012mm | 0.618 (15.70mm) | 0.260 (6.60mm) | 0.752 19.10mm | 0.878 22.30mm | 0.400 (10.20mm) | RoHS Compliant | ||
![]() WS1230A Essentra Components | In Stock | - | - | Nylon | Alliance Plastics, WS | Active | 1 (Unlimited) | M5 | 3.2004mm | 0.500 (12.70mm) 1/2 | 0.232 (5.90mm) | 0.094 2.40mm 3/32 | 0.126 3.20mm | 0.283 (7.20mm) | RoHS Compliant | ||
![]() WS1480A Essentra Components | In Stock | - | - | Nylon | Alliance Plastics, WS | Active | 1 (Unlimited) | M6 | 3.9878mm | 0.563 (14.30mm) 9/16 | 0.260 (6.60mm) | 0.063 1.60mm | 0.157 4.00mm | 0.374 (9.50mm) | RoHS Compliant | ||
![]() WS1530A Essentra Components | In Stock | - | - | Nylon | Alliance Plastics, WS | Active | 1 (Unlimited) | M6 | 4.8006mm | 0.697 (17.70mm) | 0.268 (6.80mm) | 0.126 3.20mm | 0.189 4.80mm | 0.358 (9.10mm) | RoHS Compliant | ||
![]() WS1130A Essentra Components | In Stock | - | - | Nylon | Alliance Plastics, WS | Active | 1 (Unlimited) | M5 | 3.9878mm | 0.438 (11.13mm) 7/16 | 0.203 (5.16mm) 13/64 | 0.094 2.40mm 3/32 | 0.157 4.00mm | 0.268 (6.80mm) | RoHS Compliant | ||
![]() WS1120A Essentra Components | In Stock | - | - | Nylon | Alliance Plastics, WS | Active | 1 (Unlimited) | M5 | 3.2004mm | 0.438 (11.13mm) 7/16 | 0.203 (5.16mm) 13/64 | 0.094 2.40mm 3/32 | 0.126 3.20mm | 0.268 (6.80mm) | RoHS Compliant | ||
![]() WS1770A Essentra Components | In Stock | - | - | Nylon | Alliance Plastics, WS | Active | 1 (Unlimited) | M10 | 14.3002mm | 0.689 (17.50mm) | 0.437 (11.10mm) 7/16 | 0.500 12.70mm 1/2 | 0.563 14.30mm | 0.563 (14.30mm) | RoHS Compliant | ||
![]() WS1600A Essentra Components | In Stock | - | - | Nylon | Alliance Plastics, WS | Active | 1 (Unlimited) | M8 | 4.8006mm | 0.693 (17.60mm) | 0.327 (8.30mm) | 0.126 3.20mm | 0.189 4.80mm | 0.437 (11.10mm) 7/16 | RoHS Compliant | ||
![]() WS1540A Essentra Components | In Stock | - | - | Nylon | Alliance Plastics, WS | Active | 1 (Unlimited) | M6 | 7.112mm | 0.674 (17.10mm) | 0.291 (7.40mm) | 0.185 4.70mm | 0.280 7.10mm | 0.500 (12.70mm) 1/2 | RoHS Compliant | ||
![]() WS1580A Essentra Components | In Stock | - | - | Nylon | Alliance Plastics, WS | Active | 1 (Unlimited) | M8 | 14.3002mm | 0.618 (15.70mm) | 0.315 (8.00mm) | 0.500 12.70mm 1/2 | 0.563 14.30mm | 0.370 (9.40mm) | RoHS Compliant | ||
![]() WS1280A Essentra Components | In Stock | - | - | Nylon | Alliance Plastics, WS | Active | 1 (Unlimited) | M6 | 12.7mm | 0.875 (22.23mm) 7/8 | 0.252 (6.40mm) | 0.374 9.50mm | 0.500 12.70mm 1/2 | 0.618 (15.70mm) | RoHS Compliant | ||
![]() WS0920A Essentra Components | In Stock | - | - | Nylon | Alliance Plastics, WS | Active | 1 (Unlimited) | M5 | 3.4036mm | 0.438 (11.13mm) 7/16 | 0.193 (4.90mm) | 0.438 11.13mm 7/16 | 0.134 3.40mm | 0.374 (9.50mm) | RoHS Compliant | ||
![]() WS0740A Essentra Components | In Stock | - | - | Nylon | Alliance Plastics, WS | Active | 1 (Unlimited) | M4 | 5.588mm | 0.752 (19.10mm) | 0.172 (4.37mm) | 0.126 3.20mm | 0.220 5.60mm | 0.374 (9.50mm) | RoHS Compliant | ||
![]() WS1520A Essentra Components | In Stock | - | - | Nylon | Alliance Plastics, WS | Active | 1 (Unlimited) | M6 | 14.3002mm | 0.524 (13.30mm) | 0.264 (6.70mm) | 0.500 12.70mm 1/2 | 0.563 14.30mm | 0.370 (9.40mm) | RoHS Compliant | ||
![]() WS1550A Essentra Components | In Stock | - | - | Nylon | Alliance Plastics, WS | Active | 1 (Unlimited) | M6 | 15.0114mm | 0.752 (19.10mm) | 0.311 (7.90mm) | 0.421 10.70mm | 0.591 15.00mm | 0.433 (11.00mm) | RoHS Compliant | ||
![]() WS1200A Essentra Components | In Stock | - | - | Nylon | Alliance Plastics, WS | Active | 1 (Unlimited) | M5 | 4.191mm | 0.394 (10.01mm) | 0.221 (5.61mm) | 0.126 3.20mm | 0.165 4.20mm | 0.256 (6.50mm) | RoHS Compliant |