- Manufacturer
- Material
- Color
- Type
- Thickness (mm)
- Length (in)
- Series
- Diameter - Inside
- Diameter - Outside
- Diameter - Shoulder
- Length - Below Head
- Thickness - Overall
- Thread/Screw/Hole Size
Attribute column
Categories
Washers - Bushing, Shoulder
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Material | Series | Part Status | Moisture Sensitivity Level (MSL) | Thread/Screw/Hole Size | Thickness | Diameter - Outside | Diameter - Inside | Length - Below Head | Thickness - Overall | Diameter - Shoulder | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() WS0210A Essentra Components | In Stock | - | - | - | Nylon | Alliance Plastics, WS | Active | 1 (Unlimited) | M2.5 | 3.6068mm | 0.236 (5.99mm) | 0.114 (2.90mm) | 0.094 2.40mm 3/32 | 0.142 3.60mm | 0.047 (1.20mm) | RoHS Compliant | ||
![]() WS1260A Essentra Components | In Stock | - | - | - | Nylon | Alliance Plastics, WS | Active | 1 (Unlimited) | M6 | 6.4008mm | 0.598 (15.20mm) | 0.252 (6.40mm) | 0.126 3.20mm | 0.252 6.40mm | 0.370 (9.40mm) | RoHS Compliant | ||
![]() WS0040A Essentra Components | In Stock | - | - | 7 Weeks | Nylon | Alliance Plastics, WS | Active | 1 (Unlimited) | M2 | 4.445mm | 0.281 (7.14mm) 9/32 | 0.093 (2.36mm) | 0.125 3.18mm 1/8 | 0.175 4.44mm | 0.157 (4.00mm) | RoHS Compliant | ||
![]() WS1300A Essentra Components | In Stock | - | - | - | Nylon | Alliance Plastics, WS | Active | 1 (Unlimited) | M6 | 3.302mm | 0.614 (15.60mm) | 0.252 (6.40mm) | 0.067 1.70mm | 0.130 3.30mm | 0.346 (8.80mm) | RoHS Compliant | ||
![]() WS0140A Essentra Components | In Stock | - | - | - | Nylon | Alliance Plastics, WS | Active | 1 (Unlimited) | M2.5 | 2.0066mm | 0.240 (6.10mm) | 0.114 (2.90mm) | 0.031 0.79mm 1/32 | 0.079 2.00mm | 0.047 (1.20mm) | RoHS Compliant | ||
![]() WS0200A Essentra Components | In Stock | - | - | - | Nylon | Alliance Plastics, WS | Active | 1 (Unlimited) | M2.5 | 2.3876mm | 0.250 (6.35mm) 1/4 | 0.114 (2.90mm) | 0.063 1.60mm | 0.094 2.39mm 3/32 | 0.142 (3.60mm) | RoHS Compliant | ||
![]() WS0350A Essentra Components | In Stock | - | - | - | Nylon | Alliance Plastics, WS | Active | 1 (Unlimited) | M3 | 2.3876mm | 0.224 (5.70mm) | 0.118 (3.00mm) | 0.063 1.60mm | 0.094 2.39mm 3/32 | 0.154 (3.90mm) | RoHS Compliant | ||
![]() WS0190A Essentra Components | In Stock | - | - | - | Nylon | Alliance Plastics, WS | Active | 1 (Unlimited) | M2.5 | 3.6068mm | 0.236 (5.99mm) | 0.114 (2.90mm) | 0.094 2.40mm 3/32 | 0.142 3.60mm | 0.047 (1.20mm) | RoHS Compliant | ||
![]() WS0930A Essentra Components | In Stock | - | - | - | Nylon | Alliance Plastics, WS | Active | 1 (Unlimited) | M5 | 2.3876mm | 0.311 (7.90mm) | 0.197 (5.00mm) | 0.031 0.79mm 1/32 | 0.094 2.39mm 3/32 | 0.252 (6.40mm) | RoHS Compliant | ||
![]() WS0710A Essentra Components | In Stock | - | - | - | Nylon | Alliance Plastics, WS | Active | 1 (Unlimited) | M4 | 2.2098mm | 0.374 (9.50mm) | 0.171 (4.34mm) | 0.046 1.17mm | 0.087 2.20mm | 0.252 (6.40mm) | RoHS Compliant | ||
![]() WS0510A Essentra Components | In Stock | - | - | - | Nylon | Alliance Plastics, WS | Active | 1 (Unlimited) | M3.5 | 6.4008mm | 0.402 (10.20mm) | 0.142 (3.60mm) | 0.126 3.20mm | 0.252 6.40mm | 0.276 (7.00mm) | RoHS Compliant | ||
![]() WS0230A Essentra Components | In Stock | - | - | - | Nylon | Alliance Plastics, WS | Active | 1 (Unlimited) | M2.5 | 3.9878mm | 0.250 (6.35mm) 1/4 | 0.114 (2.90mm) | 0.110 2.80mm | 0.157 4.00mm | 0.146 (3.70mm) | RoHS Compliant | ||
![]() WS0490A Essentra Components | In Stock | - | - | - | Nylon | Alliance Plastics, WS | Active | 1 (Unlimited) | M3.5 | 2.3876mm | 0.250 (6.35mm) 1/4 | 0.142 (3.60mm) | 0.031 0.79mm 1/32 | 0.094 2.39mm 3/32 | 0.185 (4.70mm) | RoHS Compliant | ||
![]() WS0360A Essentra Components | In Stock | - | - | - | Nylon | Alliance Plastics, WS | Active | 1 (Unlimited) | M3 | 1.6002mm | 0.250 (6.35mm) 1/4 | 0.118 (3.00mm) | 0.031 0.79mm 1/32 | 0.063 1.60mm | 0.185 (4.70mm) | RoHS Compliant | ||
![]() WS0550A Essentra Components | In Stock | - | - | - | Nylon | Alliance Plastics, WS | Active | 1 (Unlimited) | M3.5 | 4.8006mm | 0.264 (6.70mm) | 0.142 (3.60mm) | 0.156 3.96mm 5/32 | 0.189 4.80mm | 0.205 (5.21mm) | RoHS Compliant | ||
![]() WS0460A Essentra Components | In Stock | - | - | - | Nylon | Alliance Plastics, WS | Active | 1 (Unlimited) | M3.5 | 2.0066mm | 0.290 (7.37mm) | 0.142 (3.60mm) | 0.031 0.79mm 1/32 | 0.079 2.00mm | 0.169 (4.30mm) | RoHS Compliant | ||
![]() WS0530A Essentra Components | In Stock | - | - | - | Nylon | Alliance Plastics, WS | Active | 1 (Unlimited) | M3.5 | 2.3876mm | 0.311 (7.90mm) | 0.142 (3.60mm) | 0.031 0.79mm 1/32 | 0.094 2.39mm 3/32 | 0.185 (4.70mm) | RoHS Compliant | ||
![]() WS0900A Essentra Components | In Stock | - | - | - | Nylon | Alliance Plastics, WS | Active | 1 (Unlimited) | M4 | 3.6068mm | 0.290 (7.37mm) | 0.193 (4.90mm) | 0.126 3.20mm | 0.142 3.60mm | 0.252 (6.40mm) | RoHS Compliant | ||
![]() WS0650A Essentra Components | In Stock | - | - | - | Nylon | Alliance Plastics, WS | Active | 1 (Unlimited) | M3.5 | 6.2992mm | 0.315 (8.00mm) | 0.156 (3.96mm) | 0.185 4.70mm | 0.248 6.30mm | 0.252 (6.40mm) | RoHS Compliant | ||
![]() WS0760A Essentra Components | In Stock | - | - | - | Nylon | Alliance Plastics, WS | Active | 1 (Unlimited) | M4 | 2.3876mm | 0.374 (9.50mm) | 0.174 (4.42mm) | 0.031 0.79mm 1/32 | 0.094 2.39mm 3/32 | 0.252 (6.40mm) | RoHS Compliant |