- Manufacturer
- Material
- Color
- Type
- Thickness (mm)
- Length (in)
- Series
- Diameter - Inside
- Diameter - Outside
- Diameter - Shoulder
- Length - Below Head
- Thickness - Overall
- Thread/Screw/Hole Size
Attribute column
Categories
Washers - Bushing, Shoulder
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Material | Series | Part Status | Moisture Sensitivity Level (MSL) | Thread/Screw/Hole Size | Thickness | Diameter - Outside | Diameter - Inside | Length - Below Head | Thickness - Overall | Diameter - Shoulder | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() WS0470A Essentra Components | In Stock | - | - | - | Nylon | Alliance Plastics, WS | Active | 1 (Unlimited) | M3.5 | 2.794mm | 0.311 (7.90mm) | 0.142 (3.60mm) | 0.063 1.60mm | 0.110 2.80mm | 0.169 (4.30mm) | RoHS Compliant | ||
![]() WS0500A Essentra Components | In Stock | - | - | - | Nylon | Alliance Plastics, WS | Active | 1 (Unlimited) | M3.5 | 2.794mm | 0.374 (9.50mm) | 0.142 (3.60mm) | 0.046 1.17mm | 0.110 2.80mm | 0.217 (5.50mm) | RoHS Compliant | ||
![]() WS0980A Essentra Components | In Stock | - | - | - | Nylon | Alliance Plastics, WS | Active | 1 (Unlimited) | M5 | 4.3942mm | 0.433 (11.00mm) | 0.197 (5.00mm) | 0.142 3.60mm | 0.173 4.40mm | 0.303 (7.70mm) | RoHS Compliant | ||
![]() WS1050A Essentra Components | In Stock | - | - | - | Nylon | Alliance Plastics, WS | Active | 1 (Unlimited) | M5 | 11.0998mm | 0.399 (10.13mm) | 0.201 (5.10mm) | 0.374 9.50mm | 0.437 11.10mm 7/16 | 0.260 (6.60mm) | RoHS Compliant | ||
![]() WS0450A Essentra Components | In Stock | - | - | - | Nylon | Alliance Plastics, WS | Active | 1 (Unlimited) | M3.5 | 4.3942mm | 0.374 (9.50mm) | 0.138 (3.50mm) | 0.110 2.80mm | 0.173 4.40mm | 0.240 (6.10mm) | RoHS Compliant | ||
![]() WS1070A Essentra Components | In Stock | - | - | - | Nylon | Alliance Plastics, WS | Active | 1 (Unlimited) | M5 | 3.9878mm | 0.490 (12.44mm) | 0.201 (5.10mm) | 0.094 2.40mm 3/32 | 0.157 4.00mm | 0.280 (7.10mm) | RoHS Compliant | ||
![]() WS1090A Essentra Components | In Stock | - | - | - | Nylon | Alliance Plastics, WS | Active | 1 (Unlimited) | M5 | 9.4996mm | 0.500 (12.70mm) 1/2 | 0.201 (5.10mm) | 0.311 7.91mm | 0.374 9.50mm | 0.311 (7.90mm) | RoHS Compliant | ||
![]() WS1410A Essentra Components | In Stock | - | - | 7 Weeks | Nylon | Alliance Plastics, WS | Active | 1 (Unlimited) | M6 | 3.9878mm | 0.505 (12.80mm) | 0.256 (6.50mm) | 0.094 2.40mm 3/32 | 0.157 4.00mm | 0.343 (8.70mm) | RoHS Compliant | ||
![]() WS1250A Essentra Components | In Stock | - | - | - | Nylon | Alliance Plastics, WS | Active | 1 (Unlimited) | M6 | 3.2004mm | 0.425 (10.80mm) | 0.252 (6.40mm) | 0.063 1.60mm | 0.126 3.20mm | 0.311 (7.90mm) | RoHS Compliant | ||
![]() WS0310A Essentra Components | In Stock | - | - | - | Nylon | Alliance Plastics, WS | Active | 1 (Unlimited) | M2.5 | 5.5118mm | 0.244 (6.20mm) | 0.118 (3.00mm) | 0.177 4.50mm | 0.217 5.50mm | 0.157 (4.00mm) | RoHS Compliant | ||
![]() WS1210A Essentra Components | In Stock | - | - | - | Nylon | Alliance Plastics, WS | Active | 1 (Unlimited) | M5 | 11.0998mm | 0.438 (11.13mm) 7/16 | 0.225 (5.72mm) | 0.374 9.50mm | 0.437 11.10mm 7/16 | 0.283 (7.20mm) | RoHS Compliant | ||
![]() WS1500A Essentra Components | In Stock | - | - | - | Nylon | Alliance Plastics, WS | Active | 1 (Unlimited) | M6 | 21.0058mm | 0.740 (18.80mm) | 0.260 (6.60mm) | 0.685 17.40mm | 0.827 21.00mm | 0.386 (9.80mm) | RoHS Compliant | ||
![]() WS0370A Essentra Components | In Stock | - | - | - | Nylon | Alliance Plastics, WS | Active | 1 (Unlimited) | M3 | 1.6002mm | 0.228 (5.80mm) | 0.122 (3.10mm) | 0.046 1.17mm | 0.063 1.60mm | 0.142 (3.60mm) | RoHS Compliant | ||
![]() WS1160A Essentra Components | In Stock | - | - | - | Nylon | Alliance Plastics, WS | Active | 1 (Unlimited) | M5 | 2.3876mm | 0.618 (15.70mm) | 0.205 (5.20mm) | 0.046 1.17mm | 0.094 2.39mm 3/32 | 0.311 (7.90mm) | RoHS Compliant | ||
![]() WS1270A Essentra Components | In Stock | - | - | - | Nylon | Alliance Plastics, WS | Active | 1 (Unlimited) | M6 | 12.7mm | 0.500 (12.70mm) 1/2 | 0.252 (6.40mm) | 0.438 11.13mm 7/16 | 0.500 12.70mm 1/2 | 0.374 (9.50mm) | RoHS Compliant | ||
![]() WS0630A Essentra Components | In Stock | - | - | - | Nylon | Alliance Plastics, WS | Active | 1 (Unlimited) | M3.5 | 8.001mm | 0.752 (19.10mm) | 0.150 (3.81mm) | 0.252 6.40mm | 0.315 8.00mm | 0.252 (6.40mm) | RoHS Compliant | ||
![]() WS1220A Essentra Components | In Stock | - | - | - | Nylon | Alliance Plastics, WS | Active | 1 (Unlimited) | M5 | 5.5118mm | 0.745 (18.92mm) | 0.232 (5.90mm) | 0.185 4.70mm | 0.217 5.50mm | 0.283 (7.20mm) | RoHS Compliant | ||
![]() WS1850A Essentra Components | In Stock | - | - | - | Nylon | Alliance Plastics, WS | Active | 1 (Unlimited) | M12 | 14.3002mm | 0.827 (21.00mm) | 0.520 (13.20mm) | 0.500 12.70mm 1/2 | 0.563 14.30mm | 0.618 (15.70mm) | RoHS Compliant | ||
![]() WS0430A Essentra Components | In Stock | - | - | - | Nylon | Alliance Plastics, WS | Active | 1 (Unlimited) | M3 | 14.3002mm | 0.752 (19.10mm) | 0.126 (3.20mm) | 0.500 12.70mm 1/2 | 0.563 14.30mm | 0.374 (9.50mm) | RoHS Compliant | ||
![]() WS1020A Essentra Components | In Stock | - | - | - | Nylon | Alliance Plastics, WS | Active | 1 (Unlimited) | M5 | 7.0104mm | 0.374 (9.50mm) | 0.197 (5.00mm) | 0.213 5.40mm | 0.276 7.00mm | 0.252 (6.40mm) | RoHS Compliant |