- Manufacturer
- Material
- Color
- Type
- Thickness (mm)
- Length (in)
- Series
- Diameter - Inside
- Diameter - Outside
- Diameter - Shoulder
- Length - Below Head
- Thickness - Overall
- Thread/Screw/Hole Size
Attribute column
Categories
Washers - Bushing, Shoulder
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Material | Series | Part Status | Moisture Sensitivity Level (MSL) | Thread/Screw/Hole Size | Thickness | Diameter - Outside | Diameter - Inside | Length - Below Head | Thickness - Overall | Diameter - Shoulder | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() WS1470A Essentra Components | In Stock | - | - | - | Nylon | Alliance Plastics, WS | Active | 1 (Unlimited) | M6 | 8.001mm | 0.512 (13.00mm) | 0.260 (6.60mm) | 0.252 6.40mm | 0.315 8.00mm | 0.370 (9.40mm) | RoHS Compliant | ||
![]() WS1340A Essentra Components | In Stock | - | - | - | Nylon | Alliance Plastics, WS | Active | 1 (Unlimited) | M6 | 4.3942mm | 0.469 (11.91mm) 15/32 | 0.256 (6.50mm) | 0.126 3.20mm | 0.173 4.40mm | 0.311 (7.90mm) | RoHS Compliant | ||
![]() WS1750A Essentra Components | In Stock | - | - | - | Nylon | Alliance Plastics, WS | Active | 1 (Unlimited) | M8 | 9.906mm | 0.745 (18.92mm) | 0.380 (9.65mm) | 0.311 7.91mm | 0.390 9.90mm | 0.504 (12.80mm) | RoHS Compliant | ||
![]() WS1140A Essentra Components | In Stock | - | - | - | Nylon | Alliance Plastics, WS | Active | 1 (Unlimited) | M5 | 3.2004mm | 1.000 (25.40mm) 1 | 0.203 (5.16mm) 13/64 | 0.063 1.60mm | 0.126 3.20mm | 0.299 (7.60mm) | RoHS Compliant | ||
![]() WS0830A Essentra Components | In Stock | - | - | - | Nylon | Alliance Plastics, WS | Active | 1 (Unlimited) | M4 | 7.8994mm | 0.500 (12.70mm) 1/2 | 0.189 (4.80mm) | 0.249 6.30mm | 0.311 7.90mm | 0.252 (6.40mm) | RoHS Compliant | ||
![]() WS0560A Essentra Components | In Stock | - | - | - | Nylon | Alliance Plastics, WS | Active | 1 (Unlimited) | M3.5 | 7.8994mm | 0.311 (7.90mm) | 0.142 (3.60mm) | 0.252 6.40mm | 0.311 7.90mm | 0.210 (5.30mm) | RoHS Compliant | ||
![]() WS1650A Essentra Components | In Stock | - | - | - | Nylon | Alliance Plastics, WS | Active | 1 (Unlimited) | M8 | 6.2992mm | 0.752 (19.10mm) | 0.375 (9.53mm) 3/8 | 0.185 4.70mm | 0.248 6.30mm | 0.500 (12.70mm) 1/2 | RoHS Compliant | ||
![]() WS1490A Essentra Components | In Stock | - | - | - | Nylon | Alliance Plastics, WS | Active | 1 (Unlimited) | M6 | 23.7998mm | 0.626 (15.90mm) | 0.260 (6.60mm) | 0.811 20.60mm | 0.937 23.80mm 15/16 | 0.374 (9.50mm) | RoHS Compliant | ||
![]() WS1060A Essentra Components | In Stock | - | - | - | Nylon | Alliance Plastics, WS | Active | 1 (Unlimited) | M5 | 4.9022mm | 0.390 (9.91mm) | 0.201 (5.10mm) | 0.130 3.30mm | 0.193 4.90mm | 0.260 (6.60mm) | RoHS Compliant | ||
![]() WS0840A Essentra Components | In Stock | - | - | - | Nylon | Alliance Plastics, WS | Active | 1 (Unlimited) | M4 | 22.1996mm | 0.752 (19.10mm) | 0.189 (4.80mm) | 0.780 19.80mm | 0.874 22.20mm | 0.488 (12.40mm) | RoHS Compliant | ||
![]() WS1870A Essentra Components | In Stock | - | - | - | Nylon | Alliance Plastics, WS | Active | 1 (Unlimited) | M12 | 3.9116mm | 0.799 (20.30mm) | 0.563 (14.30mm) | 0.100 2.54mm | 0.154 3.90mm | 0.654 (16.60mm) | RoHS Compliant | ||
![]() WS1720A Essentra Components | In Stock | - | - | - | Nylon | Alliance Plastics, WS | Active | 1 (Unlimited) | M8 | 9.6012mm | 0.980 (24.90mm) | 0.380 (9.65mm) | 0.252 6.40mm | 0.378 9.60mm | 0.555 (14.10mm) | RoHS Compliant | ||
![]() WS1920A Essentra Components | In Stock | - | - | - | Nylon | Alliance Plastics, WS | Active | 1 (Unlimited) | M12 | 19.1008mm | 1.130 (28.70mm) | 0.874 (22.20mm) | 0.689 17.50mm | 0.752 19.10mm | 1.000 (25.40mm) 1 | RoHS Compliant | ||
![]() WS0820A Essentra Components | In Stock | - | - | - | Nylon | Alliance Plastics, WS | Active | 1 (Unlimited) | M4 | 12.7mm | 0.563 (14.30mm) 9/16 | 0.189 (4.80mm) | 0.438 11.13mm 7/16 | 0.500 12.70mm 1/2 | 0.374 (9.50mm) | RoHS Compliant | ||
![]() WS0240A Essentra Components | In Stock | - | - | - | Nylon | Alliance Plastics, WS | Active | 1 (Unlimited) | M2.5 | 3.9878mm | 0.311 (7.90mm) | 0.114 (2.90mm) | 0.094 2.40mm 3/32 | 0.157 4.00mm | 0.150 (3.80mm) | RoHS Compliant | ||
![]() WS1590A Essentra Components | In Stock | - | - | - | Nylon | Alliance Plastics, WS | Obsolete | 1 (Unlimited) | M8 | 2.3876mm | 0.752 (19.10mm) | 0.323 (8.20mm) | 0.046 1.17mm | 0.094 2.39mm 3/32 | 0.374 (9.50mm) | RoHS Compliant | ||
![]() WS1290A Essentra Components | In Stock | - | - | - | Nylon | Alliance Plastics, WS | Active | 1 (Unlimited) | M6 | 2.3876mm | 0.500 (12.70mm) 1/2 | 0.252 (6.40mm) | 0.031 0.79mm 1/32 | 0.094 2.39mm 3/32 | 0.311 (7.90mm) | RoHS Compliant | ||
![]() 12SWS1164 Essentra Components | In Stock | - | - | 7 Weeks | Nylon | MicroPlastics, SW | Active | Not Applicable | - | - | 0.562 (14.28mm) | 0.169 (4.29mm) | 0.031 0.79mm | 0.125 3.18mm | 0.312 (7.93mm) | RoHS Compliant | ||
![]() 12SWS1219 Essentra Components | In Stock | - | - | 7 Weeks | Nylon | MicroPlastics, SW | Active | Not Applicable | - | - | 0.625 (15.88mm) 5/8 | 0.172 (4.37mm) | 0.047 1.19mm | 0.063 1.59mm | 0.310 (7.87mm) | RoHS Compliant | ||
![]() 12SWS1145 Essentra Components | In Stock | - | - | 7 Weeks | Nylon | MicroPlastics, SW | Active | Not Applicable | - | - | 0.562 (14.28mm) | 0.318 (8.08mm) | 0.030 0.76mm | 0.030 0.76mm | 0.400 (10.16mm) | RoHS Compliant |