- Manufacturer
- Material
- Color
- Type
- Thickness (mm)
- Length (in)
- Series
- Diameter - Inside
- Diameter - Outside
- Diameter - Shoulder
- Length - Below Head
- Thickness - Overall
- Thread/Screw/Hole Size
Attribute column
Categories
Washers - Bushing, Shoulder
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Material | Series | Part Status | Moisture Sensitivity Level (MSL) | Thread/Screw/Hole Size | Diameter - Outside | Diameter - Inside | Length - Below Head | Thickness - Overall | Diameter - Shoulder | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 12SWS0860 Essentra Components | In Stock | - | - | 7 Weeks | Nylon | MicroPlastics, SW | Active | Not Applicable | - | 0.380 (9.65mm) | 0.148 (3.76mm) | 0.203 5.16mm | 0.063 1.59mm | 0.220 (5.59mm) | RoHS Compliant | ||
![]() 12SWS0799 Essentra Components | In Stock | - | - | 7 Weeks | Nylon | MicroPlastics, SW | Active | Not Applicable | - | 0.344 (8.74mm) | 0.141 (3.58mm) | 0.047 1.19mm | 0.109 2.78mm | 0.189 (4.80mm) | RoHS Compliant | ||
![]() 12SWS2495 Essentra Components | In Stock | - | - | 7 Weeks | Nylon | MicroPlastics, SW | Active | Not Applicable | - | 0.375 (9.53mm) 3/8 | 0.139 (3.53mm) | - | 0.063 1.60mm | - | RoHS Compliant | ||
![]() 12SWS1204 Essentra Components | In Stock | - | - | 7 Weeks | Nylon | MicroPlastics, SW | Active | Not Applicable | - | - | 0.324 (8.23mm) | 0.500 12.70mm 1/2 | 0.025 0.64mm | 0.485 (12.32mm) | RoHS Compliant | ||
![]() 12SWS0922 Essentra Components | In Stock | - | - | 7 Weeks | Nylon | MicroPlastics, SW | Active | Not Applicable | - | 0.450 (11.43mm) | 0.140 (3.56mm) | - | 0.047 1.19mm | 0.170 (4.32mm) | RoHS Compliant | ||
![]() 12SWS0477 Essentra Components | In Stock | - | - | 7 Weeks | Nylon | MicroPlastics, SW | Active | Not Applicable | - | 0.308 (7.82mm) | 0.132 (3.35mm) | 0.067 1.70mm | 0.045 1.14mm | 0.183 (4.65mm) | RoHS Compliant | ||
![]() 12SWS0891 Essentra Components | In Stock | - | - | 7 Weeks | Nylon | MicroPlastics, SW | Active | Not Applicable | - | - | - | 0.058 1.47mm | - | 0.343 (8.71mm) | RoHS Compliant | ||
![]() 12SWS1197 Essentra Components | In Stock | - | - | 7 Weeks | Nylon | MicroPlastics, SW | Active | Not Applicable | - | 0.625 (15.88mm) 5/8 | 0.390 (9.91mm) | - | 0.125 3.18mm | 0.485 (12.32mm) | RoHS Compliant | ||
![]() 12SWS0250 Essentra Components | In Stock | - | - | 7 Weeks | Nylon | MicroPlastics, SW | Active | Not Applicable | - | 0.265 (6.73mm) | 0.142 (3.61mm) | 0.156 3.96mm | 0.118 3.00mm | 0.205 (5.21mm) | RoHS Compliant | ||
![]() 12SWS0915 Essentra Components | In Stock | - | - | 7 Weeks | Nylon | MicroPlastics, SW | Active | Not Applicable | - | - | 0.217 (5.51mm) | 0.138 3.51mm | 0.315 8.00mm | 0.244 (6.20mm) | RoHS Compliant | ||
![]() 12SWS1149 Essentra Components | In Stock | - | - | 7 Weeks | Nylon | MicroPlastics, SW | Active | Not Applicable | - | 0.562 (14.28mm) | 0.290 (7.37mm) | 0.188 4.78mm | - | - | RoHS Compliant | ||
![]() 12SWS1238 Essentra Components | In Stock | - | - | 7 Weeks | Nylon | MicroPlastics, SW | Active | Not Applicable | - | 0.750 (19.05mm) 3/4 | 0.220 (5.59mm) | 0.250 6.35mm 1/4 | 0.120 3.05mm | - | RoHS Compliant | ||
![]() 12SWS0936 Essentra Components | In Stock | - | - | 7 Weeks | Nylon | MicroPlastics, SW | Active | Not Applicable | - | 0.490 (12.45mm) | - | - | - | 0.490 (12.45mm) | RoHS Compliant | ||
![]() 12SWS3009 Essentra Components | In Stock | - | - | 7 Weeks | Nylon | MicroPlastics, SW | Active | Not Applicable | - | 0.760 (19.30mm) | 0.258 (6.55mm) | 0.047 1.19mm | 0.078 1.98mm | 0.410 (10.41mm) | RoHS Compliant | ||
![]() 12SWS0928 Essentra Components | In Stock | - | - | 7 Weeks | Nylon | MicroPlastics, SW | Active | Not Applicable | - | 0.500 (12.70mm) 1/2 | 0.140 (3.56mm) | 0.065 1.65mm | - | 0.250 (6.35mm) 1/4 | RoHS Compliant | ||
![]() 12SWS4012 Essentra Components | In Stock | - | - | 7 Weeks | Nylon | MicroPlastics, SW | Active | Not Applicable | - | 1.650 (41.91mm) | 1.125 (28.58mm) | 0.060 1.52mm | 0.060 1.52mm | - | RoHS Compliant | ||
![]() 12SWS3594 Essentra Components | In Stock | - | - | 7 Weeks | Nylon | MicroPlastics, SW | Active | Not Applicable | - | 0.875 (22.23mm) 7/8 | - | 0.125 3.18mm 1/8 | 0.062 1.58mm | - | RoHS Compliant | ||
![]() 12SWS3163 Essentra Components | In Stock | - | - | 7 Weeks | Nylon | MicroPlastics, SW | Active | Not Applicable | - | 0.940 (23.88mm) | - | - | 0.102 2.59mm | - | RoHS Compliant | ||
![]() 12SWS0194 Essentra Components | In Stock | - | - | 7 Weeks | Nylon | MicroPlastics, SW | Active | Not Applicable | - | 0.197 (5.00mm) | 0.118 (3.00mm) | 0.046 1.17mm | - | - | - | ||
![]() 12SWS0868 Essentra Components | In Stock | - | - | 7 Weeks | Nylon | MicroPlastics, SW | Active | Not Applicable | 1/4 | 0.312 (7.92mm) | 0.253 (6.43mm) | - | 0.093 2.36mm | - | RoHS Compliant |