- Manufacturer
- Material
- Color
- Type
- Thickness (mm)
- Length (in)
- Series
- Diameter - Inside
- Diameter - Outside
- Diameter - Shoulder
- Length - Below Head
- Thickness - Overall
- Thread/Screw/Hole Size
Attribute column
Categories
Washers - Bushing, Shoulder
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Material | Series | Part Status | Moisture Sensitivity Level (MSL) | Thread/Screw/Hole Size | Thickness | Diameter - Outside | Diameter - Inside | Length - Below Head | Thickness - Overall | Diameter - Shoulder | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 12SWS1089 Essentra Components | In Stock | - | - | 7 Weeks | Nylon | MicroPlastics, SW | Active | Not Applicable | - | - | 0.505 (12.83mm) | 0.370 (9.40mm) | 0.050 1.27mm | 0.050 1.27mm | - | - | ||
![]() 12SWS4005 Essentra Components | In Stock | - | - | 7 Weeks | Nylon | MicroPlastics, SW | Active | Not Applicable | - | - | 1.252 (31.80mm) | - | - | - | - | - | ||
![]() 12SWS1159 Essentra Components | In Stock | - | - | 7 Weeks | Nylon | MicroPlastics, SW | Active | Not Applicable | 1/4 | - | 0.375 (9.53mm) | 0.255 (6.48mm) | - | - | - | RoHS Compliant | ||
![]() 12SWS3168 Essentra Components | In Stock | - | - | 7 Weeks | Nylon | MicroPlastics, SW | Active | Not Applicable | - | - | 0.954 (24.23mm) | - | 0.275 6.99mm | - | - | RoHS Compliant | ||
![]() 12SWS3040 Essentra Components | In Stock | - | - | 7 Weeks | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() WS1670A Essentra Components | In Stock | - | - | - | Nylon | Alliance Plastics, WS | Active | 1 (Unlimited) | M8 | 4.8006mm | 0.752 (19.10mm) | 0.375 (9.53mm) 3/8 | 0.063 1.60mm | 0.189 4.80mm | 0.500 (12.70mm) 1/2 | RoHS Compliant | ||
![]() WS0120A Essentra Components | In Stock | - | - | - | Nylon | Alliance Plastics, WS | Active | 1 (Unlimited) | M2.5 | 2.0066mm | 0.218 (5.54mm) | 0.114 (2.90mm) | 0.031 0.79mm 1/32 | 0.079 2.00mm | 0.134 (3.40mm) | RoHS Compliant | ||
![]() 12SWS1064 Essentra Components | In Stock | - | - | 7 Weeks | Nylon | MicroPlastics, SW | Active | Not Applicable | - | - | 0.450 (11.43mm) | 0.190 (4.83mm) | - | 0.125 3.18mm | 0.260 (6.60mm) | RoHS Compliant | ||
![]() 12SWS2590 Essentra Components | In Stock | - | - | 7 Weeks | Nylon | MicroPlastics, SW | Active | Not Applicable | - | - | 0.745 (18.92mm) | 0.200 (5.08mm) | - | - | 0.305 (7.75mm) | RoHS Compliant | ||
![]() 12SWS0823 Essentra Components | In Stock | - | - | 7 Weeks | Nylon | MicroPlastics, SW | Active | Not Applicable | - | - | 0.375 (9.53mm) 3/8 | 0.171 (4.34mm) | 0.099 2.52mm | 0.040 1.02mm | 0.250 (6.35mm) 1/4 | RoHS Compliant | ||
![]() 12SWS0639 Essentra Components | In Stock | - | - | 7 Weeks | Nylon | MicroPlastics, SW | Active | Not Applicable | - | - | 0.343 (8.71mm) | 0.176 (4.47mm) | 0.190 4.83mm | 0.060 1.52mm | 0.197 (5.00mm) | RoHS Compliant | ||
![]() 12SWS1212 Essentra Components | In Stock | - | - | 7 Weeks | Nylon | MicroPlastics, SW | Active | Not Applicable | - | - | 0.625 (15.88mm) 5/8 | 0.200 (5.08mm) | 0.025 0.64mm | 0.062 1.58mm | - | RoHS Compliant | ||
![]() 12SWS1039 Essentra Components | In Stock | - | - | 7 Weeks | Nylon | MicroPlastics, SW | Active | Not Applicable | - | - | 0.630 (16.00mm) | 0.184 (4.67mm) | 0.310 7.87mm | 0.070 1.78mm | - | RoHS Compliant | ||
![]() 12SWS2589 Essentra Components | In Stock | - | - | 7 Weeks | Nylon | MicroPlastics, SW | Active | Not Applicable | - | - | 0.877 (22.28mm) | 0.504 (12.80mm) | - | - | - | RoHS Compliant | ||
![]() 12SWS3014 Essentra Components | In Stock | - | - | 7 Weeks | Nylon | MicroPlastics, SW | Active | Not Applicable | - | - | 0.680 (17.27mm) | 0.390 (9.91mm) | - | 0.060 1.52mm | - | - | ||
![]() 12SWS3650 Essentra Components | In Stock | - | - | 7 Weeks | Nylon | MicroPlastics, SW | Active | Not Applicable | - | - | 1.000 (25.40mm) 1 | - | - | 0.078 1.98mm | - | - | ||
![]() 12SWS2565 Essentra Components | In Stock | - | - | 7 Weeks | Nylon | MicroPlastics, SW | Active | Not Applicable | - | - | 0.750 (19.05mm) 3/4 | - | 0.250 6.35mm 1/4 | 0.190 4.83mm | 0.500 (12.70mm) 1/2 | - | ||
![]() 12SWS2517 Essentra Components | In Stock | - | - | 7 Weeks | Nylon | MicroPlastics, SW | Active | Not Applicable | - | - | 0.710 (18.03mm) | 0.255 (6.48mm) | - | 0.190 4.83mm | - | - | ||
![]() 12SWS5009 Essentra Components | In Stock | - | - | 7 Weeks | Nylon | MicroPlastics, SW | Active | Not Applicable | - | - | - | 0.270 (6.86mm) | - | 0.125 3.18mm | - | - | ||
![]() 12SWS0309 Essentra Components | In Stock | - | - | 7 Weeks | Nylon | MicroPlastics, SW | Active | Not Applicable | - | - | 0.234 (5.94mm) | 0.105 (2.67mm) | 0.040 1.02mm | 0.046 1.17mm | - | - |