- Manufacturer
- Material
- Color
- Type
- Thickness (mm)
- Length (in)
- Series
- Diameter - Inside
- Diameter - Outside
- Diameter - Shoulder
- Length - Below Head
- Thickness - Overall
- Thread/Screw/Hole Size
Attribute column
Categories
Washers - Bushing, Shoulder
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Material | Series | Part Status | Moisture Sensitivity Level (MSL) | Thread/Screw/Hole Size | Diameter - Outside | Diameter - Inside | Length - Below Head | Thickness - Overall | Diameter - Shoulder | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 12SWS3027 Essentra Components | In Stock | - | - | 7 Weeks | Nylon | MicroPlastics, SW | Active | Not Applicable | - | - | 0.515 (13.08mm) | - | 0.118 3.00mm | - | RoHS Compliant | ||
![]() 12SWS0236 Essentra Components | In Stock | - | - | 7 Weeks | Nylon | MicroPlastics, SW | Active | Not Applicable | - | 0.250 (6.35mm) 1/4 | 0.116 (2.95mm) | - | 0.030 0.76mm | - | - | ||
![]() 12SWS1198 Essentra Components | In Stock | - | - | 7 Weeks | Nylon | MicroPlastics, SW | Active | Not Applicable | - | 0.620 (15.75mm) | 0.320 (8.13mm) | 0.093 2.36mm | 0.063 1.60mm | 0.360 (9.14mm) | - | ||
![]() 12SWS2101 Essentra Components | In Stock | - | - | 7 Weeks | Nylon | MicroPlastics, SW | Active | Not Applicable | - | - | 0.215 (5.46mm) | 0.062 1.57mm 1/16 | 0.062 1.58mm | 0.365 (9.27mm) | - | ||
![]() 12SWS0199 Essentra Components | In Stock | - | - | 7 Weeks | Nylon | MicroPlastics, SW | Active | Not Applicable | - | - | 0.063 (1.60mm) | 0.078 1.98mm | 0.031 0.79mm | - | - | ||
![]() 12SWS0238 Essentra Components | In Stock | - | - | 7 Weeks | Nylon | MicroPlastics, SW | Active | Not Applicable | - | 0.230 (5.84mm) | 0.125 (3.18mm) 1/8 | - | 0.040 1.02mm | - | - | ||
![]() 11SFW0006 Essentra Components | In Stock | - | - | 7 Weeks | Nylon | - | Active | Not Applicable | #6 | - | - | - | 0.100 2.54mm | - | - | ||
![]() 12SWS1081 Essentra Components | In Stock | - | - | 7 Weeks | Nylon | MicroPlastics, SW | Active | Not Applicable | - | 0.500 (12.70mm) 1/2 | 0.380 (9.65mm) | 0.375 9.53mm 3/8 | 0.093 2.36mm | - | - | ||
![]() 12SWS0239 Essentra Components | In Stock | - | - | 7 Weeks | Nylon | MicroPlastics, SW | Active | Not Applicable | - | - | 0.120 (3.05mm) | - | - | - | - | ||
![]() 12SWS0260 Essentra Components | In Stock | - | - | 7 Weeks | Nylon | MicroPlastics, SW | Active | Not Applicable | - | 0.250 (6.35mm) 1/4 | 0.125 (3.18mm) 1/8 | - | 0.045 1.14mm | - | - | ||
![]() 12SWS1041 Essentra Components | In Stock | - | - | 7 Weeks | Nylon | MicroPlastics, SW | Active | Not Applicable | - | 0.498 (12.65mm) | 0.260 (6.60mm) | - | 0.050 1.27mm | - | - | ||
![]() 12SWS1170 Essentra Components | In Stock | - | - | 7 Weeks | Nylon | MicroPlastics, SW | Active | Not Applicable | - | 0.570 (14.48mm) | 0.385 (9.78mm) | 0.375 9.53mm 3/8 | - | - | - | ||
![]() 12SWS3108 Essentra Components | In Stock | - | - | 7 Weeks | Nylon | MicroPlastics, SW | Active | Not Applicable | - | 0.740 (18.80mm) | - | 0.354 8.99mm | 0.090 2.29mm | - | - | ||
![]() 12SWS1068 Essentra Components | In Stock | - | - | 7 Weeks | Nylon | MicroPlastics, SW | Active | Not Applicable | - | 0.375 (9.53mm) 3/8 | 0.171 (4.34mm) | 0.076 1.93mm | 0.040 1.02mm | 0.250 (6.35mm) 1/4 | RoHS Compliant | ||
![]() 12SWS0449 Essentra Components | In Stock | - | - | 7 Weeks | Nylon | MicroPlastics, SW | Active | Not Applicable | - | 0.313 (7.95mm) | - | 0.031 0.79mm | 0.031 0.79mm | 0.219 (5.56mm) | RoHS Compliant | ||
![]() 12SWS0634 Essentra Components | In Stock | - | - | 7 Weeks | Nylon | MicroPlastics, SW | Active | Not Applicable | - | 0.350 (8.89mm) | 0.112 (2.85mm) | 0.172 4.37mm | 0.016 0.40mm | 0.300 (7.62mm) | RoHS Compliant | ||
![]() 12SWS0807 Essentra Components | In Stock | - | - | 7 Weeks | Nylon | MicroPlastics, SW | Active | Not Applicable | - | 0.359 (9.12mm) | 0.227 (5.77mm) | 0.046 1.17mm | 0.060 1.52mm | 0.300 (7.62mm) | RoHS Compliant | ||
![]() 12SWS0820 Essentra Components | In Stock | - | - | 7 Weeks | Nylon | MicroPlastics, SW | Active | Not Applicable | - | 0.375 (9.53mm) 3/8 | 0.140 (3.56mm) | 0.031 0.79mm | 0.063 1.59mm | 0.185 (4.70mm) | RoHS Compliant | ||
![]() 12SWS3511 Essentra Components | In Stock | - | - | 7 Weeks | Nylon | MicroPlastics, SW | Active | Not Applicable | - | - | - | - | 0.047 1.19mm | - | - | ||
![]() 16CW312500 Essentra Components | In Stock | - | - | 7 Weeks | Nylon | MicroPlastics, CW | Active | 1 (Unlimited) | 5/16 | 0.875 (22.23mm) 7/8 | 0.344 (8.74mm) | 0.378 9.60mm | 0.500 12.70mm 1/2 | - | ROHS3 Compliant |