- Manufacturer
- Material
- Color
- Type
- Thickness (mm)
- Length (in)
- Series
- Diameter - Inside
- Diameter - Outside
- Diameter - Shoulder
- Length - Below Head
- Thickness - Overall
- Thread/Screw/Hole Size
Attribute column
Categories
Washers - Bushing, Shoulder
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Material | Series | Part Status | Moisture Sensitivity Level (MSL) | Thread/Screw/Hole Size | Diameter - Outside | Diameter - Inside | Length - Below Head | Thickness - Overall | Diameter - Shoulder | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 12SWS0861 Essentra Components | In Stock | - | - | 7 Weeks | Nylon | MicroPlastics, SW | Active | Not Applicable | - | 0.378 (9.60mm) | 0.116 (2.95mm) | 0.125 3.18mm 1/8 | 0.031 0.79mm | - | RoHS Compliant | ||
![]() 12SWS0843 Essentra Components | In Stock | - | - | 7 Weeks | Nylon | MicroPlastics, SW | Active | Not Applicable | - | 0.385 (9.78mm) | - | - | 0.051 1.30mm | 0.250 (6.35mm) 1/4 | RoHS Compliant | ||
![]() 12SWS1207 Essentra Components | In Stock | - | - | 7 Weeks | Nylon | MicroPlastics, SW | Active | Not Applicable | - | 0.625 (15.88mm) 5/8 | 0.219 (5.56mm) | - | 0.040 1.02mm | - | RoHS Compliant | ||
![]() 11SFW0025 Essentra Components | In Stock | - | - | 7 Weeks | Nylon | - | Active | Not Applicable | 1/4 | 0.683 (17.35mm) | 0.260 (6.60mm) | - | - | - | - | ||
![]() 12SWS0452 Essentra Components | In Stock | - | - | 7 Weeks | Nylon | MicroPlastics, SW | Active | Not Applicable | - | 0.312 (7.93mm) | 0.120 (3.05mm) | 0.031 0.79mm | 0.047 1.19mm | - | RoHS Compliant | ||
![]() 12SWS1010 Essentra Components | In Stock | - | - | 7 Weeks | Nylon | MicroPlastics, SW | Active | Not Applicable | - | 0.625 (15.88mm) 5/8 | 0.250 (6.35mm) 1/4 | 0.047 1.19mm | 0.109 2.78mm | - | RoHS Compliant | ||
![]() 12SWS1104 Essentra Components | In Stock | - | - | 7 Weeks | Nylon | MicroPlastics, SW | Active | Not Applicable | - | - | 0.165 (4.19mm) | - | - | - | RoHS Compliant | ||
![]() 12SWS2496 Essentra Components | In Stock | - | - | 7 Weeks | Nylon | MicroPlastics, SW | Active | Not Applicable | - | 0.343 (8.71mm) | 0.130 (3.30mm) | 0.150 3.81mm | - | - | RoHS Compliant | ||
![]() 12SWS0462 Essentra Components | In Stock | - | - | 7 Weeks | Nylon | MicroPlastics, SW | Active | Not Applicable | - | 0.312 (7.93mm) | 0.123 (3.12mm) | 0.031 0.79mm | 0.063 1.60mm | 0.187 (4.75mm) 3/16 | RoHS Compliant | ||
![]() 12SWS2579 Essentra Components | In Stock | - | - | 7 Weeks | Nylon | MicroPlastics, SW | Active | Not Applicable | - | 0.750 (19.05mm) 3/4 | 0.370 (9.40mm) | 0.180 4.57mm | 0.240 6.10mm | 0.500 (12.70mm) 1/2 | RoHS Compliant | ||
![]() 12SWS2541 Essentra Components | In Stock | - | - | 7 Weeks | Nylon | MicroPlastics, SW | Active | Not Applicable | - | 0.750 (19.05mm) 3/4 | 0.266 (6.76mm) | 0.078 1.98mm | 0.094 2.38mm | 0.380 (9.65mm) | RoHS Compliant | ||
![]() 12SWS3616 Essentra Components | In Stock | - | - | 7 Weeks | Nylon | MicroPlastics, SW | Active | Not Applicable | - | 0.980 (24.89mm) | - | - | 0.150 3.81mm | - | RoHS Compliant | ||
![]() 12SWS3516 Essentra Components | In Stock | - | - | 7 Weeks | Nylon | MicroPlastics, SW | Active | Not Applicable | - | 0.825 (20.96mm) | 0.311 (7.90mm) | - | 0.094 2.39mm | - | RoHS Compliant | ||
![]() 12SWS2104 Essentra Components | In Stock | - | - | 7 Weeks | Nylon | MicroPlastics, SW | Active | Not Applicable | - | 0.500 (12.70mm) 1/2 | 0.310 (7.87mm) | - | 0.035 0.89mm | 0.370 (9.40mm) | RoHS Compliant |