- Manufacturer
- Material
- Color
- Type
- Thickness (mm)
- Length (in)
- Series
- Diameter - Inside
- Diameter - Outside
- Diameter - Shoulder
- Length - Below Head
- Thickness - Overall
- Thread/Screw/Hole Size
Attribute column
Categories
Washers - Bushing, Shoulder
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Material | Body Material | Insulation Materials | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Color | Thread Size | Hole Diameter | Thread/Screw/Hole Size | Diameter | Height | Length | Thickness | Diameter - Outside | Diameter - Inside | Length - Below Head | Thickness - Overall | Diameter - Shoulder | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 7721-3PPSG Aavid | In Stock | - | Datasheet | 9 Weeks | - | - | Polyphenylene Sulfide, Glass Filled | - | - | 2006 | - | Active | Not Applicable | - | - | - | - | - | 1.07mm | 635μm | 1.0668mm | 0.280 (7.11mm) | 0.112 (2.84mm) | 0.125 3.18mm 1/8 | 0.042 1.07mm | 0.140 (3.56mm) | - | RoHS Compliant | Lead Free | ||
![]() SW-187-145 Bivar Inc. | In Stock | - | - | 9 Weeks | Screw | - | Nylon | - | - | 2016 | SW | Active | 1 (Unlimited) | - | - | - | #4 | - | - | - | 5.9944mm | 0.235 (5.97mm) | 0.115 (2.92mm) | 0.188 4.78mm 3/16 | 0.236 6.00mm | 0.140 (3.56mm) | - | ROHS3 Compliant | - | ||
![]() 341 Keystone Electronics | In Stock | - | Datasheet | 6 Weeks | Screw | - | Nylon | - | - | - | - | Active | 1 (Unlimited) | Natural | M3.5 | 3.556 mm | #6 | - | - | 6.35mm | 7.5438mm | 0.290 (7.37mm) | 0.140 (3.56mm) | 0.250 6.35mm 1/4 | 0.297 7.54mm | 0.170 (4.32mm) | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MNI-8-2 Essentra Components | In Stock | - | Datasheet | 8 Weeks | - | Molded | Nylon | - | Nylon | 2012 | Richco, MNI | Active | 1 (Unlimited) | Clear | M4 | - | #8 | 4.3942mm | - | 787.4μm | 2.3876mm | 0.344 (8.74mm) | 0.173 (4.40mm) | 0.031 0.79mm 1/32 | 0.094 2.39mm 3/32 | 0.205 (5.21mm) | - | RoHS Compliant | Lead Free | ||
![]() 7688 Keystone Electronics | In Stock | - | Datasheet | 6 Weeks | Screw | - | Nylon | Nylon | - | - | - | Active | 1 (Unlimited) | Black | - | - | 1/4 | - | - | 1.98mm | 2.794mm | 0.492 (12.50mm) | 0.260 (6.60mm) | 0.078 1.98mm | 0.110 2.79mm | 0.313 (7.95mm) 5/16 | - | ROHS3 Compliant | Lead Free | ||
![]() 3062 Keystone Electronics | In Stock | - | Datasheet | 6 Weeks | Screw | - | Fibre | - | - | - | - | Active | 1 (Unlimited) | - | - | - | #4 | - | - | 787μm | 1.5748mm | 0.250 (6.35mm) 1/4 | 0.115 (2.92mm) | 0.031 0.79mm 1/32 | 0.062 1.57mm 1/16 | 0.187 (4.75mm) 3/16 | - | ROHS3 Compliant | - | ||
![]() 3231 Keystone Electronics | In Stock | - | Datasheet | 6 Weeks | Screw | 062 | Fibre | - | - | - | - | Active | 1 (Unlimited) | - | - | - | #4 | - | - | 787μm | 2.3622mm | 0.313 (7.95mm) 5/16 | 0.120 (3.05mm) | 0.031 0.79mm 1/32 | 0.093 2.36mm | 0.180 (4.57mm) | - | ROHS3 Compliant | Lead Free | ||
![]() MNIM3-1.0 Essentra Components | In Stock | - | Datasheet | 7 Weeks | - | - | Nylon | - | - | - | Richco, MNI | Active | 1 (Unlimited) | - | M3 | - | M3 | 7.112mm | - | 1mm | 1.9812mm | 0.280 (7.11mm) | 0.122 (3.10mm) | 0.039 0.99mm | 0.078 1.98mm | 0.145 (3.68mm) | - | RoHS Compliant | Lead Free | ||
![]() 3059 Keystone Electronics | In Stock | - | Datasheet | 6 Weeks | Screw | 062 | Nylon | Nylon | - | - | - | Active | 1 (Unlimited) | - | - | - | 1/4 | - | - | 4.75mm | 6.35mm | 0.513 (13.03mm) | 0.260 (6.60mm) | 0.188 4.78mm 3/16 | 0.250 6.35mm 1/4 | 0.313 (7.95mm) 5/16 | - | ROHS3 Compliant | Lead Free | ||
![]() MNI-8-4 Essentra Components | In Stock | - | Datasheet | 8 Weeks | - | Molded | Nylon | - | Nylon | 2012 | Richco, MNI | Active | Not Applicable | Natural | M4 | - | #8 | 4.4mm | - | 1.6mm | 3.2004mm | 0.344 (8.74mm) | 0.173 (4.40mm) | 0.063 1.60mm | 0.126 3.20mm | 0.205 (5.21mm) | - | RoHS Compliant | Lead Free | ||
![]() 3066 Keystone Electronics | In Stock | - | Datasheet | 6 Weeks | Screw | 062 | Fibre | - | - | - | - | Active | 1 (Unlimited) | Black | M4 | - | #8 | - | - | 787μm | 2.3622mm | 0.417 (10.59mm) | 0.170 (4.32mm) | 0.031 0.79mm 1/32 | 0.093 2.36mm | 0.210 (5.30mm) | - | ROHS3 Compliant | Lead Free | ||
![]() MNI-5-3 Essentra Components | In Stock | - | Datasheet | 7 Weeks | - | - | Nylon | - | - | 2012 | Richco, MNI | Active | 1 (Unlimited) | Clear | M3 | - | #5 | 3.2mm | - | 12.7mm | 2.4892mm | 0.370 (9.40mm) | 0.128 (3.25mm) | 0.051 1.30mm | 0.098 2.50mm | 0.236 (5.99mm) | - | RoHS Compliant | Lead Free | ||
![]() 3054 Keystone Electronics | In Stock | - | Datasheet | 6 Weeks | Screw | 125 | Nylon | Nylon | - | - | - | Active | 1 (Unlimited) | White | M3.5 | - | #6 | - | - | 3.17mm | 4.3942mm | 0.290 (7.37mm) | 0.140 (3.56mm) | 0.125 3.18mm 1/8 | 0.173 4.40mm | 0.170 (4.32mm) | - | ROHS3 Compliant | Lead Free | ||
![]() 7686 Keystone Electronics | In Stock | - | Datasheet | 6 Weeks | Screw | 062 | Nylon | - | - | 2005 | - | Active | 1 (Unlimited) | - | M10 | - | #10 | - | - | 813μm | 2.3876mm | 0.375 (9.53mm) 3/8 | 0.196 (4.98mm) | 0.032 0.81mm | 0.094 2.39mm 3/32 | 0.308 (7.82mm) | - | ROHS3 Compliant | Lead Free | ||
![]() 3103 Keystone Electronics | In Stock | - | Datasheet | 6 Weeks | Screw | - | Nylon | Nylon | - | - | - | Active | 1 (Unlimited) | White | M2 | - | #4 | - | - | 180μm | 5.9436mm | 0.235 (5.97mm) | 0.115 (2.92mm) | 0.188 4.78mm 3/16 | 0.234 5.94mm | 0.145 (3.68mm) | - | ROHS3 Compliant | Lead Free | ||
![]() 3234 Keystone Electronics | In Stock | - | Datasheet | 6 Weeks | Screw | 062 | Fibre | - | - | - | - | Active | 1 (Unlimited) | - | M3.5 | - | #6 | - | - | 787μm | 2.3622mm | 0.500 (12.70mm) 1/2 | 0.140 (3.56mm) | 0.031 0.79mm 1/32 | 0.093 2.36mm | 0.240 (6.10mm) | - | ROHS3 Compliant | Lead Free | ||
![]() 3061 Keystone Electronics | In Stock | - | Datasheet | 6 Weeks | Screw | - | Fibre | - | - | - | - | Active | 1 (Unlimited) | - | M2 | - | #2 | - | - | 635μm | 1.8288mm | 0.250 (6.35mm) 1/4 | 0.093 (2.36mm) | 0.025 0.64mm | 0.072 1.83mm | 0.156 (3.96mm) | - | ROHS3 Compliant | Lead Free | ||
![]() MNI-M2.5-3.6 Essentra Components | In Stock | - | Datasheet | 8 Weeks | - | - | Nylon | - | - | - | Richco, MNI | Active | 1 (Unlimited) | - | M2.5 | - | M2.5 | - | - | - | 5.1054mm | 0.280 (7.11mm) | 0.110 (2.79mm) | 0.142 3.60mm | 0.201 5.10mm | 0.150 (3.80mm) | - | RoHS Compliant | - | ||
![]() MNI-8-6 Essentra Components | In Stock | - | Datasheet | 8 Weeks | - | - | Nylon | - | - | 2012 | Richco, MNI | Active | Not Applicable | Clear | M4 | - | #8 | 4.4mm | - | 2.4mm | 3.9624mm | 0.344 (8.74mm) | 0.173 (4.40mm) | 0.093 2.36mm | 0.156 3.96mm 5/32 | 0.205 (5.21mm) | - | RoHS Compliant | Lead Free | ||
![]() MNI-4-6 Essentra Components | In Stock | - | Datasheet | 8 Weeks | - | Molded | Nylon | - | - | 2008 | Richco, MNI | Active | Not Applicable | Clear, Natural | - | - | #4 | 177.8μm | 381μm | 2.3622mm | 177.8μm | 0.235 (5.97mm) | 0.115 (2.92mm) | 0.093 2.36mm | 0.140 3.56mm | 0.145 (3.68mm) | - | RoHS Compliant | Lead Free |