- Manufacturer
- Material
- Color
- Type
- Thickness (mm)
- Length (in)
- Series
- Diameter - Inside
- Diameter - Outside
- Diameter - Shoulder
- Length - Below Head
- Thickness - Overall
- Thread/Screw/Hole Size
Attribute column
Categories
Washers - Bushing, Shoulder
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Material | Body Material | Shape | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Color | Thread Size | Thread/Screw/Hole Size | Diameter | Height | Length | Thickness | Diameter - Outside | Diameter - Inside | Length - Below Head | Thickness - Overall | Diameter - Shoulder | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MNI-10-16 Essentra Components | In Stock | - | Datasheet | 8 Weeks | - | - | Nylon | - | - | 2012 | Richco, MNI | Active | Not Applicable | Natural | - | #10 | 5.1mm | - | 6.4mm | 7.9502mm | 0.399 (10.13mm) | 0.200 (5.08mm) | 0.250 6.35mm 1/4 | 0.313 7.95mm | 0.260 (6.60mm) | - | RoHS Compliant | Lead Free | ||
![]() 3055 Keystone Electronics | In Stock | - | Datasheet | 6 Weeks | Screw | - | Nylon | - | - | - | - | Active | 1 (Unlimited) | White | M3.5 | #6 | 7.366mm | - | 12.7mm | 13.8938mm | 0.290 (7.37mm) | 0.140 (3.56mm) | 0.500 12.70mm 1/2 | 0.547 13.89mm | 0.170 (4.32mm) | - | ROHS3 Compliant | Lead Free | ||
![]() MNI-2-2 Essentra Components | In Stock | - | Datasheet | 8 Weeks | - | - | Nylon | - | Circular | 2008 | Richco, MNI | Active | Not Applicable | Natural | M2 | #2 | 2.3mm | 6.35mm | 800μm | 1.9812mm | 0.181 (4.60mm) | 0.090 (2.29mm) | 0.031 0.79mm 1/32 | 0.078 1.98mm | 0.120 (3.05mm) | - | RoHS Compliant | Lead Free | ||
![]() 3052 Keystone Electronics | In Stock | - | Datasheet | 6 Weeks | Screw | - | Nylon | - | - | - | - | Active | 1 (Unlimited) | White | M2 | #2 | - | - | - | 7.5438mm | 0.181 (4.60mm) | 0.090 (2.29mm) | 0.250 6.35mm 1/4 | 0.297 7.54mm | 0.120 (3.05mm) | - | ROHS3 Compliant | Lead Free | ||
![]() 3065 Keystone Electronics | In Stock | - | Datasheet | 6 Weeks | Screw | 062 | Fibre | - | - | - | - | Active | 1 (Unlimited) | Black | M4 | #8 | - | - | 787μm | 2.3622mm | 0.375 (9.53mm) 3/8 | 0.170 (4.32mm) | 0.031 0.79mm 1/32 | 0.093 2.36mm | 0.246 (6.25mm) | - | ROHS3 Compliant | Lead Free | ||
![]() 3239 Keystone Electronics | In Stock | - | Datasheet | 6 Weeks | Screw | 062 | Fibre | - | - | - | - | Active | 1 (Unlimited) | Black | - | #10 | - | - | 787μm | 2.3622mm | 0.500 (12.70mm) 1/2 | 0.196 (4.98mm) | 0.031 0.79mm 1/32 | 0.093 2.36mm | 0.240 (6.10mm) | - | ROHS3 Compliant | Lead Free | ||
![]() MNI-6-16 Essentra Components | In Stock | - | Datasheet | 8 Weeks | - | - | Nylon | - | - | 2012 | Richco, MNI | Active | Not Applicable | Natural | M3.5 | #6 | 3.5mm | - | 6.4mm | 7.5438mm | 0.290 (7.37mm) | 0.140 (3.56mm) | 0.250 6.35mm 1/4 | 0.297 7.54mm | 0.170 (4.32mm) | - | RoHS Compliant | Lead Free | ||
![]() B-434-V2375 3M - Aearo Technologies | In Stock | - | Datasheet | 7 Weeks | - | - | Thermoplastic | - | - | - | VersaDamp™ V-2000 | Active | Not Applicable | - | - | - | - | - | - | - | 0.813 (20.65mm) | 0.500 (12.70mm) 1/2 | 0.313 7.95mm | 0.563 14.30mm | - | - | ROHS3 Compliant | - | ||
![]() 3056 Keystone Electronics | In Stock | - | Datasheet | 6 Weeks | Screw | 062 | Nylon | Nylon | - | - | - | Active | 1 (Unlimited) | White | M4 | #8 | - | - | 3.56mm | 5.1562mm | 0.344 (8.74mm) | 0.171 (4.34mm) | 0.140 3.56mm | 0.203 5.17mm | 0.205 (5.21mm) | - | ROHS3 Compliant | Lead Free | ||
![]() B-435-V2590 3M - Aearo Technologies | In Stock | - | Datasheet | 7 Weeks | - | - | Thermoplastic | - | - | 2016 | VersaDamp™ V-2000 | Active | Not Applicable | - | - | - | - | - | - | - | 1.000 (25.40mm) 1 | 0.500 (12.70mm) 1/2 | 0.544 13.82mm | 1.060 26.92mm | - | - | ROHS3 Compliant | - | ||
![]() MNI-M2.5-1.3 Essentra Components | In Stock | - | Datasheet | 10 Weeks | - | Molded | Nylon | - | - | - | Richco, MNI | Active | 1 (Unlimited) | - | - | M2.5 | - | - | - | 2.4892mm | 0.248 (6.30mm) | 0.114 (2.90mm) | 0.051 1.30mm | 0.098 2.50mm | 0.138 (3.51mm) | - | RoHS Compliant | Lead Free | ||
![]() 3241 Keystone Electronics | In Stock | - | Datasheet | 6 Weeks | Screw | 062 | Fibre | - | - | - | - | Active | 1 (Unlimited) | - | - | 3/8 | - | - | 787.4μm | 2.3622mm | 0.750 (19.05mm) 3/4 | 0.385 (9.78mm) | 0.031 0.79mm 1/32 | 0.093 2.36mm | 0.498 (12.65mm) | - | ROHS3 Compliant | Lead Free | ||
![]() 7687 Keystone Electronics | In Stock | - | Datasheet | 6 Weeks | Screw | - | Nylon | Nylon | - | - | - | Active | 1 (Unlimited) | - | M6 | 1/4 | - | - | 813μm | 1.6256mm | 0.438 (11.13mm) 7/16 | 0.253 (6.43mm) | 0.032 0.81mm | 0.064 1.63mm | 0.310 (7.87mm) | - | ROHS3 Compliant | Lead Free | ||
![]() 3105 Keystone Electronics | In Stock | - | Datasheet | 6 Weeks | External | - | Nylon | - | - | - | - | Active | 1 (Unlimited) | - | M4 | #8 | - | - | 6.35mm | 7.9248mm | 0.344 (8.74mm) | 0.171 (4.34mm) | 0.250 6.35mm 1/4 | 0.312 7.92mm 5/16 | 0.205 (5.21mm) | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MNI-10-8 Essentra Components | In Stock | - | Datasheet | 10 Weeks | - | - | Nylon | - | - | 2012 | Richco, MNI | Active | Not Applicable | Natural | - | #10 | 5.1mm | - | 3.2mm | 4.7752mm | 0.399 (10.13mm) | 0.200 (5.08mm) | 0.125 3.18mm 1/8 | 0.188 4.75mm 3/16 | 0.260 (6.60mm) | - | RoHS Compliant | Lead Free | ||
![]() 3107 Keystone Electronics | In Stock | - | Datasheet | 6 Weeks | Screw | 200 | Nylon | Nylon | - | - | - | Active | 1 (Unlimited) | - | M5 | #10 | - | 3.94mm | 6.35mm | 3.9624mm | 0.438 (11.13mm) 7/16 | 0.200 (5.08mm) | 0.093 2.36mm | 0.156 3.96mm 5/32 | 0.260 (6.60mm) | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() B-531-V2525 3M - Aearo Technologies | In Stock | - | Datasheet | 7 Weeks | - | - | Thermoplastic | - | - | 2016 | VersaDamp™ V-2000 | Active | Not Applicable | - | - | - | - | - | - | - | 0.500 (12.70mm) 1/2 | - | 0.120 3.05mm | 0.175 4.45mm | - | - | ROHS3 Compliant | - | ||
![]() B-435-V2325 3M - Aearo Technologies | In Stock | - | Datasheet | 7 Weeks | - | - | Thermoplastic | - | - | - | VersaDamp™ V-2000 | Active | Not Applicable | - | - | - | - | - | - | - | 1.000 (25.40mm) 1 | 0.500 (12.70mm) 1/2 | 0.544 13.82mm | 1.060 26.92mm | - | - | ROHS3 Compliant | - | ||
![]() B-531-V2325 3M - Aearo Technologies | In Stock | - | Datasheet | 7 Weeks | - | - | Thermoplastic | - | - | - | VersaDamp™ V-2000 | Active | Not Applicable | - | - | - | - | - | - | - | 0.500 (12.70mm) 1/2 | - | 0.120 3.05mm | 0.175 4.45mm | - | - | ROHS3 Compliant | - | ||
![]() B-531-V2590 3M - Aearo Technologies | In Stock | - | Datasheet | 7 Weeks | - | - | Thermoplastic | - | - | - | VersaDamp™ V-2000 | Active | Not Applicable | - | - | - | - | - | - | - | 0.500 (12.70mm) 1/2 | - | 0.120 3.05mm | 0.175 4.45mm | - | - | ROHS3 Compliant | - |