- Manufacturer
- Material
- Color
- Type
- Thickness (mm)
- Length (in)
- Series
- Diameter - Inside
- Diameter - Outside
- Diameter - Shoulder
- Length - Below Head
- Thickness - Overall
- Thread/Screw/Hole Size
Attribute column
Categories
Washers - Bushing, Shoulder
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Material | Insulation Materials | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Color | Thread Size | Thread/Screw/Hole Size | Diameter | Height | Length | Thickness | Diameter - Outside | Diameter - Inside | Length - Below Head | Thickness - Overall | Diameter - Shoulder | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MNI-4-4 Essentra Components | In Stock | - | Datasheet | 8 Weeks | - | Molded | Nylon | Nylon | 2012 | Richco, MNI | Active | Not Applicable | Natural | - | #4 | 177.8μm | 381μm | - | 177.8μm | 0.235 (5.97mm) | 0.115 (2.92mm) | 0.063 1.60mm | 0.110 2.79mm | 0.145 (3.68mm) | - | RoHS Compliant | - | ||
![]() MNI-4-3 Essentra Components | In Stock | - | Datasheet | 10 Weeks | - | Molded | Nylon | Nylon | 2008 | Richco, MNI | Active | Not Applicable | Natural | - | #4 | 2.921mm | 381μm | 1.1684mm | 2.3622mm | 0.235 (5.97mm) | 0.115 (2.92mm) | 0.046 1.17mm | 0.093 2.36mm | 0.145 (3.68mm) | - | RoHS Compliant | Lead Free | ||
![]() SW-185-150 Bivar Inc. | In Stock | - | - | 9 Weeks | Screw | - | Nylon | - | 1999 | SW | Active | 1 (Unlimited) | - | - | #4 | 3.0988mm | - | 4.699mm | 5.7912mm | 0.280 (7.11mm) | 0.122 (3.10mm) | 0.185 4.70mm | 0.228 5.80mm | 0.150 (3.80mm) | Unknown | ROHS3 Compliant | Lead Free | ||
![]() MNI1/4-2 Essentra Components | In Stock | - | Datasheet | - | - | - | Nylon | - | 2002 | Richco, MNI | Obsolete | Not Applicable | Clear | - | 1/4 | 6.6mm | - | 800μm | 2.4384mm | 0.513 (13.03mm) | 0.260 (6.60mm) | 0.031 0.79mm 1/32 | 0.096 2.44mm | 0.313 (7.95mm) 5/16 | - | RoHS Compliant | Lead Free | ||
![]() MNI-6-12 Essentra Components | In Stock | - | Datasheet | 8 Weeks | - | Molded | Nylon | - | 2008 | Richco, MNI | Active | Not Applicable | Natural | M3.5 | #6 | 3.556mm | - | 4.7498mm | 5.9436mm | 0.290 (7.37mm) | 0.140 (3.56mm) | 0.188 4.78mm 3/16 | 0.234 5.94mm | 0.170 (4.32mm) | - | RoHS Compliant | Lead Free | ||
![]() MNIM3-2.5 Essentra Components | In Stock | - | Datasheet | 7 Weeks | - | - | Nylon | - | - | Richco, MNI | Active | Not Applicable | - | - | M3 | 3.1mm | - | 2.5mm | 1.9812mm | 0.280 (7.11mm) | 0.122 (3.10mm) | 0.098 2.49mm | 0.078 1.98mm | 0.145 (3.68mm) | - | RoHS Compliant | Lead Free | ||
![]() 3106 Keystone Electronics | In Stock | - | Datasheet | 6 Weeks | Screw | 062 | Nylon | - | - | - | Active | 1 (Unlimited) | White | M4 | #8 | - | - | - | 14.3002mm | 0.344 (8.74mm) | 0.171 (4.34mm) | 0.500 12.70mm 1/2 | 0.563 14.30mm | 0.205 (5.21mm) | - | ROHS3 Compliant | Lead Free | ||
![]() B-533-V2525 3M - Aearo Technologies | In Stock | - | Datasheet | 7 Weeks | - | - | Thermoplastic | - | - | VersaDamp™ V-2000 | Active | Not Applicable | - | - | - | - | - | - | - | 1.265 (32.13mm) | 0.750 (19.05mm) | 0.085 2.16mm | 0.325 8.26mm | - | - | ROHS3 Compliant | - | ||
![]() B-434-V2575 3M - Aearo Technologies | In Stock | - | Datasheet | 7 Weeks | - | - | Thermoplastic | - | - | VersaDamp™ V-2000 | Active | Not Applicable | - | - | - | - | - | - | - | 0.813 (20.65mm) | 0.500 (12.70mm) 1/2 | 0.313 7.95mm | 0.563 14.30mm | - | - | ROHS3 Compliant | - | ||
![]() B-532-V2775 3M - Aearo Technologies | In Stock | - | Datasheet | 7 Weeks | - | - | Thermoplastic | - | - | VersaDamp™ V-2000 | Active | Not Applicable | - | - | - | - | - | - | - | 0.750 (19.05mm) 3/4 | 0.420 (10.67mm) | 0.139 3.53mm | 0.259 6.58mm | - | - | ROHS3 Compliant | - | ||
![]() B-532-V2325 3M - Aearo Technologies | In Stock | - | Datasheet | 7 Weeks | - | - | Thermoplastic | - | 2016 | VersaDamp™ V-2000 | Active | Not Applicable | - | - | - | - | - | - | - | 0.750 (19.05mm) 3/4 | 0.420 (10.67mm) | 0.139 3.53mm | 0.259 6.58mm | - | - | ROHS3 Compliant | - | ||
![]() B-532-V2525 3M - Aearo Technologies | In Stock | - | Datasheet | 7 Weeks | - | - | Thermoplastic | - | - | VersaDamp™ V-2000 | Active | Not Applicable | - | - | - | - | - | - | - | 0.750 (19.05mm) 3/4 | 0.420 (10.67mm) | 0.139 3.53mm | 0.259 6.58mm | - | - | ROHS3 Compliant | - | ||
![]() B-533-V2550 3M - Aearo Technologies | In Stock | - | Datasheet | 7 Weeks | - | - | Thermoplastic | - | 2016 | VersaDamp™ V-2000 | Active | Not Applicable | - | - | - | - | - | - | - | 1.265 (32.13mm) | 0.750 (19.05mm) | 0.085 2.16mm | 0.325 8.26mm | - | - | ROHS3 Compliant | - | ||
![]() B-533-V2375 3M - Aearo Technologies | In Stock | - | Datasheet | 7 Weeks | - | - | Thermoplastic | - | - | VersaDamp™ V-2000 | Active | Not Applicable | - | - | - | - | - | - | - | 1.265 (32.13mm) | 0.750 (19.05mm) | 0.085 2.16mm | 0.325 8.26mm | - | - | ROHS3 Compliant | - | ||
![]() MNI-4-12 Essentra Components | In Stock | - | Datasheet | 8 Weeks | - | - | Nylon | Nylon | 2012 | Richco, MNI | Active | Not Applicable | Clear, Natural | - | #4 | 177.8μm | 381μm | 4.7mm | 5.9436mm | 0.235 (5.97mm) | 0.115 (2.92mm) | 0.188 4.78mm 3/16 | 0.234 5.94mm | 0.145 (3.68mm) | - | RoHS Compliant | Lead Free | ||
![]() MNI-4-10 Essentra Components | In Stock | - | Datasheet | 8 Weeks | - | - | Nylon | Nylon | 2012 | Richco, MNI | Active | Not Applicable | Clear, Natural | - | #4 | 177.8μm | 381μm | 4mm | 5.1562mm | 0.235 (5.97mm) | 0.115 (2.92mm) | 0.156 3.96mm 5/32 | 0.203 5.17mm | 0.145 (3.68mm) | - | RoHS Compliant | Lead Free | ||
![]() B-434-V2750 3M - Aearo Technologies | In Stock | - | Datasheet | 7 Weeks | - | - | Thermoplastic | - | 2016 | VersaDamp™ V-2000 | Active | Not Applicable | - | - | - | - | - | - | - | 0.813 (20.65mm) | 0.500 (12.70mm) 1/2 | 0.313 7.95mm | 0.563 14.30mm | - | - | ROHS3 Compliant | - | ||
![]() B-434-V2599 3M - Aearo Technologies | In Stock | - | Datasheet | 7 Weeks | - | - | Thermoplastic | - | - | VersaDamp™ V-2000 | Active | Not Applicable | - | - | - | - | - | - | - | 0.813 (20.65mm) | 0.500 (12.70mm) 1/2 | 0.313 7.95mm | 0.563 14.30mm | - | - | ROHS3 Compliant | - | ||
![]() SW-031-177 Bivar Inc. | In Stock | - | - | 9 Weeks | Screw | - | Polyphenylene Sulfide, Glass Filled | - | 2013 | SW | Active | 1 (Unlimited) | - | M3.5 | #6 | - | - | - | 2.0066mm | 0.313 (7.95mm) 5/16 | 0.144 (3.66mm) | 0.031 0.79mm 1/32 | 0.079 2.00mm | 0.177 (4.50mm) | - | ROHS3 Compliant | - | ||
![]() 7721-13NG Aavid | In Stock | - | - | 9 Weeks | - | - | Nylon | - | 2007 | - | Active | Not Applicable | - | - | - | - | 4.45mm | - | 1.2954mm | 0.235 (5.97mm) | 0.115 (2.92mm) | 0.125 3.18mm 1/8 | 0.051 1.30mm | 0.135 (3.43mm) | - | RoHS Compliant | - |