- Manufacturer
- Material
- Color
- Type
- Thickness (mm)
- Length (in)
- Series
- Diameter - Inside
- Diameter - Outside
- Diameter - Shoulder
- Length - Below Head
- Thickness - Overall
- Thread/Screw/Hole Size
Attribute column
Categories
Washers - Bushing, Shoulder
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Material | Weight | Shape | Insulation Materials | Voltage Rated | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Color | Orientation | Current Rating | Thread Size | Thread/Screw/Hole Size | Diameter | Height | Length | Thickness | Diameter - Outside | Diameter - Inside | Length - Below Head | Thickness - Overall | Diameter - Shoulder | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 7721-15NG Aavid | In Stock | - | - | 9 Weeks | External | - | Nylon | - | - | - | - | - | 2007 | - | Active | Not Applicable | - | - | - | - | - | - | 1.91mm | - | 584.2μm | 0.234 (5.94mm) | 0.115 (2.92mm) | 0.050 1.27mm | 0.023 0.58mm | 0.135 (3.43mm) | No SVHC | RoHS Compliant | Lead Free | ||
![]() 4711 Keystone Electronics | In Stock | - | Datasheet | 6 Weeks | Screw | - | Fibre | - | - | - | - | - | - | - | Active | 1 (Unlimited) | Black | - | - | - | 1/4 | - | - | 2.36mm | 2.3622mm | 0.500 (12.70mm) 1/2 | 0.253 (6.43mm) | 0.031 0.79mm 1/32 | 0.093 2.36mm | 0.308 (7.82mm) | - | ROHS3 Compliant | Lead Free | ||
![]() SW-093-145 Bivar Inc. | In Stock | - | - | 9 Weeks | Screw | - | Nylon | - | - | - | - | - | 2016 | SW | Active | 1 (Unlimited) | - | - | - | - | #4 | - | - | - | 3.6068mm | 0.235 (5.97mm) | 0.115 (2.92mm) | 0.093 2.36mm | 0.142 3.60mm | 0.140 (3.56mm) | - | ROHS3 Compliant | - | ||
![]() S4263 Switchcraft Inc. | In Stock | - | - | 8 Weeks | Screw | - | - | - | - | - | 400V | - | 2008 | - | Active | Not Applicable | - | Straight | 32A | - | - | - | 11.176mm | - | 939.8μm | 0.492 (12.50mm) | 0.317 (8.05mm) | 0.039 0.99mm | 0.037 0.94mm | 0.370 (9.40mm) | Unknown | ROHS3 Compliant | Lead Free | ||
![]() 7721-10PPSG Aavid | 215 | - | - | 9 Weeks | Screw | - | Polyphenylene Sulfide, Glass Filled | - | - | - | - | - | 2005 | - | Active | Not Applicable | - | - | - | - | - | - | - | 7.62mm | 3.81mm | 0.300 (7.62mm) | 0.117 (2.97mm) | 0.095 2.41mm | 0.150 3.80mm | 0.300 (7.62mm) | - | RoHS Compliant | Lead Free | ||
![]() SW-125-140 Bivar Inc. | In Stock | - | - | 9 Weeks | Screw | 125 | Polyphenylene Sulfide, Glass Filled | - | - | - | - | Bulk | 2009 | SW | Active | 1 (Unlimited) | - | - | - | - | #4 | - | - | 3.2mm | 4.2926mm | 0.280 (7.11mm) | 0.112 (2.84mm) | 0.125 3.18mm 1/8 | 0.169 4.30mm | 0.140 (3.56mm) | - | ROHS3 Compliant | Lead Free | ||
![]() 4702 Keystone Electronics | In Stock | - | Datasheet | 6 Weeks | Screw | 062 | Fibre | - | - | - | - | - | - | - | Active | 1 (Unlimited) | White | - | - | - | #10 | - | - | 787μm | 2.3622mm | 0.375 (9.53mm) 3/8 | 0.194 (4.93mm) | 0.031 0.79mm 1/32 | 0.093 2.36mm | 0.308 (7.82mm) | - | ROHS3 Compliant | Lead Free | ||
![]() MNI-10-24 Essentra Components | In Stock | - | Datasheet | 8 Weeks | - | - | Nylon | - | - | - | - | - | 2012 | Richco, MNI | Active | Not Applicable | Natural | - | - | M5 | #10 | 5.1mm | - | 9.5mm | 11.0998mm | 0.399 (10.13mm) | 0.200 (5.08mm) | 0.375 9.53mm 3/8 | 0.437 11.10mm 7/16 | 0.260 (6.60mm) | - | RoHS Compliant | Lead Free | ||
![]() MNI-4-24 Essentra Components | In Stock | - | Datasheet | 8 Weeks | - | Molded | Nylon | - | - | Nylon | - | - | 2012 | Richco, MNI | Active | Not Applicable | Natural | - | - | - | #4 | 2.921mm | 9.52mm | 9.525mm | 10.7188mm | 0.235 (5.97mm) | 0.115 (2.92mm) | 0.375 9.53mm 3/8 | 0.422 10.7mm 27/64 | 0.145 (3.68mm) | - | RoHS Compliant | Lead Free | ||
![]() 3101 Keystone Electronics | In Stock | - | Datasheet | 6 Weeks | Screw | - | Nylon | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | M2 | #2 | - | - | - | 5.9436mm | 0.181 (4.60mm) | 0.090 (2.29mm) | 0.188 4.78mm 3/16 | 0.234 5.94mm | 0.120 (3.05mm) | - | ROHS3 Compliant | Lead Free | ||
![]() MNI-6-4 Essentra Components | In Stock | - | Datasheet | 8 Weeks | - | - | Nylon | - | Circular | - | - | - | 2012 | Richco, MNI | Active | Not Applicable | Natural | - | - | M3.5 | #6 | 3.6mm | 787.4μm | 1.6mm | 2.794mm | 0.290 (7.37mm) | 0.140 (3.56mm) | 0.063 1.60mm | 0.110 2.79mm | 0.170 (4.32mm) | - | RoHS Compliant | Lead Free | ||
![]() 7680 Keystone Electronics | In Stock | - | Datasheet | 6 Weeks | Screw | - | Nylon | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | M2 | #2 | - | - | 16.3mm | 1.397mm | 0.260 (6.60mm) | 0.095 (2.41mm) | 0.025 0.64mm | 0.055 1.40mm | 0.154 (3.90mm) | - | ROHS3 Compliant | Lead Free | ||
![]() MNI1/4-6 Essentra Components | In Stock | - | Datasheet | 10 Weeks | - | Molded | Nylon | - | - | Nylon | - | - | 2012 | Richco, MNI | Active | Not Applicable | Clear | - | - | - | 1/4 | 6.604mm | - | 2.3622mm | 4.0132mm | 0.513 (13.03mm) | 0.260 (6.60mm) | 0.093 2.36mm | 0.158 4.01mm | 0.313 (7.95mm) 5/16 | - | RoHS Compliant | Lead Free | ||
![]() MNI1/4-24 Essentra Components | In Stock | - | Datasheet | 10 Weeks | Screw | - | Nylon | - | - | Nylon | - | - | 2012 | Richco, MNI | Active | Not Applicable | Clear | - | - | - | 1/4 | - | - | 9.5mm | 11.176mm | 0.513 (13.03mm) | 0.260 (6.60mm) | 0.375 9.53mm 3/8 | 0.440 11.18mm | 0.313 (7.95mm) 5/16 | - | RoHS Compliant | Lead Free | ||
![]() MNI-4-5 Essentra Components | In Stock | - | Datasheet | 10 Weeks | - | Molded | Nylon | - | - | Nylon | - | - | 2008 | Richco, MNI | Active | Not Applicable | Clear, Natural | - | - | - | #4 | 2.921mm | 381μm | 2.1336mm | 177.8μm | 0.235 (5.97mm) | 0.115 (2.92mm) | 0.084 2.13mm | 0.130 3.30mm | 0.145 (3.68mm) | - | RoHS Compliant | Lead Free | ||
![]() 343 Keystone Electronics | In Stock | - | Datasheet | 6 Weeks | Screw | - | Fibre | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | #4 | - | - | 635μm | 2.2098mm | 0.313 (7.95mm) 5/16 | 0.125 (3.18mm) 1/8 | 0.025 0.64mm | 0.087 2.20mm | 0.313 (7.95mm) 5/16 | - | ROHS3 Compliant | Lead Free | ||
![]() SW-032-135 Bivar Inc. | In Stock | - | - | 9 Weeks | Screw | - | Polyphenylene Sulfide, Glass Filled | - | - | - | - | Bulk | 2004 | SW | Active | 1 (Unlimited) | - | - | - | - | #4 | 2.9464mm | - | 800μm | 1.8034mm | 0.215 (5.46mm) | 0.116 (2.95mm) | 0.032 0.81mm | 0.071 1.80mm | 0.130 (3.30mm) | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 7721-6PPSG Aavid | In Stock | - | - | 9 Weeks | Screw | - | Polyphenylene Sulfide, Glass Filled | - | - | - | - | - | 2007 | - | Active | Not Applicable | - | - | - | - | - | - | 1.99mm | - | 1.1938mm | 0.280 (7.11mm) | 0.118 (3.00mm) | 0.031 0.79mm 1/32 | 0.047 1.19mm 3/64 | 0.145 (3.68mm) | - | ROHS3 Compliant | Lead Free | ||
![]() MNI-4-16 Essentra Components | In Stock | - | Datasheet | 8 Weeks | - | Molded | Nylon | - | Tubular | Nylon | - | - | 2012 | Richco, MNI | Active | 1 (Unlimited) | Blue, Clear | - | - | - | #4 | 2.9mm | - | 6.4mm | 7.5438mm | 0.235 (5.97mm) | 0.115 (2.92mm) | 0.250 6.35mm 1/4 | 0.297 7.54mm | 0.145 (3.68mm) | - | RoHS Compliant | Lead Free | ||
![]() S1029 Switchcraft Inc. | In Stock | - | - | 8 Weeks | External | - | Fibre | 350.003213mg | - | - | - | Bulk | 2003 | - | Active | Not Applicable | - | - | - | - | 3/8 | - | - | - | 1.6256mm | 0.625 (15.88mm) 5/8 | 0.375 (9.53mm) 3/8 | 0.031 0.79mm 1/32 | 0.064 1.63mm | 0.625 (15.88mm) 5/8 | Unknown | ROHS3 Compliant | Contains Lead |