- Manufacturer
- Material
- Color
- Type
- Thickness (mm)
- Length (in)
- Series
- Diameter - Inside
- Diameter - Outside
- Diameter - Shoulder
- Length - Below Head
- Thickness - Overall
- Thread/Screw/Hole Size
Attribute column
Categories
Washers - Bushing, Shoulder
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Material | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Thread/Screw/Hole Size | Thickness | Diameter - Outside | Diameter - Inside | Length - Below Head | Thickness - Overall | Diameter - Shoulder | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() WS1610A Essentra Components | In Stock | - | - | 7 Weeks | - | - | Nylon | - | Alliance Plastics, WS | Active | 1 (Unlimited) | M8 | 6.2992mm | 0.745 (18.92mm) | 0.375 (9.53mm) 3/8 | 0.185 4.70mm | 0.248 6.30mm | 0.445 (11.30mm) | RoHS Compliant | ||
![]() MNI-HT# 4-12 Essentra Components | In Stock | - | Datasheet | - | - | - | Polyphenylene Sulfide, Glass Filled | 2002 | Richco, MNI-HT | Obsolete | Not Applicable | #4 | - | 0.280 (7.11mm) | 0.112 (2.84mm) | 0.185 4.70mm | 0.227 5.77mm | 0.145 (3.68mm) | - | ||
![]() WS0890A Essentra Components | In Stock | - | - | 6 Weeks | - | - | Nylon | - | WS | Discontinued | 1 (Unlimited) | M4 | 2.3876mm | 0.374 (9.50mm) | 0.193 (4.90mm) | 0.046 1.17mm | 0.094 2.39mm 3/32 | 0.244 (6.20mm) | RoHS Compliant | ||
![]() MNI-HT# 6- 2 Essentra Components | In Stock | - | Datasheet | - | - | - | Polyphenylene Sulfide, Glass Filled | 2002 | Richco, MNI-HT | Obsolete | Not Applicable | #6 | - | 0.313 (7.95mm) 5/16 | 0.146 (3.71mm) | 0.031 0.79mm 1/32 | 0.078 1.98mm | 0.190 (4.83mm) | - | ||
![]() WS1780A Essentra Components | In Stock | - | - | - | - | - | Nylon | - | WS | Discontinued | 1 (Unlimited) | M12 | 12.7mm | 0.752 (19.10mm) | 0.500 (12.70mm) 1/2 | 0.438 11.13mm 7/16 | 0.500 12.70mm 1/2 | 0.626 (15.90mm) | RoHS Compliant | ||
![]() WS0910A Essentra Components | In Stock | - | - | - | - | - | Nylon | - | WS | Discontinued | 1 (Unlimited) | M4 | 2.0066mm | 0.374 (9.50mm) | 0.193 (4.90mm) | 0.043 1.10mm | 0.079 2.00mm | 0.256 (6.50mm) | RoHS Compliant | ||
![]() WS1820A Essentra Components | In Stock | - | - | - | Screw | 125 | Nylon | - | WS | Discontinued | 1 (Unlimited) | M12 | 13.4874mm | 1.125 (28.58mm) 1 1/8 | 0.512 (13.00mm) | 0.438 11.13mm 7/16 | 0.531 13.50mm | 0.701 (17.80mm) | RoHS Compliant | ||
![]() 405-160 Bivar Inc. | In Stock | - | Datasheet | - | - | - | Nylon | 2004 | - | Obsolete | 1 (Unlimited) | #4 | - | 0.250 (6.35mm) 1/4 | 0.125 (3.18mm) 1/8 | 0.160 4.06mm | 0.205 5.21mm | 0.150 (3.80mm) | - | ||
![]() 12SWS1074 Essentra Components | In Stock | - | - | 7 Weeks | - | - | Nylon | - | MicroPlastics, SW | Active | Not Applicable | #10 | - | 0.315 (8.00mm) | 0.197 (5.00mm) | 0.197 5.00mm | - | 0.315 (8.00mm) | RoHS Compliant | ||
![]() 12SWS0835 Essentra Components | In Stock | - | - | 7 Weeks | - | - | Nylon | - | MicroPlastics, SW | Active | Not Applicable | #6 | - | 0.245 (6.22mm) | 0.155 (3.94mm) | 0.050 1.27mm | 0.100 2.54mm | 0.245 (6.22mm) | RoHS Compliant | ||
![]() 12SWS0886 Essentra Components | In Stock | - | - | 7 Weeks | - | - | Nylon | - | MicroPlastics, SW | Active | Not Applicable | #6 | - | 0.312 (7.92mm) | 0.140 (3.56mm) | - | 0.200 5.08mm | - | RoHS Compliant | ||
![]() 12SWS1072 Essentra Components | In Stock | - | - | 7 Weeks | - | - | Nylon | - | MicroPlastics, SW | Active | Not Applicable | 1/4 | - | 0.346 (8.79mm) | 0.252 (6.40mm) | 0.065 1.65mm | - | - | RoHS Compliant | ||
![]() 10SC008037 Essentra Components | In Stock | - | Datasheet | 7 Weeks | - | - | Nylon | - | MicroPlastics, SC | Active | Not Applicable | #8 | - | 0.205 (5.21mm) | 0.173 (4.39mm) | 0.375 9.53mm 3/8 | 0.437 11.10mm 7/16 | 0.205 (5.21mm) | RoHS Compliant | ||
![]() 12SWS0831 Essentra Components | In Stock | - | - | 7 Weeks | - | - | Nylon | - | MicroPlastics, SW | Active | Not Applicable | #8 | - | 0.250 (6.35mm) 1/4 | 0.171 (4.34mm) | 0.250 6.35mm 1/4 | - | 0.250 (6.35mm) 1/4 | RoHS Compliant | ||
![]() 12SWS0828 Essentra Components | In Stock | - | - | 7 Weeks | - | - | Nylon | - | MicroPlastics, SW | Active | Not Applicable | #10 | - | 0.254 (6.45mm) | 0.196 (4.98mm) | 0.125 3.18mm 1/8 | 0.190 4.83mm | - | RoHS Compliant | ||
![]() 10SC004003 Essentra Components | In Stock | - | Datasheet | 7 Weeks | - | - | Nylon | - | MicroPlastics, SC | Active | Not Applicable | #4 | - | 0.145 (3.68mm) | 0.115 (2.92mm) | - | - | 0.145 (3.68mm) | RoHS Compliant | ||
![]() 12SWS0229 Essentra Components | In Stock | - | Datasheet | 7 Weeks | - | - | Nylon | - | MicroPlastics, SW | Active | Not Applicable | #4 | - | 0.139 (3.53mm) | 0.118 (3.00mm) | 0.125 3.18mm 1/8 | - | - | RoHS Compliant | ||
![]() 12SWS0434 Essentra Components | In Stock | - | Datasheet | 7 Weeks | - | - | Nylon | - | MicroPlastics, SW | Active | Not Applicable | #6 | - | 0.170 (4.32mm) | 0.140 (3.56mm) | 0.062 1.57mm 1/16 | 0.108 2.74mm | 0.170 (4.32mm) | RoHS Compliant | ||
![]() 12SWS0290 Essentra Components | In Stock | - | Datasheet | 7 Weeks | - | - | Nylon | - | MicroPlastics, SW | Active | Not Applicable | #6 | - | 0.170 (4.32mm) | 0.140 (3.56mm) | - | - | 0.170 (4.32mm) | RoHS Compliant | ||
![]() 12SWS0401 Essentra Components | In Stock | - | Datasheet | 7 Weeks | - | - | Nylon | - | MicroPlastics, SW | Active | Not Applicable | #4 | - | 0.145 (3.68mm) | 0.115 (2.92mm) | 0.250 6.35mm 1/4 | - | 0.145 (3.68mm) | RoHS Compliant |