- Manufacturer
- Material
- Color
- Type
- Thickness (mm)
- Length (in)
- Series
- Diameter - Inside
- Diameter - Outside
- Diameter - Shoulder
- Length - Below Head
- Thickness - Overall
- Thread/Screw/Hole Size
Attribute column
Categories
Washers - Bushing, Shoulder
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Material | Series | Part Status | Moisture Sensitivity Level (MSL) | Thread/Screw/Hole Size | Diameter - Outside | Diameter - Inside | Length - Below Head | Thickness - Overall | Diameter - Shoulder | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 12SWS2574 Essentra Components | In Stock | - | - | 7 Weeks | Nylon | MicroPlastics, SW | Active | Not Applicable | - | 0.750 (19.05mm) 3/4 | 0.380 (9.65mm) | - | 0.062 1.58mm | - | - | ||
![]() 12SWS0935 Essentra Components | In Stock | - | - | 7 Weeks | Nylon | MicroPlastics, SW | Active | Not Applicable | #10 | 0.312 (7.92mm) | 0.200 (5.08mm) | - | 0.252 6.40mm | - | RoHS Compliant | ||
![]() 10SC010075 Essentra Components | In Stock | - | Datasheet | 7 Weeks | Nylon | MicroPlastics, SC | Active | Not Applicable | #10 | 0.260 (6.60mm) | 0.200 (5.08mm) | 0.750 19.05mm 3/4 | - | 0.260 (6.60mm) | RoHS Compliant | ||
![]() 12SWS2557 Essentra Components | In Stock | - | - | 7 Weeks | Nylon | MicroPlastics, SW | Active | Not Applicable | - | 0.748 (19.00mm) | - | - | 0.125 3.18mm | - | - | ||
![]() 12SWS1015 Essentra Components | In Stock | - | - | 7 Weeks | Nylon | MicroPlastics, SW | Active | Not Applicable | #6 | 0.275 (6.99mm) | 0.145 (3.68mm) | 0.046 1.17mm | - | - | RoHS Compliant | ||
![]() 12SWS1151 Essentra Components | In Stock | - | - | 7 Weeks | Nylon | MicroPlastics, SW | Active | Not Applicable | 1/4 | 0.300 (7.62mm) | 0.260 (6.60mm) | - | 0.150 3.81mm | 0.300 (7.62mm) | RoHS Compliant | ||
![]() 16CW250040 Essentra Components | In Stock | - | - | 7 Weeks | Nylon | MicroPlastics, CW | Active | 1 (Unlimited) | 1/4 | 0.595 (15.11mm) | 0.257 (6.53mm) | 0.247 6.27mm | 0.287 7.29mm | - | ROHS3 Compliant | ||
![]() 12SWS0475 Essentra Components | In Stock | - | Datasheet | 7 Weeks | Nylon | MicroPlastics, SW | Active | Not Applicable | #4 | 0.150 (3.81mm) | 0.114 (2.90mm) | 0.100 2.54mm | - | - | RoHS Compliant | ||
![]() 12SWS3102 Essentra Components | In Stock | - | - | 7 Weeks | Nylon | MicroPlastics, SW | Active | Not Applicable | 1/2 | 0.620 (15.75mm) | 0.520 (13.21mm) | 0.500 12.70mm 1/2 | - | - | RoHS Compliant | ||
![]() 16CW312375 Essentra Components | In Stock | - | - | 7 Weeks | Nylon | MicroPlastics, CW | Active | 1 (Unlimited) | 5/16 | 0.875 (22.23mm) 7/8 | 0.344 (8.74mm) | 0.250 6.35mm 1/4 | 0.375 9.53mm 3/8 | - | ROHS3 Compliant | ||
![]() 12SWS3505 Essentra Components | In Stock | - | - | 7 Weeks | Nylon | MicroPlastics, SW | Active | Not Applicable | - | 0.655 (16.64mm) | 0.563 (14.30mm) | 0.100 2.54mm | - | - | RoHS Compliant | ||
![]() FB1620A Essentra Components | In Stock | - | - | 6 Weeks | Nylon | Alliance Plastics, FB | Active | Not Applicable | - | 1.125 (28.58mm) | 0.750 (19.05mm) 3/4 | - | - | - | RoHS Compliant | ||
![]() 12SWS2524 Essentra Components | In Stock | - | - | 7 Weeks | Nylon | MicroPlastics, SW | Active | Not Applicable | - | 0.730 (18.54mm) | 0.315 (8.00mm) | - | 0.125 3.18mm | 0.500 (12.70mm) 1/2 | - | ||
![]() FB1080A Essentra Components | In Stock | - | - | 6 Weeks | Nylon | Alliance Plastics, FB | Active | Not Applicable | - | 0.875 (22.23mm) 7/8 | - | - | - | - | RoHS Compliant | ||
![]() 12SWS0873 Essentra Components | In Stock | - | - | 7 Weeks | Nylon | MicroPlastics, SW | Active | Not Applicable | - | 0.256 (6.50mm) | 0.221 (5.61mm) | 0.126 3.20mm | 0.165 4.19mm | 0.256 (6.50mm) | RoHS Compliant | ||
![]() 12SWS1169 Essentra Components | In Stock | - | - | 7 Weeks | Nylon | MicroPlastics, SW | Active | Not Applicable | #8 | 0.312 (7.92mm) | 0.188 (4.78mm) | 0.250 6.35mm 1/4 | - | - | RoHS Compliant | ||
![]() FB1660A Essentra Components | In Stock | - | - | 6 Weeks | Nylon | Alliance Plastics, FB | Active | Not Applicable | - | 1.328 (33.73mm) | 1.000 (25.40mm) 1 | 0.625 15.88mm 5/8 | - | - | RoHS Compliant | ||
![]() 12SWS4003 Essentra Components | In Stock | - | - | 7 Weeks | Nylon | MicroPlastics, SW | Active | Not Applicable | 1/2 | 0.752 (19.10mm) | 0.515 (13.08mm) | 0.281 7.14mm | - | 0.752 (19.10mm) | RoHS Compliant | ||
![]() 12SWS2540 Essentra Components | In Stock | - | - | 7 Weeks | Nylon | MicroPlastics, SW | Active | Not Applicable | - | 0.740 (18.80mm) | 0.266 (6.76mm) | 0.125 3.18mm 1/8 | - | - | - | ||
![]() 12SWS3604 Essentra Components | In Stock | - | - | 7 Weeks | Nylon | MicroPlastics, SW | Active | Not Applicable | - | - | 0.376 (9.55mm) | - | 0.078 1.98mm | 0.504 (12.80mm) | - |