- Manufacturer
- Number of Rows
- Part Status
- RoHS Status
- Factory Lead Time
- Connector Type
- DIN Conformance
- Filter Feature
- IEC Conformance
- MIL Conformance
- Mixed Contacts
- Moisture Sensitivity Level (MSL)
- Option
Attribute column
Categories
Rectangular Connectors - Board Spacers, Stackers (Board to Board)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Number of Pins | Shell Material | Material | Housing Material | Core Material | Approvals | Brand | Capacitance - nF | Capacitance - pF | Case Code - in | Case Code - mm | Contact Materials | Dissipation Factor DF | Factory Pack QuantityFactory Pack Quantity | For Use With | Manufacturer | Mating Style | Maximum Operating Temperature | MIL Type | Minimum Operating Temperature | Mounting Styles | NEMA Rating | Part # Aliases | Qualification | RoHS | Shell Sizes | Shell Style# | Surface protection | Tail Length | Tradename | Unit Weight | Voltage Rating DC | Voltage, Rating | Packaging | Series | Tolerance | Termination | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Composition | Color | Number of Rows | Capacitance | Subcategory | Power Rating | Pitch | Technology | Orientation | Current Rating | Termination Style | Case Code (Metric) | Case Code (Imperial) | Number of Contacts | Housing Color | Lead Length | Failure Rate | Row Spacing | ELV | Leakage Current | Ripple Current | Accessory Type | Mating Post Length | Product Type | ESR | Product | Mounting Angle | Features | Kit Contents | Enclosure Type | Product Category | Cable Exit Angle | IP Rating | Diameter | Height | Length | Width | Thickness | Stack Height | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RZ250-415-115-2000 AirBorn | In Stock | - | - | Gold | - | - | - | - | Polyphenylene Sulfide (PPS) | 43 | - | Fair-Rite | - | - | - | - | Beryllium Copper | - | 800 | - | Fair-Rite | - | + 125 C | - | - 65 C | Mounting Flange | - | - | - | Details | - | - | - | - | RZ Series | - | - | - | Bulk | RZ | - | - | - | - | Shield Bead | - | 60 Position | - | - | - | - | 4 Row | - | Ferrites | - | 1.27 mm | - | - | 500 mA | Compression | - | - | - | - | - | - | - | - | - | - | - | - | Ferrite Cable Cores | - | Ferrite Bead Cores | Vertical | - | - | - | Ferrite Cable Cores | - | - | - | - | - | - | - | - | UL 94 V-0 | ||
![]() RZ300-325-115-1000 AirBorn | In Stock | - | - | Gold | - | - | - | - | Polyphenylene Sulfide (PPS) | - | - | Cornell Dubilier - CDE | 51 nF | 51000 pF | - | - | Beryllium Copper | - | 1 | - | Cornell Dubilier | - | + 125 C | - | - 65 C | Mounting Flange | - | - | - | N | - | - | - | - | RZ Series | - | - | 250 V | Bulk | CMR08 | - | - | - | - | - | - | 75 Position | - | - | - | - | 3 Row | 0.051 uF | Capacitors | - | 1.27 mm | - | - | 500 mA | Compression | - | - | - | - | - | - | - | - | - | - | - | - | Mica Capacitors | - | Connectors | Straight | - | - | - | Mica Capacitors | - | - | - | - | - | - | - | - | UL 94 V-0 | ||
![]() RZ150-625-115-1000 AirBorn | In Stock | - | - | Gold | - | 2 Pin | - | - | Polyphenylene Sulfide (PPS) | - | - | Lelon | - | - | - | - | Beryllium Copper | 0.15 | 40 | - | Lelon | - | + 105 C | - | - 25 C | Mounting Flange | - | - | - | Details | - | - | - | - | RZ Series | - | 400 VDC | 250 V | Bulk | LSM | 20 % | - | - | - | - | - | 150 Position | - | - | - | - | 6 Row | 470 uF | Capacitors | - | 1.27 mm | - | - | 500 mA | Snap In | - | - | - | - | - | - | - | - | 1.3 mA | 1.71 A | - | - | Electrolytic Capacitors | 423 mOhms | Aluminum Electrolytic Capacitors | Straight | - | - | - | Aluminum Electrolytic Capacitors - Snap In | - | - | 35 mm | - | 40 mm | - | - | - | UL 94 V-0 | ||
![]() RZ300-620-115-2000 AirBorn | In Stock | - | - | Gold | - | - | - | - | Polyphenylene Sulfide (PPS) | - | - | Welwyn Components / TT Electronics | - | - | 1206 | 3216 | Beryllium Copper | - | 5000 | - | TT Electronics | - | + 125 C | - | - 55 C | PCB Mount | - | - | AEC-Q200 | Details | - | - | - | - | RZ Series | 0.000571 oz | - | 200 V | Reel | PCF | 0.1 % | - | 25 PPM / C | - | - | 887 Ohms | 120 Position | - | - | - | - | 6 Row | - | Resistors | 125 mW (1/8 W) | 1.27 mm | Thin Film | - | 500 mA | Compression | - | - | - | - | - | - | - | - | - | - | - | - | Thin Film Resistors | - | Connectors | Straight | - | - | - | Thin Film Resistors - SMD | - | - | - | 0.65 mm | 3.05 mm | 1.55 mm | - | - | UL 94 V-0 | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150 V | - | - | 0.5 % | - | 50 ppm/°C | - | - | 22.9 kΩ | - | 155 °C | -55 °C | Thin Film | - | - | - | - | 250 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | 100 V | Tape & Reel (TR) | - | 10 % | - | - | - | - | - | - | 125 °C | -55 °C | - | - | - | 36 pF | - | - | - | - | - | - | - | 3216 | 1206 | - | - | - | 0.001 % | - | - | - | - | - | - | - | - | - | - | Military | - | - | - | - | - | - | - | 3.2004 mm | 1.6002 mm | 1.2954 mm | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | Aluminum Alloy | - | - | - | - | Amphenol Pcd | - | - | - | - | - | - | 1 | - | Amphenol | Rotatable Coupling | - | MIL-DTL-5015, MIL-DTL-26482 II | - | - | - | A8504911420TN106D | - | Details | 20 | Right Angle | - | - | - | - | - | - | - | AS85049 | - | - | - | - | Pre-Shield Adapter | - | - | - | - | - | - | - | - | Circular Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Circular MIL Spec Strain Reliefs & Adapters | - | Adapters | - | - | - | - | Circular MIL Spec Strain Reliefs & Adapters | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | Amphenol Industrial | - | - | - | - | - | - | 1 | - | Amphenol | - | - | - | - | - | - | 97-3101A-12S(0850)(0624) 97-3101A-12S(624)(850) 97-3101A-12S(0850)(624) 97-3101A-12S(850)(0624) 97-3101A-12S(850)(624) 97-3101A-12S(624)(0850) | - | Details | - | - | - | - | 5015 | 0.423288 oz | - | - | - | 97 5015 | - | - | - | - | - | - | - | - | - | - | - | - | - | Circular Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Circular MIL Spec Tools, Hardware & Accessories | - | - | - | - | - | - | Circular MIL Spec Tools, Hardware & Accessories | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | TE Connectivity / DEUTSCH | - | - | - | - | - | - | 5 | - | TE Connectivity | - | - | - | - | - | - | - | - | N | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive Connectors | - | - | - | - | - | - | Automotive Connectors | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | Aluminum Alloy | - | - | - | - | Amphenol Pcd | - | - | - | - | - | - | 1 | - | Amphenol | Rotatable Coupling | - | MIL-DTL-5015, MIL-DTL-26482 II | - | - | - | A8504910924KN146 | - | Details | 24 | Straight | - | - | - | - | - | - | - | AS85049 | - | - | - | - | Pre-Shield Adapter | - | - | - | - | - | - | - | - | Circular Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Circular MIL Spec Strain Reliefs & Adapters | - | Adapters | - | - | - | - | Circular MIL Spec Strain Reliefs & Adapters | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 180° | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NEMA 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Electronic | - | - | IP40 | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Arduinoxa0Board | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8x8 Red LED Matrix Board with Driver | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1x Black/Red KML 7848 Au/PZ/150/ Test Leads, KBU 7992 L Au Threaded Sockets | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4mm Plug Test Probes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Safety Hook Clip | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MB3-048P Amphenol | In Stock | - | - | - | - | - | - | - | - | - | - | Amphenol Aerospace | - | - | - | - | - | - | - | - | Amphenol | - | - | - | - | - | - | 10-503003-048 | - | - | - | - | - | - | 55302 | - | - | - | - | Brush 55302 | - | - | - | - | - | - | - | - | - | - | - | - | - | MIL-Spec / MIL-Type | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Rectangular MIL Spec Connectors | - | - | - | - | - | - | Rectangular MIL Spec Connectors | - | - | - | - | - | - | - | - | - | ||
![]() 10147212-062406LF Amphenol | In Stock | - | - | - | - | - | - | - | - | - | - | Amphenol FCI | - | - | - | - | - | - | 300 | - | Amphenol | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board to Board & Mezzanine Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board to Board & Mezzanine Connectors | - | - | - | - | - | - | Board to Board & Mezzanine Connectors | - | - | - | - | - | - | - | - | - | ||
![]() 10147213-124406LF Amphenol | In Stock | - | - | - | - | - | - | - | - | - | - | Amphenol FCI | - | - | - | - | - | - | 270 | - | Amphenol | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150 V | - | - | 1 % | - | 100 ppm/°C | - | - | 9.53 Ω | - | 155 °C | -55 °C | Thin Film | - | - | - | Board to Board & Mezzanine Connectors | 500 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board to Board & Mezzanine Connectors | - | - | - | - | - | - | Board to Board & Mezzanine Connectors | - | - | - | 650 µm | - | - | - | - | - | ||
![]() 10147213-144406LF Amphenol | In Stock | - | - | - | - | - | - | - | - | - | - | Amphenol FCI | - | - | - | - | - | - | 270 | - | Amphenol | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 V | - | - | 1 % | - | 50 ppm/°C | - | - | 98.8 Ω | - | 155 °C | -55 °C | Thin Film | - | - | - | Board to Board & Mezzanine Connectors | 100 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board to Board & Mezzanine Connectors | - | - | - | - | - | - | Board to Board & Mezzanine Connectors | - | - | - | 550 µm | - | - | - | - | - | ||
![]() 7-146508-4 TE Connectivity | In Stock | - | - | Tin | Through Hole | - | - | Steel | Thermoplastic | - | CSA, UL | - | - | - | - | - | Brass | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | Galvanized | 2.794 mm | - | - | - | - | Bulk | - | - | Solder | - | Header, Pin, Plug | - | - | 48 | -125 °C | -65 °C | - | Black | 2 | - | - | - | 2.54 mm | - | Vertical | 3 A | - | - | - | 48 | Black | 36.32 mm | - | 2.54 mm | Compliant | - | - | - | 2.79 mm | - | - | - | - | - | - | - | - | - | - | - | 205 | 36.322 mm | 725 | - | 30.48 mm | UL94 V-0 |