- Manufacturer
- Number of Rows
- Part Status
- RoHS Status
- Factory Lead Time
- Connector Type
- DIN Conformance
- Filter Feature
- IEC Conformance
- MIL Conformance
- Mixed Contacts
- Moisture Sensitivity Level (MSL)
- Option
Attribute column
Categories
Rectangular Connectors - Board Spacers, Stackers (Board to Board)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Package / Case | Number of Pins | Housing Material | Brand | Capacitance - nF | Capacitance - pF | Capacitance - uF | Case Code - in | Case Code - mm | Class | Contact Materials | Dissipation Factor DF | Duty Cycle - Max | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Mfr Case Code | Minimum Operating Temperature | Mounting Styles | Part # Aliases | Qualification | RoHS | Supply Voltage-Max | Supply Voltage-Min | Tradename | Unit Weight | Voltage Rating DC | Voltage, Rating | Packaging | Series | Tolerance | Termination | Temperature Coefficient | Type | Resistance | Number of Positions | Applications | Number of Rows | Capacitance | Subcategory | Power Rating | Pitch | Technology | Current Rating | Frequency | Frequency Stability | Termination Style | Dielectric | Lead Spacing | Leakage Current | Ripple Current | Load Capacitance | Number of Resistors | Drive Level | Circuit Type | Product Type | ESR | Output Format | Product | Mounting Angle | Features | Product Category | Diameter | Height | Length | Width | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FX23-20S-0.5SV(21) Hirose | In Stock | - | - | - | 5 mm x 3.2 mm | - | - | Renesas Electronics | - | - | - | - | - | - | - | - | 55 % | 1000 | Renesas Electronics | + 70 C | - | - 20 C | - | 573-3201-0-21 | - | Details | 2.5 V | 2.5 V | - | 0.009171 oz | - | - | Reel | XL | - | - | - | - | - | - | - | - | - | Oscillators | - | - | - | 35 mA | 40 MHz | 25 PPM | SMD/SMT | - | - | - | - | 15 pF | - | - | - | Standard Oscillators | - | LVCMOS | - | - | - | Standard Clock Oscillators | - | 1.1 mm | 5 mm | 3.2 mm | - | ||
![]() RZ150-725-115-1000 AirBorn | In Stock | - | - | Gold | - | - | Polyphenylene Sulfide (PPS) | Welwyn Components / TT Electronics | - | - | - | 0805 | 2012 | - | Beryllium Copper | - | - | 1000 | TT Electronics | + 155 C | - | - 55 C | PCB Mount | - | - | Details | - | - | RZ Series | 0.000234 oz | - | 150 V | Reel | HPWC | 5 % | - | 100 PPM / C | High Pulse Withstanding Chip Resistor | 40.2 kOhms | 175 Position | - | 7 Row | - | Resistors | 250 mW (1/4 W) | 1.27 mm | Thick Film | 500 mA | - | - | SMD/SMT | - | - | - | - | - | - | - | - | Thick Film Resistors | - | - | Thick Film Resistors SMD | Straight | Anti-Pulse Resistors | Thick Film Resistors - SMD | - | 0.6 mm | 2 mm | 1.25 mm | UL 94 V-0 | ||
![]() RZ150-725-115-2000 AirBorn | In Stock | - | - | Gold | 0805 (2012 metric) | - | Polyphenylene Sulfide (PPS) | Vishay / Vitramon | 22 nF | 22000 pF | - | 0805 | 2012 | Class 2 | Beryllium Copper | - | - | 4000 | Vishay | + 85 C | - | - 25 C | Mounting Flange | - | - | Details | - | - | RZ Series | 0.000194 oz | 100 VDC | 250 V | MouseReel | VJ W1BC Basic Comm | 20 % | Flexible (Soft) | - | - | - | 175 Position | - | 7 Row | 0.022 uF | Capacitors | - | 1.27 mm | - | 500 mA | - | - | SMD/SMT | Y5V | - | - | - | - | - | - | - | Ceramic Capacitors | - | - | General Type MLCCs | Straight | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | 0.8 mm | 2 mm | 1.25 mm | UL 94 V-0 | ||
![]() 71991-818LF Amphenol | In Stock | - | - | - | - | - | - | Cornell Dubilier - CDE | - | - | 500000 uF | - | - | - | - | - | - | 8 | Cornell Dubilier | + 85 C | - | - 40 C | - | - | - | Details | - | - | - | - | 25 VDC | - | Bulk | DCMC | - 10 %, + 75 % | - | - | High Capacitance Aluminum Elecrolytic Capacitor | - | - | - | - | 500000 uF | Capacitors | - | - | - | - | - | - | Screw | - | 31.75 mm | 6 mA | 37.6 A | - | - | - | - | Electrolytic Capacitors | 3.5 mOhms | - | General Purpose Electrolytic Capacitors | - | - | Aluminum Electrolytic Capacitors - Screw Terminal | 89 mm | - | 117.48 mm | - | - | ||
![]() VRF-06-20-50-03-N AirBorn | In Stock | - | - | - | - | - | - | AirBorn | - | - | - | - | - | - | - | - | - | 1 | AirBorn | - | - | - | - | - | - | Details | - | - | verSI | - | - | - | - | VRF | - | - | - | - | - | - | - | - | - | Board to Board & Mezzanine Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board to Board & Mezzanine Connectors | - | - | - | - | - | Board to Board & Mezzanine Connectors | - | - | - | - | - | ||
![]() VRF-06-20-50-03-L AirBorn | In Stock | - | - | - | - | - | - | AirBorn | - | - | - | - | - | - | - | - | - | 1 | AirBorn | - | - | - | - | - | - | Details | - | - | verSI | - | - | - | - | VRF | - | - | - | - | - | - | - | - | - | Board to Board & Mezzanine Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board to Board & Mezzanine Connectors | - | - | - | - | - | Board to Board & Mezzanine Connectors | - | - | - | - | - | ||
![]() VRF-05-30-50-00-L AirBorn | In Stock | - | - | - | - | - | - | Vishay / Dale | - | - | - | - | - | - | - | - | - | 1 | Vishay | - | - | - | - | - | - | N | - | - | verSI | 0.017637 oz | - | - | - | MSP | - | - | - | - | - | - | - | - | - | Resistors | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | Resistor Networks & Arrays | - | - | Networks | - | - | Resistor Networks & Arrays | - | - | - | - | - | ||
![]() VRF-05-30-50-00-N AirBorn | In Stock | - | - | - | HC-49-4H | - | - | IQD | - | - | - | - | - | - | - | - | - | 100 | IQD Frequency Products | + 85 C | - | - 40 C | Through Hole | - | - | Details | - | - | verSI | - | - | - | Bulk | HC49/4H | 15 PPM | - | - | Quartz Crystal | - | - | - | - | - | Crystals | - | - | - | - | 24 MHz | 50 PPM | Radial | - | 4.88 mm | - | - | 30 pF | - | 500 uW | - | Crystals | 40 Ohms | - | Crystals | - | - | Crystals | - | 4.3 mm | 11.05 mm | 4.7 mm | - | ||
![]() VRF-06-30-50-00-N AirBorn | In Stock | - | - | - | - | - | - | TE Connectivity / Holsworthy | - | - | - | - | - | - | - | - | - | 250 | TE Connectivity | + 155 C | - | - 55 C | PCB Mount | 8-1879633-4 | - | Details | - | - | verSI | 0.014110 oz | - | - | Bulk | H4 | 0.5 % | - | 15 PPM / C | - | 536 Ohms | - | - | - | - | Resistors | 500 mW (1/2 W) | - | Metal Film | - | - | - | Axial | - | - | - | - | - | - | - | - | Metal Film Resistors | - | - | - | - | - | Metal Film Resistors - Through Hole | 3.7 mm | - | 10 mm | - | - | ||
![]() VRM-04-20-100-50-04-L1 AirBorn | In Stock | - | - | - | - | - | - | Cornell Dubilier - CDE | - | - | - | - | - | - | - | - | - | 100 | Cornell Dubilier | - | - | - | - | - | - | N | - | - | verSI | - | - | - | - | D10 | - | - | - | - | - | - | - | - | - | Capacitors | - | - | - | - | - | - | Radial | - | - | - | - | - | - | - | - | Mica Capacitors | - | - | - | - | - | Mica Capacitors | - | - | - | - | - | ||
![]() VRF-05-50-50-03-L AirBorn | In Stock | - | - | - | - | - | - | Welwyn Components / TT Electronics | - | - | - | 0805 | 2012 | - | - | - | - | 1000 | TT Electronics | - | - | - | PCB Mount | - | AEC-Q200 | Details | - | - | verSI | 0.000194 oz | - | - | Reel | PCF | - | - | - | - | 226 kOhms | - | - | - | - | Resistors | - | - | Thin Film | - | - | - | - | - | - | - | - | - | - | - | - | Thin Film Resistors | - | - | - | - | - | Thin Film Resistors - SMD | - | - | - | - | - | ||
![]() VSM-04-30-200-50-03-L AirBorn | In Stock | - | - | - | - | - | - | CTS Electronic Components | - | - | - | - | - | - | - | - | - | 1000 | CTS | - | - | - | - | - | - | Details | - | - | verSI | - | - | - | Reel | 752 | - | - | - | - | - | - | - | - | - | Resistors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Resistor Networks & Arrays | - | - | Networks | - | - | Resistor Networks & Arrays | - | - | - | - | - | ||
![]() VSM-06-30-080-50-03-L AirBorn | In Stock | - | - | - | - | - | - | Cornell Dubilier - CDE | 330 nF | 330000 pF | - | - | - | - | - | - | - | 500 | Cornell Dubilier | - | - | - | - | - | - | Details | - | - | verSI | - | 100 VDC | - | - | MMP | 10 % | - | - | Film Capacitors | - | - | - | - | 0.33 uF | Capacitors | - | - | - | - | - | - | Axial | Polyester | - | - | - | - | - | - | - | Film Capacitors | - | - | General Film Capacitors | - | - | Film Capacitors | - | - | - | - | - | ||
![]() VSM-04-30-100-50-03-N AirBorn | In Stock | - | - | - | 11.1 mm x 4.83 mm | - | - | CTS Electronic Components | - | - | - | - | - | - | - | - | - | 1000 | CTS | + 70 C | - | - 20 C | SMD/SMT | - | - | Details | - | - | verSI | - | - | - | Cut Tape | ATSSMTS | 30 PPM | - | - | Tight Stability Quartz Crystal | - | - | - | - | - | Crystals | - | - | - | - | 25 MHz | 30 PPM | SMD/SMT | - | - | - | - | 18 pF | - | - | - | Crystals | 30 Ohms | - | Crystals | - | - | Crystals | - | 4.3 mm | 11.1 mm | 4.83 mm | - | ||
![]() VSM-05-40-200-50-03-L AirBorn | In Stock | - | - | - | 2.5 mm x 2 mm | - | - | CTS Electronic Components | - | - | - | - | - | - | - | - | - | 3000 | CTS | + 70 C | - | - 20 C | SMD/SMT | - | - | Details | - | - | verSI | 0.000459 oz | - | - | Reel | 425 | 20 PPM | - | - | - | - | - | - | - | - | Crystals | - | - | - | - | 20 MHz | 20 PPM | SMD/SMT | - | - | - | - | 10 pF | - | - | - | Crystals | - | - | - | - | - | Crystals | - | 0.65 mm | 2.5 mm | 2 mm | - | ||
![]() VRRAM-08-10-50-06-N AirBorn | In Stock | - | - | - | SIP-8 | 8 | - | CTS Electronic Components | - | - | - | - | - | - | - | - | - | 250 | CTS | - | - | - | - | - | - | Details | - | - | verSI | - | - | - | Bulk | 770 | - | - | - | - | - | - | - | - | - | Resistors | - | - | - | - | - | - | SIP | - | - | - | - | - | - | - | Terminator, Dual | Resistor Networks & Arrays | - | - | Networks | - | - | Resistor Networks & Arrays | - | - | - | - | - | ||
![]() VRF-10-50-50-04-N1 AirBorn | In Stock | - | - | - | - | - | - | Vishay / Sprague | 6800 nF | - | - | - | - | - | - | 6 | - | 600 | Vishay | + 85 C | H Case | - 55 C | - | - | - | Details | - | - | TANTAMOUNT | - | 50 VDC | - | Reel | 194D | 10 % | - | - | Conformal Coated | - | - | - | - | 6.8 uF | Capacitors | - | - | - | - | - | - | SMD/SMT | - | - | 3.4 uA | - | - | - | - | - | Tantalum Capacitors | - | - | Tantalum Solid Surface Mounts | - | - | Tantalum Capacitors - Solid SMD | - | 2.79 mm | 7.24 mm | 3.81 mm | - | ||
![]() VSM-04-20-080-50-03-N AirBorn | In Stock | - | - | - | - | - | - | Knowles Syfer | - | - | - | - | - | - | - | - | - | 2500 | Knowles | - | - | - | - | - | - | Details | - | - | FlexiCap | - | - | - | Bulk | X2Y IPC - E03 | - | - | - | - | - | - | - | - | - | Filters | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Feed Through Capacitors | - | - | - | - | - | Feed Through Capacitors | - | - | - | - | - | ||
![]() VRF-08-20-50-06-N1 AirBorn | In Stock | - | - | - | - | - | - | Welwyn Components / TT Electronics | - | - | - | 0603 | 1608 | - | - | - | - | 2000 | TT Electronics | + 155 C | - | - 55 C | PCB Mount | - | - | Details | - | - | verSI | 0.000071 oz | - | 75 V | Reel | CR | 1 % | - | 200 PPM / C | - | 1.5 Ohms | - | High Reliability | - | - | Resistors | 100 mW (1/10 W) | - | Thick Film | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | Thick Film Resistors | - | - | Thick Film Resistors High Reliability | - | - | Thick Film Resistors - SMD | - | 0.55 mm | 1.6 mm | 0.8 mm | - | ||
![]() VRM-10-20-200-50-00-N AirBorn | In Stock | - | - | - | - | - | - | Johanson Dielectrics | 47 nF | 47000 pF | - | 1206 | 3216 | - | - | - | - | 4000 | Johanson | + 125 C | - | - 55 C | - | - | - | Details | - | - | TANCERAM | 0.000952 oz | 100 VDC | - | MouseReel | VRM | 10 % | Standard | - | Tanceram MLCCs | - | - | - | - | 0.047 uF | Capacitors | - | - | - | - | - | - | SMD/SMT | X7R | - | - | - | - | - | - | - | Ceramic Capacitors | - | - | General Type MLCCs | - | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | 1.27 mm | - | - | - |