- Manufacturer
- Number of Rows
- Part Status
- RoHS Status
- Factory Lead Time
- Connector Type
- DIN Conformance
- Filter Feature
- IEC Conformance
- MIL Conformance
- Mixed Contacts
- Moisture Sensitivity Level (MSL)
- Option
Attribute column
Categories
Rectangular Connectors - Board Spacers, Stackers (Board to Board)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Mounting Option 1 | Body Length | Contact Finish Mating | Contact Materials | Ihs Manufacturer | Insulator Material | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mounting Styles | Number Of Connectors | Number of Rows Loaded | Package Description | Part Life Cycle Code | Risk Rank | Rohs Code | JESD-609 Code | Pbfree Code | ECCN Code | Connector Type | Additional Feature | HTS Code | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Terminal Pitch | Reach Compliance Code | Reference Standard | Reliability | Number Of PCB Rows | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Body Depth | Contact Style | Mating Contact Pitch | Body/Shell Style | Termination Type | PCB Contact Row Spacing | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Insulator Color | Plating Thickness |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | BOARD | LOCKING | - | TIN OVER NICKEL | NOT SPECIFIED | AMPHENOL ICC | LIQUID CRYSTAL POLYMER (LCP) | Amphenol ICC | 91911-22525LF | 919 | STRAIGHT | ONE | 2 | LEAD FREE | Active | 5.7 | Yes | e3 | - | - | BOARD STACKING CONNECTOR | ROHS COMPLIANT | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 25 | 1 mm | compliant | UL | COMMERCIAL | 2 | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | - | MALE | 94V-0 | - | - | 0.039 inch | RECEPTACLE | SURFACE MOUNT | - | Tin (Sn) - with Nickel (Ni) barrier | STAGGERED | 1.2232 N | NATURAL | 30u inch | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | BOARD | LOCKING | - | GOLD FLASH (30) OVER PALLADIUM NICKEL | COPPER ALLOY | AMPHENOL FCI ASIA PTE LTD | LIQUID CRYSTAL POLYMER (LCP) | Amphenol FCi | 91911-32409LF | 91911 | STRAIGHT | ONE | 2 | LEAD FREE | Active | 5.44 | Yes | e3 | Yes | - | BOARD STACKING CONNECTOR | CONAN | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 9 | 1 mm | compliant | UL | COMMERCIAL | 2 | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | - | MALE | 94V-0 | - | - | 0.039 inch | RECEPTACLE | SURFACE MOUNT | - | Tin (Sn) - with Nickel (Ni) barrier | STAGGERED | 1.2232 N | NATURAL | 30u inch | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | BOARD | LOCKING | - | GOLD FLASH (15) OVER PALLADIUM NICKEL | COPPER ALLOY | AMPHENOL FCI ASIA PTE LTD | LIQUID CRYSTAL POLYMER (LCP) | Amphenol FCi | 91921-31169LF | - | STRAIGHT | ONE | 2 | LEAD FREE | Active | 2.18 | Yes | e3 | Yes | - | BOARD STACKING CONNECTOR | CONAN | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 69 | 1 mm | compliant | UL | COMMERCIAL | 2 | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | - | FEMALE | 94V-0 | - | - | 0.039 inch | RECEPTACLE | SURFACE MOUNT | - | Tin (Sn) - with Nickel (Ni) barrier | STAGGERED | 1.2232 N | NATURAL | 15u inch | ||
Tiny WHSL | In Stock | - | - | - | BOARD | LOCKING | - | TIN OVER NICKEL | NOT SPECIFIED | AMPHENOL ICC | LIQUID CRYSTAL POLYMER (LCP) | Amphenol ICC | 91910-31351LF | 91910 | STRAIGHT | ONE | 2 | LEAD FREE | Active | 5.65 | Yes | e3 | - | - | BOARD STACKING CONNECTOR | LOW PROFILE | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 51 | 1 mm | compliant | UL | COMMERCIAL | 2 | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | - | MALE | 94V-0 | - | - | 0.039 inch | RECEPTACLE | SURFACE MOUNT | - | Tin (Sn) - with Nickel (Ni) barrier | STAGGERED | 1.2232 N | NATURAL | 15u inch | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | BOARD | LOCKING | - | GOLD FLASH (15) OVER PALLADIUM NICKEL | COPPER ALLOY | AMPHENOL FCI ASIA PTE LTD | LIQUID CRYSTAL POLYMER (LCP) | Amphenol FCi | 91900-21169LF | - | STRAIGHT | ONE | 2 | LEAD FREE | Active | 5.64 | Yes | e3 | Yes | EAR99 | BOARD STACKING CONNECTOR | CONAN | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 69 | 1 mm | compliant | UL | COMMERCIAL | 2 | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | - | MALE | 94V-0 | - | - | 0.039 inch | RECEPTACLE | SURFACE MOUNT | - | Tin (Sn) - with Nickel (Ni) barrier | STAGGERED | 1.2232 N | NATURAL | 15u inch | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | BOARD | LOCKING | - | GOLD FLASH (15) OVER PALLADIUM NICKEL | COPPER ALLOY | AMPHENOL FCI ASIA PTE LTD | LIQUID CRYSTAL POLYMER (LCP) | Amphenol FCi | 91910-21241LF | 919 | STRAIGHT | ONE | 2 | LEAD FREE | Active | 5.7 | Yes | e3 | Yes | EAR99 | BOARD STACKING CONNECTOR | CONAN | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 41 | 1 mm | compliant | UL | COMMERCIAL | 2 | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | - | MALE | 94V-0 | - | - | 0.039 inch | RECEPTACLE | SURFACE MOUNT | - | Tin (Sn) - with Nickel (Ni) barrier | STAGGERED | 1.2232 N | NATURAL | 15u inch | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | BOARD | LOCKING | - | GOLD FLASH (15) OVER PALLADIUM NICKEL | COPPER ALLOY | AMPHENOL FCI ASIA PTE LTD | LIQUID CRYSTAL POLYMER (LCP) | Amphenol FCi | 91911-31231LF | 91911 | STRAIGHT | ONE | 2 | LEAD FREE | Active | 5.74 | Yes | e3 | Yes | - | BOARD STACKING CONNECTOR | CONAN | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 31 | 1 mm | compliant | UL | COMMERCIAL | 2 | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | - | MALE | 94V-0 | - | - | 0.039 inch | RECEPTACLE | SURFACE MOUNT | - | Tin (Sn) - with Nickel (Ni) barrier | STAGGERED | 1.2232 N | NATURAL | 15u inch | ||
Tiny WHSL | In Stock | - | - | - | BOARD | LOCKING | - | GOLD FLASH (15) OVER PALLADIUM NICKEL | BERYLLIUM COPPER | AMPHENOL ICC | LIQUID CRYSTAL POLYMER (LCP) | Amphenol ICC | 91901-21109LF | 919 | STRAIGHT | ONE | 2 | LEAD FREE | Active | 5.39 | Yes | e3 | - | - | BOARD STACKING CONNECTOR | LOW PROFILE | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 9 | 1 mm | compliant | UL | COMMERCIAL | 2 | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | - | MALE | 94V-0 | - | - | 0.039 inch | RECEPTACLE | SURFACE MOUNT | - | Tin (Sn) - with Nickel (Ni) barrier | STAGGERED | 1.2232 N | NATURAL | 15u inch | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | BOARD | LOCKING | - | GOLD FLASH (30) OVER PALLADIUM NICKEL | COPPER ALLOY | AMPHENOL FCI ASIA PTE LTD | LIQUID CRYSTAL POLYMER (LCP) | Amphenol FCi | 91911-32109LF | 91911 | STRAIGHT | ONE | 2 | LEAD FREE | Active | 5.75 | Yes | e3 | Yes | - | BOARD STACKING CONNECTOR | CONAN | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 9 | 1 mm | compliant | UL | COMMERCIAL | 2 | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | - | MALE | 94V-0 | - | - | 0.039 inch | RECEPTACLE | SURFACE MOUNT | - | Tin (Sn) - with Nickel (Ni) barrier | STAGGERED | 1.2232 N | NATURAL | 30u inch | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | BOARD | LOCKING | - | GOLD FLASH (15) OVER PALLADIUM NICKEL | BERYLLIUM COPPER | AMPHENOL FCI ASIA PTE LTD | LIQUID CRYSTAL POLYMER (LCP) | Amphenol FCi | 91911-21141LF | 919 | STRAIGHT | ONE | 2 | LEAD FREE | Active | 5.59 | Yes | e3 | Yes | EAR99 | BOARD STACKING CONNECTOR | LOW PROFILE | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 41 | 1 mm | compliant | UL | COMMERCIAL | 2 | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | - | MALE | 94V-0 | - | - | 0.039 inch | RECEPTACLE | SURFACE MOUNT | - | Tin (Sn) - with Nickel (Ni) barrier | STAGGERED | 1.2232 N | NATURAL | 15u inch | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | BOARD | LOCKING | - | GOLD FLASH (15) OVER PALLADIUM NICKEL | COPPER ALLOY | AMPHENOL FCI ASIA PTE LTD | LIQUID CRYSTAL POLYMER (LCP) | Amphenol FCi | 91911-31269LF | 91911 | STRAIGHT | ONE | 2 | LEAD FREE | Active | 5.74 | Yes | e3 | Yes | EAR99 | BOARD STACKING CONNECTOR | CONAN | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 69 | 1 mm | compliant | UL | COMMERCIAL | 2 | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | - | MALE | 94V-0 | - | - | 0.039 inch | RECEPTACLE | SURFACE MOUNT | - | Tin (Sn) - with Nickel (Ni) barrier | STAGGERED | 1.2232 N | NATURAL | 15u inch | ||
Tiny WHSL | In Stock | - | - | 5 Weeks | BOARD | LOCKING | 0.996 inch | TIN OVER NICKEL | NOT SPECIFIED | AMPHENOL FCI ASIA PTE LTD | LIQUID CRYSTAL POLYMER (LCP) | Amphenol FCi | 91911-31541LF | - | STRAIGHT | ONE | 2 | LEAD FREE | Active | 1.56 | Yes | e3 | Yes | - | BOARD STACKING CONNECTOR | CONAN | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 41 | 1 mm | compliant | UL | COMMERCIAL | 2 | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | 0.22 inch | MALE | 94V-0 | 0.147 inch | - | 0.039 inch | - | SURFACE MOUNT | 2.93 mm | Tin (Sn) - with Nickel (Ni) barrier | STAGGERED | 1.2232 N | NATURAL | 15u inch | ||
Tiny WHSL | In Stock | - | - | - | BOARD | LOCKING | - | NICKEL PALLADIUM GOLD (15) OVER NICKEL (50) | COPPER ALLOY | AMPHENOL FCI ASIA PTE LTD | LIQUID CRYSTAL POLYMER (LCP) | Amphenol FCi | 91900-21109LF | - | STRAIGHT | ONE | 2 | LEAD FREE | Active | 5.46 | Yes | e3 | Yes | - | BOARD STACKING CONNECTOR | CONAN | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 9 | 1 mm | compliant | UL | COMMERCIAL | 2 | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | - | MALE | 94V-0 | - | - | 0.039 inch | RECEPTACLE | SURFACE MOUNT | - | Tin (Sn) - with Nickel (Ni) barrier | STAGGERED | 1.2232 N | NATURAL | 15u inch | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | BOARD | LOCKING | - | GOLD FLASH (15) OVER PALLADIUM NICKEL | COPPER ALLOY | AMPHENOL FCI ASIA PTE LTD | LIQUID CRYSTAL POLYMER (LCP) | Amphenol FCi | 91910-21211LF | 919 | STRAIGHT | ONE | 2 | LEAD FREE | Active | 5.59 | Yes | e3 | Yes | EAR99 | BOARD STACKING CONNECTOR | CONAN | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 11 | 1 mm | compliant | UL | COMMERCIAL | 2 | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | - | MALE | 94V-0 | - | - | 0.039 inch | RECEPTACLE | SURFACE MOUNT | - | Tin (Sn) - with Nickel (Ni) barrier | STAGGERED | 1.2232 N | NATURAL | 15u inch | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | BOARD | LOCKING | - | GOLD FLASH (15) OVER PALLADIUM NICKEL | COPPER ALLOY | AMPHENOL FCI ASIA PTE LTD | LIQUID CRYSTAL POLYMER (LCP) | Amphenol FCi | 91911-31341LF | 91911 | STRAIGHT | ONE | 2 | LEAD FREE | Active | 2.14 | Yes | e3 | Yes | EAR99 | BOARD STACKING CONNECTOR | CONAN | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 41 | 1 mm | compliant | UL | COMMERCIAL | 2 | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | - | MALE | 94V-0 | - | - | 0.039 inch | RECEPTACLE | SURFACE MOUNT | - | Tin (Sn) - with Nickel (Ni) barrier | STAGGERED | 1.2232 N | NATURAL | 15u inch | ||
Tiny WHSL | In Stock | - | - | 5 Weeks | BOARD | LOCKING | - | GOLD FLASH (15) OVER PALLADIUM NICKEL | COPPER ALLOY | AMPHENOL FCI ASIA PTE LTD | LIQUID CRYSTAL POLYMER (LCP) | Amphenol FCi | 91911-31421LF | 91911 | STRAIGHT | ONE | 2 | LEAD FREE | Active | 1.52 | Yes | e3 | Yes | - | BOARD STACKING CONNECTOR | CONAN | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 21 | 1 mm | compliant | UL | COMMERCIAL | 2 | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | - | MALE | 94V-0 | - | - | 0.039 inch | RECEPTACLE | SURFACE MOUNT | - | Tin (Sn) - with Nickel (Ni) barrier | STAGGERED | 1.2232 N | NATURAL | 15u inch | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | BOARD | LOCKING | 0.484 inch | TIN OVER NICKEL | NOT SPECIFIED | AMPHENOL FCI ASIA PTE LTD | LIQUID CRYSTAL POLYMER (LCP) | Amphenol FCi | 91930-21115LF | - | STRAIGHT | ONE | 2 | LEAD FREE | Active | 1.28 | Yes | e3 | Yes | - | BOARD STACKING CONNECTOR | CONAN | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 15 | 1 mm | compliant | UL | COMMERCIAL | 2 | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | 0.22 inch | FEMALE | 94V-0 | 0.034 inch | CENTRONIC | 0.039 inch | RECEPTACLE | SURFACE MOUNT | 3.44 mm | Tin (Sn) - with Nickel (Ni) barrier | STAGGERED | 1.2232 N | NATURAL | 15u inch | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | BOARD | LOCKING | - | GOLD FLASH (15) OVER PALLADIUM NICKEL | COPPER ALLOY | AMPHENOL FCI ASIA PTE LTD | LIQUID CRYSTAL POLYMER (LCP) | Amphenol FCi | 91900-21115LF | - | STRAIGHT | ONE | 2 | LEAD FREE | Active | 2.12 | Yes | e3 | Yes | - | BOARD STACKING CONNECTOR | CONAN | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 15 | 1 mm | compliant | UL | COMMERCIAL | 2 | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | - | MALE | 94V-0 | - | - | 0.039 inch | RECEPTACLE | SURFACE MOUNT | - | Tin (Sn) - with Nickel (Ni) barrier | STAGGERED | 1.2232 N | NATURAL | 15u inch | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | BOARD | LOCKING | - | NICKEL PALLADIUM GOLD (15) OVER NICKEL | COPPER ALLOY | AMPHENOL FCI ASIA PTE LTD | LIQUID CRYSTAL POLYMER (LCP) | Amphenol FCi | 91930-31131LF | 91930 | STRAIGHT | ONE | 2 | LEAD FREE | Active | 5.43 | Yes | e3 | Yes | - | BOARD STACKING CONNECTOR | LOW PROFILE | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 31 | 1 mm | compliant | UL | COMMERCIAL | 2 | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | - | FEMALE | 94V-0 | - | - | 0.039 inch | RECEPTACLE | SURFACE MOUNT | - | Tin (Sn) - with Nickel (Ni) barrier | STAGGERED | 1.2232 N | NATURAL | 15u inch | ||
Tiny WHSL | In Stock | - | - | - | BOARD | LOCKING | - | GOLD FLASH (30) OVER PALLADIUM NICKEL | COPPER ALLOY | AMPHENOL ICC | LIQUID CRYSTAL POLYMER (LCP) | Amphenol ICC | 91932-32169LF | 91932 | STRAIGHT | ONE | 2 | LEAD FREE | Active | 5.74 | Yes | e3 | - | - | BOARD STACKING CONNECTOR | CONAN | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 69 | 1 mm | compliant | UL | COMMERCIAL | 2 | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | - | FEMALE | 94V-0 | - | - | 0.039 inch | RECEPTACLE | SURFACE MOUNT | - | Tin (Sn) - with Nickel (Ni) barrier | STAGGERED | 1.2232 N | NATURAL | 30u inch |