- Manufacturer
- Number of Rows
- Part Status
- RoHS Status
- Factory Lead Time
- Connector Type
- DIN Conformance
- Filter Feature
- IEC Conformance
- MIL Conformance
- Mixed Contacts
- Moisture Sensitivity Level (MSL)
- Option
Attribute column
Categories
Rectangular Connectors - Board Spacers, Stackers (Board to Board)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Housing Material | Body Material | Contact Materials | Maximum Operating Temperature | Minimum Operating Temperature | RoHS | Voltage, Rating | Packaging | Tolerance | Number of Terminations | Termination | Temperature Coefficient | Connector Type | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Composition | Number of Rows | Gender | Power Rating | Pitch | Max Power Dissipation | Current Rating | Military Standard | Termination Style | Number of Contacts | Failure Rate | Contact Style | Product | Mounting Angle | Features | Diameter | Length | Width | REACH SVHC | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1-2842288-2 TE Connectivity | In Stock | - | - | Gold | - | Polyamide (PA) | - | Brass | + 125 C | - 40 C | - | 125 V | - | - | - | - | - | - | - | 12 Position | - | - | - | 2 Row | - | - | 2 mm | - | 2 A | - | Solder | - | - | - | Headers | Vertical | - | - | - | - | - | - | ||
![]() 1-2842282-8 TE Connectivity | In Stock | - | - | Gold | - | Polyamide (PA) | - | Brass | + 125 C | - 40 C | - | 125 V | - | - | - | - | - | - | - | 18 Position | - | - | - | 2 Row | - | - | 2 mm | - | 2 A | - | Solder | - | - | - | Headers | Vertical | - | - | - | - | - | - | ||
![]() 1-2842239-6 TE Connectivity | In Stock | - | - | Tin | - | Polyamide (PA) | - | Brass | + 105 C | - 40 C | Non-Compliant | 125 V | - | 0.1 % | - | - | - | - | 176 kΩ | 16 Position | - | - | - | 2 Row | - | 125 mW | 2 mm | - | 2 A | - | Solder | - | - | - | Headers | Vertical | - | - | - | - | - | Contains Lead | ||
![]() 1-2842289-8 TE Connectivity | In Stock | - | - | Tin | - | Polyamide (PA) | - | Brass | + 105 C | - 40 C | - | 125 V | - | - | - | - | - | - | - | 18 Position | - | - | - | 2 Row | - | - | 2 mm | - | 2 A | - | Solder | - | - | - | Headers | Vertical | - | - | - | - | - | - | ||
![]() 5-2373375-0 TE Connectivity | In Stock | - | - | Tin | - | Polyamide (PA) | - | Brass | + 105 C | - 40 C | - | 125 V | - | - | - | - | - | - | - | 50 Position | - | - | - | 2 Row | - | - | 2 mm | - | 2 A | - | Solder | - | - | - | Headers | Vertical | - | - | - | - | - | - | ||
![]() 4-2842290-8 TE Connectivity | In Stock | - | - | Gold | - | Polyamide (PA) | - | Brass | + 125 C | - 40 C | Non-Compliant | 125 V | - | - | - | - | - | - | - | 48 Position | - | - | - | 2 Row | - | - | 2 mm | - | 2 A | - | Solder | - | - | - | Headers | Vertical | - | - | - | - | - | - | ||
![]() 1-2842245-4 TE Connectivity | In Stock | - | - | Gold | - | Polyamide (PA) | - | Brass | + 125 C | - 40 C | Non-Compliant | 125 V | - | - | - | - | - | - | - | 14 Position | - | - | - | 2 Row | Male | - | 2 mm | - | 2 A | - | Solder | 3 | - | - | Headers | Vertical | - | - | - | - | Yes | - | ||
![]() 4-2842290-4 TE Connectivity | In Stock | - | - | Gold | - | Polyamide (PA) | Aluminium | Brass | + 125 C | - 40 C | Compliant | 125 V | - | - | - | Solder | - | Circular | - | 44 Position | - | - | - | 2 Row | Receptacle | - | 2 mm | - | 2 A | - | Solder | 6 | - | - | Headers | Vertical | - | - | - | - | Yes | - | ||
![]() 1-2842286-6 TE Connectivity | In Stock | - | - | Gold | - | Polyamide (PA) | - | Brass | + 125 C | - 40 C | Non-Compliant | 125 V | - | - | - | - | - | - | - | 16 Position | - | - | - | 2 Row | - | - | 2 mm | - | 2 A | - | Solder | - | - | - | Headers | Vertical | - | - | - | - | - | - | ||
![]() 1-2842165-4 TE Connectivity | In Stock | - | - | Tin | - | Polyamide (PA) | - | Brass | + 105 C | - 40 C | Non-Compliant | 125 V | - | - | - | - | - | - | - | 14 Position | - | - | - | 2 Row | Male | - | 2 mm | - | 2 A | - | Solder | 15 | - | Pin | Headers | Right Angle | - | - | - | - | - | - | ||
![]() 1-2842165-2 TE Connectivity | In Stock | - | - | Tin | - | Polyamide (PA) | - | Brass | + 105 C | - 40 C | - | 125 V | - | - | - | - | - | - | - | 12 Position | - | - | - | 2 Row | Female | - | 2 mm | - | 2 A | - | Solder | - | - | Pin | Headers | Right Angle | - | - | - | - | - | - | ||
![]() 2-2842165-6 TE Connectivity | In Stock | - | - | Tin | - | Polyamide (PA) | - | Brass | + 105 C | - 40 C | - | 125 V | - | - | - | - | - | - | - | 26 Position | - | - | - | 2 Row | - | - | 2 mm | - | 2 A | - | Solder | - | - | - | Headers | Right Angle | - | - | - | - | - | - | ||
![]() 2-2842165-4 TE Connectivity | In Stock | - | - | Tin | - | Polyamide (PA) | - | Brass | + 105 C | - 40 C | - | 125 V | - | - | - | - | - | - | - | 24 Position | - | - | - | 2 Row | - | - | 2 mm | - | 2 A | - | Solder | - | - | - | Headers | Right Angle | - | - | - | - | - | - | ||
![]() 1-2842243-6 TE Connectivity | In Stock | - | - | Tin | - | Polyamide (PA) | - | Brass | + 105 C | - 40 C | - | 125 V | - | - | - | - | - | - | - | 16 Position | - | - | - | 2 Row | - | - | 2 mm | - | 2 A | - | Solder | - | - | - | Headers | Vertical | - | - | - | - | - | - | ||
![]() 1-2842306-4 TE Connectivity | In Stock | - | - | Gold | - | Polyamide (PA) | - | Brass | + 125 C | - 40 C | - | 125 V | - | - | - | - | - | - | - | 14 Position | - | - | - | 2 Row | - | - | 2 mm | - | 2 A | - | Solder | - | - | - | Headers | Vertical | - | - | - | - | - | - | ||
![]() 1-2842287-8 TE Connectivity | In Stock | - | - | Gold | - | Polyamide (PA) | - | Brass | + 125 C | - 40 C | - | 125 V | - | - | - | - | - | - | - | 18 Position | - | - | - | 2 Row | - | - | 2 mm | - | 2 A | - | Solder | - | - | - | Headers | Vertical | - | - | - | - | - | - | ||
![]() 4-2842290-6 TE Connectivity | In Stock | - | - | Gold | - | Polyamide (PA) | - | Brass | + 125 C | - 40 C | - | 125 V | - | - | - | - | - | - | - | 46 Position | - | - | - | 2 Row | - | - | 2 mm | - | 2 A | - | Solder | - | - | - | Headers | Vertical | - | - | - | - | - | - | ||
![]() 1-2842287-6 TE Connectivity | In Stock | - | - | Gold | - | Polyamide (PA) | - | Brass | + 125 C | - 40 C | - | 125 V | - | - | - | - | - | - | - | 16 Position | - | - | - | 2 Row | - | - | 2 mm | - | 2 A | - | Solder | - | - | - | Headers | Vertical | - | - | - | - | - | - | ||
![]() 1-2842282-4 TE Connectivity | In Stock | - | - | Gold | - | Polyamide (PA) | - | Brass | + 125 C | - 40 C | Compliant | 125 V | - | - | - | - | - | - | - | 14 Position | - | - | - | 2 Row | - | - | 2 mm | - | 2 A | - | Solder | - | - | - | Headers | Vertical | - | - | - | - | - | - | ||
![]() 1-2842269-4 TE Connectivity | In Stock | - | - | Lead, Tin | Through Hole | Polyamide (PA) | - | Brass | + 105 C | - 40 C | Compliant | 125 V | Bulk | 1 % | 2 | - | 100 ppm/°C | - | 3.48 kΩ | 14 Position | 150 °C | -65 °C | Metal Film | 2 Row | - | 125 mW | 2 mm | 125 mW | 2 A | MIL-PRF-39017 | Solder | - | 0.1 % | - | Headers | Right Angle | Military, Moisture Resistant, Weldable | 1.68 mm | 3.81 mm | 1.68 mm | - | Contains Lead |