- Manufacturer
- Number of Rows
- Part Status
- RoHS Status
- Factory Lead Time
- Connector Type
- DIN Conformance
- Filter Feature
- IEC Conformance
- MIL Conformance
- Mixed Contacts
- Moisture Sensitivity Level (MSL)
- Option
Attribute column
Categories
Rectangular Connectors - Board Spacers, Stackers (Board to Board)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mounting Type | Number of Pins | Housing Material | Mounting Option 1 | Base Product Number | Brand | Contact Finish Mating | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Insulator Material | Manufacturer | Manufacturer Lifecycle Status | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Number Of Connectors | Number of Rows Loaded | Package | Package Description | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Tradename | Packaging | Series | JESD-609 Code | Pbfree Code | ECCN Code | Connector Type | Type | Number of Positions | Number of Rows | Additional Feature | HTS Code | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Total Number of Contacts | Terminal Pitch | Reach Compliance Code | Current Rating | Reference Standard | Termination Style | Reliability | Number Of PCB Rows | PCB Contact Pattern | Mating Information | Contact Gender | UL Flammability Code | Lead Length | Mating Contact Pitch | Body/Shell Style | Termination Type | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Insulator Color | Product Type | Product | Mounting Angle | Product Category | Plating Thickness |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 9195506824 HARTING | In Stock | - | - | - | - | Tin | - | - | Liquid Crystal Polymer (LCP) | - | - | - | - | Copper Alloy | - | - | - | - | - | - | - | + 125 C | - | - 55 C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 Position | 2 Row | - | - | - | - | - | - | - | - | - | 2.54 mm | - | - | - | 1 A | - | Solder | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Receptacles | Straight | - | - | ||
![]() 9195106824 HARTING | In Stock | - | - | - | - | Tin | - | - | Liquid Crystal Polymer (LCP) | - | - | - | - | Copper Alloy | - | - | - | - | - | - | - | + 125 C | - | - 55 C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 Position | 2 Row | - | - | - | - | - | - | - | - | - | 2.54 mm | - | - | - | 1 A | - | Solder | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Receptacles | Straight | - | - | ||
![]() 9195206829 HARTING | In Stock | - | - | - | - | Tin | - | - | Liquid Crystal Polymer (LCP) | - | - | - | - | Copper Alloy | - | - | - | - | - | - | - | + 125 C | - | - 55 C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 Position | 2 Row | - | - | - | - | - | - | - | - | - | 2.54 mm | - | - | - | 1 A | - | Solder | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Receptacles | Straight | - | - | ||
![]() 9195606824 HARTING | In Stock | - | - | - | - | Tin | - | - | Liquid Crystal Polymer (LCP) | - | - | - | - | Copper Alloy | - | - | - | - | - | - | - | + 125 C | - | - 55 C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 60 Position | 2 Row | - | - | - | - | - | - | - | - | - | 2.54 mm | - | - | - | 1 A | - | Solder | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Receptacles | Straight | - | - | ||
![]() AXN39302005 Panasonic | In Stock | - | - | - | - | - | - | - | - | - | - | Panasonic Industrial Devices | - | - | 1500 | - | - | Panasonic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Reel | P8 | - | - | - | - | - | - | - | - | - | Board to Board & Mezzanine Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board to Board & Mezzanine Connectors | - | - | Board to Board & Mezzanine Connectors | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 8 Weeks | - | - | BOARD | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | - | BTFW14P-3SSTGE4LF | - | - | - | - | STRAIGHT | - | 2 | - | LEAD FREE | Active | - | 5.73 | - | Yes | - | - | - | - | - | - | BOARD CONNECTOR | - | - | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 14 | 2 mm | compliant | - | - | - | - | - | - | - | MALE | - | - | - | PLUG | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 7 Weeks | - | - | BOARD | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | - | BTFW30R-3RBTGE4LF | - | - | - | - | RIGHT ANGLE | - | 2 | - | LEAD FREE | Active | - | 2.34 | - | Yes | - | - | - | - | - | - | BOARD CONNECTOR | - | - | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 30 | 2 mm | compliant | - | - | - | - | - | - | - | FEMALE | - | - | - | RECEPTACLE | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 11 Weeks, 1 Day | - | - | - | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | - | BTFW22R-3RDA7MLF | - | - | - | - | - | - | - | - | - | Obsolete | - | 5.84 | - | Yes | - | - | - | - | Yes | EAR99 | BOARD CONNECTOR | - | - | - | - | 8536.69.40.40 | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0877620039 Molex | In Stock | - | - | - | - | - | - | - | - | - | 087762 | - | - | - | - | - | - | - | - | - | - | - | Molex | - | - | - | - | Bulk | - | - | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TW-05-03-F-D-285-SM-P Samtec | 20 |
| - | - | Production (Last Updated: 1 year ago) | - | - | 5 | - | - | - | Samtec | - | - | 1 | - | - | Samtec | PRODUCTION (Last Updated: 1 year ago) | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | Flex Stack | Tube | TW | - | - | - | - | Stacking Header | - | 2 | - | - | Headers & Wire Housings | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 11.8618 mm | - | - | - | - | - | - | - | Headers & Wire Housings | - | - | Headers & Wire Housings | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | BOARD | - | - | LOCKING | - | - | GOLD FLASH (15) OVER PALLADIUM NICKEL | COPPER ALLOY | - | FCI | LIQUID CRYSTAL POLYMER (LCP) | Amphenol FCi | - | 91901-31551LF | 91901 | - | - | - | STRAIGHT | ONE | 2 | - | LEAD FREE | Obsolete | - | 5.64 | - | Yes | - | - | - | e3 | Yes | - | BOARD STACKING CONNECTOR | - | - | - | CONAN | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 51 | 1 mm | compliant | - | UL | - | COMMERCIAL | 2 | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | MALE | 94V-0 | - | 0.039 inch | RECEPTACLE | SURFACE MOUNT | Tin (Sn) - with Nickel (Ni) barrier | STAGGERED | 1.2232 N | NATURAL | - | - | - | - | 15u inch | ||
Tiny WHSL | In Stock | - | - | - | - | - | BOARD | - | - | LOCKING | - | - | GOLD FLASH (30) OVER PALLADIUM NICKEL | COPPER ALLOY | - | AMPHENOL ICC | LIQUID CRYSTAL POLYMER (LCP) | Amphenol ICC | - | 91911-32431LF | 91911 | - | - | - | STRAIGHT | ONE | 2 | - | LEAD FREE | Active | - | 5.75 | - | Yes | - | - | - | e3 | - | - | BOARD STACKING CONNECTOR | - | - | - | CONAN | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 31 | 1 mm | compliant | - | UL | - | COMMERCIAL | 2 | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | MALE | 94V-0 | - | 0.039 inch | RECEPTACLE | SURFACE MOUNT | Tin (Sn) - with Nickel (Ni) barrier | STAGGERED | 1.2232 N | NATURAL | - | - | - | - | 30u inch | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | - | - | BOARD | - | - | LOCKING | - | - | GOLD FLASH (15) OVER PALLADIUM NICKEL | COPPER ALLOY | - | AMPHENOL FCI ASIA PTE LTD | LIQUID CRYSTAL POLYMER (LCP) | Amphenol FCi | - | 91920-21141LF | 919 | - | - | - | STRAIGHT | ONE | 2 | - | LEAD FREE | Active | - | 1.52 | - | Yes | - | - | - | e3 | Yes | EAR99 | BOARD STACKING CONNECTOR | - | - | - | CONAN | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 41 | 1 mm | compliant | - | UL | - | COMMERCIAL | 2 | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | FEMALE | 94V-0 | - | 0.039 inch | RECEPTACLE | SURFACE MOUNT | Tin (Sn) - with Nickel (Ni) barrier | STAGGERED | 1.2232 N | NATURAL | - | - | - | - | 15u inch | ||
Tiny WHSL | In Stock | - | - | 5 Weeks | - | - | BOARD | - | - | LOCKING | - | - | NOT SPECIFIED | NOT SPECIFIED | - | AMPHENOL FCI ASIA PTE LTD | LIQUID CRYSTAL POLYMER (LCP) | Amphenol FCi | - | 91931-31125LF | - | - | - | - | STRAIGHT | ONE | 2 | - | LEAD FREE | Active | - | 1.53 | - | Yes | - | - | - | e3 | Yes | - | BOARD STACKING CONNECTOR | - | - | - | CONAN | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 25 | 1 mm | compliant | - | UL | - | COMMERCIAL | 2 | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | FEMALE | 94V-0 | - | 0.039 inch | RECEPTACLE | SURFACE MOUNT | Tin (Sn) - with Nickel (Ni) barrier | STAGGERED | 1.2232 N | NATURAL | - | - | - | - | 15u inch |