- Manufacturer
- Number of Rows
- Part Status
- RoHS Status
- Factory Lead Time
- Connector Type
- DIN Conformance
- Filter Feature
- IEC Conformance
- MIL Conformance
- Mixed Contacts
- Moisture Sensitivity Level (MSL)
- Option
Attribute column
Categories
Rectangular Connectors - Board Spacers, Stackers (Board to Board)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mounting Type | Housing Material | Brand | Contact Finish Mating | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Number of Rows Loaded | Package Description | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Tradename | Voltage, Rating | Packaging | Series | ECCN Code | Connector Type | Type | Number of Positions | Number of Rows | HTS Code | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Total Number of Contacts | Terminal Pitch | Reach Compliance Code | Current Rating | Termination Style | Mating Information | Contact Gender | Body/Shell Style | Termination Type | Product Type | Termination Post Length | Product | Mounting Angle | Product Category | Stack Height | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2314867-5 TE Connectivity | In Stock | - | - | - | Tin | - | Liquid Crystal Polymer (LCP) | TE Connectivity | - | Phosphor Bronze | 55 | - | TE Connectivity | - | - | + 105 C | - 40 C | Through Hole | - | - | - | - | Details | - | - | 125 VAC | Reel | - | - | - | - | 5 Position | 1 Row | - | Board to Board & Mezzanine Connectors | - | - | - | - | - | - | 2 mm | - | - | - | 2 A | Solder | - | - | - | - | Board to Board & Mezzanine Connectors | - | Receptacles | Vertical | Board to Board & Mezzanine Connectors | - | UL 94 V-0 | ||
![]() 2842103-3 TE Connectivity | 20 |
| - | - | Gold | - | Polyamide (PA) | TE Connectivity | - | Brass | 700 | - | TE Connectivity | - | - | + 125 C | - 40 C | SMD/SMT | - | - | - | - | Details | - | - | 125 VAC | Reel | - | - | - | - | 3 Position | 1 Row | - | Board to Board & Mezzanine Connectors | - | - | - | - | - | - | 2 mm | - | - | - | 2 A | Solder | - | - | - | - | Board to Board & Mezzanine Connectors | 2.8 mm | Headers | Vertical | Board to Board & Mezzanine Connectors | - | UL 94 V-0 | ||
![]() 2355177-4 TE Connectivity | In Stock | - | - | - | Gold | - | Polyamide (PA) | TE Connectivity | - | Brass | 72 | - | TE Connectivity | - | - | + 125 C | - 40 C | Straight Pin | - | - | - | - | Details | - | - | 125 VAC | Tube | - | - | - | - | 4 Position | 1 Row | - | Board to Board & Mezzanine Connectors | - | - | - | - | - | - | 2 mm | - | - | - | 2 A | Solder | - | - | - | - | Board to Board & Mezzanine Connectors | 2.8 mm | Headers | Vertical | Board to Board & Mezzanine Connectors | - | UL 94 V-0 | ||
![]() 2842151-5 TE Connectivity | In Stock | - | - | - | Gold | - | Polyamide (PA) | TE Connectivity | - | Brass | 58 | - | TE Connectivity | - | - | + 125 C | - 40 C | - | - | - | - | - | Details | - | - | 125 VAC | Tube | - | - | - | - | 10 Position | 2 Row | - | Board to Board & Mezzanine Connectors | - | - | - | - | - | - | 2 mm | - | - | - | 2 A | Solder | - | - | - | - | Board to Board & Mezzanine Connectors | 2.8 mm | Headers | Right Angle | Board to Board & Mezzanine Connectors | - | UL 94 V-0 | ||
![]() 2842127-8 TE Connectivity | 10 |
| - | - | Gold | - | Polyamide (PA) | TE Connectivity | - | Brass | 36 | - | TE Connectivity | - | - | + 125 C | - 40 C | Straight Pin | - | - | - | - | Details | - | - | 125 VAC | Tube | - | - | - | - | 16 Position | 2 Row | - | Board to Board & Mezzanine Connectors | - | - | - | - | - | - | 2 mm | - | - | - | 2 A | Solder | - | - | - | - | Board to Board & Mezzanine Connectors | 2.8 mm | Headers | Vertical | Board to Board & Mezzanine Connectors | - | UL 94 V-0 | ||
![]() 2842132-8 TE Connectivity | In Stock | - | - | - | Gold | - | Polyamide (PA) | TE Connectivity | - | Brass | 36 | - | TE Connectivity | - | - | + 125 C | - 40 C | Straight Pin | - | - | - | - | Details | - | - | 125 VAC | Tube | - | - | - | - | 16 Position | 2 Row | - | Board to Board & Mezzanine Connectors | - | - | - | - | - | - | 2 mm | - | - | - | 2 A | Solder | - | - | - | - | Board to Board & Mezzanine Connectors | 2.8 mm | Headers | Vertical | Board to Board & Mezzanine Connectors | - | UL 94 V-0 | ||
![]() 1-2355177-0 TE Connectivity | In Stock | - | - | - | Gold | - | Polyamide (PA) | TE Connectivity | - | Brass | 29 | - | TE Connectivity | - | - | + 125 C | - 40 C | Straight Pin | - | - | - | - | Details | - | - | 125 VAC | Tube | - | - | - | - | 10 Position | 1 Row | - | Board to Board & Mezzanine Connectors | - | - | - | - | - | - | 2 mm | - | - | - | 2 A | Solder | - | - | - | - | Board to Board & Mezzanine Connectors | 2.8 mm | Headers | Vertical | Board to Board & Mezzanine Connectors | - | UL 94 V-0 | ||
![]() 2842104-8 TE Connectivity | In Stock | - | - | - | Gold | - | Polyamide (PA) | TE Connectivity | - | Brass | 700 | - | TE Connectivity | - | - | + 125 C | - 40 C | SMD/SMT | - | - | - | - | Details | - | - | 125 VAC | Reel | - | - | - | - | 8 Position | 1 Row | - | Board to Board & Mezzanine Connectors | - | - | - | - | - | - | 2 mm | - | - | - | 2 A | Solder | - | - | - | - | Board to Board & Mezzanine Connectors | 2.8 mm | Headers | Vertical | Board to Board & Mezzanine Connectors | - | UL 94 V-0 | ||
![]() 2842156-8 TE Connectivity | In Stock | - | - | - | Gold | - | Polyamide (PA) | TE Connectivity | - | Brass | 36 | - | TE Connectivity | - | - | + 125 C | - 40 C | - | - | - | - | - | Details | - | - | 125 VAC | Tube | - | - | - | - | 16 Position | 2 Row | - | Board to Board & Mezzanine Connectors | - | - | - | - | - | - | 2 mm | - | - | - | 2 A | Solder | - | - | - | - | Board to Board & Mezzanine Connectors | 2.8 mm | Headers | Right Angle | Board to Board & Mezzanine Connectors | - | UL 94 V-0 | ||
![]() 2842127-7 TE Connectivity | In Stock | - | - | - | Gold | - | Polyamide (PA) | TE Connectivity | - | Brass | 41 | - | TE Connectivity | - | - | + 125 C | - 40 C | Straight Pin | - | - | - | - | Details | - | - | 125 VAC | Tube | - | - | - | - | 14 Position | 2 Row | - | Board to Board & Mezzanine Connectors | - | - | - | - | - | - | 2 mm | - | - | - | 2 A | Solder | - | - | - | - | Board to Board & Mezzanine Connectors | 2.8 mm | Headers | Vertical | Board to Board & Mezzanine Connectors | - | UL 94 V-0 | ||
![]() 2842163-4 TE Connectivity | In Stock | - | - | - | Gold | - | Polyamide (PA) | TE Connectivity | - | Brass | 1000 | - | TE Connectivity | - | - | + 125 C | - 40 C | - | - | - | - | - | Details | - | - | 125 VAC | Bulk | - | - | - | - | 8 Position | 2 Row | - | Board to Board & Mezzanine Connectors | - | - | - | - | - | - | 2 mm | - | - | - | 2 A | Solder | - | - | - | - | Board to Board & Mezzanine Connectors | 2.8 mm | Headers | Right Angle | Board to Board & Mezzanine Connectors | - | UL 94 V-0 | ||
![]() 1-2842114-0 TE Connectivity | In Stock | - | - | - | Gold | - | Polyamide (PA) | TE Connectivity | - | Brass | 29 | - | TE Connectivity | - | - | + 125 C | - 40 C | - | - | - | - | - | Details | - | - | 125 VAC | Tube | - | - | - | - | 10 Position | 1 Row | - | Board to Board & Mezzanine Connectors | - | - | - | - | - | - | 2 mm | - | - | - | 2 A | Solder | - | - | - | - | Board to Board & Mezzanine Connectors | 2.8 mm | Headers | Right Angle | Board to Board & Mezzanine Connectors | - | UL 94 V-0 | ||
![]() 2355104-8 TE Connectivity | In Stock | - | - | - | Gold | - | Polyamide (PA) | TE Connectivity | - | Brass | 36 | - | TE Connectivity | - | - | + 125 C | - 40 C | Straight Pin | - | - | - | - | Details | - | - | 125 VAC | Tube | - | - | - | - | 8 Position | 1 Row | - | Board to Board & Mezzanine Connectors | - | - | - | - | - | - | 2 mm | - | - | - | 2 A | Solder | - | - | - | - | Board to Board & Mezzanine Connectors | 2.8 mm | Headers | Vertical | Board to Board & Mezzanine Connectors | - | UL 94 V-0 | ||
Tiny WHSL | 8 |
| - | - | Gold | - | Liquid Crystal Polymer (LCP) | Samtec | - | Beryllium Copper | 85 | - | Samtec | - | - | + 125 C | - 55 C | - | - | - | - | - | Details | - | Tiger Eye | - | Tray | SEM | - | - | - | 40 Position | 2 Row | - | Board to Board & Mezzanine Connectors | - | - | - | - | - | - | 0.8 mm | - | - | - | 2.6 A | Solder | - | - | - | - | Board to Board & Mezzanine Connectors | - | Sockets | Straight | Board to Board & Mezzanine Connectors | - | UL 94 V-0 | ||
Tiny WHSL | In Stock | - | - | 8 Weeks | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | AMPHENOL FCI ASIA PTE LTD | Amphenol FCi | 10118744-3133125LF | - | - | - | - | - | - | Active | 5.77 | - | Yes | - | - | - | - | - | BOARD CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 11 Weeks, 1 Day | - | - | - | - | - | - | - | FCI | Amphenol FCi | 10118744-3133131LF | 10118744 | - | - | - | - | - | Obsolete | 5.77 | - | - | - | - | - | - | EAR99 | BOARD CONNECTOR | - | - | - | 8536.69.40.40 | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | - | BOARD | - | - | NOT SPECIFIED | NOT SPECIFIED | - | AMPHENOL FCI ASIA PTE LTD | Amphenol FCi | 10011649-202LF | - | - | - | STRAIGHT | 10 | LEAD FREE | Active | 5.47 | - | Yes | - | - | - | - | - | BOARD STACKING CONNECTOR | - | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 100 | 1.27 mm | compliant | - | - | MULTIPLE MATING PARTS AVAILABLE | MALE | PLUG | SURFACE MOUNT | - | - | - | - | - | - | - | ||
![]() TW-07-07-F-D-565-SM Samtec | In Stock | - | - | - | Gold | - | Liquid Crystal Polymer (LCP) | Samtec | - | Phosphor Bronze | 1 | - | Samtec | - | - | + 125 C | - 55 C | - | - | - | - | - | Details | - | Flex Stack | - | Tube | TW | - | - | Stacking Header | 14 Position | 2 Row | - | Headers & Wire Housings | - | - | - | - | - | - | 2 mm | - | - | - | 4.9 A | Solder Pin | - | - | - | - | Headers & Wire Housings | - | Headers | Vertical | Headers & Wire Housings | 0.565 in | - | ||
![]() TW-11-07-L-D-500-SM-A Samtec | In Stock | - | - | - | Gold | - | Liquid Crystal Polymer (LCP) | Samtec | - | Phosphor Bronze | 1 | - | Samtec | - | - | + 125 C | - 55 C | - | - | - | - | - | Details | - | Flex Stack | - | Tube | TW | - | - | Stacking Header | 22 Position | 2 Row | - | Headers & Wire Housings | - | - | - | - | - | - | 2 mm | - | - | - | 4.9 A | Solder Pin | - | - | - | - | Headers & Wire Housings | - | Headers | Vertical | Headers & Wire Housings | 0.5 in | - |