- Manufacturer
- Number of Rows
- Part Status
- RoHS Status
- Factory Lead Time
- Connector Type
- DIN Conformance
- Filter Feature
- IEC Conformance
- MIL Conformance
- Mixed Contacts
- Moisture Sensitivity Level (MSL)
- Option
Attribute column
Categories
Rectangular Connectors - Board Spacers, Stackers (Board to Board)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mounting Type | Contact Shape | Housing Material | Base Product Number | Brand | Contact Finish Mating | Contact Length-Mating | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Insulation Materials | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mated Stacking Heights | Maximum Data Rate | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Number of Rows Loaded | Package | Package Description | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Tradename | Voltage, Rating | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Termination | Connector Type | Number of Positions | Applications | Number of Rows | Additional Feature | Fastening Type | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Ingress Protection | Terminal Pitch | Insulation Height | Style | Number of Positions Loaded | Reach Compliance Code | Current Rating | Pitch - Mating | Insulation Color | Termination Style | Row Spacing - Mating | Contact Length - Post | Shrouding | Contact Finish - Post | Mating Information | Contact Gender | UL Flammability Code | Overall Contact Length | Body/Shell Style | Termination Type | Contact Finish Termination | Product Type | Product | Mounting Angle | Features | Product Category | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Stack Height | Material Flammability Rating | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DW-50-09-F-S-200 Samtec | 50 |
| - | - | Gold | - | - | Polyester | - | Samtec | - | - | Phosphor Bronze | 1 | - | - | Samtec | - | - | - | - | + 125 C | - | - 55 C | Through Hole | - | - | - | - | - | - | Details | - | Flex Stack | - | - | Bulk | DW | - | - | - | - | 50 Position | - | 1 Row | - | - | Board to Board & Mezzanine Connectors | - | - | - | - | - | - | - | - | 2.54 mm | - | - | - | - | - | - | - | - | - | - | Solder Pin | - | - | - | - | - | - | - | - | - | - | - | Board to Board & Mezzanine Connectors | Headers | Straight | - | Board to Board & Mezzanine Connectors | - | - | 0.2 in | - | UL 94 V-0 | ||
Tiny WHSL | In Stock | - | - | 7 Weeks | - | BOARD | - | - | - | - | GOLD FLASH (4) OVER PALLADIUM NICKEL | - | BRASS | - | FCI | - | Amphenol FCi | 10069525-202609LF | 10069525 | - | - | - | - | - | STRAIGHT | 2 | - | LEAD FREE | Active | - | 5.42 | - | Yes | - | - | - | - | - | e3 | Yes | - | BOARD CONNECTOR | - | - | - | POLARIZED | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | - | 200 | - | 0.8 mm | - | - | - | compliant | - | - | - | - | - | - | - | - | - | MALE | 94V-0 | - | PLUG | SURFACE MOUNT | MATTE TIN | - | - | - | - | - | - | - | - | - | - | ||
![]() 145046090645829 AVX | In Stock | - | - | - | - | BOARD | - | - | - | - | NOT SPECIFIED | - | COPPER ALLOY | - | AVX CORP | - | AVX Corporation | 145046090645829+ | 5046 | - | - | - | - | - | STRAIGHT | 2 | - | ROHS COMPLIANT | Active | - | 5.75 | - | Yes | - | - | - | - | - | - | Yes | - | BOARD STACKING CONNECTOR | - | - | - | - | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | - | 90 | - | 0.5 mm | - | - | - | compliant | - | - | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | MALE | - | - | PLUG | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 145047090970856 KYOCERA | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 11 Weeks, 1 Day | - | BOARD | - | - | - | - | GOLD (8) | - | BRASS | - | FCI | - | Amphenol FCi | 10069525-124000 | - | - | - | - | - | - | STRAIGHT | 2 | - | - | Obsolete | - | 5.64 | - | No | - | - | - | - | - | e0 | No | - | BOARD CONNECTOR | - | - | - | POLARIZED | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | - | 120 | - | 0.8 mm | - | - | - | compliant | - | - | - | - | - | - | - | - | - | MALE | 94V-0 | - | PLUG | SURFACE MOUNT | Tin/Lead (Sn/Pb) | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 38 |
| - | - | Gold | - | - | Liquid Crystal Polymer (LCP) | - | - | - | - | Copper Alloy | - | - | - | - | - | - | - | - | + 125 C | - | - 55 C | - | - | - | - | - | - | - | - | - | - | 240 VAC | - | - | SEAM | - | - | - | - | 200 Position | - | 10 Row | - | - | - | - | - | - | - | - | - | - | - | 1.27 mm | - | - | - | - | - | - | - | 2.7 A | - | - | Solder | - | - | - | - | - | - | - | - | - | - | - | - | Connectors | Straight | - | - | - | - | 7 mm | - | - | ||
![]() ASP-210093-02 Samtec | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() XH3A-0141-6A-S021 Omron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 254538-E TE Connectivity | 174 | - | - | - | Gold | Surface Mount | Square | Liquid Crystal Polymer (LCP) | - | - | Gold | 0.157 (4.00mm) | Copper Alloy | - | - | Liquid Crystal Polymer (LCP) | - | - | - | - | 3 Gbps | + 125 C | TE Connectivity Erni | - 55 C | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | Active | - | - | - | - | - | -55°C ~ 125°C | - | SMC | - | - | Solder | Header | 32 | - | 2 | - | Latch Holder | - | - | - | - | - | Male Pin | - | - | 1.7A per Contact | 1.27 mm | - | - | - | 0.325 (8.25mm) | Board to Cable/Wire | All | - | 1.7 A | 0.050 (1.27mm) | Black | Solder | 0.050 (1.27mm) | - | Shrouded - 4 Wall | Tin | - | - | - | - | - | - | - | - | Connectors | Vertical | Board Guide, Pick and Place | - | - | 157.5µin (4.00µm) | 3.25 mm | UL94 V-0 | - | ||
![]() 354275-E TE Connectivity | 388 | - | - | - | Gold | Surface Mount | Rectangular | Liquid Crystal Polymer (LCP) | - | - | Gold | 0.108 (2.75mm) | Copper Alloy | - | - | Liquid Crystal Polymer (LCP) | - | - | - | - | - | - | TE Connectivity Erni | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | Active | - | - | - | - | - | -55°C ~ 125°C | - | MICROSPEED | - | - | Solder | Header | 5 | - | 1 | - | Latch Holder | - | - | - | - | - | Male Blade | - | - | 1A | 1 mm, 1.5 mm | - | - | - | 0.189 (4.80mm) | Board to Cable/Wire | All | - | - | 0.039 (1.00mm) | Black | Solder | 0.079 (2.00mm) | - | Shrouded - 4 Wall | Tin | - | - | - | - | - | - | - | - | Connectors | Vertical | Board Guide, Pick and Place | - | - | 157.5µin (4.00µm) | 1 mm | UL94 V-0 | - | ||
![]() 10159583-C231000LF Amphenol | 852 |
| - | - | - | - | - | Thermoplastic (TP) | - | - | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MiniMezz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder | - | - | - | - | - | - | - | - | - | - | - | - | Plugs | Vertical | - | - | - | - | - | - | - | ||
![]() 10159578-C231000LF Amphenol | 881 |
| - | - | - | - | - | Thermoplastic (TP) | - | - | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MiniMezz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder | - | - | - | - | - | - | - | - | - | - | - | - | Receptacles | Vertical | - | - | - | - | - | - | - | ||
![]() GSTBL-160-.600-G1 Glenair | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 154806-E TE Connectivity | 695 | - | - | - | Gold | Surface Mount | Square | Liquid Crystal Polymer (LCP) | - | - | Gold | - | Copper Alloy | - | - | Liquid Crystal Polymer (LCP) | - | - | - | - | 3 Gbps | + 125 C | TE Connectivity Erni | - 55 C | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | Active | - | - | - | - | - | -55°C ~ 125°C | - | SMC | - | - | Solder | Receptacle | 26 | - | 2 | - | Push-Pull | - | - | - | - | - | Female Socket | - | - | 1.7A per Contact | 1.27 mm | - | - | - | 0.246 (6.25mm) | Board to Board | All | - | 1.3 A | 0.050 (1.27mm) | Black | Solder | 0.050 (1.27mm) | - | - | Tin | - | - | - | - | - | - | - | - | Connectors | Vertical | Board Guide, Pick and Place, Solder Retention | - | - | 157.5µin (4.00µm) | 6.25 mm | UL94 V-0 | - | ||
![]() 254539-E TE Connectivity | 292 | - | - | - | Gold | Surface Mount | Square | Liquid Crystal Polymer (LCP) | - | - | Gold | 0.157 (4.00mm) | Copper Alloy | - | - | Liquid Crystal Polymer (LCP) | - | - | - | - | 3 Gbps | + 125 C | TE Connectivity Erni | - 55 C | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | Active | - | - | - | - | - | -55°C ~ 125°C | - | SMC | - | - | Solder | Header | 40 | - | 2 | - | Push-Pull | - | - | - | - | - | Male Pin | - | - | 1.7A per Contact | 1.27 mm | - | - | - | 0.325 (8.25mm) | Board to Board | All | - | 1.7 A | 0.050 (1.27mm) | Black | Solder | 0.050 (1.27mm) | - | Shrouded - 4 Wall | Tin | - | - | - | - | - | - | - | - | Connectors | Vertical | Board Guide, Pick and Place, Solder Retention | - | - | 157.5µin (4.00µm) | 3.25 mm | UL94 V-0 | - | ||
![]() 504238-E TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 374910-E TE Connectivity | 31 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 394395-E TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 394394-E TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 284962-E TE Connectivity | 40 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 160 Position | - | 5 Row | - | - | - | - | - | - | - | - | - | - | - | 2.54 mm | - | - | - | - | - | - | - | - | - | - | Solder | - | - | - | - | - | - | - | - | - | - | - | - | Receptacles | Vertical | - | - | - | - | - | - | - |