- Manufacturer
- Number of Rows
- Part Status
- RoHS Status
- Factory Lead Time
- Connector Type
- DIN Conformance
- Filter Feature
- IEC Conformance
- MIL Conformance
- Mixed Contacts
- Moisture Sensitivity Level (MSL)
- Option
Attribute column
Categories
Rectangular Connectors - Board Spacers, Stackers (Board to Board)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mounting Type | Housing Material | Mounting Option 1 | Base Product Number | Body Length | Contact Finish Mating | Contact Materials | Ihs Manufacturer | Insulator Material | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Data Rate | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Number Of Connectors | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Part Life Cycle Code | Product Status | Risk Rank | Rohs Code | Series | JESD-609 Code | Pbfree Code | ECCN Code | Connector Type | Number of Positions | Number of Rows | HTS Code | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Total Number of Contacts | Terminal Pitch | Reach Compliance Code | Current Rating | Reference Standard | Termination Style | Reliability | Number Of PCB Rows | PCB Contact Pattern | Body Breadth | Contact Gender | UL Flammability Code | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Termination Type | Polarization Key | PCB Contact Row Spacing | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Insulator Color | Product | Mounting Angle | Plating Thickness | Stack Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 364096-E TE Connectivity | 31 |
| - | - | Gold | - | Liquid Crystal Polymer (LCP) | - | - | - | - | Copper Alloy | - | - | - | - | - | 3 Gbps | + 125 C | - | - 55 C | - | - | - | - | - | - | - | - | - | - | - | SMC 1.27mm | - | - | - | - | 12 Position | 2 Row | - | - | - | - | - | - | - | - | 1.27 mm | - | - | - | 1.6 A | - | Solder | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Connectors | Vertical | - | 24 mm | ||
![]() 364103-E TE Connectivity | In Stock | - | - | - | Gold | - | Liquid Crystal Polymer (LCP) | - | - | - | - | Copper Alloy | - | - | - | - | - | 3 Gbps | + 125 C | - | - 55 C | - | - | - | - | - | - | - | - | - | - | - | SMC 1.27mm | - | - | - | - | 12 Position | 2 Row | - | - | - | - | - | - | - | - | 1.27 mm | - | - | - | 1.6 A | - | Solder | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Connectors | Vertical | - | 38 mm | ||
![]() 364090-E TE Connectivity | In Stock | - | - | - | Gold | - | Liquid Crystal Polymer (LCP) | - | - | - | - | Copper Alloy | - | - | - | - | - | 3 Gbps | + 125 C | - | - 55 C | - | - | - | - | - | - | - | - | - | - | - | SMC 1.27mm | - | - | - | - | 26 Position | 2 Row | - | - | - | - | - | - | - | - | 1.27 mm | - | - | - | 1.3 A | - | Solder | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Connectors | Vertical | - | 32 mm | ||
![]() 354315-E TE Connectivity | In Stock | - | - | - | Gold | - | Thermoplastic (TP) | - | - | - | - | Copper Alloy | - | - | - | - | - | - | + 125 C | - | - 55 C | - | - | - | - | - | - | - | - | - | - | - | SMC 1.27mm | - | - | - | - | 50 Position | 2 Row | - | - | - | - | - | - | - | - | 1.27 mm | - | - | - | 1.1 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Connectors | Straight | - | 36 mm | ||
![]() 354310-E TE Connectivity | 48 | - | - | - | Gold | - | Liquid Crystal Polymer (LCP) | - | - | - | - | Copper Alloy | - | - | - | - | - | 3 Gbps | + 125 C | - | - 55 C | - | - | - | - | - | - | - | - | - | - | - | SMC 1.27mm | - | - | - | - | 50 Position | 2 Row | - | - | - | - | - | - | - | - | 1.27 mm | - | - | - | 1.1 A | - | Solder | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Connectors | Vertical | - | 26 mm | ||
![]() 354949-E TE Connectivity | 40 |
| - | - | Gold | - | Liquid Crystal Polymer (LCP) | - | - | - | - | Copper Alloy | - | - | - | - | - | 3 Gbps | + 125 C | - | - 55 C | - | - | - | - | - | - | - | - | - | - | - | SMC 1.27mm | - | - | - | - | 12 Position | 2 Row | - | - | - | - | - | - | - | - | 1.27 mm | - | - | - | 1.6 A | - | Solder | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Connectors | Right Angle | - | - | ||
![]() 454701-E TE Connectivity | 2776 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MicroSpeed | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 354282-E TE Connectivity | In Stock | - | - | - | Gold | - | Liquid Crystal Polymer (LCP) | - | - | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MicroSpeed | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 mm, 1.5 mm | - | - | - | - | - | Solder | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Connectors | Vertical | - | 10 mm | ||
![]() ZW-07-19-G-D-925-225 Samtec | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 364708-E TE Connectivity | 47 |
| - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MicroSpeed | - | - | - | - | 5 Position | 1 Row | - | - | - | - | - | - | - | - | 1 mm, 1.5 mm | - | - | - | 6.6 A | - | Solder | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Connectors | Right Angle | - | - | ||
![]() 254262-E TE Connectivity | 31 |
| - | - | Gold | - | Liquid Crystal Polymer (LCP) | - | - | - | - | Copper Alloy | - | - | - | - | - | 3 Gbps | + 125 C | - | - 55 C | - | - | - | - | - | - | - | - | - | - | - | SMC 1.27mm | - | - | - | - | 12 Position | 2 Row | - | - | - | - | - | - | - | - | 1.27 mm | - | - | - | 1.6 A | - | Solder | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Connectors | Right Angle | - | - | ||
![]() 524948-E TE Connectivity | 31 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0877972400 Molex | In Stock | - | - | - | - | - | - | - | 087797 | - | - | - | - | - | - | - | - | - | - | Molex | - | - | - | - | - | - | Bulk | - | - | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 87606-304HLF FCI | In Stock | - | - | 7 Weeks | - | BOARD | - | - | - | - | GOLD (30) | PHOSPHOR BRONZE | FCI | - | Amphenol FCi | 87606-304HLF | 87606 | - | - | - | - | STRAIGHT | - | 2 | - | - | - | LEAD FREE | Active | - | 5.41 | Yes | - | e3 | Yes | EAR99 | BOARD CONNECTOR | - | - | 8536.69.40.40 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 8 | 2.54 mm | compliant | - | - | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | RECEPTACLE | SOLDER | - | - | MATTE TIN (79) OVER NICKEL | - | - | - | - | - | - | - | - | ||
![]() 84740-092LF FCI | In Stock | - | - | 6 Weeks | - | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 84740-092LF | - | - | - | - | - | - | - | - | - | - | - | ROHS COMPLIANT | Active | - | 5.77 | Yes | - | - | - | - | BOARD STACKING CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 71607-430LF FCI | In Stock | - | - | 6 Weeks | - | BOARD | - | LOCKING | - | 2.997 inch | MATTE TIN OVER NICKEL | NOT SPECIFIED | FCI | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 71607-430LF | 71607 | - | - | - | - | RIGHT ANGLE | ONE | 1 | 125 °C | -65 °C | - | ROHS COMPLIANT | Active | - | 5.43 | Yes | - | e3 | - | - | BOARD CONNECTOR | - | - | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 30 | 2.54 mm | compliant | - | UL, CSA | - | COMMERCIAL | 2 | RECTANGULAR | 0.137 inch | FEMALE | 94V-0 | 0.429 inch | 3 A | SQ PIN-SKT | 20 mΩ | 100000000000 Ω | 0.1 inch | RECEPTACLE | SURFACE MOUNT | POLARIZED HOUSING | 9.652 mm | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | 1.4734 N | .3058 N | GRAY | - | - | 197u inch | - | ||
![]() 89891-313HLF FCI | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FX2B-100P-1.27DSA(71) Hirose | In Stock | - | - | - | - | BOARD | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | HIROSE ELECTRIC CO LTD | - | Hirose Electric Co Ltd | FX2B-100P-1.27DSA(71) | FX2 | - | - | - | - | STRAIGHT | - | 2 | - | - | - | - | Obsolete | - | 5.76 | Yes | - | - | - | EAR99 | BOARD STACKING CONNECTOR | - | - | 8536.69.40.40 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 100 | 1.27 mm | unknown | - | - | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FX4A2-40S-1.27SV(71) Hirose | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FX4B3-80P-1.27SV(80) Hirose | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |