- Manufacturer
- Number of Rows
- Part Status
- RoHS Status
- Factory Lead Time
- Connector Type
- DIN Conformance
- Filter Feature
- IEC Conformance
- MIL Conformance
- Mixed Contacts
- Moisture Sensitivity Level (MSL)
- Option
Attribute column
Categories
Rectangular Connectors - Board Spacers, Stackers (Board to Board)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mounting Type | Housing Material | Mounting Option 1 | Board Mounting Option | Body Length | Brand | Contact Finish Mating | Contact Materials | Ihs Manufacturer | Insulator Material | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Number Of Connectors | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Part Life Cycle Code | Risk Rank | Rohs Code | JESD-609 Code | Pbfree Code | ECCN Code | Connector Type | Number of Positions | Number of Rows | Additional Feature | HTS Code | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Total Number of Contacts | Terminal Pitch | Reach Compliance Code | Current Rating | Reference Standard | Termination Style | Reliability | Number Of PCB Rows | PCB Contact Pattern | Body Breadth | Contact Gender | UL Flammability Code | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Termination Type | PCB Contact Row Spacing | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Product Type | Product | Mounting Angle | Product Category | Plating Thickness |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 600-230-160 Glenair | In Stock | - | - | - | - | - | - | - | - | - | Glenair | - | - | - | - | Glenair | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board to Board & Mezzanine Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board to Board & Mezzanine Connectors | - | - | Board to Board & Mezzanine Connectors | - | ||
![]() 600-234-240 Glenair | In Stock | - | - | - | - | - | - | - | - | - | Glenair | - | - | - | - | Glenair | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board to Board & Mezzanine Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board to Board & Mezzanine Connectors | - | - | Board to Board & Mezzanine Connectors | - | ||
![]() 600-241-40-2 Glenair | In Stock | - | - | - | - | - | - | - | - | - | Glenair | - | - | - | - | Glenair | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board to Board & Mezzanine Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board to Board & Mezzanine Connectors | - | - | Board to Board & Mezzanine Connectors | - | ||
![]() 980-008-40-.710 Glenair | In Stock | - | - | - | - | - | - | - | - | - | Glenair | - | - | - | - | Glenair | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board to Board & Mezzanine Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board to Board & Mezzanine Connectors | - | - | Board to Board & Mezzanine Connectors | - | ||
![]() 980-008-120-.130 Glenair | In Stock | - | - | - | - | - | - | - | - | - | Glenair | - | - | - | - | Glenair | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board to Board & Mezzanine Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board to Board & Mezzanine Connectors | - | - | Board to Board & Mezzanine Connectors | - | ||
![]() 980-008-120-.530 Glenair | In Stock | - | - | - | - | - | - | - | - | - | Glenair | - | - | - | - | Glenair | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board to Board & Mezzanine Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board to Board & Mezzanine Connectors | - | - | Board to Board & Mezzanine Connectors | - | ||
![]() 9195346824 HARTING | In Stock | - | - | - | Tin | - | Liquid Crystal Polymer (LCP) | - | - | - | - | - | Copper Alloy | - | - | - | - | - | + 125 C | - 55 C | - | - | - | - | - | - | - | - | - | - | - | - | 34 Position | 2 Row | - | - | - | - | - | - | - | - | - | 2.54 mm | - | - | - | 1 A | - | Solder | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Receptacles | Straight | - | - | ||
![]() 9195166824 HARTING | In Stock | - | - | - | Tin | - | Liquid Crystal Polymer (LCP) | - | - | - | - | - | Copper Alloy | - | - | - | - | - | + 125 C | - 55 C | - | - | - | - | - | - | - | - | - | - | - | - | 16 Position | 2 Row | - | - | - | - | - | - | - | - | - | 2.54 mm | - | - | - | 1 A | - | Solder | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Receptacles | Straight | - | - | ||
![]() 9195146824 HARTING | In Stock | - | - | - | Tin | - | Liquid Crystal Polymer (LCP) | - | - | - | - | - | Copper Alloy | - | - | - | - | - | + 125 C | - 55 C | - | - | - | - | - | - | - | - | - | - | - | - | 14 Position | 2 Row | - | - | - | - | - | - | - | - | - | 2.54 mm | - | - | - | 1 A | - | Solder | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Receptacles | Straight | - | - | ||
![]() 9195266824 HARTING | In Stock | - | - | - | Tin | - | Liquid Crystal Polymer (LCP) | - | - | - | - | - | Copper Alloy | - | - | - | - | - | + 125 C | - 55 C | - | - | - | - | - | - | - | - | - | - | - | - | 26 Position | 2 Row | - | - | - | - | - | - | - | - | - | 2.54 mm | - | - | - | 1 A | - | Solder | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Receptacles | Straight | - | - | ||
![]() 9195646829 HARTING | In Stock | - | - | - | Tin | - | Liquid Crystal Polymer (LCP) | - | - | - | - | - | Copper Alloy | - | - | - | - | - | + 125 C | - 55 C | - | - | - | - | - | - | - | - | - | - | - | - | 64 Position | 2 Row | - | - | - | - | - | - | - | - | - | 2.54 mm | - | - | - | 1 A | - | Press Fit | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Receptacles | Straight | - | - | ||
![]() 9195206822 HARTING | In Stock | - | - | - | Tin | - | Liquid Crystal Polymer (LCP) | - | - | - | - | - | Copper Alloy | - | - | - | - | - | + 125 C | - 55 C | - | - | - | - | - | - | - | - | - | - | - | - | 20 Position | 2 Row | - | - | - | - | - | - | - | - | - | 2.54 mm | - | - | - | 1 A | - | Solder | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Receptacles | Straight | - | - | ||
![]() 9195206824 HARTING | In Stock | - | - | - | Tin | - | Liquid Crystal Polymer (LCP) | - | - | - | - | - | Copper Alloy | - | - | - | - | - | + 125 C | - 55 C | - | - | - | - | - | - | - | - | - | - | - | - | 20 Position | 2 Row | - | - | - | - | - | - | - | - | - | 2.54 mm | - | - | - | 1 A | - | Solder | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Receptacles | Straight | - | - | ||
![]() 61082-103002 FCI | In Stock | - | - | 11 Weeks, 1 Day | - | - | - | - | - | - | - | - | - | BERG ELECTRONICS | - | Amphenol FCi | 61082-103002 | 61082 | - | - | - | - | - | - | - | Transferred | 5.38 | - | - | No | - | BOARD CONNECTOR | - | - | - | - | - | NO | NO | NO | - | - | GENERAL PURPOSE | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RECEPTACLE | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 61082-081009 FCI | In Stock | - | - | 11 Weeks, 1 Day | - | - | - | - | - | - | - | - | - | BERG ELECTRONICS | - | Amphenol FCi | 61082-081009 | 61082 | - | - | - | - | - | - | - | Transferred | 5.41 | - | - | No | - | BOARD CONNECTOR | - | - | - | - | - | NO | NO | NO | - | - | GENERAL PURPOSE | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RECEPTACLE | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 61082-183122 FCI | In Stock | - | - | 11 Weeks, 1 Day | - | - | - | - | - | - | - | - | - | BERG ELECTRONICS | - | Amphenol FCi | 61082-183122 | 61082 | - | - | - | - | - | - | - | Transferred | 5.41 | - | - | No | EAR99 | BOARD CONNECTOR | - | - | - | 8536.69.40.40 | - | NO | NO | NO | - | - | GENERAL PURPOSE | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RECEPTACLE | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 61083-064022 FCI | In Stock | - | - | 11 Weeks, 1 Day | - | BOARD | - | LOCKING | PEG | 1.173 inch | - | TIN LEAD | BRASS | AMPHENOL FCI ASIA PTE LTD | GLASS FILLED LIQUID CRYSTAL POLYMER | Amphenol FCi | 61083-064022 | - | - | - | STRAIGHT | ONE | 2 | 125 °C | -40 °C | Obsolete | 5.92 | No | e0 | No | - | BOARD STACKING CONNECTOR | - | - | POLARIZED | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 60 | 0.8 mm | compliant | - | UL | - | COMMERCIAL | 2 | RECTANGULAR | 0.236 inch | MALE | 94V-0 | 0.303 inch | 0.8 A | SQ PIN-SKT | 50 mΩ | 1000000000 Ω | 0.031 inch | PLUG | SURFACE MOUNT | 4.3942 mm | Tin/Lead (Sn/Pb) | RECTANGULAR | .8896 N | .10008 N | - | - | - | - | 8u inch | ||
![]() 61082-182002 FCI | In Stock | - | - | 11 Weeks, 1 Day | - | - | - | - | - | - | - | - | - | BERG ELECTRONICS | - | Amphenol FCi | 61082-182002 | 61082 | - | - | - | - | - | - | - | Transferred | 5.41 | - | - | No | EAR99 | BOARD CONNECTOR | - | - | - | 8536.69.40.40 | - | NO | NO | NO | - | - | GENERAL PURPOSE | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RECEPTACLE | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 61082-041120 FCI | In Stock | - | - | 11 Weeks, 1 Day | - | - | - | - | - | - | - | - | - | BERG ELECTRONICS | - | Amphenol FCi | 61082-041120 | 61082 | - | - | - | - | - | - | - | Transferred | 5.41 | - | - | No | EAR99 | BOARD CONNECTOR | - | - | - | 8536.69.40.40 | - | NO | NO | NO | - | - | GENERAL PURPOSE | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RECEPTACLE | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 61083-062002 FCI | In Stock | - | - | 11 Weeks, 1 Day | - | BOARD | - | LOCKING | PEG | 1.173 inch | - | TIN LEAD | BRASS | AMPHENOL FCI ASIA PTE LTD | GLASS FILLED LIQUID CRYSTAL POLYMER | Amphenol FCi | 61083-062002 | - | - | - | STRAIGHT | ONE | 2 | 125 °C | -40 °C | Obsolete | 5.5 | No | e0 | No | EAR99 | BOARD STACKING CONNECTOR | - | - | POLARIZED | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 60 | 0.8 mm | compliant | - | UL | - | COMMERCIAL | 2 | RECTANGULAR | 0.236 inch | MALE | 94V-0 | 0.224 inch | 0.8 A | SQ PIN-SKT | 50 mΩ | 1000000000 Ω | 0.031 inch | PLUG | SURFACE MOUNT | 4.3942 mm | Tin/Lead (Sn/Pb) | RECTANGULAR | .8896 N | .10008 N | - | - | - | - | 8u inch |