- Manufacturer
- Series
- Packaging
- Height
- Inductance
- Package / Case
- Shielding
- Operating Temperature
- Mount
- Termination
- Tolerance
- Mounting Type
- DC Resistance (DCR) - Parallel
Attribute column
Categories
Arrays, Signal Transformers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Weight | Shape/Size Description | Core Material | Factory Pack QuantityFactory Pack Quantity | Maximum DC Resistance | Maximum Operating Temperature | Minimum Operating Temperature | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | HTS Code | Packing Method | Shielding | Number of Functions | Depth | Current Rating | Base Part Number | Military Standard | Termination Style | Number of Channels | Inductance | Test Frequency | Current | Max DC Current | Inductor Application | Terminal Placement | Inductor Type | Case/Size Code | DC Resistance (DCR) - Parallel | Inductance Tolerance | DC Current | RMS Current (Irms) | Self Resonant Frequency | Isolation Voltage | Inductance - Parallel | Inductance - Series | Number of Coils | DC Resistance (DCR) - Series | Current Rating - Series | Current Rating - Parallel | Inductance - Connected In Series | Inductance - Connected In Parallel | Product | Current Saturation - Parallel | Current Saturation - Series | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SRF1280-220M Bourns Inc. | 1106 | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | 4 | - | RECTANGULAR PACKAGE | Ferrite | - | - | - | - | PARALLEL CONNECTION, TRANSFORMER | -40°C~125°C | Tape & Reel (TR) | 2010 | SRF1280 | 0.492Lx0.492W 12.50mmx12.50mm | ±20% | e1 | - | Active | 1 (Unlimited) | 4 | SMD/SMT | EAR99 | - | 50.3mOhm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | TR, Embossed , 13 Inch | YES | 2 | 12.5mm | - | - | Not | - | - | 22 μH | 100kHz | 2A | 4A | POWER INDUCTOR | DUAL IN-LINE | GENERAL PURPOSE INDUCTOR | - | 50.3mOhm Max | - | - | 4A | 100kHz | - | 22 μH | 88 μH | 2 | 192mOhm Max | - | - | 88μH | - | - | 7.57A | 3.78A | 0.315 8.00mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() SRF0703-220M Bourns Inc. | 80000 | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | 4 | - | RECTANGULAR PACKAGE | Ferrite | - | - | - | - | PARALLEL CONNECTION, TRANSFORMER | -40°C~125°C | Tape & Reel (TR) | 2012 | SRF0703 | 0.299Lx0.299W 7.60mmx7.60mm | ±20% | e3 | - | Active | 1 (Unlimited) | 4 | SMD/SMT | EAR99 | - | 150mOhm | Tin (Sn) | - | - | - | - | TR, Embossed , 13 Inch | YES | 2 | 7.6mm | - | - | Not | - | - | 22 μH | 100kHz | - | 1.62A | POWER INDUCTOR | DUAL IN-LINE | GENERAL PURPOSE INDUCTOR | 3030 | 150mOhm Max | - | - | 1.62A | 100kHz | - | 22 μH | 88 μH | 2 | 620mOhm Max | 811mA | - | - | - | - | 1.67A | 830mA | 0.142 3.60mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() SRF1280-470M Bourns Inc. | 50000 | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | 4 | - | RECTANGULAR PACKAGE | Ferrite | - | - | - | - | PARALLEL CONNECTION, TRANSFORMER | -40°C~125°C | Tape & Reel (TR) | 2010 | SRF1280 | 0.492Lx0.492W 12.50mmx12.50mm | ±20% | e1 | - | Active | 1 (Unlimited) | 4 | SMD/SMT | EAR99 | - | 89.8mOhm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | TR, Embossed , 13 Inch | YES | 2 | 12.5mm | - | - | Not | - | - | 47 μH | 100kHz | - | 2.95A | POWER INDUCTOR | DUAL IN-LINE | GENERAL PURPOSE INDUCTOR | - | 89.8mOhm Max | 20% | - | 2.95A | 100kHz | - | 47 μH | 188 μH | 2 | 353mOhm Max | 1.47A | - | - | - | - | 5.28A | 2.64A | 0.315 8.00mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() SRF1280-221M Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | 4 | - | RECTANGULAR PACKAGE | Ferrite | - | - | - | - | PARALLEL CONNECTION, TRANSFORMER | -40°C~125°C | Tape & Reel (TR) | 2010 | SRF1280 | 0.492Lx0.492W 12.50mmx12.50mm | ±20% | e1 | - | Active | 1 (Unlimited) | 4 | SMD/SMT | EAR99 | - | 343mOhm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | TR, Embossed , 13 Inch | YES | 2 | 12.5mm | - | - | Not | - | - | 220 μH | 100kHz | 645mA | 1.29A | POWER INDUCTOR | DUAL IN-LINE | GENERAL PURPOSE INDUCTOR | - | 343mOhm Max | 20% | - | - | 100kHz | - | 220 μH | 880 μH | 2 | 1.38Ohm Max | - | - | 880μH | - | - | 2.43A | 1.22A | 0.315 8.00mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() SRF1280-101M Bourns Inc. | 1322 | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | 4 | - | RECTANGULAR PACKAGE | Ferrite | - | - | - | - | PARALLEL CONNECTION, TRANSFORMER | -40°C~125°C | Tape & Reel (TR) | 2010 | SRF1280 | 0.492Lx0.492W 12.50mmx12.50mm | ±20% | e1 | - | Active | 1 (Unlimited) | 4 | SMD/SMT | EAR99 | - | 175mOhm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | TR, Embossed , 13 Inch | YES | 2 | 12.5mm | - | - | Not | - | - | 100 μH | 100kHz | - | 1.96A | POWER INDUCTOR | DUAL IN-LINE | GENERAL PURPOSE INDUCTOR | - | 175mOhm Max | 20% | - | 1.96A | 100kHz | - | 100 μH | 400 μH | 2 | 701mOhm Max | 980mA | - | - | - | - | 3.64A | 1.82A | 0.315 8.00mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() SRF1260-4R7Y Bourns Inc. | 5000 | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | 4 | - | RECTANGULAR PACKAGE | Ferrite | - | - | - | - | PARALLEL CONNECTION, TRANSFORMER | -40°C~125°C | Tape & Reel (TR) | 2010 | SRF1260 | 0.492Lx0.492W 12.50mmx12.50mm | ±30% | e1 | - | Active | 1 (Unlimited) | 4 | SMD/SMT | EAR99 | - | 13.7mOhm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | TR, Embossed , 13 Inch | YES | 2 | 12.5mm | - | - | Not | - | - | 4.7 μH | 100kHz | - | 7.18A | POWER INDUCTOR | DUAL IN-LINE | GENERAL PURPOSE INDUCTOR | - | 13.7mOhm Max | 20% | - | 7.18A | 100kHz | - | 4.7 μH | 18.8 μH | 2 | 47.9mOhm Max | 3.59A | - | - | - | - | 9.71A | 4.86A | 0.244 6.20mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() SRF0703-330M Bourns Inc. | 2200 | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | 4 | - | RECTANGULAR PACKAGE | Ferrite | - | - | - | - | PARALLEL CONNECTION, TRANSFORMER | -40°C~125°C | Tape & Reel (TR) | 2012 | SRF0703 | 0.299Lx0.299W 7.60mmx7.60mm | ±20% | e3 | - | Active | 1 (Unlimited) | 4 | SMD/SMT | EAR99 | - | 240mOhm | Tin (Sn) | - | - | - | - | TR, Embossed , 13 Inch | YES | 2 | 7.6mm | - | - | Not | - | - | 33 μH | 100kHz | 653mA | 1.31A | POWER INDUCTOR | DUAL IN-LINE | GENERAL PURPOSE INDUCTOR | 3030 | 240mOhm Max | 20% | - | 1.31A | 100kHz | - | 33 μH | 132 μH | 2 | 1Ohm Max | - | - | 132μH | - | - | 1.35A | 680mA | 0.142 3.60mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() SRF1260-100M Bourns Inc. | 1600 | - | Datasheet | 18 Weeks | Tin | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | 4 | - | RECTANGULAR PACKAGE | Ferrite | - | - | - | - | PARALLEL CONNECTION, TRANSFORMER | -40°C~125°C | Tape & Reel (TR) | 2010 | SRF1260 | 0.492Lx0.492W 12.50mmx12.50mm | ±20% | e1 | - | Active | 1 (Unlimited) | 4 | SMD/SMT | EAR99 | - | 24.6mOhm | - | - | - | - | - | TR, Embossed , 13 Inch | YES | 2 | 12.5mm | - | - | Not | - | - | 10 μH | 100kHz | - | 5.35A | POWER INDUCTOR | DUAL IN-LINE | GENERAL PURPOSE INDUCTOR | - | 24.6mOhm Max | - | - | 5.35A | 100kHz | - | 10 μH | 40 μH | 2 | 93.4mOhm Max | 2.67A | - | - | - | - | 7.17A | 3.59A | 0.244 6.20mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() SRF0703-151M Bourns Inc. | 75000 | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | 4 | - | RECTANGULAR PACKAGE | Ferrite | - | - | - | - | PARALLEL CONNECTION, TRANSFORMER | -40°C~125°C | Tape & Reel (TR) | 2012 | SRF0703 | 0.299Lx0.299W 7.60mmx7.60mm | ±20% | e3 | - | Active | 1 (Unlimited) | 4 | SMD/SMT | EAR99 | - | 986mOhm | Tin (Sn) | - | - | - | - | TR, Embossed , 13 Inch | YES | 2 | 7.6mm | - | - | Not | - | - | 150 μH | 100kHz | - | 580mA | POWER INDUCTOR | DUAL IN-LINE | GENERAL PURPOSE INDUCTOR | 3030 | 986mOhm Max | 20% | - | 580mA | 100kHz | - | 150 μH | 600 μH | 2 | 3.63Ohm Max | 289mA | - | - | - | - | 650mA | 320mA | 0.142 3.60mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() SRF1280A-470M Bourns Inc. | 26 | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | - | 4.099993g | - | Ferrite | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2013 | SRF1280A | 0.492Lx0.492W 12.50mmx12.50mm | ±20% | e3 | - | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | - | 89.8mOhm | Tin (Sn) | - | - | - | 8504.50.80.00 | - | Shielded | - | - | - | - | - | - | - | 47 μH | - | - | 2.95A | - | - | GENERAL PURPOSE INDUCTOR | - | 89.8mOhm Max | - | - | 2.95A | - | - | 47 μH | 188 μH | 2 | 353mOhm Max | 1.47A | - | - | - | - | 5.28A | 2.64A | 0.315 8.00mm | - | - | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SRF1280A-331M Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | - | 4.099993g | - | Ferrite | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2014 | SRF1280A | 0.492Lx0.492W 12.50mmx12.50mm | ±20% | e3 | - | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | - | 540mOhm | Tin (Sn) | - | - | - | 8504.50.80.00 | - | Shielded | - | - | - | - | - | - | - | 330 μH | - | - | 1.04A | - | - | GENERAL PURPOSE INDUCTOR | - | 540mOhm Max | - | - | 1.04A | - | - | 330 μH | 1.32 mH | 2 | 2.172Ohm Max | 522mA | - | - | - | - | 2.01A | 1.01A | 0.315 8.00mm | - | - | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SRF0703-101M Bourns Inc. | 33824 | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | 4 | - | RECTANGULAR PACKAGE | Ferrite | - | - | - | - | PARALLEL CONNECTION, TRANSFORMER | -40°C~125°C | Tape & Reel (TR) | 2012 | SRF0703 | 0.299Lx0.299W 7.60mmx7.60mm | ±20% | e3 | - | Active | 1 (Unlimited) | 4 | SMD/SMT | EAR99 | - | 715mOhm | Tin (Sn) | - | - | - | - | TR, Embossed , 13 Inch | YES | 2 | 7.6mm | - | - | Not | - | - | 100 μH | 100kHz | 367mA | 730mA | POWER INDUCTOR | DUAL IN-LINE | GENERAL PURPOSE INDUCTOR | 3030 | 715mOhm Max | 20% | - | 730mA | 100kHz | - | 100 μH | 400 μH | 2 | 2.64Ohm Max | - | - | 400μH | - | - | 790mA | 390mA | 0.142 3.60mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() SRF0703-8R2M Bourns Inc. | 4205 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | 4 | - | RECTANGULAR PACKAGE | Ferrite | - | - | - | - | PARALLEL CONNECTION, TRANSFORMER | -40°C~125°C | Tape & Reel (TR) | 2012 | SRF0703 | 0.299Lx0.299W 7.60mmx7.60mm | ±20% | e3 | - | Active | 1 (Unlimited) | 4 | SMD/SMT | EAR99 | - | 77.2mOhm | Tin (Sn) | - | - | - | - | TR, Embossed , 13 Inch | YES | 2 | 7.6mm | - | - | Not | - | - | 8.2 μH | 100kHz | 1.1A | 2.19A | POWER INDUCTOR | DUAL IN-LINE | GENERAL PURPOSE INDUCTOR | 3030 | 77.2mOhm Max | 20% | - | 2.19A | 100kHz | - | 8.2 μH | 32.8 μH | 2 | 306mOhm Max | - | - | 32.8μH | - | - | 2.66A | 1.33A | 0.142 3.60mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() SRF0703-100M Bourns Inc. | 70 | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | 4 | - | RECTANGULAR PACKAGE | Ferrite | - | - | - | - | PARALLEL CONNECTION, TRANSFORMER | -40°C~125°C | Tape & Reel (TR) | 2012 | SRF0703 | 0.299Lx0.299W 7.60mmx7.60mm | ±20% | e3 | - | Active | 1 (Unlimited) | 4 | SMD/SMT | EAR99 | - | 82.6mOhm | Tin (Sn) | - | - | - | - | TR, Embossed , 13 Inch | YES | 2 | 7.6mm | - | - | Not | - | - | 10 μH | 100kHz | 1.04A | 2.08A | POWER INDUCTOR | DUAL IN-LINE | GENERAL PURPOSE INDUCTOR | 3030 | 82.6mOhm Max | 20% | - | 2.08A | 100kHz | - | 10 μH | 40 μH | 2 | 342mOhm Max | - | - | 40μH | - | - | 2.47A | 1.24A | 0.142 3.60mm | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() PM3602-50-RC Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | 4 | - | RECTANGULAR PACKAGE | Ferrite | - | - | - | - | PARALLEL CONNECTED | -55°C~125°C | Tape & Reel (TR) | 2009 | PM3600 | 0.452Lx0.354W 11.48mmx8.99mm | ±20% | e1 | yes | Active | 1 (Unlimited) | 4 | SMD/SMT | EAR99 | - | 220mOhm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | - | NO | 2 | - | - | PM3602 | - | - | - | 50 μH | - | - | 780mA | POWER INDUCTOR | ON CIRCLE | GENERAL PURPOSE INDUCTOR | - | 220mOhm Max | - | - | - | - | - | 50 μH | 200 μH | 2 | 880mOhm Max | 380mA | 780mA | - | - | - | - | - | 0.225 5.72mm | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() PM3604-20-RC Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | 4 | - | - | Ferrite | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2009 | PM3600 | 0.550Lx0.452W 13.97mmx11.48mm | ±20% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | - | 49mOhm | - | 125°C | -55°C | - | - | - | Unshielded | - | 13.97mm | - | PM3604 | Not | - | - | 20 μH | - | 1.01A | 1.25A | - | - | - | - | 49mOhm Max | 20% | 2.02A | - | - | - | 20 μH | 80 μH | 2 | 200mOhm Max | 1.01A | 2.02A | 80μH | 20μH | - | - | - | 0.265 6.73mm | 13.97mm | 11.48mm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() SRF0703-221M Bourns Inc. | 50000 | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | 4 | - | RECTANGULAR PACKAGE | Ferrite | - | - | - | - | PARALLEL CONNECTION, TRANSFORMER | -40°C~125°C | Tape & Reel (TR) | 2010 | SRF0703 | 0.299Lx0.299W 7.60mmx7.60mm | ±20% | e3 | - | Active | 1 (Unlimited) | 4 | SMD/SMT | EAR99 | - | 1.48Ohm | Tin (Sn) | - | - | - | - | TR, Embossed , 13 Inch | YES | 2 | 7.6mm | - | - | Not | - | - | 220 μH | 100kHz | - | 520mA | POWER INDUCTOR | DUAL IN-LINE | GENERAL PURPOSE INDUCTOR | 3030 | 1.48Ohm Max | 20% | - | 520mA | 100kHz | - | 220 μH | 880 μH | 2 | 5.5Ohm Max | 260mA | - | - | - | - | 530mA | 270mA | 0.142 3.60mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() SRF1260-101M Bourns Inc. | 20 | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | 4 | - | RECTANGULAR PACKAGE | Ferrite | - | - | - | - | PARALLEL CONNECTION, TRANSFORMER | -40°C~125°C | Tape & Reel (TR) | 2010 | SRF1260 | 0.492Lx0.492W 12.50mmx12.50mm | ±20% | e1 | - | Active | 1 (Unlimited) | 4 | SMD/SMT | EAR99 | - | 171mOhm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | TR, Embossed , 13 Inch | YES | 2 | 12.5mm | 1.78A | - | Not | - | - | 100 μH | 100kHz | - | 1.78A | POWER INDUCTOR | DUAL IN-LINE | GENERAL PURPOSE INDUCTOR | - | 171mOhm Max | - | - | 1.78A | 100kHz | - | 100 μH | 400 μH | 2 | 656mOhm Max | 892mA | - | 400μH | - | - | 2.2A | 1.1A | 0.244 6.20mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() SRF1280-3R3Y Bourns Inc. | 80000 | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | 4 | - | RECTANGULAR PACKAGE | Ferrite | - | - | - | - | PARALLEL CONNECTION, TRANSFORMER | -40°C~125°C | Tape & Reel (TR) | 2010 | SRF1280 | 0.492Lx0.492W 12.50mmx12.50mm | ±30% | e1 | - | Active | 1 (Unlimited) | 4 | SMD/SMT | EAR99 | - | 11mOhm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | TR, Embossed , 13 Inch | YES | 2 | 12.5mm | - | - | Not | - | - | 3.3 μH | 100kHz | - | 10.4A | POWER INDUCTOR | DUAL IN-LINE | GENERAL PURPOSE INDUCTOR | - | 11mOhm Max | 20% | - | 10.4A | - | - | 3.3 μH | 13.2 μH | 2 | 40mOhm Max | 5.23A | - | - | - | - | 21.5A | 10.8A | 0.315 8.00mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() TG08-1205N1RL HALO | In Stock | - | - | - | - | - | - | SMD-16 | - | - | - | - | - | 40 | 700 mOhms | + 70 C | 0 C | - | - | Tube | - | SMD-T1 | - | - | - | - | - | - | - | - | - | Module | - | - | - | - | T1/E1 Line Interface | - | - | Shielded | - | - | - | - | - | SMD/SMT | Dual | 1.2 mH | - | - | - | - | - | - | - | - | - | - | - | - | 1.5 kV | - | - | - | - | - | - | - | - | WAN | - | - | 5.08 mm | 12.7 mm | 7.11 mm | - | - | - | - | - |