- Manufacturer
- Series
- Packaging
- Height
- Inductance
- Package / Case
- Shielding
- Operating Temperature
- Mount
- Termination
- Tolerance
- Mounting Type
- DC Resistance (DCR) - Parallel
Attribute column
Categories
Arrays, Signal Transformers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Number of Pins | Factory Pack QuantityFactory Pack Quantity | Maximum DC Resistance | Maximum Operating Temperature | Minimum Operating Temperature | Primary Resistance | RoHS | Tradename | Unit Weight | Operating Temperature | Packaging | Series | Termination | Type | Max Operating Temperature | Min Operating Temperature | Applications | Shielding | Depth | Termination Style | Number of Channels | Inductance | DC Resistance (DCR) | Lead/Base Style | Frequency Range | Isolation Voltage | Product | Turns Ratio | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TG04-1006N1RLTR HALO | In Stock | - | - | - | SMD-16 | - | 1000 | 400 mOhms | + 70 C | 0 C | - | Details | - | - | - | Reel | TG-10BT | - | Module | - | - | 10 Base-T Interface | Shielded | - | SMD/SMT | Single | 100 uH | - | - | - | 1.5 kV | LAN | - | 5.08 mm | 12.7 mm | 7.11 mm | ||
![]() TG88-S010NXRL HALO | In Stock | - | - | - | SMD-40 | - | 18 | 500 mOhms | + 70 C | 0 C | 500 mOhms | - | - | - | - | Tube | TG-10BT | - | Module | - | - | 10 Base-T Interface | Shielded | - | SMD/SMT | Quad | 200 uH | - | - | - | 1.5 kV | LAN | - | 5.84 mm | 27.94 mm | 12.19 mm | ||
![]() TG92-2006J1RL HALO | In Stock | - | - | - | SMD-16 | - | 40 | 800 mOhms | + 85 C | - 40 C | 800 mOhms | - | - | - | - | Tube | TG-10BT | - | Module | - | - | 10 Base-T Interface | Shielded | - | SMD/SMT | Single | 200 uH | - | - | - | 1.5 kV | LAN | - | 3.76 mm | 12.7 mm | 7.11 mm | ||
![]() TG24-1205N1LFTR HALO | In Stock | - | - | - | SMD-16 | - | 1000 | - | + 70 C | 0 C | - | Details | - | - | - | Reel | SMD-T1 | - | Module | - | - | T1/E1 Line interface | Shielded | - | SMD/SMT | - | 1.2 mH | - | - | - | 1.5 kV | WAN | - | 5.08 mm | 12.7 mm | 7.11 mm | ||
![]() TG41-S010NXRLTR HALO | In Stock | - | - | Surface Mount | SMD-40 | 40 | 300 | 500 mOhms | + 70 C | 0 C | 500 mOhms | Details | - | - | - | Reel | TG-10BT | SMD/SMT | Module | 70 °C | 0 °C | 10 Base-T Interface | Shielded | 15.88 mm | SMD/SMT | Quad | 200 uH | 500 mΩ | Gull Wing | - | 1.5 kV | LAN | - | 5.84 mm | 27.94 mm | 12.19 mm | ||
![]() TG66-1006NRL HALO | In Stock | - | - | - | SMD-16 | - | 40 | 350 mOhms | + 70 C | 0 C | - | - | - | - | - | Tube | TG-10BT | - | Module | - | - | 10 Base-T Interface | Shielded | - | SMD/SMT | Single | 150 uH | - | - | - | 1.5 kV | LAN | - | 5.08 mm | 12.7 mm | 7.11 mm | ||
![]() TG62-1006N1RL HALO | In Stock | - | - | - | SMD-16 | - | 40 | 350 mOhms | + 70 C | 0 C | - | - | - | - | - | Tube | TG-10BT | - | Module | - | - | 10 Base-T Interface | Shielded | - | SMD/SMT | Single | 150 uH | - | - | - | 1.5 kV | LAN | - | 5.08 mm | 12.7 mm | 7.11 mm | ||
![]() TG10G-S101NJRL HALO | In Stock | - | - | - | SMD-24 | - | 37 | - | + 70 C | 0 C | - | - | - | - | 0 to 70 °C | Tube | TG10G | - | Module | - | - | 10G Base-T Interface | Shielded | - | SMD/SMT | 4 Channel | - | - | - | 1 MHz to 500 MHz | 1.5 kV | PoE Transformers | - | 6.35 mm | 13.84 mm | 12.19 mm | ||
![]() TG86-2006JRLTR HALO | In Stock | - | - | - | SMD-16 | - | 1200 | 900 mOhms | + 85 C | - 40 C | 900 mOhms | Details | - | - | - | Reel | TG-10BT | - | Module | - | - | 10 Base-T Interface | Shielded | - | SMD/SMT | Single | 200 uH | - | - | - | 1.5 kV | LAN | - | 3.76 mm | 12.7 mm | 7.11 mm | ||
![]() TG57-S010NXRLTR HALO | In Stock | - | - | - | SMD-40 | - | 300 | 300 mOhms | + 70 C | 0 C | 300 mOhms | Details | - | - | - | Reel | TG-10BT | - | Module | - | - | 10 Base-T Interface | Shielded | - | SMD/SMT | Quad | 100 uH | - | - | - | 1.5 kV | LAN | - | 5.84 mm | 27.94 mm | 12.19 mm | ||
![]() TG04-1205NSLFTR HALO | In Stock | - | - | - | SMD-6 | - | 1000 | 700 mOhms | + 70 C | 0 C | 700 mOhms | Details | - | - | - | Reel | SMD-T1 | - | Module | - | - | T1/E1 Line Interface | Shielded | - | SMD/SMT | Single | 1.2 mH | - | - | - | 1.5 kV | WAN | - | 5.08 mm | 8.13 mm | 7.11 mm | ||
![]() TD74-1406QRL HALO | In Stock | - | - | - | DIP-16 | - | 25 | 300 mOhms | + 70 C | 0 C | - | Details | - | 0.128221 oz | - | Tube | TD-10BT | - | Module | - | - | 10 Base-T Interface | Shielded | - | Through Hole | - | 25 uH | - | - | - | 2 kV | LAN | - | 5.33 mm | 20.57 mm | 7.62 mm | ||
![]() TG25-1205NM5RL HALO | In Stock | - | - | - | SMD-20 | - | 32 | 800 mOhms | + 70 C | 0 C | - | - | - | - | - | Tube | SMD-T1 | - | Module | - | - | T1/E1 Line interface | Shielded | - | SMD/SMT | Dual, Quad | 1.2 mH | - | - | - | 1.5 kV | WAN | - | 6.35 mm | 15.62 mm | 7.11 mm | ||
![]() TG86-2006NRL HALO | In Stock | - | - | - | SMD-16 | - | 40 | 500 mOhms | + 85 C | - 40 C | - | - | - | - | - | Tube | TG-10BT | - | Module | - | - | 10 Base-T Interface | Shielded | - | SMD/SMT | Single | 200 uH | - | - | - | 1.5 kV | LAN | - | 5.08 mm | 12.7 mm | 7.11 mm | ||
![]() TG58-S020NXRLTR HALO | In Stock | - | - | Surface Mount | SMD-40 | 40 | 300 | 300 mOhms | + 70 C | 0 C | 300 mOhms | Details | - | - | - | Reel | TG-10BT | SMD/SMT | Module | 70 °C | 0 °C | 10 Base-T Interface | Shielded | 15.88 mm | SMD/SMT | Quad | 100 uH | 300 mΩ | Gull Wing | - | 1.5 kV | LAN | 1:1 | 5.84 mm | 27.94 mm | 12.19 mm | ||
![]() TG83-2006N2RL HALO | In Stock | - | - | - | SMD-16 | - | 40 | 500 mOhms | + 85 C | - 40 C | 500 mOhms | - | - | - | - | Tube | TG-10BT | - | Module | - | - | 10 Base-T Interface | Shielded | - | SMD/SMT | Dual | 200 uH | - | - | - | 1.5 kV | LAN | - | 5.08 mm | 12.7 mm | 7.11 mm | ||
![]() TG110-RP50N5RLTR HALO | In Stock | - | - | - | SMD-16 | - | 700 | - | - | - | - | Details | RP-ULTRA | - | - | Reel | TG110 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LAN Isolation | - | - | - | - | ||
![]() TG45-S010NXRLTR HALO | In Stock | - | - | Surface Mount | SMD-40 | 40 | 300 | 400 mOhms | + 70 C | 0 C | 400 mOhms | Details | - | - | - | Reel | TG-10BT | SMD/SMT | Module | 70 °C | 0 °C | 10 Base-T Interface | Shielded | 15.88 mm | SMD/SMT | Quad | 140 uH | 400 mΩ | Gull Wing | - | 1.5 kV | LAN | - | 5.84 mm | 27.94 mm | 12.19 mm | ||
![]() TG45-S020NXRLTR HALO | In Stock | - | - | Surface Mount | SMD-40 | 40 | 300 | 400 mOhms | + 70 C | 0 C | 400 mOhms | Details | - | - | - | Reel | TG-10BT | SMD/SMT | Module | 70 °C | 0 °C | 10 Base-T Interface | Shielded | 15.88 mm | SMD/SMT | Quad | 140 uH | 400 mΩ | Gull Wing | - | 1.5 kV | LAN | - | 5.84 mm | 27.94 mm | 12.19 mm | ||
![]() TG46-1406NXRL HALO | In Stock | - | - | - | SMD-40 | - | 18 | 400 mOhms | + 70 C | 0 C | 400 mOhms | - | - | - | - | Tube | TG-10BT | - | Module | - | - | 10 Base-T Interface | Shielded | - | SMD/SMT | Quad | 140 uH | - | - | - | 1.5 kV | LAN | - | 5.84 mm | 27.94 mm | 12.19 mm |