- Manufacturer
- Series
- Packaging
- Height
- Inductance
- Package / Case
- Shielding
- Operating Temperature
- Mount
- Termination
- Tolerance
- Mounting Type
- DC Resistance (DCR) - Parallel
Attribute column
Categories
Arrays, Signal Transformers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Weight | Shape/Size Description | Core Material | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum DC Current | Maximum DC Resistance | Maximum Operating Temperature | Minimum Isolation Voltage | Minimum Operating Temperature | Mounting | Operating Frequency (Max) | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Primary Resistance | Risk Rank | RoHS | Rohs Code | Special Features | Supplier Package | Unit Weight | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Additional Feature | HTS Code | Power Rating | Packing Method | Shielding | Number of Functions | Depth | Reach Compliance Code | Current Rating | Military Standard | Pin Count | Termination Style | Case Code (Imperial) | Physical Dimension | Number of Channels | Inductance | Test Frequency | DC Resistance (DCR) | Current | Max DC Current | Lead Style | Inductor Application | Terminal Placement | Lead/Base Style | Inductor Type | DC Resistance (DCR) - Parallel | Inductance Tolerance | RMS Current (Irms) | Frequency Range | Insertion Loss | Self Resonant Frequency | Operating Frequency-Min | Isolation Voltage | Transformer Type | Return Loss | Inductance - Parallel | Inductance - Series | Number of Coils | DC Resistance (DCR) - Series | Current Rating - Series | Current Rating - Parallel | Inductance - Connected In Series | Inductance - Connected In Parallel | Product | Current Saturation - Parallel | Current Saturation - Series | Cut-off Frequency-Max | Cut-off Frequency-Min | Saturation Current | Turns Ratio | Secondary Impedance | Primary Impedance | Product Length | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TG41-2006JRL HALO | In Stock | - | - | - | - | - | SMD-16 | - | - | - | - | - | - | - | 40 | - | - | - | - | 800 mOhms | + 85 C | - | - 40 C | - | - | - | - | - | - | 800 mOhms | - | Details | - | - | - | - | - | Tube | - | TG-10BT | - | - | - | - | - | - | - | - | - | Module | - | - | - | - | - | 10 Base-T Interface | - | - | - | - | Shielded | - | - | - | - | - | - | SMD/SMT | - | - | Single | 200 uH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.5 kV | - | - | - | - | - | - | - | - | - | - | LAN | - | - | - | - | - | - | - | - | - | 3.76 mm | - | 12.7 mm | 7.11 mm | - | - | - | - | - | ||
![]() TTC-5027-1 Tamura | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 400 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | Bulk | - | TTC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Encapsulated High Impedance | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Telecom | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PT23401 Bourns, Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 | - | - | - | - | 2.5 Ohms | - | - | - | - | - | - | - | - | - | - | - | N | - | - | - | - | - | Tube | - | - | - | - | - | - | - | - | - | - | - | Isolated | - | - | - | - | - | ISDN S-Interface Isolation | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | 25 mH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Signal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 42TL026-RC Xicon | In Stock | - | - | - | - | - | - | NO | - | THROUGH HOLE MOUNTED | - | - | - | - | 100 | XICON PASSIVE COMPONENTS | 42TL026-RC | 42TL | - | - | + 80 C | - | - 30 C | - | 3.4 kHz | - | - | ROHS COMPLIANT | Contact Manufacturer | - | 5.57 | - | Yes | - | - | - | - | - | - | 42TL | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | - | - | - | 75 mW | - | Unshielded | - | - | unknown | - | - | - | Through Hole | - | L15.01XB15.01XH12.7 (mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 300 Hz to 3.4 kHz | - | - | 0.3 kHz | 100 V | GENERAL PURPOSE AUDIO TRANSFORMER | - | - | - | - | - | - | - | - | - | Audio | - | - | - | - | - | - | 16 Ohms | 500 Ohms | - | 12.7 mm | - | 15 mm | 15 mm | - | - | - | - | - | ||
![]() PT61010 Bourns, Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 | - | - | - | - | 600 mOhms | - | - | - | - | - | - | - | - | - | - | - | N | - | - | - | - | - | Tray | - | - | - | - | - | - | - | - | - | - | - | Module | - | - | - | - | - | 10 Base-T | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | Single | 6.5 uH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LAN | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CTX200-4P-R Eaton - Electronics Division | In Stock | - | Datasheet | 15 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | 4 | 453.59237mg | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2007 | Econo-Pac™ | 0.550Lx0.550W 13.97mmx13.97mm | ±20% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | - | 810mOhm | - | 85°C | -40°C | - | - | - | - | - | - | Unshielded | - | 13.97mm | - | 600mA | Not | - | - | - | - | - | 200.11 μH | 100kHz | - | 300mA | 600mA | - | - | - | - | - | 810mOhm Max | - | - | - | - | - | - | - | - | - | 200.11 μH | 800.44 μH | 2 | 3.24Ohm Max | 300mA | 600mA | 800.44μH | 200.11μH | - | - | - | - | - | - | - | - | - | - | 0.250 6.35mm | - | 13.97mm | 13.97mm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() CTX2-4-R Eaton - Electronics Division | In Stock | - | Datasheet | 15 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | 4 | 2.721554g | - | Metal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2007 | OCTA-PAC® | 0.550Lx0.550W 13.97mmx13.97mm | ±20% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | - | 7mOhm | - | 85°C | -40°C | - | - | - | - | - | - | Unshielded | - | - | - | - | - | - | - | - | - | - | 1.76 μH | - | - | 2.45A | 4.9A | - | - | - | - | - | 7mOhm Max | - | - | - | - | - | - | - | - | - | 1.76 μH | 7.06 μH | 2 | 28mOhm Max | 2.45A | 4.9A | 7.06μH | 1.76μH | - | - | - | - | - | - | - | - | - | - | 0.250 6.35mm | - | 13.97mm | 11.43mm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() DRQ74-100-R Eaton - Electronics Division | 2200 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | 4 | 1.360777g | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2011 | DRQ | 0.299Lx0.299W 7.60mmx7.60mm | ±20% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | - | 48.9mOhm | - | 125°C | -40°C | - | - | - | - | - | - | Shielded | - | 7.6mm | - | 2.41A | Not | - | - | - | - | - | 10 μH | 100kHz | - | 1.2A | 3.17A | - | - | - | - | - | 48.9mOhm | 20% | 2.41A | - | - | 100kHz | - | - | - | - | 9.88 μH | 39.53 μH | 2 | 196mOhm | 1.2A | 2.41A | 39.53μH | 9.882μH | - | 3.17A | 1.58A | - | - | - | - | - | - | - | 0.175 4.45mm | - | 7.6mm | 7.5946mm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() SDQ25-220-R Eaton - Electronics Division | 5800 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | 4 | 453.59237mg | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2008 | SDQ | 0.205Lx0.205W 5.20mmx5.20mm | ±20% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | - | 243.1mOhm | - | 125°C | -40°C | - | - | - | - | - | - | Shielded | - | 5.2mm | - | - | Not | - | - | - | - | - | 22 μH | 100kHz | - | 507mA | 849mA | - | - | - | - | - | 243.1mOhm | - | - | - | - | - | - | - | - | - | 22.47 μH | 89.89 μH | 2 | 972.4mOhm | 507mA | 1.01A | 89.89μH | 22.47μH | - | 849mA | 425mA | - | - | - | - | - | - | - | 0.098 2.50mm | - | 5.2mm | 5.207mm | - | - | RoHS Compliant | Lead Free | - | ||
![]() MABA-010061-CF4FA0 MACOM Technology Solutions | In Stock | - | - | - | - | - | - | YES | - | SURFACE MOUNT | - | - | - | - | 900 | M/A-COM TECHNOLOGY SOLUTIONS INC | MABA-010061-CF4FA0 | - | 600 mA | - | + 85 C | - | - 40 C | - | - | 85 °C | -40 °C | ROHS COMPLIANT | Active | - | 5.33 | Details | Yes | - | - | - | - | MouseReel | - | MABA | - | - | - | Yes | - | - | - | - | EAR99 | SMT Transformers | - | - | - | - | - | CATV Broadband | CENTER TAPPED SECONDARY; HEIGHT DIM. INCLUDES TERMINALS ALSO; IMPEDANCE RATIO IS 1:4 | - | 631 mW | TAPE & REEL | - | - | - | compliant | - | - | - | SMD/SMT | - | L6.0XB4.0XH3.71 (mm) | Single | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 MHz to 100 MHz | 1.5 dB | - | - | - | RF TRANSFORMER | - | - | - | - | - | - | - | - | - | Balun | - | - | 100 MHz | 5 MHz | - | - | - | 75 Ohms | - | 3.71 mm | - | 6 mm | 4 mm | - | - | - | - | - | ||
![]() MABA-009822-715254 MACOM Technology Solutions | In Stock | - | - | - | - | - | - | YES | - | SURFACE MOUNT | - | - | - | - | - | M/A-COM TECHNOLOGY SOLUTIONS INC | MABA-009822-715254 | - | - | - | + 85 C | - | - 40 C | - | - | 85 °C | -40 °C | ROHS COMPLIANT | Active | - | 5.64 | Non-Compliant | Yes | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | EAR99 | SMT Transformers | - | - | - | - | - | Transmission Line | IMPEDANCE RATIO IS 1:1 | - | - | TAPE & REEL | - | - | - | compliant | - | - | - | SMD/SMT | - | L3.91XB2.79XH2.6 (mm) | Single | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.5 MHz to 3 GHz | 3.5 dB | - | - | - | RF TRANSFORMER | - | - | - | - | - | - | - | - | - | RF | - | - | 3000 MHz | 4.5 MHz | - | - | - | 50 Ohms | - | 2.6 mm | - | 3.91 mm | 3.85 mm | - | - | - | - | - | ||
![]() SRF1260A-3R3Y Bourns Inc. | 217 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2004 | SRF1260A | 0.492Lx0.492W 12.50mmx12.50mm | ±30% | e3 | - | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | - | 10.1mOhm | Tin (Sn) | - | - | Wirewound | - | - | 8504.50.80.00 | - | - | Shielded | - | 12.5mm | - | 9.26A | Not | - | - | - | - | - | 3.3 μH | 100kHz | - | - | 6.35A | - | - | - | - | GENERAL PURPOSE INDUCTOR | 10.1mOhm Max | - | 9.26A | - | - | - | - | - | - | - | 3.3 μH | 13.2 μH | 2 | 37.2mOhm Max | 4.63A | - | 13.2μH | - | - | - | - | - | - | 12.7A | - | - | - | - | 0.244 6.20mm | 6.1976mm | - | - | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SDQ25-100-R Eaton - Electronics Division | 2300 | - | Datasheet | 16 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | 4 | 453.59237mg | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2008 | SDQ | 0.205Lx0.205W 5.20mmx5.20mm | ±20% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | - | 106.8mOhm | - | 125°C | -40°C | - | - | - | - | - | - | Shielded | - | 5.2mm | - | 765mA | Not | - | - | 2020 | - | - | 10 μH | 100kHz | - | 765mA | 1.29A | - | - | - | - | - | 106.8mOhm | 20% | 1.53A | - | - | - | - | - | - | - | 9.8 μH | 39.2 μH | 2 | 427.3mOhm | 765mA | 1.53A | 39.2μH | 9.8μH | - | 1.29A | 643mA | - | - | - | - | - | - | - | 0.098 2.50mm | - | 5.2mm | 5.2mm | No | Unknown | RoHS Compliant | Lead Free | - | ||
![]() SRF1280A-151M Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | 4.099993g | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2014 | SRF1280A | 0.492Lx0.492W 12.50mmx12.50mm | ±20% | e3 | - | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | - | 261mOhm | Tin (Sn) | - | - | - | - | - | 8504.50.80.00 | - | - | Shielded | - | - | - | - | - | - | - | - | - | - | 150 μH | - | - | - | 1.59A | - | - | - | - | GENERAL PURPOSE INDUCTOR | 261mOhm Max | - | 1.59A | - | - | - | - | - | - | - | 150 μH | 600 μH | 2 | 1.013Ohm Max | 796mA | - | - | - | - | 3.01A | 1.51A | - | - | - | - | - | - | - | 0.315 8.00mm | - | - | - | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SRF1260A-101M Bourns Inc. | 1547 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2013 | SRF1260A | 0.492Lx0.492W 12.50mmx12.50mm | ±20% | e3 | - | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | - | 171mOhm | Tin (Sn) | - | - | Wirewound | - | - | 8504.50.80.00 | - | - | Shielded | - | 12.5mm | - | 1.78A | Not | - | - | - | - | - | 100 μH | 100kHz | - | - | 1.1A | - | - | - | - | GENERAL PURPOSE INDUCTOR | 171mOhm Max | - | 1.78A | - | - | - | - | - | - | - | 100 μH | 400 μH | 2 | 656mOhm Max | 892mA | - | 400μH | - | - | - | - | - | - | 2.2A | - | - | - | - | 0.244 6.20mm | 6.1976mm | - | - | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() TG111-MSCE13LF HALO | In Stock | - | - | - | - | - | SMD-24 | - | - | - | - | - | - | - | 36 | - | - | - | - | - | + 85 C | - | - 40 C | - | - | - | - | - | - | - | - | Details | - | - | - | 0.093730 oz | - | Tube | - | GENESUS | - | - | - | - | - | - | - | - | - | Module | - | - | - | - | - | Microsemi PHYs | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | Quad | 350 uH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.5 kV | - | - | - | - | - | - | - | - | - | - | LAN Isolation | - | - | - | - | - | - | - | - | - | 8.64 mm | - | 14.22 mm | 7.62 mm | - | - | - | - | - | ||
![]() 74489440220 Würth Elektronik | 417 | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | 4 | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | WE-TDC | 0.315Lx0.315W 8.00mmx8.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | - | 228mOhm | - | 125°C | -40°C | - | - | - | - | - | - | Shielded | - | - | - | - | - | - | - | - | - | - | 22 μH | - | - | - | 1A | - | - | - | - | - | 228mOhm Max | 20% | 1A | - | - | 14MHz | - | - | - | - | 22 μH | 88 μH | 2 | - | 500mA | 1A | 88μH | 22μH | - | 1.8A | 900mA | - | - | - | - | - | - | - | 0.150 3.80mm | - | 8.001mm | 8.001mm | - | Unknown | ROHS3 Compliant | - | - | ||
![]() TG04-4004NCRL HALO | In Stock | - | - | - | Surface Mount | - | SMD-12 | - | - | - | 12 | - | - | - | 29 | - | - | - | - | 8 Ohms | + 70 C | - | 0 C | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | Tube | - | DUALSMD-56 | - | - | - | - | - | - | - | SMD/SMT | - | Module | - | - | 70 °C | 0 °C | - | 56/DDS/DS Inteface | - | - | - | - | Shielded | - | - | - | - | - | - | SMD/SMT | - | - | Dual | 40 mH | - | 8 Ω | - | - | - | - | - | Gull Wing | - | - | - | - | 1 kHz to 5 MHz | - | - | - | 1.5 kV | - | - | - | - | - | - | - | - | - | - | WAN | - | - | - | - | - | 1:1 | - | - | - | 8.64 mm | - | 17.15 mm | 11.56 mm | No | - | - | - | - | ||
![]() SRF1280-821M Bourns Inc. | 100000 | - | Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | 4 | - | RECTANGULAR PACKAGE | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PARALLEL CONNECTION, TRANSFORMER | - | - | -40°C~125°C | Tape & Reel (TR) | 2010 | SRF1280 | 0.492Lx0.492W 12.50mmx12.50mm | ±20% | e1 | - | Active | 1 (Unlimited) | 4 | SMD/SMT | EAR99 | - | 1.632Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | - | - | - | TR, Embossed , 13 Inch | YES | 2 | 12.5mm | - | - | Not | - | - | - | - | - | 820 μH | 100kHz | - | - | 650mA | - | POWER INDUCTOR | DUAL IN-LINE | - | GENERAL PURPOSE INDUCTOR | 1.632Ohm Max | - | 650mA | - | - | 100kHz | - | - | - | - | 820 μH | 3.28 mH | 2 | 5.896Ohm Max | 325mA | - | - | - | - | 1.27A | 633mA | - | - | - | - | - | - | - | 0.315 8.00mm | - | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() TG110-S050P2RLTR HALO | In Stock | - | - | - | - | - | SMD-16 | - | - | - | - | - | - | - | 2000 | - | - | - | - | 900 mOhms | + 70 C | 1500 Vrms | 0 C | Surface Mount | - | - | - | - | - | 900 mOhms | - | Compliant | - | - | SMD | - | 0 to 70 °C | Reel | - | TG110 | - | - | - | - | - | - | - | SMD/SMT | - | Module | - | - | 70 °C | 0 °C | - | 10/100 Base-TX Interface | - | - | - | - | Shielded | - | - | - | - | - | 16 | SMD/SMT | - | - | Single | 350 µH | - | 900 mΩ | - | - | Gull wing | - | - | - | - | - | - | - | 1 MHz to 80 MHz | - | - | - | 1.5 kV | - | -18 dB | - | - | - | - | - | - | - | - | LAN Isolation | - | - | - | - | - | 1:1 | - | - | 12.7 mm | 2.24 mm | - | 12.7 mm | 7.11 mm | - | - | - | Contains Lead | - |