- Manufacturer
- Series
- Packaging
- Height
- Inductance
- Package / Case
- Shielding
- Operating Temperature
- Mount
- Termination
- Tolerance
- Mounting Type
- DC Resistance (DCR) - Parallel
Attribute column
Categories
Arrays, Signal Transformers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Weight | Shape/Size Description | Core Material | Factory Pack QuantityFactory Pack Quantity | Maximum DC Current | Maximum DC Resistance | Maximum Operating Temperature | Minimum Operating Temperature | Mounting | Package Type | Primary Resistance | RoHS | Secondary Resistance | Special Features | Supplier Package | Tradename | Unit Weight | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | HTS Code | Power Rating | Packing Method | Shielding | Number of Functions | Depth | Current Rating | Base Part Number | Military Standard | Pin Count | Termination Style | Number of Channels | Inductance | Test Frequency | DC Resistance (DCR) | Current | Max DC Current | Lead Style | Inductor Application | Terminal Placement | Lead/Base Style | Inductor Type | Case/Size Code | DC Resistance (DCR) - Parallel | Inductance Tolerance | DC Current | RMS Current (Irms) | Frequency Range | Self Resonant Frequency | Isolation Voltage | Transformer Type | Return Loss | Inductance - Parallel | Inductance - Series | Number of Coils | DC Resistance (DCR) - Series | Current Rating - Series | Current Rating - Parallel | Inductance - Connected In Series | Inductance - Connected In Parallel | Product | Current Saturation - Parallel | Current Saturation - Series | Turns Ratio | Secondary Impedance | Primary Impedance | Product Length | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SRF0703A-820M Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | 879.997547mg | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2014 | SRF0703A | 0.299Lx0.299W 7.60mmx7.60mm | ±20% | e3 | - | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | - | 610mOhm | Tin (Sn) | - | - | - | 8504.50.80.00 | - | - | Shielded | - | - | - | - | - | - | - | - | 82 μH | - | - | - | 860mA | - | - | - | - | GENERAL PURPOSE INDUCTOR | - | 610mOhm Max | - | - | 860mA | - | - | - | - | - | 82 μH | 324.7 μH | 2 | 2.28Ohm Max | 430mA | - | - | - | - | 890mA | 440mA | - | - | - | - | 0.142 3.60mm | - | - | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SRF1280A-681M Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | 4.099993g | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2014 | SRF1280A | 0.492Lx0.492W 12.50mmx12.50mm | ±20% | e3 | - | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | - | 1.296Ohm | Tin (Sn) | - | - | - | 8504.50.80.00 | - | - | Shielded | - | - | - | - | - | - | - | - | 680 μH | - | - | - | 760mA | - | - | - | - | GENERAL PURPOSE INDUCTOR | - | 1.296Ohm Max | - | - | 760mA | - | - | - | - | - | 680 μH | 2.72 mH | 2 | 4.888Ohm Max | 380mA | - | - | - | - | 1.39A | 697mA | - | - | - | - | 0.315 8.00mm | - | - | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() TG05-2004NARL HALO | In Stock | - | - | - | - | - | SMD-6 | - | - | - | - | - | 56 | - | - | + 70 C | 0 C | Surface Mount | 6SMD | - | Details | - | - | SMD | - | 0.092821 oz | 0 to 70 °C | Tube | - | SMD-64 | - | - | - | - | - | - | - | SMD/SMT | - | Module | - | - | 70 °C | 0 °C | 64kbps/DDS/DS interface | - | - | - | Shielded | - | - | - | - | - | 6 | SMD/SMT | Single | 20 mH | - | - | - | - | Gull wing | - | - | - | - | - | - | - | - | - | - | - | 1.5 kV | Isolation Module | - | - | - | - | - | - | - | - | - | WAN | - | - | 1:2 | - | - | 8.89 mm | 6.35 mm | 9.65 mm | 8.89 mm | - | - | - | Lead Free | - | ||
![]() TG110-RPE5N5RLTR HALO | In Stock | - | - | - | Surface Mount | - | SMD-16 | - | 16 | - | - | - | 700 | - | - | + 85 C | - 40 C | Surface Mount | 16SMD | - | Details | - | - | SMD | RP-ULTRA | - | -40 to 85 °C | MouseReel | - | TG110 | - | - | - | - | - | - | - | SMD/SMT | - | Module | - | - | 85 °C | -40 °C | 10/100 Base-TX PoE Interface | - | - | - | Shielded | - | 9.53 mm | - | - | - | 16 | SMD/SMT | Single | - | - | 1 Ω | - | - | Gull wing | - | - | Gull Wing | - | - | - | - | - | - | 1 MHz to 80 MHz | - | 1.5 kV | 10/100Base-TX Transformer | -12 dB | - | - | - | - | - | - | - | - | LAN Isolation | - | - | 1:1 | - | - | 12.7 mm | 6.35 mm | 12.7 mm | 7.11 mm | - | - | - | Lead Free | - | ||
![]() SRF1260-R47Y Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | 4 | - | RECTANGULAR PACKAGE | Ferrite | - | - | - | - | - | - | - | - | - | - | PARALLEL CONNECTION, TRANSFORMER | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2010 | SRF1260 | 0.492Lx0.492W 12.50mmx12.50mm | ±30% | e1 | - | Active | 1 (Unlimited) | 4 | SMD/SMT | EAR99 | - | 5.3mOhm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | - | TR, Embossed , 13 Inch | YES | 2 | - | - | - | - | - | - | - | 470 nH | 0.1MHz | - | - | 17.6A | - | POWER INDUCTOR | DUAL IN-LINE | - | GENERAL PURPOSE INDUCTOR | - | 5.3mOhm Max | 20% | - | 17.6A | - | - | - | - | - | 470 nH | 1.88 μH | 2 | 21.2mOhm Max | 8.8A | - | - | - | - | 33A | 16.5A | - | - | - | - | 0.244 6.20mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() PM3602-5-RC Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | 4 | - | RECTANGULAR PACKAGE | Ferrite | - | - | - | - | - | - | - | - | - | - | PARALLEL CONNECTED | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2009 | PM3600 | 0.452Lx0.354W 11.48mmx8.99mm | ±20% | e1 | yes | Active | 1 (Unlimited) | 4 | SMD/SMT | EAR99 | - | 23mOhm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | - | - | NO | 2 | 11.48mm | - | PM3602 | Not | - | - | - | 5 μH | - | - | - | 2.41A | - | POWER INDUCTOR | ON CIRCLE | - | GENERAL PURPOSE INDUCTOR | - | 23mOhm Max | - | 2.41A | - | - | - | - | - | - | 5 μH | 20 μH | 2 | 92mOhm Max | 1.2A | - | 20μH | - | - | - | - | - | - | - | - | 0.225 5.72mm | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() TG04-TDK2NSRLTR HALO | In Stock | - | - | - | - | - | SMD-6 | - | - | - | - | - | 1000 | - | - | + 85 C | - 40 C | - | - | - | Details | - | - | - | - | - | - | MouseReel | - | SMD-E4 | - | - | - | - | - | - | - | - | - | Module | - | - | - | - | E4/STM-1/STS-3/OC/3 Interface | - | - | - | Shielded | - | - | - | - | - | - | SMD/SMT | Dual | 36 uH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8 MHz to 240 MHz | - | 1.5 kV | - | - | - | - | - | - | - | - | - | - | WAN | - | - | - | - | - | - | 5.08 mm | 8.13 mm | 7.11 mm | - | - | - | - | - | ||
![]() SRF1260-1R5Y Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | 4 | - | RECTANGULAR PACKAGE | Ferrite | - | - | - | - | - | - | - | - | - | - | PARALLEL CONNECTION, TRANSFORMER | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2010 | SRF1260 | 0.492Lx0.492W 12.50mmx12.50mm | ±30% | e1 | - | Active | 1 (Unlimited) | 4 | SMD/SMT | EAR99 | - | 7.3mOhm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | - | TR, Embossed , 13 Inch | YES | 2 | - | - | - | - | - | - | - | 1.5 μH | 0.1MHz | - | - | 13.8A | - | POWER INDUCTOR | DUAL IN-LINE | - | GENERAL PURPOSE INDUCTOR | - | 7.3mOhm Max | 20% | - | 13.8A | - | - | - | - | - | 1.5 μH | 6 μH | 2 | 30.2mOhm Max | 6.89A | - | - | - | - | 18.3A | 9.15A | - | - | - | - | 0.244 6.20mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() SRF1280-8R2Y Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | 4 | - | RECTANGULAR PACKAGE | Ferrite | - | - | - | - | - | - | - | - | - | - | PARALLEL CONNECTION, TRANSFORMER | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2010 | SRF1280 | 0.492Lx0.492W 12.50mmx12.50mm | ±30% | e1 | - | Active | 1 (Unlimited) | 4 | SMD/SMT | EAR99 | - | 19.1mOhm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | - | TR, Embossed , 13 Inch | YES | 2 | - | - | - | - | - | - | - | 8.2 μH | 0.1MHz | - | - | 6.32A | - | POWER INDUCTOR | DUAL IN-LINE | - | GENERAL PURPOSE INDUCTOR | - | 19.1mOhm Max | 20% | - | 6.32A | - | - | - | - | - | 8.2 μH | 32.8 μH | 2 | 71.4mOhm Max | 3.16A | - | - | - | - | 12.2A | 6.09A | - | - | - | - | 0.315 8.00mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() SRF0703-680M Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | 4 | - | RECTANGULAR PACKAGE | Ferrite | - | - | - | - | - | - | - | - | - | - | PARALLEL CONNECTION, TRANSFORMER | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2010 | SRF0703 | 0.299Lx0.299W 7.60mmx7.60mm | ±20% | e3 | - | Active | 1 (Unlimited) | 4 | SMD/SMT | EAR99 | - | 507mOhm | Tin (Sn) | - | - | - | - | - | TR, Embossed , 13 Inch | YES | 2 | 7.6mm | - | - | Not | - | - | - | 68 μH | 100kHz | - | - | 890mA | - | POWER INDUCTOR | DUAL IN-LINE | - | GENERAL PURPOSE INDUCTOR | 3030 | 507mOhm Max | 20% | - | 890mA | - | 100kHz | - | - | - | 68 μH | 272 μH | 2 | 1.92Ohm Max | 444mA | - | - | - | - | 960mA | 480mA | - | - | - | - | 0.142 3.60mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() SRF0703-821M Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | 4 | - | RECTANGULAR PACKAGE | Ferrite | - | - | - | - | - | - | - | - | - | - | PARALLEL CONNECTION, TRANSFORMER | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2010 | SRF0703 | 0.299Lx0.299W 7.60mmx7.60mm | ±20% | e3 | - | Active | 1 (Unlimited) | 4 | SMD/SMT | EAR99 | - | 5.01Ohm | Tin (Sn) | - | - | - | - | - | TR, Embossed , 13 Inch | YES | 2 | 7.6mm | - | - | Not | - | - | - | 820 μH | 100kHz | - | 134mA | 270mA | - | POWER INDUCTOR | DUAL IN-LINE | - | GENERAL PURPOSE INDUCTOR | 3030 | 5.01Ohm Max | - | - | 270mA | - | 100kHz | - | - | - | 820 μH | 3.28 mH | 2 | 20.07Ohm Max | - | - | 3.28mH | - | - | 280mA | 140mA | - | - | - | - | 0.142 3.60mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() DRQ74-3R3-R Eaton - Electronics Division | In Stock | - | Datasheet | 9 Weeks | Surface Mount | Surface Mount | Nonstandard | - | 4 | 1.360777g | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2011 | DRQ | 0.299Lx0.299W 7.60mmx7.60mm | ±20% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | - | 18.3mOhm | - | 125°C | -40°C | - | - | - | - | Shielded | - | 7.6mm | 1.97A | - | Not | - | - | - | 3.3 μH | 100kHz | - | 1.97A | 4.22A | - | - | - | - | - | - | 18.3mOhm | - | - | - | - | 100kHz | - | - | - | 3.396 μH | 13.58 μH | 2 | 73.2mOhm | 1.97A | 3.94A | 13.58μH | 3.396μH | - | 5.4A | 2.7A | - | - | - | - | 0.175 4.45mm | 7.5946mm | 7.5946mm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() PM3602-25-RC Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | 4 | - | RECTANGULAR PACKAGE | Ferrite | - | - | - | - | - | - | - | - | - | - | PARALLEL CONNECTED | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2009 | PM3600 | 0.452Lx0.354W 11.48mmx8.99mm | ±20% | e1 | yes | Active | 1 (Unlimited) | 4 | SMD/SMT | EAR99 | - | 98mOhm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | - | - | NO | 2 | - | - | PM3602 | - | - | - | - | 25 μH | - | - | - | 1.17A | - | POWER INDUCTOR | ON CIRCLE | - | GENERAL PURPOSE INDUCTOR | - | 98mOhm Max | - | - | - | - | - | - | - | - | 25 μH | 100 μH | 2 | 390mOhm Max | 590mA | 1.17A | - | - | - | - | - | - | - | - | - | 0.225 5.72mm | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() PM3604-150-RC Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | 4 | - | RECTANGULAR PACKAGE | Ferrite | - | - | - | - | - | - | - | - | - | - | PARALLEL CONNECTED | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2009 | PM3600 | 0.550Lx0.452W 13.97mmx11.48mm | ±20% | - | yes | Active | 1 (Unlimited) | 4 | SMD/SMT | EAR99 | - | 320mOhm | - | - | - | - | - | - | - | NO | 2 | 13.97mm | - | PM3604 | Not | - | - | - | 150 μH | - | - | - | 780mA | - | POWER INDUCTOR | ON CIRCLE | - | GENERAL PURPOSE INDUCTOR | - | 320mOhm Max | 20% | 780mA | 780mA | - | - | - | - | - | 150 μH | 600 μH | 2 | 1.28Ohm Max | 390mA | - | 600μH | - | - | - | - | - | - | - | - | 0.265 6.73mm | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() SRF1280A-R47Y Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | 4.099993g | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2014 | SRF1280A | 0.492Lx0.492W 12.50mmx12.50mm | ±30% | e3 | - | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | - | 5.5mOhm | Tin (Sn) | - | - | - | 8504.50.80.00 | - | - | Shielded | - | - | - | - | - | - | - | - | 470 nH | - | - | - | 17.9A | - | - | - | - | GENERAL PURPOSE INDUCTOR | - | 5.5mOhm Max | - | - | 17.9A | - | - | - | - | - | 470 nH | 1.88 μH | 2 | 21.6mOhm Max | 8.94A | - | - | - | - | 56A | 28A | - | - | - | - | 0.315 8.00mm | - | - | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SRF0703-4R7M Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | 4 | - | RECTANGULAR PACKAGE | Ferrite | - | - | - | - | - | - | - | - | - | - | PARALLEL CONNECTION, TRANSFORMER | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2012 | SRF0703 | 0.299Lx0.299W 7.60mmx7.60mm | ±20% | e3 | - | Active | 1 (Unlimited) | 4 | SMD/SMT | EAR99 | - | 40.6mOhm | Tin (Sn) | - | - | - | - | - | TR, Embossed , 13 Inch | YES | 2 | 7.6mm | - | - | - | - | - | - | 4.7 μH | 100kHz | - | 1.55A | 3.09A | - | POWER INDUCTOR | DUAL IN-LINE | - | GENERAL PURPOSE INDUCTOR | 3030 | 40.6mOhm Max | 20% | - | 3.09A | - | 100kHz | - | - | - | 4.7 μH | 18.8 μH | 2 | 242mOhm Max | - | - | 18.8μH | - | - | 3.78A | 1.89A | - | - | - | - | 0.142 3.60mm | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() SRF1280-6R8Y Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | 4 | - | RECTANGULAR PACKAGE | Ferrite | - | - | - | - | - | - | - | - | - | - | PARALLEL CONNECTION, TRANSFORMER | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2010 | SRF1280 | 0.492Lx0.492W 12.50mmx12.50mm | ±30% | e1 | - | Active | 1 (Unlimited) | 4 | SMD/SMT | EAR99 | - | 18.3mOhm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | - | TR, Embossed , 13 Inch | YES | 2 | 12.5mm | - | - | Not | - | - | - | 6.8 μH | 100kHz | - | - | 7.34A | - | POWER INDUCTOR | DUAL IN-LINE | - | GENERAL PURPOSE INDUCTOR | - | 18.3mOhm Max | 20% | - | 7.34A | - | - | - | - | - | 6.8 μH | 27.2 μH | 2 | 65.6mOhm Max | 3.67A | - | - | - | - | 13.3A | 6.67A | - | - | - | - | 0.315 8.00mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() PM3602-10-RC Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | 4 | - | RECTANGULAR PACKAGE | Ferrite | - | - | - | - | - | - | - | - | - | - | PARALLEL CONNECTED | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2009 | PM3600 | 0.452Lx0.354W 11.48mmx8.99mm | ±20% | e1 | yes | Active | 1 (Unlimited) | 4 | SMD/SMT | EAR99 | - | 40mOhm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | - | - | NO | 2 | 11.48mm | - | PM3602 | Not | - | - | - | 10 μH | - | - | - | 1.83A | - | POWER INDUCTOR | ON CIRCLE | - | GENERAL PURPOSE INDUCTOR | - | 40mOhm Max | - | 1.83A | 1.83A | - | - | - | - | - | 10 μH | 40 μH | 2 | 160mOhm Max | 920mA | - | 40μH | - | - | - | - | - | - | - | - | 0.225 5.72mm | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() PA0766.561NLT Pulse Electronics Power | In Stock | - | Datasheet | 9 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | - | - | - | - | - | PARALLEL CONNECTED | - | - | - | -40°C~130°C | Tape & Reel (TR) | - | PA0766NL | 0.551Lx0.531W 14.00mmx13.50mm | ±20% | - | - | Active | 1 (Unlimited) | 4 | SMD/SMT | EAR99 | - | 380μOhm | - | - | - | - | 8504.50.80.00 | - | - | NO | 2 | 13.5mm | - | - | - | - | - | - | 240 nH | - | - | 2.7A | 18.5A | - | POWER INDUCTOR | DUAL IN-LINE | - | GENERAL PURPOSE INDUCTOR | - | 0.38mOhm Max | - | - | - | - | - | - | - | - | 284 nH | 1.14 μH | 2 | 1.5mOhm Max | - | 37A | 1.14μH | - | - | - | - | - | - | - | - | 0.276 7.00mm | - | - | No | - | RoHS Compliant | - | - | ||
![]() PM3602-8-RC Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | 4 | - | RECTANGULAR PACKAGE | Ferrite | - | - | - | - | - | - | - | - | - | - | PARALLEL CONNECTED | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2009 | PM3600 | 0.452Lx0.354W 11.48mmx8.99mm | ±20% | e1 | yes | Active | 1 (Unlimited) | 4 | SMD/SMT | EAR99 | - | 37mOhm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | - | - | NO | 2 | - | - | PM3602 | - | - | - | - | 8 μH | - | - | - | 1.9A | - | POWER INDUCTOR | ON CIRCLE | - | GENERAL PURPOSE INDUCTOR | - | 37mOhm Max | 20% | - | - | - | - | - | - | - | 8 μH | 32 μH | 2 | 150mOhm Max | 950mA | - | - | - | - | - | - | - | - | - | - | 0.225 5.72mm | - | - | - | - | ROHS3 Compliant | Lead Free | - |