- Manufacturer
- Series
- Packaging
- Height
- Inductance
- Package / Case
- Shielding
- Operating Temperature
- Mount
- Termination
- Tolerance
- Mounting Type
- DC Resistance (DCR) - Parallel
Attribute column
Categories
Arrays, Signal Transformers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Weight | Shape/Size Description | Core Material | Factory Pack QuantityFactory Pack Quantity | Maximum DC Current | Maximum DC Resistance | Maximum Operating Temperature | Minimum Isolation Voltage | Minimum Operating Temperature | Mounting | Package Type | Primary Resistance | RoHS | Secondary Resistance | Special Features | Supplier Package | Tradename | Unit Weight | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | HTS Code | Power Rating | Voltage - Rated DC | Packing Method | Shielding | Number of Functions | Depth | Reach Compliance Code | Current Rating | Base Part Number | Military Standard | Pin Count | Termination Style | Number of Channels | Inductance | Test Frequency | DC Resistance (DCR) | Current | Max DC Current | Lead Style | Inductor Application | Terminal Placement | Lead/Base Style | Family | Inductor Type | Case/Size Code | Operating Temperature Range | DC Resistance (DCR) - Parallel | Inductance Tolerance | DC Current | RMS Current (Irms) | Frequency Range | Self Resonant Frequency | Isolation Voltage | Transformer Type | Inductance - Parallel | Inductance - Series | Number of Coils | DC Resistance (DCR) - Series | Current Rating - Series | Current Rating - Parallel | Inductance - Connected In Series | Inductance - Connected In Parallel | Product | Current Saturation - Parallel | Current Saturation - Series | Turns Ratio | Product Length | Height | Length | Width | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TG05-2004NCRL HALO | In Stock | - | - | - | Surface Mount | - | SMD-12 | - | 12 | - | - | - | 29 | - | - | + 70 C | - | 0 C | - | - | - | Details | - | - | - | - | 0.283969 oz | - | Tube | - | DUALSMD-64 | - | - | - | - | - | - | - | SMD/SMT | - | Module | - | - | 70 °C | 0 °C | 64kbps/DDS/DS interface | - | - | - | - | Shielded | - | 15.24 mm | - | - | - | - | - | SMD/SMT | Single | 20 mH | - | 2.8 Ω | - | - | - | - | - | Gull Wing | - | - | - | - | - | - | - | - | - | - | 1.5 kV | - | - | - | - | - | - | - | - | - | WAN | - | - | - | - | 8.64 mm | 17.15 mm | 11.56 mm | - | - | - | - | ||
![]() 744871006 Würth Elektronik | In Stock | - | Datasheet | 16 Weeks | Surface Mount | Surface Mount | Nonstandard | - | 4 | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | WE-DD | 0.492Lx0.492W 12.50mmx12.50mm | ±20% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | - | 40mOhm | - | 125°C | -40°C | - | - | - | 80V | - | Shielded | - | 12.5mm | - | - | - | - | - | - | - | 6.8 μH | - | - | 2.8A | 2.8A | - | - | - | - | - | - | - | - | 30mOhm Max | 20% | - | 2.8A | - | 20MHz | - | - | 6.8 μH | 27.2 μH | 2 | - | 1.4A | 2.8A | 27.2μH | 6.8μH | - | 6.5A | 3.25A | - | - | 0.256 6.50mm | 12.5mm | 12.4968mm | Unknown | ROHS3 Compliant | - | - | ||
![]() SRF0703-1R5M Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | 4 | - | RECTANGULAR PACKAGE | Ferrite | - | - | - | - | - | - | - | - | - | - | - | PARALLEL CONNECTION, TRANSFORMER | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2012 | SRF0703 | 0.299Lx0.299W 7.60mmx7.60mm | ±20% | e3 | - | Active | 1 (Unlimited) | 4 | SMD/SMT | EAR99 | - | 19.1mOhm | Tin (Sn) | - | - | - | - | - | - | TR, Embossed , 13 Inch | YES | 2 | - | - | - | - | - | - | - | - | 1.5 μH | 0.1MHz | - | - | 4.64A | - | POWER INDUCTOR | DUAL IN-LINE | - | - | GENERAL PURPOSE INDUCTOR | 3030 | - | 19.1mOhm Max | 20% | - | 4.64A | - | 100kHz | - | - | 1.5 μH | 6 μH | 2 | 110mOhm Max | 2.32A | - | - | - | - | 6.52A | 3.26A | - | - | 0.142 3.60mm | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() TG111-HPE3NZLF HALO | In Stock | - | - | - | - | - | - | - | - | - | - | - | 28 | - | - | + 85 C | - | - 40 C | - | - | - | Details | - | - | - | - | - | - | Tube | - | TG1G | - | - | - | - | - | - | - | - | - | SMT Transformers | - | - | - | - | - | - | - | - | - | Unshielded | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PoE Transformers | - | - | - | - | 5.84 mm | 17.78 mm | 12.19 mm | - | - | - | - | ||
![]() TG1G-E005J24LF HALO | In Stock | - | - | - | - | - | - | - | - | - | - | - | 38 | - | - | - | 1500 Vrms | - | Surface Mount | - | - | Details | - | - | SMD | - | 0.171509 oz | -40 to 85 °C | Tube | - | TG1G | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24 | - | - | - | - | - | - | - | Gull wing | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Isolation Transformer | - | - | - | - | - | - | - | - | - | - | - | 1:1 | 13.21 mm | - | - | - | - | - | - | - | ||
![]() PM3604-300-RC Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | 4 | - | RECTANGULAR PACKAGE | Ferrite | - | - | - | - | - | - | - | - | - | - | - | PARALLEL CONNECTED | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2009 | PM3600 | 0.550Lx0.452W 13.97mmx11.48mm | ±20% | - | yes | Active | 1 (Unlimited) | 4 | SMD/SMT | EAR99 | - | 730mOhm | - | - | - | - | - | - | - | - | NO | 2 | 13.97mm | - | - | PM3604 | Not | - | - | - | 300 μH | - | - | - | 520mA | - | POWER INDUCTOR | ON CIRCLE | - | - | GENERAL PURPOSE INDUCTOR | - | - | 730mOhm Max | 20% | 520mA | - | - | - | - | - | 300 μH | 1.2 mH | 2 | 2.92Ohm Max | 260mA | - | 1.2mH | - | - | - | - | - | - | 0.265 6.73mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() SRF1260-3R3Y Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | 4 | - | RECTANGULAR PACKAGE | Ferrite | - | - | - | - | - | - | - | - | - | - | - | PARALLEL CONNECTION, TRANSFORMER | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2010 | SRF1260 | 0.492Lx0.492W 12.50mmx12.50mm | ±30% | e1 | - | Active | 1 (Unlimited) | 4 | SMD/SMT | EAR99 | - | 10.1mOhm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | - | - | TR, Embossed , 13 Inch | YES | 2 | 12.5mm | - | - | - | Not | - | - | - | 3.3 μH | 100kHz | - | - | 9.26A | - | POWER INDUCTOR | DUAL IN-LINE | - | - | GENERAL PURPOSE INDUCTOR | - | - | 10.1mOhm Max | 20% | - | 9.26A | - | - | - | - | 3.3 μH | 13.2 μH | 2 | 37.2mOhm Max | 4.63A | - | - | - | - | 12.7A | 6.35A | - | - | 0.244 6.20mm | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() CTX10-4P-R Eaton - Electronics Division | In Stock | - | Datasheet | 15 Weeks | Surface Mount | Surface Mount | Nonstandard | - | 4 | 453.59237mg | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2007 | Econo-Pac™ | 0.550Lx0.550W 13.97mmx13.97mm | ±20% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | - | 47mOhm | - | 85°C | -40°C | - | - | - | - | - | Unshielded | - | 13.97mm | - | 2.5A | - | Not | - | - | - | 9.88 μH | 100kHz | - | - | 2.5A | - | - | - | - | - | - | - | - | 47mOhm Max | 20% | - | - | - | - | - | - | 9.88 μH | 39.53 μH | 2 | 187mOhm Max | 1.25A | 2.5A | 39.53μH | 9.88μH | - | - | - | - | - | 0.250 6.35mm | 13.97mm | 13.97mm | - | ROHS3 Compliant | Lead Free | - | ||
![]() SRF1260-150M Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | 4 | - | RECTANGULAR PACKAGE | Ferrite | - | - | - | - | - | - | - | - | - | - | - | PARALLEL CONNECTION, TRANSFORMER | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2010 | SRF1260 | 0.492Lx0.492W 12.50mmx12.50mm | ±20% | e1 | - | Active | 1 (Unlimited) | 4 | SMD/SMT | EAR99 | - | 32.9mOhm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | - | - | TR, Embossed , 13 Inch | YES | 2 | 12.5mm | - | - | - | Not | - | - | - | 15 μH | 100kHz | - | 2.13A | 4.27A | - | POWER INDUCTOR | DUAL IN-LINE | - | - | GENERAL PURPOSE INDUCTOR | - | - | 32.9mOhm Max | 20% | - | 4.27A | - | 100kHz | - | - | 15 μH | 60 μH | 2 | 125mOhm Max | - | - | 60μH | - | - | 5.69A | 2.85A | - | - | 0.244 6.20mm | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() CDRCH12D78BNP-150MC Sumida America Components Inc. | In Stock | - | Datasheet | 13 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2013 | CDRCH12D78B | 0.480Lx0.480W 12.20mmx12.20mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | EAR99 | - | 36mOhm | - | - | - | - | 8504.50.80.00 | - | - | - | Shielded | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | GENERAL PURPOSE INDUCTOR | - | - | 36mOhm Max | - | - | - | - | - | - | - | 15 μH | 60 μH | 2 | 144mOhm | 2A | 4A | 60μH | - | - | 8.2A | 4.1A | - | - | 0.315 8.00mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() SRF1260-6R8Y Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | 4 | - | RECTANGULAR PACKAGE | Ferrite | - | - | - | - | - | - | - | - | - | - | - | PARALLEL CONNECTION, TRANSFORMER | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2010 | SRF1260 | 0.492Lx0.492W 12.50mmx12.50mm | ±30% | e1 | - | Active | 1 (Unlimited) | 4 | SMD/SMT | EAR99 | - | 18.6mOhm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | - | - | TR, Embossed , 13 Inch | YES | 2 | 12.5mm | - | - | - | Not | - | - | - | 6.8 μH | 100kHz | - | - | 6.64A | - | POWER INDUCTOR | DUAL IN-LINE | - | - | GENERAL PURPOSE INDUCTOR | - | - | 18.6mOhm Max | 20% | - | 6.64A | - | - | - | - | 6.8 μH | 27.2 μH | 2 | 67.2mOhm Max | 3.32A | - | - | - | - | 8.68A | 4.34A | - | - | 0.244 6.20mm | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() SRF1280A-221M Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | 4.099993g | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2014 | SRF1280A | 0.492Lx0.492W 12.50mmx12.50mm | ±20% | e3 | - | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | - | 343mOhm | Tin (Sn) | - | - | - | 8504.50.80.00 | - | - | - | Shielded | - | - | - | - | - | - | - | - | - | 220 μH | - | - | - | 1.29A | - | - | - | - | - | GENERAL PURPOSE INDUCTOR | - | - | 343mOhm Max | - | - | 1.29A | - | - | - | - | 220 μH | 880 μH | 2 | 1.38Ohm Max | 645mA | - | - | - | - | 2.43A | 1.22A | - | - | 0.315 8.00mm | - | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() 1252-208Y-N1 Bourns, Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | Details | - | - | - | H-SPD | 2.425 lbs | - | Bulk | - | 1252 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SRF1280A-150M Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | 4.099993g | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2014 | SRF1280A | 0.492Lx0.492W 12.50mmx12.50mm | ±20% | e3 | - | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | - | 33.3mOhm | Tin (Sn) | - | - | - | 8504.50.80.00 | - | - | - | Shielded | - | - | - | - | - | - | - | - | - | 15 μH | - | - | - | 5.03A | - | - | - | - | - | GENERAL PURPOSE INDUCTOR | - | - | 33.3mOhm Max | - | - | 5.03A | - | - | - | - | 15 μH | 60 μH | 2 | 129mOhm Max | 2.51A | - | - | - | - | 9.66A | 4.83A | - | - | 0.315 8.00mm | - | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SRF1280-R47Y Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | 4 | - | RECTANGULAR PACKAGE | Ferrite | - | - | - | - | - | - | - | - | - | - | - | PARALLEL CONNECTION, TRANSFORMER | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2010 | SRF1280 | 0.492Lx0.492W 12.50mmx12.50mm | ±30% | e1 | - | Active | 1 (Unlimited) | 4 | SMD/SMT | EAR99 | - | 5.5mOhm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | - | - | TR, Embossed , 13 Inch | YES | 2 | - | - | - | - | - | - | - | - | 470 nH | 0.1MHz | - | - | 17.9A | - | POWER INDUCTOR | DUAL IN-LINE | - | - | GENERAL PURPOSE INDUCTOR | - | - | 5.5mOhm Max | 20% | - | 17.9A | - | - | - | - | 470 nH | 1.88 μH | 2 | 21.6mOhm Max | 8.94A | - | - | - | - | 56A | 28A | - | - | 0.315 8.00mm | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() TG91-1505NZRL HALO | In Stock | - | - | - | - | - | SMD-24 | - | - | - | - | - | 28 | - | 800 mOhms | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | - | SMD-T1 | - | - | - | - | - | - | - | - | - | Module | - | - | - | - | T1/E1 Line Interface | - | - | - | - | Shielded | - | - | - | - | - | - | - | SMD/SMT | Dual | 500 nH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.5 kV | - | - | - | - | - | - | - | - | - | WAN | - | - | - | - | 5.84 mm | 17.78 mm | 12.19 mm | - | - | - | - | ||
![]() TG110-S101N6RL HALO | In Stock | - | - | - | - | - | SMD-16 | - | - | - | - | - | 34 | - | 1.3 Ohms | + 70 C | 1500 Vrms | 0 C | Surface Mount | - | 1.3 Ohms | - | - | - | - | Ultra-II | - | 0 to 70 °C | Tube | - | TG110 | - | - | - | - | - | - | - | - | - | Module | - | - | - | - | 10/100 Base-TX Interface | - | - | - | - | Shielded | - | - | - | - | - | - | - | SMD/SMT | Single | 900 nH | - | - | - | - | Gull wing | - | - | - | TG110 | - | - | - | - | - | - | - | - | - | 1.5 kV | Isolation Transformer | - | - | - | - | - | - | - | - | LAN Isolation | - | - | 1:1/1:1 | 14.73 mm | 6.35 mm | 12.7 mm | 7.11 mm | - | - | - | - | ||
![]() SRF1260-821M Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | 4 | - | RECTANGULAR PACKAGE | Ferrite | - | - | - | - | - | - | - | - | - | - | - | PARALLEL CONNECTION, TRANSFORMER | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2010 | SRF1260 | 0.492Lx0.492W 12.50mmx12.50mm | ±20% | e1 | - | Active | 1 (Unlimited) | 4 | SMD/SMT | EAR99 | - | 1.46Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | - | - | TR, Embossed , 13 Inch | YES | 2 | - | - | - | - | - | - | - | - | 820 μH | 0.1MHz | - | - | 600mA | - | POWER INDUCTOR | DUAL IN-LINE | - | - | GENERAL PURPOSE INDUCTOR | - | - | 1.46Ohm Max | 20% | - | 600mA | - | 100kHz | - | - | 820 μH | 3.28 mH | 2 | 5.363Ohm Max | 301mA | - | - | - | - | 770mA | 385mA | - | - | 0.244 6.20mm | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() SRF1280A-821M Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | 4.099993g | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2013 | SRF1280A | 0.492Lx0.492W 12.50mmx12.50mm | ±20% | e3 | - | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | - | 1.632Ohm | Tin (Sn) | - | - | - | 8504.50.80.00 | - | - | - | Shielded | - | - | - | - | - | - | - | - | - | 820 μH | - | - | - | 650mA | - | - | - | - | - | GENERAL PURPOSE INDUCTOR | - | - | 1.632Ohm Max | - | - | 650mA | - | - | - | - | 820 μH | 3.28 mH | 2 | 5.896Ohm Max | 325mA | - | - | - | - | 1.27A | 633mA | - | - | 0.315 8.00mm | - | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() TG10G-RP02NJLF HALO | In Stock | - | - | - | - | - | SMD-24 | - | - | - | - | - | 407 | - | - | + 70 C | - | 0 C | Surface Mount | SMD | - | Details | - | - | SMD | - | 0.176458 oz | 0 to 70 °C | Tube | - | TG10G | - | - | - | - | - | - | - | - | - | Module | - | - | - | - | 10G Base-T Interface | - | 30 W | - | - | Shielded | - | - | - | 350 mA | - | - | 24 | SMD/SMT | Quad | - | - | - | - | - | Gull wing | - | - | - | - | - | - | - | - | - | - | - | - | - | 1500 Vrms | 10GBase-T Transformer | - | - | - | - | - | - | - | - | PoE Transformers | - | - | - | 13.84 mm | 6.35 mm | 13.84 mm | 12.19 mm | - | - | - | - |