- Manufacturer
- Series
- Packaging
- Height
- Inductance
- Package / Case
- Shielding
- Operating Temperature
- Mount
- Termination
- Tolerance
- Mounting Type
- DC Resistance (DCR) - Parallel
Attribute column
Categories
Arrays, Signal Transformers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Weight | Shape/Size Description | Core Material | Factory Pack QuantityFactory Pack Quantity | Maximum DC Resistance | Maximum Operating Temperature | Minimum Isolation Voltage | Minimum Operating Temperature | Mounting | Package Type | Primary Resistance | RoHS | Special Features | Supplier Package | Tradename | Unit Weight | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | HTS Code | Voltage - Rated DC | Shielding | Number of Functions | Depth | Current Rating | Base Part Number | Military Standard | Pin Count | Termination Style | Number of Channels | Inductance | Max DC Current | Lead Style | Inductor Application | Terminal Placement | Family | Inductor Type | DC Resistance (DCR) - Parallel | Inductance Tolerance | DC Current | RMS Current (Irms) | Frequency Range | Self Resonant Frequency | Isolation Voltage | Transformer Type | Inductance - Parallel | Inductance - Series | Number of Coils | DC Resistance (DCR) - Series | Current Rating - Series | Current Rating - Parallel | Inductance - Connected In Series | Inductance - Connected In Parallel | Product | Current Saturation - Parallel | Current Saturation - Series | Turns Ratio | Product Length | Height | Length | Width | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TG74-1406N1RLTR HALO | In Stock | - | - | - | - | - | SMD-16 | - | - | - | - | - | 1000 | 300 mOhms | + 85 C | - | - 40 C | Surface Mount | 16SOIC | - | Details | - | SOIC | - | 0.049857 oz | -40 to 85 °C | MouseReel | - | TG-10BT | - | - | - | - | - | - | - | - | - | Module | - | - | - | - | 10 Base-T Interface | - | - | Shielded | - | - | - | - | - | 16 | SMD/SMT | Single | 140 uH | - | Gull wing | - | - | - | - | - | - | - | - | - | - | 1.5 kV | 10Base-T Isolation Module Transformer | - | - | - | - | - | - | - | - | LAN | - | - | 1:1:1:2 | 12.7 mm | 5.08 mm | 12.7 mm | 7.11 mm | - | - | - | - | ||
![]() PM3602-15-RC Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | 4 | - | RECTANGULAR PACKAGE | Ferrite | - | - | - | - | - | - | - | - | - | PARALLEL CONNECTED | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2009 | PM3600 | 0.452Lx0.354W 11.48mmx8.99mm | ±20% | e1 | yes | Active | 1 (Unlimited) | 4 | SMD/SMT | EAR99 | - | 63mOhm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | - | NO | 2 | 11.48mm | - | PM3602 | Not | - | - | - | 15 μH | 1.25A | - | POWER INDUCTOR | ON CIRCLE | - | GENERAL PURPOSE INDUCTOR | 63mOhm Max | 20% | 1.45A | - | - | - | - | - | 15 μH | 60 μH | 2 | 250mOhm Max | 730mA | - | 60μH | - | - | - | - | - | - | 0.225 5.72mm | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() SRF0703A-8R2M Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | 879.997547mg | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2014 | SRF0703A | 0.299Lx0.299W 7.60mmx7.60mm | ±20% | e3 | - | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | - | 77.2mOhm | Tin (Sn) | - | - | - | 8504.50.80.00 | - | Shielded | - | - | - | - | - | - | - | - | 8.5 μH | 2.19A | - | - | - | - | GENERAL PURPOSE INDUCTOR | 77.2mOhm Max | - | - | 2.19A | - | - | - | - | 8.2 μH | 34.1 μH | 2 | 306mOhm Max | 1.1A | - | 34.1μH | - | - | 2.66A | 1.33A | - | - | 0.142 3.60mm | - | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() PT66001 Bourns, Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | 15 | - | - | - | - | - | - | - | N | - | - | - | - | - | Tray | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ISDN S-Interface | - | - | - | - | - | - | - | - | - | SMD/SMT | - | 6.5 uH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Signal | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SRF1280A-4R7Y Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | 4.099993g | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SRF1280A | 0.492Lx0.492W 12.50mmx12.50mm | ±30% | e3 | - | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | - | 13.5mOhm | Tin (Sn) | - | - | - | 8504.50.80.00 | - | Shielded | - | - | - | - | - | - | - | - | 4.7 μH | 8.25A | - | - | - | - | GENERAL PURPOSE INDUCTOR | 13.5mOhm Max | - | - | 8.25A | - | - | - | - | 4.7 μH | 18.8 μH | 2 | 50mOhm Max | 4.13A | - | - | - | - | 16.5A | 8.24A | - | - | 0.315 8.00mm | - | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() 1252-208Y-N2 Bourns, Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | Details | - | - | H-SPD | 2.425 lbs | - | Bulk | - | 1252 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1252-120S-N2 Bourns, Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | Details | - | - | H-SPD | 2.425 lbs | - | Bulk | - | 1252 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1252-240S-N2 Bourns, Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | Details | - | - | H-SPD | 2.425 lbs | - | Bulk | - | 1252 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TG1G-E001NZRL HALO | In Stock | - | - | - | - | - | SMD-24 | - | - | - | - | - | 28 | - | + 85 C | - | - 40 C | Surface Mount | SMD | - | Details | - | SMD | - | 0.298947 oz | -40 to 85 °C | Tube | - | TG1G | - | - | - | - | - | - | - | - | - | Module | - | - | - | - | Gigabit Interface | - | - | Shielded | - | - | 8 mA | - | - | 24 | SMD/SMT | Dual | 350 uH | - | Gull wing | - | - | - | - | - | - | - | - | 1 MHz to 100 MHz | - | 1.5 kV | - | - | - | - | - | - | - | - | - | LAN | - | - | - | 17.78 mm | 5.84 mm | 17.78 mm | 12.19 mm | - | - | - | - | ||
![]() TG1G-S001NZRL HALO | In Stock | - | - | - | - | - | SMD-24 | - | - | - | - | - | 28 | - | + 70 C | - | 0 C | Surface Mount | - | - | - | - | - | - | 0.062893 oz | - | Tube | - | TG1G | - | - | - | - | - | - | - | - | - | Module | - | - | - | - | Gigabit Interface | - | - | Shielded | - | - | 8 mA | - | - | 24 | SMD/SMT | Dual | 350 uH | - | Gull wing | - | - | - | - | - | - | - | - | 1 MHz to 100 MHz | - | 1.5 kV | SMD Single Port Gigabit Isolation Module Transformer | - | - | - | - | - | - | - | - | LAN | - | - | 1:1 | 17.78 mm | 5.84 mm | 17.78 mm | 12.19 mm | - | - | - | - | ||
![]() 1252-120S-N1 Bourns, Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | Details | - | - | H-SPD | 2.425 lbs | - | Bulk | - | 1252 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1252-240S-N1 Bourns, Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | Details | - | - | H-SPD | 2.425 lbs | - | Bulk | - | 1252 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SRF0703A-470M Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | 879.997547mg | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2014 | SRF0703A | 0.299Lx0.299W 7.60mmx7.60mm | ±20% | e3 | - | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | - | 338mOhm | Tin (Sn) | - | - | - | 8504.50.80.00 | - | Shielded | - | - | - | - | - | - | - | - | 47 μH | 1.08A | - | - | - | - | GENERAL PURPOSE INDUCTOR | 338mOhm Max | - | - | 1.08A | - | - | - | - | 47 μH | 194.2 μH | 2 | 1.28Ohm Max | 542mA | - | - | - | - | 1.14A | 570mA | - | - | 0.142 3.60mm | - | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | 26 | - | - | - | - | - | - | - | Details | - | - | - | - | - | Tube | - | TG1G | - | - | - | - | - | - | - | - | - | SMT Transformers | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PoE Transformers | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TD04-1205ALF HALO | In Stock | - | - | - | - | - | DIP-6 | - | - | - | - | - | 50 | 700 mOhms | + 70 C | - | 0 C | - | - | 700 mOhms | Details | - | - | - | - | - | Tube | - | TD-T1 | - | - | - | - | - | - | - | - | - | Module | - | - | - | - | T1/E1 Line Interface | - | - | Shielded | - | - | - | - | - | - | Through Hole | Single | 1.2 mH | - | - | - | - | - | - | - | - | - | - | - | - | 1.5 kV | - | - | - | - | - | - | - | - | - | WAN | - | - | - | - | 6.35 mm | 12.7 mm | 8.89 mm | - | - | - | - | ||
![]() TG10G-S100NJLFTR HALO | In Stock | - | - | - | - | - | SMD-24 | - | - | - | - | - | 400 | - | + 70 C | - | 0 C | - | - | - | Details | - | - | - | - | - | Reel | - | TG10G | - | - | - | - | - | - | - | - | - | Module | - | - | - | - | 10G Base-T Ethernet | - | - | Shielded | - | - | - | - | - | - | SMD/SMT | 4 Channel | - | - | - | - | - | - | - | - | - | - | - | - | - | 1500 Vrms | - | - | - | - | - | - | - | - | - | PoE Transformers | - | - | - | - | 6.35 mm | 18.33 mm | 12.32 mm | - | - | - | - | ||
![]() TG26-1205N1LFTR HALO | In Stock | - | - | - | - | - | SMD-16 | - | - | - | - | - | 1000 | - | + 70 C | - | 0 C | - | - | - | Details | - | - | - | - | - | Reel | - | SMD-T1 | - | - | - | - | - | - | - | - | - | Module | - | - | - | - | T1/E1 Line interface | - | - | Shielded | - | - | - | - | - | - | SMD/SMT | - | 1.2 mH | - | - | - | - | - | - | - | - | - | - | - | - | 1.5 kV | - | - | - | - | - | - | - | - | - | WAN | - | - | - | - | 5.08 mm | 12.7 mm | 7.11 mm | - | - | - | - | ||
![]() TG1G-S012NZRLTR HALO | In Stock | - | - | - | - | - | SMD-24 | - | - | - | - | - | 400 | - | + 70 C | 1500 Vrms | 0 C | Surface Mount | - | - | Details | - | - | - | 0.297303 oz | 0 to 70 °C | Reel | - | TG1G | - | - | - | - | - | - | - | - | - | Module | - | - | - | - | Gigabit Interface | - | - | Shielded | - | - | - | - | - | - | SMD/SMT | Dual | 350 uH | - | Gull wing | - | - | TG1G | - | - | - | - | - | 1 MHz to 100 MHz | - | 1.5 kV | 10/100Base-TX Single or Dual Port Transformer | - | - | - | - | - | - | - | - | LAN | - | - | - | 17.78 mm | 5.84 mm | 17.78 mm | 12.19 mm | - | - | - | - | ||
![]() TG74-1505NCRLTR HALO | In Stock | - | - | - | - | - | - | - | - | - | - | - | 300 | - | - | 1500 Vrms | - | Surface Mount | - | - | Details | - | - | - | - | -40 to 85 °C | MouseReel | - | SMD-T1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gull wing | - | - | TG74 | - | - | - | - | - | - | - | - | Telecom Transformer | - | - | - | - | - | - | - | - | - | - | - | 1:1/1:2 | 17.15 mm | - | - | - | - | - | - | - | ||
![]() 744870100 Würth Elektronik | In Stock | - | Datasheet | 16 Weeks | Surface Mount | Surface Mount | Nonstandard | - | 4 | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | WE-DD | 0.492Lx0.492W 12.50mmx12.50mm | ±20% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | - | 44mOhm | - | 125°C | -40°C | - | - | 80V | Shielded | - | 12.5mm | - | - | - | - | - | - | 10 μH | 2.7A | - | - | - | - | - | 44mOhm Max | 20% | - | 2.7A | - | 18MHz | - | - | 10 μH | 40 μH | 2 | - | 1.35A | 2.7A | 40μH | 10μH | - | 7A | 3.5A | - | - | 0.335 8.50mm | 12.5mm | 12.5mm | Unknown | ROHS3 Compliant | Lead Free | - |