- Manufacturer
- Series
- Packaging
- Height
- Inductance
- Package / Case
- Shielding
- Operating Temperature
- Mount
- Termination
- Tolerance
- Mounting Type
- DC Resistance (DCR) - Parallel
Attribute column
Categories
Arrays, Signal Transformers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Core Material | Factory Pack QuantityFactory Pack Quantity | Maximum DC Current | Maximum DC Resistance | Maximum Operating Temperature | Minimum Operating Temperature | Mounting | Primary Resistance | RoHS | Secondary Resistance | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | HTS Code | Power Rating | Shielding | Depth | Current Rating | Pin Count | Termination Style | Number of Channels | Inductance | DC Resistance (DCR) | Max DC Current | Lead Style | Lead/Base Style | Inductor Type | Operating Temperature Range | DC Resistance (DCR) - Parallel | RMS Current (Irms) | Frequency Range | Isolation Voltage | Inductance - Parallel | Inductance - Series | Number of Coils | DC Resistance (DCR) - Series | Current Rating - Series | Product | Current Saturation - Parallel | Current Saturation - Series | Turns Ratio | Secondary Impedance | Primary Impedance | Product Length | Height | Length | Width | REACH SVHC | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TGR74-3755NCRL HALO | In Stock | - | - | - | - | - | - | - | - | - | 29 | - | 900 mOhms | + 85 C | - 40 C | - | - | Details | - | - | Tube | - | SMD-T1 | - | - | - | - | - | - | - | Module | - | - | - | - | T1/E1/CEPT/ISDN-Pri | - | - | - | - | - | - | SMD/SMT | Dual | 1.5 mH | - | - | - | - | - | - | - | - | 100 kHz to 10 MHz | 3.75 kV | - | - | - | - | - | LAN | - | - | - | - | - | - | 8.64 mm | 17.15 mm | 11.56 mm | - | - | - | ||
![]() SRF0703A-150M Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | - | 879.997547mg | Ferrite | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2014 | SRF0703A | 0.299Lx0.299W 7.60mmx7.60mm | ±20% | e3 | Active | 1 (Unlimited) | SMD/SMT | EAR99 | - | 119mOhm | Tin (Sn) | - | - | - | 8504.50.80.00 | - | Shielded | - | - | - | - | - | 15 μH | - | 1.83A | - | - | GENERAL PURPOSE INDUCTOR | - | 119mOhm Max | 1.83A | - | - | 15 μH | 59.6 μH | 2 | 470mOhm Max | 916mA | - | 2.05A | 1.03A | - | - | - | - | 0.142 3.60mm | - | - | No SVHC | ROHS3 Compliant | AEC-Q200 | ||
![]() TG49-1205NM5RL HALO | In Stock | - | - | - | - | - | SMD-20 | - | - | - | 32 | - | 800 mOhms | + 70 C | 0 C | - | - | - | - | - | Tube | - | SMD-T1 | - | - | - | - | - | - | - | Module | - | - | - | - | T1/E1 Line Interface | - | - | Shielded | - | - | - | SMD/SMT | Dual, Quad | 1.2 mH | - | - | - | - | - | - | - | - | - | 1.5 kV | - | - | - | - | - | WAN | - | - | - | - | - | - | 6.35 mm | 15.62 mm | 7.11 mm | - | - | - | ||
![]() TG36-1205NM5RL HALO | In Stock | - | - | - | - | - | SMD-20 | - | - | - | 32 | - | 800 mOhms | + 70 C | 0 C | - | - | - | - | - | Tube | - | SMD-T1 | - | - | - | - | - | - | - | Module | - | - | - | - | T1/E1 Line interface | - | - | Shielded | - | - | - | SMD/SMT | Dual, Quad | 1.2 mH | - | - | - | - | - | - | - | - | - | 1.5 kV | - | - | - | - | - | WAN | - | - | - | - | - | - | 6.35 mm | 15.62 mm | 7.11 mm | - | - | - | ||
![]() TG89-S010NXRL HALO | In Stock | - | - | - | - | - | SMD-40 | - | - | - | 18 | - | 300 mOhms | + 70 C | 0 C | - | 300 mOhms | - | - | - | Tube | - | TG-10BT | - | - | - | - | - | - | - | Module | - | - | - | - | 10 Base-T Interface | - | - | Shielded | - | - | - | SMD/SMT | Quad | 200 uH | - | - | - | - | - | - | - | - | - | 1.5 kV | - | - | - | - | - | LAN | - | - | - | - | - | - | 5.84 mm | 27.94 mm | 12.19 mm | - | - | - | ||
![]() TG87-S020NXRLTR HALO | In Stock | - | - | - | - | - | SMD-40 | - | - | - | 300 | - | 500 mOhms | + 70 C | 0 C | - | 500 mOhms | Details | - | - | Reel | - | TG-10BT | - | - | - | - | - | - | - | Module | - | - | - | - | 10 Base-T Interface | - | - | Shielded | - | - | - | SMD/SMT | Quad | 200 uH | - | - | - | - | - | - | - | - | - | 1.5 kV | - | - | - | - | - | LAN | - | - | - | - | - | - | 5.84 mm | 27.94 mm | 12.19 mm | - | - | - | ||
![]() TG81-1006JRL HALO | In Stock | - | - | - | - | - | SMD-16 | - | - | - | 40 | - | 500 mOhms | + 70 C | 0 C | - | 500 mOhms | - | - | - | Tube | - | TG-10BT | - | - | - | - | - | - | - | Module | - | - | - | - | 10 Base-T Interface | - | - | Shielded | - | - | - | SMD/SMT | Single | 100 uH | - | - | - | - | - | - | - | - | - | 1.5 kV | - | - | - | - | - | LAN | - | - | - | - | - | - | 3.76 mm | 12.7 mm | 7.11 mm | - | - | - | ||
![]() TD66-1006KRL HALO | In Stock | - | - | - | - | - | DIP-16 | - | - | - | 25 | - | 350 mOhms | + 70 C | 0 C | - | 350 mOhms | - | 0.35 Ohms | - | Tube | - | TD-10BT | - | - | - | - | - | - | - | Module | - | - | - | - | 10 Base-T Interface | - | - | Shielded | - | - | - | Through Hole | - | 150 uH | - | - | - | - | - | - | - | - | 100 kHz | 2 kV | - | - | - | - | - | LAN | - | - | - | - | - | - | 5.33 mm | 20.57 mm | 7.62 mm | - | - | - | ||
![]() TD01-1006L1RL HALO | In Stock | - | - | - | - | - | DIP-16 | - | - | - | 25 | - | 300 mOhms | + 70 C | 0 C | - | 300 mOhms | - | - | - | Tube | - | TD-10BT | - | - | - | - | - | - | - | Module | - | - | - | - | 10 Base-T Interface | - | - | Shielded | - | - | - | Through Hole | Dual | 100 uH | - | - | - | - | - | - | - | - | - | 1.5 kV | - | - | - | - | - | LAN | - | - | - | - | - | - | 5.33 mm | 20.57 mm | 7.62 mm | - | - | - | ||
![]() TG05-2004NARLTR HALO | In Stock | - | - | - | - | - | SMD-6 | - | - | - | 500 | - | 2.8 Ohms | + 70 C | 0 C | - | - | Details | - | - | Reel | - | SMD-64 | - | - | - | - | - | - | - | Module | - | - | - | - | 64kbps/DDS/DS interface | - | - | Shielded | - | - | - | SMD/SMT | Single | 20 mH | - | - | - | - | - | - | - | - | 100 kHz to 5 MHz | 1.5 kV | - | - | - | - | - | WAN | - | - | - | - | - | - | 6.35 mm | 9.65 mm | 8.89 mm | - | - | - | ||
![]() TG87-2006NXRLTR HALO | In Stock | - | - | - | - | - | SMD-40 | - | - | - | 300 | - | 500 mOhms | + 70 C | 0 C | - | 500 mOhms | - | - | - | Reel | - | TG-10BT | - | - | - | - | - | - | - | Module | - | - | - | - | 10 Base-T Interface | - | - | Shielded | - | - | - | SMD/SMT | Quad | 200 uH | - | - | - | - | - | - | - | - | - | 1.5 kV | - | - | - | - | - | LAN | - | - | - | - | - | - | 5.84 mm | 27.94 mm | 12.19 mm | - | - | - | ||
![]() TG98-1505NZRL HALO | In Stock | - | - | - | - | - | SMD-24 | - | - | - | 28 | - | 800 mOhms | - | - | - | - | - | - | - | Tube | - | SMD-T1 | - | - | - | - | - | - | - | Module | - | - | - | - | T1/E1 Line Interface | - | - | Shielded | - | - | - | SMD/SMT | Dual | 500 nH | - | - | - | - | - | - | - | - | - | 1.5 kV | - | - | - | - | - | WAN | - | - | - | - | - | - | 5.84 mm | 17.78 mm | 12.19 mm | - | - | - | ||
![]() TG86-2006PRL HALO | In Stock | - | - | - | - | - | SMD-16 | - | - | - | 40 | - | 900 mOhms | + 85 C | - 40 C | - | 900 mOhms | - | - | - | Tube | - | TG-10BT | - | - | - | - | - | - | - | Module | - | - | - | - | 10 Base-T Interface | - | - | Shielded | - | - | - | SMD/SMT | Single | 200 uH | - | - | - | - | - | - | - | - | - | 1.5 kV | - | - | - | - | - | LAN | - | - | - | - | - | - | 2.24 mm | 12.7 mm | 7.11 mm | - | - | - | ||
![]() TG04-1006J1RL HALO | In Stock | - | - | - | - | - | SMD-16 | - | - | - | 40 | - | 500 mOhms | + 70 C | 0 C | - | - | - | - | - | Tube | - | TG-10BT | - | - | - | - | - | - | - | Module | - | - | - | - | 10 Base-T Interface | - | - | Shielded | - | - | - | SMD/SMT | Single | 100 uH | - | - | - | - | - | - | - | - | - | 1.5 kV | - | - | - | - | - | LAN | - | - | - | - | - | - | 3.76 mm | 12.7 mm | 7.11 mm | - | - | - | ||
![]() TG25-1205NM5RLTR HALO | In Stock | - | - | - | - | - | SMD-20 | - | - | - | 500 | - | 800 mOhms | + 70 C | 0 C | - | - | Details | - | - | Reel | - | SMD-T1 | - | - | - | - | - | - | - | Module | - | - | - | - | T1/E1 Line interface | - | - | Shielded | - | - | - | SMD/SMT | Dual, Quad | 1.2 mH | - | - | - | - | - | - | - | - | - | 1.5 kV | - | - | - | - | - | WAN | - | - | - | - | - | - | 6.35 mm | 15.62 mm | 7.11 mm | - | - | - | ||
![]() TG63-1505N1RL HALO | In Stock | - | - | - | - | - | SMD-16 | - | - | - | 40 | - | - | + 85 C | - 40 C | Surface Mount | - | Details | - | -40 to 85 °C | Tube | - | SMD-T1 | - | - | - | - | - | - | - | Module | - | - | - | - | T1/E1/CEPT/ISDN-Pri | - | - | - | - | - | 16 | SMD/SMT | Dual | 1.5 mH | - | - | Gull wing | - | - | - | - | - | - | 1.5 kV | - | - | - | - | - | LAN | - | - | 1:1.15/1:2 | - | - | 12.7 mm | 5.08 mm | 12.7 mm | 7.11 mm | - | - | - | ||
![]() TG37-1205NM5RL HALO | In Stock | - | - | - | - | - | SMD-20 | - | - | - | 32 | - | 800 mOhms | + 70 C | 0 C | - | - | - | - | - | Tube | - | SMD-T1 | - | - | - | - | - | - | - | Module | - | - | - | - | T1/E1 Line interface | - | - | Shielded | - | - | - | SMD/SMT | Dual, Quad | 1.2 mH | - | - | - | - | - | - | - | - | - | 1.5 kV | - | - | - | - | - | WAN | - | - | - | - | - | - | 6.35 mm | 15.62 mm | 7.11 mm | - | - | - | ||
![]() TG01-FC15NSRL HALO | In Stock | - | - | - | - | - | SMD-6 | - | - | - | 62 | - | 200 mOhms | - | - | - | 200 mOhms | - | - | - | Tube | - | SMD-FIBRE | - | - | - | - | - | - | - | Module | - | - | - | - | Fibre Channel Interface | - | - | Shielded | - | - | - | SMD/SMT | Single | 15 uH | - | - | - | - | - | - | - | - | - | 1.5 kV | - | - | - | - | - | LAN | - | - | - | - | - | - | 5.08 mm | 8.13 mm | 7.11 mm | - | - | - | ||
![]() TG59-S020NXRLTR HALO | In Stock | - | - | - | Surface Mount | - | SMD-40 | 40 | - | - | 300 | - | 300 mOhms | + 70 C | 0 C | - | 300 mOhms | Details | - | - | Reel | - | TG-10BT | - | - | - | - | - | SMD/SMT | - | Module | - | - | 70 °C | 0 °C | 10 Base-T Interface | - | - | Shielded | 15.88 mm | - | - | SMD/SMT | Quad | 100 uH | 300 mΩ | - | - | Gull Wing | - | - | - | - | - | 1.5 kV | - | - | - | - | - | LAN | - | - | 1:1 | - | - | - | 5.84 mm | 27.94 mm | 12.19 mm | - | - | - | ||
![]() TG92-4006NCRLTR HALO | In Stock | - | - | - | - | - | SMD-12 | - | - | - | 300 | - | 500 mOhms | + 70 C | 0 C | - | 500 mOhms | Details | - | - | Reel | - | TG-10BT | - | - | - | - | - | - | - | Module | - | - | - | - | 10 Base-T Interface | - | - | Shielded | - | - | - | SMD/SMT | Single | 200 uH | - | - | - | - | - | - | - | - | - | 4.5 kV | - | - | - | - | - | LAN | - | - | - | - | - | - | 8.64 mm | 17.15 mm | 11:56 mm | - | - | - |